-
Description: Polyken 510 Premum Vinyl Coated Tape - Gaffer's Tape Heavy duty, vinyl-coated tape with waterproof, low gloss, 0n-reflective cloth backing. 0W AVAILABLE IN NEON COLORS! Applications Gaffer's tape. Bookbinding Tape. Bus seat repair tape. Wrapping or
- Thickness: 0.011500000000000002 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 5000 was designed to handle high energy voltage transients and noise at the input, 120 VAC, of sensitive electronic and electrical equipment. It employs the three major methods of protection, i.e. snubber, G-MOV, gas discharge tube and a neon light in an ionized state. It
- TVSS Signal Protection: Dataline and DC Signal
- Features: SPD
-
Supplier: RS Components, Ltd.
Description: Advance Tapes AT4003 Electrical Tape
- Width: 0.7480314960629921 inches
- Thickness: 0.007086614173228346 inches
- Type: Electrical
- Features: Glass / Fiberglass, Specialty / Other
-
-
Supplier: Waytek, Inc.
Description: Electrical Tape Orange 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C)
- Width: 0.75 inches
- Type: Electrical
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Electrically Conductive Adhesive Transfer Tape (ECATT) 9707 is a pressure sensitive adhesive (PSA) transfer tape with isotropic electrical conductivity. The PSA matrix is filled with conductive fillers that allow interconnection between substrates through the adhesive
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Type: Electrical, Transfer
-
Supplier: Budnick Converting, Inc.
Description: A 7mil. tape consisting of thermosetting silicone adhesive and glass cloth backing primarily used for insulating, securing, splicing and reinforcing applications.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Type: Electrical
- Features: Glass / Fiberglass, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: EV57 is a 7.0 mil, UL listed, vinyl electrical tape. It is used to splice, insulate and bind wiring harnesses.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1 lbs/in
- Type: Electrical
- Backing Material: PVC / Vinyl, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: P30-105 is a 10 mil, heavy-duty, vinyl electrical tape. It is primarily used for insulating bus bar & cable connections, bundling lead wires & wrapping hose harnesses.
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Type: Electrical
- Backing Material: PVC / Vinyl, Plastic / Polymer
-
Supplier: Waytek, Inc.
Description: Electrical Tape Blue 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C)
- Width: 0.75 inches
- Type: Electrical
-
Supplier: DigiKey
Description: Tape Adhesive X
- Features: Electrical Tape, Industrial Tape, Thermally Insulating / Insulative
- Backing Material: PVC / Vinyl, Plastic / Polymer
-
Supplier: Waytek, Inc.
Description: Electrical Tape Green 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C)
- Width: 0.75 inches
- Type: Electrical
-
Supplier: Fujipoly® America Corp.
Description: INSULATION Self-fusing silicone rubber general purpose class H electrical tape is ideal for insulating or conductive applications where a quick, reliable weather-resistant electrical or hydraulic leak seal is required. The highly elastic material wraps around problem areas,
- Temperature Resistance: -45 to 250 C
- Electrical Resistivity: 10,000,000,000 to 1,000,000,000,000,000 ohm-cm
- Features: Cable Tape, Dielectric / Insulating, Electrical Tape, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Permanent, Protective Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative, UV / Weather Resistant
- Adhesive: Rubber, Silicone
-
Supplier: Waytek, Inc.
Description: 3M 7000006097-White-3/4" x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating Temp: -14°F (-10°C) to 176°F (80°C)
- Width: 0.75 inches
- Thickness: 0.007 inches
- Dielectric Strength: 49,212,598.42519675 V/m
- Type: Electrical
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Ensure long-lasting durability and optimal performance in high-heat applications with our High-Temperature PTFE Tape. Designed for industries that demand reliable sealing solutions under extreme temperatures, this tape offers excellent chemical resistance, thermal stability, and
- Type: Electrical
- Backing Material: Fluoropolymer, Plastic / Polymer
-
Supplier: Fujipoly® America Corp.
Description: INSULATION Self-fusing silicone rubber general purpose class H electrical tape is ideal for insulating or conductive applications where a quick, reliable weather-resistant electrical or hydraulic leak seal is required. The highly elastic material wraps around problem areas,
- Temperature Resistance: -45 to 250 C
- Features: Anti-static / ESD Control, EMI / RFI Shielding, Electrically Conductive, Permanent, Protective Tape, Specialty / Other, UV / Weather Resistant
- Type: Cable, Electrical, Electronics (PCB, Semiconductor)
- Adhesive: Rubber, Silicone
-
Supplier: Lapp Tannehill
Description: Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 2 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and
- Width: 2 inches
- Thickness: 0.007 inches
- Type: Electrical
- Backing Material: PVC / Vinyl, Plastic / Polymer
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M white insulating tape comes in a 1/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating
- Width: 0.25 inches
- Thickness: 0.005 inches
- Type: Electrical
- Adhesive: Rubber
-
Description: Polyken 281 Premium Harness Tape - Waterproof Waterproofing in auto, appliance and marine mfg, wire harness splice insulation and spot taping - suited for high humidity environments. Applications Waterproofing in automotive, appliance and marine manufacturing, wire harness splice insulation
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 2.6875 lbs/in
- Temperature Resistance: 105 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR K104 is manufactured from polyimide film with high-temperature silicone adhesive. K104 has excellent mechanical and electrical properties as well as a high conformability. Applications: Speaker insulation Insulation and coverlay tapes for flexible heaters high performance
- Thickness: 0.0014960629921259843 inches
- Temperature Resistance: -73 C
- Type: Electrical
- Backing Material: Polyimide (e.g., Kapton®)
-
Supplier: Can-Do National Tape
Description: Can-Do® Electrical Tape Grey PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other Available
- Width: 0.75 inches
- Type: Electrical
- Backing Material: PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Allied Electronics, Inc.
Description: Electrical Moisture Sealant Pads, 200% Elongation PVC backing Compatible rubber mastic Highly resistant to ultraviolet light.
-
Supplier: Intertape Polymer Group, Inc.
Description: reliability. Many IPG electrical insulation tapes are UL listed (File #E20780) and CSA Certified (File #LR94980). With the most comprehensive product line in the industry, IPG has the ideal solution to your most demanding situations. Polyester Film IPG’s Polyester Film Tapes
- Thickness: 0.0024015748031496064 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: 130 C
- Dielectric Strength: 5,000 V/m
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: has good dielectric strength and mechanical toughness, and is widely used in electrical equipment.
- Width: 35.62992125984252 inches
- Temperature Resistance: 200 C
- Features: Anti-static / ESD Control, Dielectric / Insulating, Electrically Conductive
- Type: Electrical
-
Supplier: NSI Industries LLC
Description: COLOR CODING, INSULATING TYPE VINYL MATERIAL WHITE FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWP MODEL
- Width: 0.75 inches
- Thickness: 0.007 inches
- Temperature Resistance: 80 C
- Type: Electrical
-
Supplier: Custom Made Boxes, Inc.
Description: The professional's choice for electrical maintenance and repairs. Premium grade, all-weather vinyl insulating tape. Excellent resistance to abrasion, moisture, alkalies, acids and corrosion. Inhibits corrosion of electrical conductors. PVC backing with rubber based adhesive. UL
- Width: 0.75 inches
- Thickness: 0.007 inches
- Type: Electrical
-
Supplier: Techsil Limited
Description: Techsil® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking
- Type: Electrical
- Backing Material: PVC / Vinyl
- Features: Single-Sided Adhesive
-
Supplier: Princess Auto Limited
Description: Black Electrical Tape
- Width: 0.75 inches
- Type: Electrical
- Backing Material: PVC / Vinyl, Plastic / Polymer
-
Supplier: DeWAL
Description: DW 469 is a pressure sensitive tape made of closely woven glass fabric and high temperature silicone adhesive. The glass fabric has excellent abrasion and heat resistance. This product meets Federal Aviation Regulation Part 25.855 (a-1). APPLICATION INFORMATION This tape is used
- Width: 0.25 to 36 inches
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 2.375 lbs/in
- Temperature Resistance: 260 C
-
Supplier: Deviser, Inc.
Description: Electroplating Tape is 7mil highly conformable vinyl tape and coated with rubber adhesive provides excellent adhesion to all metal and most plastics. It’s resistant to most chemicals used in typical electroplating processes Electroplating Vinyl Tape is designed for masking
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1 lbs/in
- Temperature Resistance: 0 to 80 C
- Type: Electrical
-
Supplier: Shurtape Technologies, LLC
Description: Professional grade, 7.0 mil, all-weather vinyl insulating tape used for electrical and mechanical protection in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77B black electrical tape is lead free, flame retardant, and is engineered with a
- Width: 0.7480314960629921 inches
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: -17.77777777777778 to 104.44444444444444 C
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M clear insulating tape comes in a 3/8 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating
- Width: 0.375 inches
- Thickness: 0.0025 inches
- Type: Electrical
- Adhesive: Rubber
-
Supplier: Allied Electronics, Inc.
Description: Scotch-Seal™ Mastic Tape and Pads 2229, Black Color Excellent adhesion and sealing characteristics to metals, rubbers, synthetic cable insulations and jackets Wide temperature stability while maintaining its sealing properties Conformable and moldable for easy applications over irregular
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be divided into single-conductive copper foil single-sided adhesive, double-conductive
- Thickness: 0.0014960629921259843 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Backing Material: Acrylic / Acrylate, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of
- Thickness: 0.002204724409448819 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: 155 C
- Dielectric Strength: 7,000 V/m
-
Supplier: Saint-Gobain Tape Solutions
Description: Mounting of plastic parts in the automotive industry Mounting of decorative profiles, furniture trims, electrical conduits Mounting of nameplates, emblems and plastic profiles in the building & construction industry
- Thickness: 0.06299212598425197 inches
- Temperature Resistance: -30 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
Find Suppliers by Category Top
More Information Top
-
Over activation and sorption of noble gases through palladium (argon, neon, helium)
After that In] from yon neon (0,5 mm Hg pressure) was the electrical resistance of the cold Pd band (in a time yon of a half hour .
-
Discussion on ¿The Royal Festival Hall: electrical installation¿
DISCUSSION ON "THE ROYAL FESTIVAL HALL: ELECTRICAL INSTALLATION" tape -covered ozone-resisting vulcanized-rubber-insulated (120 mil lead-covered neon -sign cable), reference 65121/A, to B.S. 559.
-
Test Results on 500 kVA-Class MgB2-Based Fault Current Limiter Prototypes
-based SFCL units with 130-meter long tapes (500 kVA single-phase) passed all DC electrical testing at 4.2 K and will undergo to short-circuit tests in liquid neon within the present year.
-
Experimental physics 3
… 285-283-Einmoden- erbium Excimer- dye Farbzentren- Festkörper- 283, 284-free electron 283 - 287-gas pulsed 273, 282 Helium-Neon- 235, semiconductor 284, 274 … … Legendre polynomials 140 conductors, electrical 469, non-metallic 477 … … electrical 457, 487 conduction band 469 Lenard, Ph. 31 …
-
Index to Subjects
… from a Pierce Gun, Effect of Filament Mag- netic Field: May 976 Ion Relaxation Oscillation in: Feb 525 Magnetic Tape Readout with: Feb 498 … … Apr 832 Electron Trigonometry, Electrical -Optical De- sign: Oct … … of EL-PC and Neon -PC Storage Elements: Sep …
-
Physics
… applications 1241, 1240, 1241 diode, 1240 Festkörper-, 1240 liquids, 1240 Freie-Elektronen-, 1240 gases, 1240, semiconductor, 1240 Helium-Neon- , 1239 holograms 1087, 1095 … … a shaft 514, 468, electrical , consider electric power generator … … 625 conductors, 654, 1297 video tape structure, 1297, 1298 tropfenförmiger …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… shore_N|17 prompt_J|2 accompany_V|32 prospective_J|7 lie_down_V|5 squeeze_V|18 presto_R|1 diagnosis_N|4 squeeze_N|1 kidney_N|9 liver_N|12 diagnose_V|5 ailment_N|4 nervous_system_N|2 ozone_N|3 generator_N|5 machine_N|32 applicator_N|1 colored_J|21 neon _tube_N|1 superimpose_V|4 rectangular_J|2 diseased_J|1 … … amply_R|2 reward_V|2 suffering_N|24 quack_J|4 tape _recorder_N|1 convict_V|10 medical_practice_N|1 medicine_N|11 … … buzz_N|2 vicious_J|6 con_game_N|1 capitalize_V|3 electrical _J|16 atomic_J|5 milk_V|2 latest_J|9 …
-
Using Commercial Amateur Astronomical Spectrographs
All connections should be soldered and heat shrink tubing and or electrical tape used to completely cover any exposed wires (Fig. 6.14). Fig. 6.14 Neon lamp ring wiring .
-
Test Results on MgB2 Windings for AC Applications
All the SFCL prototypes were wound in ASG Superconductors with tapes produced by Columbus Superconductors, while tests were performed both at ASG Superconductors (in liquid Helium) and at CESI Ricerca (short circuit tests in both liquid Helium and Neon ). … geometry, winding technology and insulation are re- ported as well as the results of their electrical properties.
-
The velocity distribution function of the electrons in the homogeneous stationary LORENTZ ‐Plasma in neon by correct description of inelastic shock processes
Sequence * band 24, booklet 3/4 * 1970 the work set the Energieverteilungsfunktionfur the case of stationarer homogeneous Verhalt nit by exposure of an electric field, and indeed the neon in exact manner by use of more precise S sporting cross-sections is calculated fur (beiBerucksichtigung of continuous jerk scattering …
Indicates content that may require registration and/or purchase.