Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Roettele Industries, Inc.
Description: Management System to ensure your rubber gaskets meet or exceed your specification. Consequently, we die cut gaskets with high repeatability and tight tolerances. All of these key features of our manufacturing process are what makes our products exceptional and contributes to our
-
Supplier: JBC Technologies, Inc.
Description: Neoprene is a synthetic rubber that demonstrates strong tear strength and compression set as well as resistance to UV and ozone damage. It is waterproof, corrosion, and flame resistant and, unlike EPDM, provides good resistance to petroleum-based products. Neoprene gaskets can
- Operating Temperature: -40 to 250 F
- Features: Adhesive Backed
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Neoprene
-
Supplier: Phelps Industrial Products
Description: This gasket sheet combines the high grade neoprene compound with strengthening insertions of Polyester. Ideal for high pressure diaphragm service in a variety of oils and petroleum media. Full rolls, part rolls and sheets are available
- Thickness: 0.0625 to 0.25 inch
- Operating Temperature: -20 to 190 F
- Material: Neoprene
- Gasket Type: Sheet / Die-cut
-
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: This material provides excellent resistance to oil, chemical and heat and is used in a wide range of applications. It also offers high uv and ozone resistance. This rubber is also available for FDA applications. Temperature ranges: -40ºC to 115.6ºC (- 40ºF to +240ºF). Trade names - Neoprene
- Gasket Type: Custom Gasket
- Material: Neoprene
-
Supplier: Newark, An Avnet Company
Description: NEOPRENE GASKET 2
-
Supplier: Newark, An Avnet Company
Description: NEOPRENE GASKET 1
-
Supplier: Newark, An Avnet Company
Description: NEOPRENE GASKET 1/2
-
Supplier: LASCO Fittings, Inc.
Description: plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the
- Connection Type: Flange
-
Supplier: LASCO Fittings, Inc.
Description: plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the
- Connection Type: Flange
-
Supplier: LASCO Fittings, Inc.
Description: plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the
- Connection Type: Flange
-
Supplier: Newark, An Avnet Company
Description: NEOPRENE GASKET 3/4
-
Supplier: LASCO Fittings, Inc.
Description: plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the
- Connection Type: Flange
-
Supplier: Phelps Industrial Products
Description: Neoprene is a synthetic rubber produced by the polymerization of chloroprene. One other neat feature about neoprene is that it’s impermeable, meaning that it can work as a tight barrier to prevent the escaping of gases or liquids. Water & weather resistant properties makes it an ideal
- Operating Temperature: -20 to 190 F
- Material: Neoprene
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: This is a high grade Military Specification Neoprene Material. This material has wide temperature range, excellent tensile strength and a wide range of media resistance. This Mil Spec Rubber has good oil resistance, stability, strength, and great flame resistance.
- Thickness: 0.03125 to 0.25 inch
- Operating Temperature: -67 to 225 F
- Material: Neoprene
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: This medium density sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media.
- Thickness: 0.0625 to 1 inch
- Operating Temperature: -70 to 200 F
- Material: Neoprene
- Gasket Type: Weatherstripping
-
Supplier: Accuris
Description: GASKET, PAPER/NEOPRENE
-
Supplier: Accuris
Description: GASKET, CORK/NEOPRENE
-
Supplier: Accuris
Description: GASKET, CELLULOSE FIBER/ NEOPRENE
-
Supplier: Kuriyama of America, Inc.
Description: For Camlocks For Quick-Acting Couplings
- Operating Temperature: -45.4 to 249.8 F
- Material: Neoprene
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: For Camlocks For Quick-Acting Couplings
- Operating Temperature: -45.4 to 249.8 F
- Material: Neoprene
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: For Camlocks For Quick-Acting Couplings
- Operating Temperature: -45.4 to 249.8 F
- Material: Neoprene
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: For Camlocks For Quick-Acting Couplings
- Operating Temperature: -45.4 to 249.8 F
- Material: Neoprene
- Features: Other
-
Supplier: Thermoseal, Inc.
Description: Synthetic Fiber Neoprene Binder Chemically Stable Good Anti-Stick Properties
- Material: Neoprene
-
Supplier: Radwell International
Description: 3" WHITE NEOPRENE GASKET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Reid Supply
Description: Contractor Pack is a closed cell blend of neoprene, nitrile, and PVC. It has excellent ozone and oxidation resistance, well suited for outdoor applications, and is cost effective for HVAC. . Adhesive gasket, made from Neoprene, with Neoprene based permanent adhesive. 33
- Width: 0.563 inch
- Material: Neoprene
- Features: Other
- Gasket Type: Tape, Weatherstripping
-
Supplier: National Guard Products
Description: NGP Catalog Number: 109NB Description: Astragal - Neoprene - Gold Width: 2 Height: 3/8 Weight: List Price: $7.9 / FT. Ratings: Air Infiltration Tested ANSI/BHMA Certified
- Width: 2 inch
- Material: Neoprene
-
Supplier: National Guard Products
Description: NGP Catalog Number: 136NDKB Description: Astragal - Neoprene - DKB Width: 7/16 Height: 7/16 Weight: List Price: $7.4 / FT. Ratings: Air Infiltration Tested ANSI/BHMA Certified
- Width: 0.4375 inch
- Material: Neoprene
-
Supplier: National Guard Products
Description: NGP Catalog Number: 109NBR Description: Astragal - Neoprene - Bronze Width: 2 Height: 3/8 Weight: List Price: $35 / FT. Ratings: Air Infiltration Tested ANSI/BHMA Certified
- Width: 2 inch
- Material: Neoprene
-
Supplier: RS Components, Ltd.
Description: Anti-vibration fan gasket,40x40mm
- Width: 1.6535442 inch
- Material: Ethylene Propylene (EPDM), Neoprene
- Features: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 2141 light yellow Neoprene rubber/gasket adhesive is compatible with fabric and steel materials. Delivers great performance with a shear strength of 377 psi and peel strength of 10 piw. Maximum operating temperature is +170 F.
- Viscosity: 900 to 1,500 cP
- Use Temperature: 170 F
- Features: Leveling / Filling Compound
- Chemical System: Rubber Based / Elastomeric
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 2141 light yellow Neoprene rubber/gasket adhesive is compatible with fabric, rubber and steel materials. Delivers great performance with a shear strength of 377 psi and peel strength of 10 piw. Maximum operating temperature is +170 F.
- Viscosity: 900 to 1,500 cP
- Use Temperature: 170 F
- Features: Leveling / Filling Compound
- Chemical System: Rubber Based / Elastomeric
-
Supplier: Trelleborg Sealing Solutions Americas
Description: 60 Durometer Neoprene Supplied in 12LF Lengths Call for Pricing (Special Setups May Apply)
- Width: 0.875 inch
- Gasket Type: Gasket Strip
- Material: Neoprene
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene Rubber and Gasket Adhesive 2141 Light Yellow, formerly known as Scotch-Grip, is a fast drying, polychloroprene adhesive that is used for bonding butyl rubber, neoprene, and reclaim SB-R. It offers a long tack range, high strength bonds, and resistance to oil, water,
- Viscosity: 900 to 1,500 cP
- Substrate Compatibility: Rubber / Elastomer
- Chemical System: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
Find Suppliers by Category Top
Featured Products Top
-
The medical and pharmaceutical industries have strict requirements on medical devices and equipment, and seals play an important role in most of these devices. With today’s advanced medical procedures and treatments, seals and gaskets are exposed to the largest range of temperature (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
BENEFITS Longest lasting, continuous use gasket on the market Will not come apart at the inside seam Sealing surface material permanently bonded to gasket body FEATURES (OR APPLICATIONS) Designed (read more)
Browse Gaskets and Gasketing Datasheets for CT Gasket & Polymer Co., Inc. -
Our customers demand innovation. That's why, despite having the finest low torque gaskets available, we set out to make them even better. The new Energizer utilizes a "no-seam" shield providing the thickest protection on the market. For even more demanding applications, we now offer a (read more)
Browse Gaskets and Gasketing Datasheets for CT Gasket & Polymer Co., Inc. -
We have been developing and manufacturing quality Sealing Solutions since 1947.
HOW CAN WE HELP YOU?
Whether you’re looking for information for a new project, or just checking on an order, the friendly staff at APM Hexseal is happy to assist you. Just fill out the contact form and we will get back to you as soon as we can. Please remember that the more information you...
(read more)
Browse Gaskets and Gasketing Datasheets for APM Hexseal Corp. -
Technetics Group plays a pivotal role in advancing sealing technology within the hydrogen industry. We are not just observers but active contributors to the development of innovative sealing solutions that address current and future challenges.
(read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
Use Arizona Sealing Devices' gasket selection guide to quickly obtain pertinent information on the available types of gaskets and various considerations to choose an option that meets the demands of your specific application. Instead of spending hours watching lengthy videos or skimming (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
safety in operation while optimizing total cost of ownership. Unlike flexible graphite cut gaskets, the compression of the ORIGRAF® die-formed seal is limited by a mechanical stop: groove or inner and/or outer ring. In the case of assemblies subject to extreme pressure and (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
ORIGRAF® die-formed seal Unlike flexible graphite cut gaskets, the compression of our ORIGRAF® die-formed seal is limited by a mechanical stop, such as a groove or inner or outer ring. The design (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
Die cut gaskets can be adapted to meet the needs of even the most complex applications. However, there are several key considerations when selecting or designing a die cut gasket for your needs. These include: (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
Seals are critical to the function of a device. For instance, seals prevent sweat and water from entering wearable devices, keeping them free from corrosion, shortage, and failure.
(read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc.
Conduct Research Top
-
Tensile Test on Rubber
British Gaskets are a major manufacturer of gaskets, sealing products and mouldings. These are made from a variety of materials to suit a range of applications. British Gaskets required a test system to ensure the rubber and polymer materials Neoprene, Viton, EPDM and Silicone meet their quality
-
Closed Cell Sponge Rubber and its Applications
Produced from 100% neoprene polymer, most closed cell neoprene sponge products meet UL 94HF-1 flame rating. They are generally serviceable from -40°F to 158°F continuous and withstand 200°F intermittently. Premium closed cell neoprene sponge products will resist light oil contact, ozone, alkalis
-
A Quest for Clean Mixing
. The blender doesn't necessarily have to be vacuum-rated, just dust-tight. Covers with Neoprene or Silicon gasket, clamps, vent ports with dust socks, dust-tight discharge valves, material handling system installed right at the blender's discharge assembly - all these contribute to eliminating
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/30254/60822974-MIT.pdf?sequence=2
Device 1 was sealed using neoprene gasket and 9144 tape, Device 2 sealed using only 9144 tape, and Device 3 sealed using only neoprene gasket.
-
CR4 - Thread: Material for Fuel Tank Rubber Gasket
Neoprene Gaskets Information .
-
Conduit Body Covers and Gaskets - Grainger Industrial Supply
• Conduit Body Cover, Hub Size 1 In, Clip On, Stamped Steel, Fits Thomas & Betts Form 7 Conduit Bodies, UL(E 2969)/ CSA/ RoHS, Includes Stainless Steel Screws & Neoprene Gasket .
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
Many alumi- num windows and sliding glass doors are equipped in the factory with fabric pile weatherstripping (similar to that used in automobiles) or with flexible vinyl plastic neoprene gaskets or fins.
-
Weatherproof Electrical Box Cover Accessories - Electrical Boxes - Grainger Industrial Supply
Find a range of weatherproof electrical supplies here, including single-gang, double-gang and 3-gang neoprene gaskets , die cast zinc closure plugs and more.
-
Nuclear air cleaning handbook. Design, construction, and testing of high-efficiency air cleaning systems for nuclear application
No caulking, scrims, or other nonmetallic materials, except the neoprene gasket , are permitted in its construction.
-
Final evaluation report for Westinghouse Hanford Company, WRAP-1,208 liter waste drum, docket 94-35-7A, type A packaging
Because of the drop test failure, the original design was modified by WHC. included the addition of a neoprene gasket between the inner and outer 1ids.
-
COMPILATION OF DISPOSABLE SOLID WASTE CASK EVALUATIONS
The neoprene gasket on the shield plug set downledge was in good cmhtion but had exceeded its shelf tife.
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > PIPE DISTRIBUTION SYSTEMS
No-hub compression coupling, stainless steel cover, and neoprene gasket .
Indicates content that may require registration and/or purchase.