-
Supplier: Consolidated Electronic Wire & Cable
Description: Voltage: 300 Volts Applications Power limited circuits Point of sale networks Financial transaction terminal networks Communications and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 150 C
- North American (AWG): 22 AWG
- Cable Shielding: Braid, Foil / Copper Tape
-
Supplier: Consolidated Electronic Wire & Cable
Description: limited circuits Point of sale networks Financial transaction terminal networks Communications and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 150 C
- North American (AWG): 22 AWG
- Product Category: Bulk Cable
-
Supplier: Allied Electronics, Inc.
Description: Tray II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure extruded jacket and fine copper stranding for excellent flexibility making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can
-
-
Supplier: Allied Electronics, Inc.
Description: Tray II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure extruded jacket and fine copper stranding for excellent flexibility making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can
-
Supplier: Allied Electronics, Inc.
Description: Tray II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure extruded jacket and fine copper stranding for excellent flexibility making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can
-
Supplier: Allied Electronics, Inc.
Description: Tray II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure extruded jacket and fine copper stranding for excellent flexibility making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can
-
Supplier: TelephoneStuff.com
Description: knockout for metal and PVC raceway - Cable entry knockouts for conduit sizes from 1/2" to 1.5" - Flexible mounting for active equipment including hubs and UPS - Door lifts off when open for easy installation, hinge easily reversed in the field - Engineered airflow to prolong the
- Use: Commercial
-
Supplier: TelephoneStuff.com
Description: fiber and multimedia Snap Fit connectors - 2 sets of universal mounting rails with #12-24 tapped holes in 5/8", 1/2" EIA standard patterns - Unique knockout for metal and PVC raceway - Cable entry knockouts for conduit sizes from 1/2" to 1.5" - Flexible mounting for active
- Use: Commercial
-
Supplier: OMEGA Engineering, Inc.
Description: span negative to positive rates; square-wave or turbine meter simulation outputs Two Alarm Outputs: Open-collector, configure as rate alarm, signal strength alarm or totalizer pulse Transducers Construction Standard (FDT-41 thru 46): NEMA 6 (IP67), PVC, PEI, Nylon cord grip, PVC
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
, and other aggressive substances, or even exposure to fire. Flexible Steel Conduit AT: Non-UL conduit that has a special PVC jacket that remains flexible at very low temperatures and has slow aging characteristics at elevated temperatures. Temperature (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
as many other applications. Type LA conduit is a flexible steel conduit that is both UL listed and CSA certified. It offers a hot dipped galvanized steel flexible core with a flexible PVC liquidtight jacketing over it. Available colors and suggested applications (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
doesn’t just keep interference out; it also keeps emissions in, which is vital to meeting European CE standards – an important issue for OEMs. Additionally, shielding conduits provide a redundant EMI/RFI system protection when using shielded cables with EMI/RFI shielded (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
protection solutions that offer physical protection to wires and cables, flexibility to bend where wiring needs to go, conduit with colored jacketing to identify critical circuitry, UL-listed and CSA-certified varieties, and halogen-free, low fire hazard solution types. Data (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
angled orientations, and shielded and unshielded. L-com provides a complete range of highly durable Cat5e Ethernet cables for IT infrastructure and data center networking needs. Cat5e cables include 90- and 45-degree angled Ethernet cable designs to address (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
PLUS 70 offer a huge selection of bases, joints, profiles and couplings – and plenty of space for HDMI, DVI and network cables. ‘One-screw adjustment’ and pre-fitted system couplings mean each arm can be installed quickly and easily. Standard colors are: diecast aluminum (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
quickly and easily. All three arms provide plenty of space for routing HDMI or DVI cables, or network plugs. Robust profiPLUS 70 and profiPLUS 50 are recommended for use with ROLEC’s advanced multiPANEL and profiPANEL HMI/panel enclosures. Patented ‘one screw adjustment’ (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc.
More Information Top
-
Self Help Forums - View Single Post - conduit fill capacity?
are there any codes on running phone, network , sat cable , and speaker wire in pvc conduit ?
-
conduit fill capacity? [Archive] - Self Help Forums
are there any codes on running phone, network , sat cable , and speaker wire in pvc conduit ?
-
Garage & Air Compressor Wiring - Self Help Forums
As I said, there is metal conduit running from the compressor to the house, as well as separate PVC conduit (1/2") for a phone and computer network cable (CAT 5).
-
U.S. International Trade Commission
A wide range of products is manufactured in Trinidad for distribution across the CBERA region, including polyvinyl chloride ( PVC ) pipes and fittings, polyethylene tubing, rainwater guttering, electrical conduit and cable networks , pails and beverage crates, and water tanks.
-
Longitudinal conversion loss of power line network for typical Singapore household
The power line network under study consists of stranded, copper core cables with PVC insulation (not laid in metal conduit ) as shown in Fig. 7, which are commonly used for in-house wiring.
-
Guide to Reliable Internet Services and Applications
In particular, in carrier metro networks , optical fiber cables are usually placed inside PVC pipes, which are in turn placed inside concrete conduits .
-
Technical feasibility analysis of a purely electrically operated taxi fleet
Of the measurement results as well as the characteristic values of the strand lines ( PVC -buried cable in sand-gravel-bed under asphalt ceiling) and the distributing network trafos (630 or 800 kVA rated power) the electrical loads of all network components…
Indicates content that may require registration and/or purchase.