-
Supplier: TelephoneStuff.com
Description: The MTA 6328Re represents InnoMedia's next generation of VOIP multimedia terminal adapters. Expanding on the original 3328Re technology, the new 6328Re has been redesigned to offer increased performance resulting in wirespeed throughput. The MTA 6328Re supports TCP/IP and allows
- Features: IP Telephony / VoIP
-
Supplier: TelephoneStuff.com
Description: Drawing upon this expertise, this next generation CPE device is ideally positioned for broadband service providers looking to deliver new revenue-generating telephony services to their customers. Features: - Flexible system interoperability and platform support protects your network
- Features: IP Telephony / VoIP
-
Supplier: MACOM
Description: MACOM’s family of VoIP processing devices, in concert with carrier-grade media stream processing software, delivers a complete, integrated VoIP media, signaling and control processing solution for next-generation network (NGN) POTS/ISDN line cards focused on class 5
-
-
Supplier: Patton Electronics Co.
Description: Features 15 to 120 VoIP calls—with up to four T1/E1/PRI ports and dual Gigabit Ethernet ports. WAN Access—4-wire, 11.4-Mbps G.SHDSL.bis; 24-Mbps ADSL; 100-Mbps fiber; or serial 2-Mbpx X.21 WAN interface. VoIP Transcoding Option—Up to 60 channels for WAN bandwidth optimization. Proven
- Number of Ports: 4 #
- Features: IP Telephony / VoIP, Power-over-Ethernet (PoE) Ready, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
-
Description: This book provides a comprehensive view of the emerging standards for VoIP emergency calling from an International perspective In this book, the authors provide a treatment of the VoIP emergency calling process that is both comprehensive, looking at all aspects of emergency calling,
-
Supplier: GL Communications, Inc.
Description: can be SIP based CWPs, Next Generation VCS, Radios, Recorders, and VCS/Radio Gateways allowing interworking with older legacy equipment and protocols as shown in the diagram above. Existing Voice Communication systems (VCS) systems can access an IP WAN network as the connection
- Network Protocol: ATM
-
Supplier: TelephoneStuff.com
Description: The MTA 6328-4 represents InnoMedia's next generation of VOIP multimedia terminal adapters. Expanding on the widely deployed 3328Re technology, the new 6328-4 has been redesigned to offer increased performance resulting in wirespeed throughput. In addition, its lighter weight
- Features: IP Telephony / VoIP
-
Supplier: Patton Electronics Co.
Description: network. Connecting the Enterprise’s LAN to an Internet Telephony Service Provider (ITSP), the SN5490 creates a single conduit for multimedia components including voice, video and data. Evolving from Patton’s award winning SmartNode 5400 Series, the next generation SmartNode 5490
- Features: IP Telephony / VoIP, Power-over-Ethernet (PoE) Ready, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Form Factor: Rack Mount
- Network Equipment: Router
-
Supplier: APITech
Description: For Service Providers: Hassle-free remote management The appliance is easily deployable and delivers next-generation remote services, such as patch management, proactive device monitoring, and VoIP Quality of Service (QoS) monitoring, while meeting enterprise customers' diverse
-
Supplier: ZyXEL Communications, Inc.
Description: optimize a network for VoIP applications. With emergence of the "Auto VoIP" feature, the 1500 Series can identify VoIP packet patterns and grant the highest priority to automatically establish a VoIP-friendly communication. The "Auto VoIP" feature offers IP
- Network Equipment: Switch
-
Supplier: GL Communications, Inc.
Description: more as well as send/record audio for Voice Quality measurement. Handset Phones (POTS, Digital, VoIP): Replaces handset of any telephone (POTS, Digital, VoIP) that contains a coiled cord and handset 2-wire Analog (WB, NB - FXO) supporting next generation gateways Dual UTA
-
Supplier: GL Communications, Inc.
Description: defines inter-operability standards for the next generation VoIP Air Traffic Recorder. These next generation recorders are specially designed for all traffic control towers and centers to simplify the recording, archiving, and playback of voice communications. GL’s
-
Supplier: Rohde & Schwarz USA, Inc.
Description: distribution of operational resources. Built on state-of-the-art, future-ready technology, the R&S®VCS-4G ensures protection of investment and also provides next-generation ATC features, such as a virtual center and “ATC in the trusted cloud”. Key Facts End-to-end IP technology from
-
Supplier: SIE Computing Solutions, Inc.
Description: The PCI-SB StarFabric PCI Interface Card enables users to support next generation systems requirements while maintaining investments in legacy PCI devices. This interface card is ideal for demanding real-time applications, such as VoIP, that require maximum scalability,
- Number of ports: 2
- PCI Data Bus: 32-bit, 64-bit
- Form Factor: Full-Size PCI
- Standard Type: Networking Module
-
Description: This book provides comprehensive coverage of NGN (Next Generation Network) architectures, protocols and services. It covers the foundations of NGN such as Internet technologies (as defined by IETF), fixed broadband (as defined by ITU, IEEE) and mobile broadband (as defined by 3GPP,
-
Supplier: ZyXEL Communications, Inc.
Description: 802.11n upgrades wireless home networkThe ZyXEL NBG-419N Wireless N Router features the latest 802.11n technology to offer a cost-effective solution for users upgrading their networks to the next generation. With a speed six times faster than the standard 802.11g networks, the NBG-419N
-
Supplier: ZyXEL Communications, Inc.
Description: 802.11n upgrades wireless home networkThe ZyXEL NBG-419N Wireless N Router features the latest 802.11n technology to offer a cost-effective solution for users upgrading their networks to the next generation. With a speed six times faster than the standard 802.11g networks, the NBG-419N
-
Supplier: Northrop Grumman Corporation
Description: The next generation of reliable, effective communications in any combat environment Fast, safe, secure and reliable communications are an essential element of mission success on today's battlefield. AN/VIC-5 is an integrated intercom system that supports Internet Protocol (IP) and
-
Supplier: GL Communications, Inc.
Description: Voice Quality Testing (VQT) software supports the next-generation voice quality testing standard for fixed, mobile and IP-based networks using POLQA (ITU-T P.863), PESQ (ITU-T P.862), PESQ LQ / LQO (P.862.1), PESQ WB (P.862.2), PAMS (ITU-T P.800), and PSQM/PSQM+ (ITU-T P.861). PESQ
-
Supplier: ZyXEL Communications, Inc.
Description: 802.11n upgrades wireless home networkThe ZyXEL NBG-419N Wireless N Router features the latest 802.11n technology to offer a cost-effective solution for users upgrading their networks to the next generation. With a speed six times faster than the standard 802.11g networks, the NBG-419N
- Network Equipment: Router
-
Supplier: L-com, Inc.
Description: PLANET has released a next-generation Power over Ethernet Splitter product, POE-162S, compliant with brand-new IEEE 802.3at High Power over Ethernet standard that supports a maximum of 25.5 watts of input power. The POE-162S is the IEEE 802.3at High Power over Ethernet Splitter that
- Number of Ports: 1
- Output Power: 25.499999999999996 watts
- Data Rate: 10 to 1,000 Mbps
-
Supplier: Data Connect Enterprise, Inc.
Description: easy to install and operate. The next generation of carrier class applications will need advanced managed network software, operation at extended temperatures, fiber ports modularity, support for self healing ring structures, and gigabit backbone configurability. The Magnum 6K16 has
- Number of Ports: 20 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: technology enhances VoIP service by automatically placing voice traffic from an IP phone to an assigned VLAN. With higher priority and an individual VLAN, these features guarantee the quality and security of VoIP traffic. Furthermore, the DSCP markings on Ethernet packets enable
- Number of Ports: 20 #
- Data Rate: 76 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: technology enhances VoIP service by automatically placing voice traffic from an IP phone to an assigned VLAN. With higher priority and an individual VLAN, these features guarantee the quality and security of VoIP traffic. Furthermore, the DSCP markings on Ethernet packets enable
- Number of Ports: 28 #
- Data Rate: 92 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: technology enhances VoIP service by automatically placing voice traffic from an IP phone to an assigned VLAN. With higher priority and an individual VLAN, these features guarantee the quality and security of VoIP traffic. Furthermore, the DSCP markings on Ethernet packets enable
- Number of Ports: 28 #
- Data Rate: 92 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: technology enhances VoIP service by automatically placing voice traffic from an IP phone to an assigned VLAN. With higher priority and an individual VLAN, these features guarantee the quality and security of VoIP traffic. Furthermore, the DSCP markings on Ethernet packets enable
- Number of Ports: 28 #
- Data Rate: 128 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: IPv6 Managed Gigabit Switch Solution for SMB Faced with the increasingly large number of IP cameras and Wireless APs being installed and deployed in all kinds of applications, more and more network equipment comes with IPv6 protocol for next generation networking. The WGSW-24040HP
- Number of Ports: 24 #
- Data Rate: 0.01 to 1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: L-com, Inc.
Description: Planet Ultra PoE Managed Injector Hub series, a cost-effective and quick Ultra PoE solution, is designed to perfectly upgrade an existing network infrastructure to Ultra Power over Ethernet network system without replacing the existing Ethernet Switch. Ready to Deploy Next Generation
- Number of Ports: 16
- Output Power: 60.00000000000001 watts
-
Supplier: L-com, Inc.
Description: Planet Ultra PoE Managed Injector Hub series, a cost-effective and quick Ultra PoE solution, is designed to perfectly upgrade an existing network infrastructure to Ultra Power over Ethernet network system without replacing the existing Ethernet Switch. Ready to Deploy Next Generation
- Number of Ports: 8
Find Suppliers by Category Top
Conduct Research Top
-
Voice Over IPv6: Architectures for Next Generation VoIP Networks
Voice Over IPv6: Architectures for Next Generation VoIP Networks. Explaining the essential concepts of IPv6 and how they relate to Internet telephony, this guide describes how Internet telephony systems using IPv6 are different from, and better than, Internet telephony systems based on the older
-
High-Density Bulk Call Generator for TDM, IP, Wireless Networks
Message Automation and Protocol Simulation (MAPS TM) platform is the basis for all signaling protocols and for traffic generation - whether voice, tones, digits, fax, data, or video. It covers legacy PSTN, next generation VoIP, and Wireless equipment, interfaces, and networks (depicted below
-
Enhanced Voice Quality Analyzer Supports POLQA v3
, the successor of Perceptual Evaluation of Speech Quality (PESQ) (ITU-T P.862) analysis, is the next generation voice quality testing standard for fixed, mobile and IP-based networks. Based on ITU-T P.863 standard, POLQA supports the HD-quality speech coding and network transport technology, with higher