Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Waspaloy Strip, Coil, Foil, Wire, AMS 5544 APPLICATIONS Gas turbine parts Afterburner components WASPALOY DESCRIPTION Waspaloy® is a nickel-base alloy with excellent high temperature strength and good resistance to oxidation at temperatures up to 1600 °F. Waspaloy has higher stability
- UNS Number: 7,001
- Tensile Strength (UTS, Break): 85,000 to 175,000 psi
- Yield Strength (YS): 85,000 to 110,000 psi
- Elongation: 13 to 25 %
-
Description: strength at high temperatures to about 1300 °F (700 °C). The poor age-hardening response of alloy 718 permits annealing and welding without spontaneous hardening during heating and cooling. This alloy has excellent weldability compared to the nickel-base super
- UNS Number: 7,718
- Tensile Strength (UTS, Break): 120,000 psi
- Yield Strength (YS): 60,000 psi
- Elongation: 30 %
-
Supplier: United Performance Metals
Description: Alloy-X is a nickel-based super alloy that possesses excellent resistance to corrosion. Additionally, it delivers strong strength characteristics at elevated temperatures-up to 2200 degrees Fahrenheit. Alloy-X is well suited for forming and welding. Common
- UNS Number: 6,002
- Overall Width / OD: 0.25 to 48 inch
- Overall Thickness: 0.018 to 0.75 inch
- Overall Length: 96 to 120 inch
-
-
Supplier: Universal Wire Works Inc.
Description: Alloy C-276 is a low carbon, nickel base alloy containing significant amounts of molybdenum and chromium. Alloy C-276 is one of the most universally corrosion resistant alloys available. This alloy resist the formation of grain-boundary precipitates in the
- Tensile Strength (UTS, Break): 100,000 psi
- Elongation: 40 %
- Applications: Chemical / Materials Processing
- Features: Corrosion Resistant, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Specialty / Other, Super Alloy
-
Supplier: Tokusen Kogyo Co., Ltd.
Description: World smallest level fine wires: Min. Φ0.008 mm World strongest level Tensile strength: Max. 3,200 MPa ・ Available various plating/coating. ・ Available various stainless steels
- Overall Width / OD: 0.0003149608 inch
- Tensile Strength (UTS, Break): 329,958.809537623 to 464,117.88594303 psi
- Gauge Thickness: 0.001 Gauge
- Type: Carbon Steel (UNS G), Magnesium / Magnesium Alloy (UNS M), Nickel / Nickel Alloy (UNS N), Stainless Steel (UNS S), Titanium / Titanium Alloy
-
Supplier: JETSEAL, Inc.
Description: Our patented metal Super C-Seal ring is designed as an alternative to spring loaded C-Seals for applications requiring higher spring back and a tighter seal than regular C-Seals. In fact, the uncoated Super C-Seal or spring loaded C-Seal can directly replace an existing C-Seal with no
- Temperature: -320 to 1,300 F
- Pressure: 50,000 psi
- Outside Diameter: 2.85 to 20.28 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Description: Strip, Coil, Foil, Wire, ASTM A240 APPLICATIONS Oil and gas industry equipment, off-shore platforms, heat exchangers, chemical process industry, vessels, piping, desalination plants DESCRIPTION Duplex Alloy 2507 is a super duplex stainless steel with 25% chromium, 4% molybdenum and 7%
- Tensile Strength (UTS, Break): 116,000 psi
- Yield Strength (YS): 80,000 psi
- Elongation: 15 %
- UNS Number: 32,750
-
Supplier: Inductotherm Group
Description: The Super Saw, which is part of the Savage Saw product line, is Thermatool’s solution for companies looking to cut nickel based alloys, tool steel, stainless steel and titanium bars for precision weight forging molts, ERS and VAR end trimming, lab samples and many other
- Cutting Capacity: 12 to 18 inch
- Power Type: AC Power
- Machine Type: Circular Saw
- Material Cut: Metal
-
Supplier: United Performance Metals
Description: Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees
- UNS Number: 6,625
- Overall Width / OD: 0.25 to 48 inch
- Overall Thickness: 0.008 to 1.5 inch
- Overall Length: 96 to 120 inch
-
Description: broad range of corrosive environments. Due to the alloy's corrosion resistance and high strength, AL-6XN® is a better choice than conventional duplex stainless alloy and more cost effective nickel-base alloys.
- Tensile Strength (UTS, Break): 112,000 psi
- Yield Strength (YS): 57,000 psi
- Elongation: 44 %
- UNS Number: 8,367
-
Supplier: OMEGA Engineering, Inc.
Description: New Super OMEGACLAD XL sheathed mineral-insulated thermocouple wire, designated XL for ordering, can be used at ultra-high temperatures for prolonged periods with very little drift of the base metal thermocouple. The sheath material uses Nickel-Chrome based Super
- Sensed Temperature: 2,435 F
- Diameter or Width Range: 0.02 to 0.125 inch
- Sensitive Length: 6 to 12 inch
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: United Performance Metals
Description: Inconel 718 is a nickel-based super alloy that is well suited for applications requiring high strength in temperature ranges from cryogenic up to 1400 degrees Fahrenheit. Inconel 718 also exhibits excellent tensile and impact strength. Common Applications of Inconel 718
- UNS Number: 7,718
- Overall Width / OD: 0.25 to 48 inch
- Overall Thickness: 0.008 to 1.5 inch
- Overall Length: 96 to 120 inch
-
Supplier: TelephoneStuff.com
Description: Keyless, single circuit lampholder. Position-oriented, for super metalarc HID lamps. Features: - Porcelain body yellow glazed - Copper-alloy nickel-plated screw shell - 8-32 mounting screws on 1-3/8" centers - 1500W, 600V - 4KV Pulse-rated - Outside diameter: 2-5/32 - Overall
-
Supplier: High Performance Alloys, Inc.
Description: High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002) HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation
- Specifications: AMS, UNS
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Oil and Gas, Resistance Alloy / Heating
- Features: Alloy, Corrosion Resistant, Forged, Heat Resistant / Hot Work, Metal / Metal Alloys, All Types, Nickel / Nickel Alloy (UNS N), Non-ferrous, Other, Other / Miscellaneous Nonferrous (UNS M), Super Alloy, Wrought
- Processing, Temper & Finish: Annealed, Ground / Machined
-
Description: ferritic-austenitic structure, such as duplex and super-duplex stainless alloy; group 3, which is composed of stainless alloys with an austenitic structure (iron base); group 4, which is composed of nickel-based alloys with an austenitic structure
-
Supplier: CSA Group
Description: ferritic-austenitic structure, such as duplex and super-duplex stainless alloy; group 3, which is composed of stainless alloys with an austenitic structure (iron base); group 4, which is composed of nickel-based alloys with an austenitic structure
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: turn shim end wave springs are nickel-based alloys, a super alloy designed for a variety of applications, especially steels requiring high strength in the low temperature to 1400°F temperature range. Inconel 718 steel multi turn shim end wave springs have a
- Outer Diameter (OD): 1.574804 inch
- Solid Height: 0.600000324 inch
- Material: Alloy Steel (Music Wire), Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Supplier: Coiling Technologies, Inc.
Description: X-750, Inconel 600 Oxidation and Corrosion Resistant Materials Cobalt-Nickle Alloys Springs MP35N, Elgiloy Highly resistant to sulfide stress corrosion and cracking Nickel Alloys Springs Hastelloy and Nimonic Resistance to non-oxidizing acids and Nimonic withstand very high
- Wire Diameter: 0.011 to 3 inch
- Coil Shape: Cross-section Compression (Garter, Meander, etc.), Straight
- Material: Nickel Base Alloy Wire
- Features: Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: turn shim end wave springs are nickel-based alloys, a super alloy designed for a variety of applications, especially steels requiring high strength in the low temperature to 1400°F temperature range. Inconel 718 steel multi turn shim end wave springs have a
- Outer Diameter (OD): 1.574804 inch
- Solid Height: 0.359842714 inch
- Spring Rate: 231.48936597865526 lbs/in
- Material: Alloy Steel (Music Wire), Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: turn shim end wave springs are nickel-based alloys, a super alloy designed for a variety of applications, especially steels requiring high strength in the low temperature to 1400°F temperature range. Inconel 718 steel multi turn shim end wave springs have a
- Outer Diameter (OD): 1.574804 inch
- Solid Height: 0.479921519 inch
- Spring Rate: 368.4186949418559 lbs/in
- Material: Alloy Steel (Music Wire), Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: turn shim end wave springs are nickel-based alloys, a super alloy designed for a variety of applications, especially steels requiring high strength in the low temperature to 1400°F temperature range. Inconel 718 steel multi turn shim end wave springs have a
- Outer Diameter (OD): 1.574804 inch
- Solid Height: 0.479921519 inch
- Spring Rate: 68.521765953228 lbs/in
- Material: Alloy Steel (Music Wire), Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Loos & Co., Inc.
Description: UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and crevice corrosion and enhances resistance to sulfuric acid. UNS N08926 – Grade 25-6Mo is an
- Overall Length: 120,000 to 300,000 inch
- Overall Thickness: 0.066 to 0.125 inch
- AISI Grade: 302
- Specifications: AISI
-
Supplier: OMEGA Engineering, Inc.
Description: New Super OMEGACLAD XL sheathed mineral-insulated thermocouple wire, designated XL for ordering, can be used at ultra-high temperatures for prolonged periods with very little drift of the base metal thermocouple. The sheath material uses Nickel-Chrome based Super
-
Supplier: Polymer Technologies Inc.
Description: information on the steps involved in Metal Injection Molding. Experts in MIM PTI is a leader in advanced Metal Injection Molding. We apply our unique metallurgical expertise in the development of high quality parts from advanced materials such as nickel based super alloys
- Services Offered: Assembly Services, Coining, Design Assistance, High Volume Production, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Powder Metal (P/M) Services, Tool / Mold Making
- Materials: Carbon Steel, Iron-Nickel Alloy, Nickel Steel, Stainless Steel, Superalloys (Inconel 713, etc.), Titanium Alloys, Tool Steel, Tungsten-Copper Alloy
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: versions. Metals include cadmium-free stainless steel, titanium, Inconel® 718 (a nickel-chromium based super-alloy for high-temperature applications), and Stellite™ (cobalt and nickel-based alloys). NMB Karuizawa, Japan NHBB’s Astro Division is the
- Bore Size: 0.19 to 1.25 inch
- Outside Diameter: 0.781 to 2.875 inch
- Overall Width: 0.437 to 1.5 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: versions. Metals include cadmium-free stainless steel, titanium, Inconel® 718 (a nickel-chromium based super-alloy for high-temperature applications), and Stellite™ (cobalt and nickel-based alloys). NMB Karuizawa, Japan NHBB’s Astro Division is the
- Bore Size: 0.19 to 1.25 inch
- Outside Diameter: 0.875 to 2.875 inch
- Overall Width: 0.5 to 1.5 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: versions. Metals include cadmium-free stainless steel, titanium, Inconel® 718 (a nickel-chromium based super-alloy for high-temperature applications), and Stellite™ (cobalt and nickel-based alloys). NMB Karuizawa, Japan NHBB’s Astro Division is the
- Bore Size: 0.25 to 0.75 inch
- Outside Diameter: 0.806 to 1.775 inch
- Overall Width: 0.375 to 0.875 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: versions. Metals include cadmium-free stainless steel, titanium, Inconel® 718 (a nickel-chromium based super-alloy for high-temperature applications), and Stellite™ (cobalt and nickel-based alloys). NMB Karuizawa, Japan NHBB’s Astro Division is the
- Bore Size: 0.19 to 1 inch
- Outside Diameter: 0.68 to 2.681 inch
- Overall Width: 0.281 to 1 inch
-
Supplier: SAE International
Description: thermal loads in operation, is limited to a small range of super alloys. These difficult to machine titanium and nickel based alloys are on the one hand a significant expense factor themselves, and cause considerable costs due to high tool wear on the other hand.
-
Supplier: General Magnaplate Corporation
Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently
- Functional / Performance: Abrasion Resistant, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Protective, VOC Compliant, Wear / Erosion Resistant
- Material / Substrate: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Canada Only, East Asia / Pacific Only, Europe Only, North America, Northeast US Only, Other, Southern US Only, Southwest US Only, Specialty / Other, United States Only
- Capabilities: Hard Coating / Treatment, Plating / Electroplating, Thermal Spraying, Thin Film Coating
-
Supplier: Thermal Ceramics
Description: shapes are for the Vacuum Induction Melting (VIM) of Super Alloys and Nickel-based Steel Alloys. Designs would include crucibles, tundishes and launder systems. Thermal Ceramics is a World Leader in the design, manufacture and installation of pouring Refractories
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Nickel-based superalloys, such as Inconel, have an unparalleled combination of toughness, resistance to degradation and high-temperature strength. Utilized in aircraft turbines, rocket engines and other applications that demand maximum toughness, they are critical to the efficient operation of these delicate machines at elevated temperatures. (read more)
Browse Datasheets for Protomatic, Inc. -
providers of rolled strip or sheet nickel and nickel alloys are limited in terms of available grades, thickness and tight dimensional tolerances. Thanks to years of expertise and a broad-based network for materials supply and processing, Arnold’s customers have access to a wide selection of grades (read more)
Browse Nickel and Nickel Alloys Datasheets for Arnold Magnetic Technologies -
used for many Super Alloys— which are principally Nickel, Chrome, Cobalt, and Iron alloys of stainless steels. Some of these alloys include industry trade names such as Inconel™, Hastelloy™, Haynes™, Monel™, Nitronic™, Waspaloy™, and many others. Keep reading. (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
. INCOLOY ® alloy 800H/HT (UNS N08810/N08811) Fe base, Ni 32, Cr 21, Mn 1.5, Ti-Al strengthened. 800H/HT is an iron-nickel-chromium alloy having the same basic composition as Alloy 800 but with significantly higher creep rupture (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
. Its key properties include: High Strength and Toughness: Nickel-based alloys offer excellent tensile strength and durability, making them suitable for heavy-duty applications. Learn More (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the product forms are excellent in terms of forming and welding. Although HASTELLOY X is primarily noted for heat and oxidation resistance it (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
JETSEAL's patented metal Super C-Seal is designed as an alternative to spring loaded C-Seals for applications requiring higher spring back and a (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Our patented metal Super C-Seal ring is designed as an alternative to spring loaded C-Seals for applications requiring higher spring back and a tighter seal than regular C-Seals. In fact, the uncoated Super C-Seal or spring loaded C-Seal can directly replace an existing C-Seal with no (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
temperatures, extreme corrosion, and wear applications, cobalt- or nickel-based alloys might be the only viable options. Copper-nickel or Monel® tubing is useful in desalination and marine applications. Aluminum tubing might be the best option where high thermal conductivity or lightweight (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
Ceramic Grade Descriptions
. WG-300 is very effective at machining nickel and cobalt based super-alloys, and other hard materials at metal removal rates up to 10 times higher than carbide. WG-600 TM The only commercially available second-generation coated ceramic-composite cutting tool using whisker reinforcement. Excels
More Information Top
-
Tool wear mechanisms in the machining of Nickel based super-alloys: A review
Yang et al. [16] carried out high speed turning experiments on powder metallurgy nickel based super alloy with coated carbide inserts in dry condition using various cutting speeds.
-
EPD Congress 2010: Extraction and Processing Division
Conclusions In conclusion, the following achievements were accomplished during this study: By using eddy current images, it was shown that the eddy current technique could be used to monitor creep damage in Nickel based super alloys .
-
Creep crack behaviour of a coarse grain nickel-base super alloy
2008) Creep-fatigue crack growth interaction in nickel base super alloy .
-
Advances in nickel-based cast superalloys
Shah D M and Duhl D M, The effect of orientation, temperature and γ′ size on the yield strength of a single crystal nickel base super alloy , Super alloys, (1984) 105.
-
New Materials for NGNP/Gen IV
Improving the resistance of commercially available Nickel base super alloys to corrosive oxidation in low oxidizing potential atmospheres such as HTGR-He were discussed, with reference to, for example, the improved Hastelloy X resulting in Hastelloy XR.
-
Next Generation Nuclear Plant Materials Research and Development Program Plan, Revision 3
Hastelloy XR is a nickel based super alloy ; success by the Japanese in predicting creep-fatigue of Hastelloy XR is being pursued as a possible procedure for addressing creep-fatigue of Alloy 617 or 230.
-
Elements of Metallurgy and Engineering Alloys
I.A. Choudhury and M.A. El-Baradie, Machinability of Nickel Based Super Alloys : A General Review, J. Mater. Process.
-
A new high temperature resistant glass-ceramic coating for gas turbine engine components
The coating material (ABK-13) developed is a magnesium– aluminium–titanate based glass–ceramic composition (as observed in figure 7) which can be applied on nickel base super alloys by vitreous enameling technique.
-
Anisotropic Elastic Distortions of a Buried Dissociated Hexagonal Network of Dislocations in a Nickel Based Super Alloys
• Anisotropic Elastic Distortions of a Buried Dissociated Hexagonal Network of Dislocations in a Nickel Based Super Alloys p.289 .
-
Design and Computation of Modern Engineering Materials
The first one is A718 [23], a nickel based super alloy used extensively in aircraft applications.
Indicates content that may require registration and/or purchase.