-
Supplier: Newark, An Avnet Company
Description: NICKEL CADMIUM BATTERY, 12 V, CAPACITY: 1.5 Ah; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External
-
Supplier: Newark, An Avnet Company
Description: NICKEL CADMIUM BATTERY, 12V, 1.5AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; Pack Quantity:1; Battery IEC Code:-;
-
Supplier: Newark, An Avnet Company
Description: NICKEL CADMIUM-NICAD BATTERY, 12V, 1.2AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External
-
-
Supplier: Newark, An Avnet Company
Description: NICKEL CADMIUM-NICAD BATTERY, 12V, 2AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-;
-
Supplier: Power-Sonic Corporation
Description: Nickel Cadmium Batteries
- Voltage: 1.2 volts
- Capacity, Amp Hours (AH): 2.4 ampere-hr
- Width / Diameter: 1.26 inch
- Height: 1.38 inch
-
Supplier: Accuris
Description: General Specification for Batteries Specification for Secondary Nickel Cadmium Battery 12V, 9Ah NSN 6140-99-215-2478
-
Supplier: Allied Electronics, Inc.
Description: 1.2 V Voltage Rating, 7000 Ah Capacity, Nickel-Cadmium Batteries Sanyo CADNICA batteries can be used over a wide temperature range. As cell characteristics vary slightly depending on the temperature, use within the temperature range given below in order to obtain optimum performance.
-
Supplier: Allied Electronics, Inc.
Description: 1.2 V Voltage Rating, 1500 Ah Capacity, Nickel-Cadmium Batteries Sanyo CADNICA batteries can be used over a wide temperature range. As cell characteristics vary slightly depending on the temperature, use within the temperature range given below in order to obtain optimum performance.
-
Supplier: Accuris
Description: General Specification for Batteries Specification for Secondary Nickel Cadmium Battery 12V, 0.55Ah NSN 6140-99-661-4865
-
Supplier: Dantona Industries, Inc.
Description: This replacement 1.2 Volt 1200 mAh Nickel Cadmium battery is used in the Lithonia – ELB0300 Emergency Lighting and meets or exceeds original manufacturer specifications.
- Voltage: 1.2 volts
- Capacity, Amp Hours (AH): 1.2 ampere-hr
- Depth: 1.7 inch
- Height: 0.7 inch
-
Supplier: Accuris
Description: BATTERY CELL, RECHARGEABLE, NICKEL-CADMIUM, VENTED, AIRCRAFT, BB-475/A
-
Supplier: Accuris
Description: Battery Cell, Rechargeable, Nickel-Cadmium, Vented, Aircraft, BB-475/A
-
Supplier: TelephoneStuff.com
Description: 3.6V 700mAh Nickel Cadmium Rechargeable Battery. Compatible with most 900MHz General Electric Phones.
- Voltage: 3.6 volts
- Features: Rechargeable (Secondary) Batteries
- Application: Telecommunications
-
Supplier: Allied Electronics, Inc.
Description: Nickel Metal Hydride batteries can offer up to three times the capacity of the same size standard Nickel Cadmium batteries. Due to their increased capacity and energy density features, users can expect a longer time between charges and longer running time.
-
Supplier: Allied Electronics, Inc.
Description: Single Pole Circuit Breakers, 240 VAC Voltage Rating Power tool replacement batteries Battery type NICAD.
-
Supplier: DigiKey
Description: F 12V Nickel Cadmium Battery Pack
- Capacity, Amp Hours (AH): 7 ampere-hr
- Specialty Cells: Battery Packs and Assemblies
- Application: General Purpose
- Secondary Batteries: Nickel-cadmium
-
Supplier: DigiKey
Description: AA 1.2V Nickel Cadmium Battery Rechargeable (Secondary) 1Ah
- Capacity, Amp Hours (AH): 1 ampere-hr
- Standard Cylindrical Battery Sizes: AA
- Application: General Purpose
- Secondary Batteries: Nickel-cadmium
-
Description: Standard Docs
-
Supplier: TelephoneStuff.com
Description: Replacement battery for cordless phones. Features: - Nickel Cadmium - 3.6V - 280mAh - Panasonic Type 8
- Voltage: 3.6 volts
- Secondary Batteries: Nickel-cadmium
- Features: Rechargeable (Secondary) Batteries
- Application: Telecommunications
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 7.4v 8800mah ncm battery for portable lantern suppliers and manufacturers, welcome to wholesale 7.4v 8800mah ncm battery for portable lantern from us. NCM 7.4V 8800mAh Battery for Portable Lantern Advantage: * Lithium-ion
- Voltage: 7.4 volts
- Capacity, Amp Hours (AH): 8.8 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 5.7480346 inch
-
Supplier: Radwell International
Description: NICKEL CADMIUM BATTERY, 1.2 V, 350 MAH. FREE 2 YEAR RADWELL WARRANTY
- Features: Disposable (Primary) Batteries
-
Supplier: TelephoneStuff.com
Description: Replacement NiCd battery for Panasonic KX-T3000 Cordless Phones. Battery Features: - Nickel Cadmium - 3.6V - 110mAh - Also known as KX-A37
- Voltage: 3.6 volts
- Secondary Batteries: Nickel-cadmium
- Features: Rechargeable (Secondary) Batteries
- Application: Telecommunications
-
Supplier: TelephoneStuff.com
Description: Replacement battery for many Bell South cordless phones. Features - 3AA Cells - 3.6v - 300 MAH - Nickel Cadmium
- Voltage: 3.6 volts
- Standard Cylindrical Battery Sizes: AA
- Secondary Batteries: Nickel-cadmium
- Features: Rechargeable (Secondary) Batteries
-
Supplier: RS Components, Ltd.
Description: NiCd battery pack 10x,12V 1.8Ah
- Capacity, Amp Hours (AH): 1.8 ampere-hr
- Operating Temperature: -4 to 140 F
- Number of Cells: 10
- Specialty Cells: Battery Packs and Assemblies
-
Supplier: RS Components, Ltd.
Description: 12x AA 10S1P ST5 12V 700mAh F110 Automat
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 0.7 ampere-hr
- Operating Temperature: 140 F
- Secondary Batteries: Nickel-cadmium
-
Supplier: Prostar Batteries
Description: Ni-Cd Battery for VISAR
- Voltage: 7.5 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Application: Camera / Electronic Cells
- Secondary Batteries: Nickel-cadmium
-
Supplier: Prostar Batteries
Description: Ni-Cd Battery for P1225
- Voltage: 7.5 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Application: Camera / Electronic Cells
- Secondary Batteries: Nickel-cadmium
-
Supplier: Prostar Batteries
Description: Ni-Cd Battery for P110
- Voltage: 7.5 volts
- Capacity, Amp Hours (AH): 1.2 ampere-hr
- Application: Camera / Electronic Cells
- Secondary Batteries: Nickel-cadmium
-
Supplier: Astrodyne Corporation
Description: High charge state is terminated by a slight voltage drop in the output voltage. Rapid charge of NiCad batteries in 30 minutes to 5 hours, NiMH batteries can be rapid charged from 30 minutes to 2.5 hours. Backup charge termination timer.
- Input Voltage: 120 volts
- Charging Current: 1.39 amps
- Operating Temperature: 0 to 40 C
- Charge Time: 5 hours
-
Supplier: Xenotronix, Inc.
Description: The NTX7 is a two stage, constant current battery charger. After charging your battery with a precision constant current for 14 hours, it automatically switches to a low rate current. Models are available for batteries from 1 to 12 cells (1.2 to 14.4 volts) and from 500 mAh to 5 Ah in
- Input Voltage: 120 volts
- Charging Current: 0.05 to 0.5 amps
- Operating Temperature: 0 to 40 C
- Charge Time: 14 hours
-
Supplier: Varta Microbattery Inc.
Description: available with extended temperature range. KEY FACTS Long life expectancy 0 % lead, 0 % mercury and 0 % cadmium UL approval Patented GCE electrode No safety electronics required Faster construction and shorter launch time No memory effect Direct replacement for NiCd APPLICATION EXAMPLES
- Capacity, Amp Hours (AH): 0.006 to 0.6 ampere-hr
- Application: Automotive, Camera / Electronic Cells, Medical Equipment, Telecommunications
- Specialty Cells: Battery Packs and Assemblies, Coin Cell or Button Cells
- Secondary Batteries: Nickel-metal Hydride
-
Supplier: Prostar Batteries
Description: Ni-Cd Battery for Saber, Astro Saber, MX1000
- Voltage: 7.5 volts
- Capacity, Amp Hours (AH): 1.8 ampere-hr
- Application: Camera / Electronic Cells
- Secondary Batteries: Nickel-cadmium
-
Supplier: ZGC, Inc.
Description: energy and long run-time package. The ProPac 14 is the recommended battery when powering the on-camera fill light from the camcorder battery. With an accessory Gold Mount Bracket, it can be used to power color monitors, waveform monitors, vector scopes and virtually any other video
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 4 ampere-hr
- Width / Diameter: 5.45 inch
- Depth: 2.1 inch
-
Supplier: Radwell International
Description: REPLACEMENT BATTERY, 3.5V, NICKEL-CADMIUM, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eagle Eye Power Solutions, LLC
Description: options. It is compatible with vented lead-acid (VLA), valve regulated lead-acid, and nickel-cadmium (Ni-Cd) battery types. Product Features Industrial switch mode (high frequency) technology AC/DC powered UIM for continued operation without AC Heavy-duty construction for
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
Find Suppliers by Category Top
Featured Products Top
-
lengths are 4.00" (101.6mm), 6.00" (152.4mm) or 8.00" (203.2mm). Lead lengths are in red and black. The third style (PN 227) is a pre-wired "Dual" battery strap which connects 9V batteries in parallel. These are manufactured with fiber bases and have Steel, Nickel-plated contacts. Featured are (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
). Two high-efficiency buck regulators can supply up to 12 A of peak current and up to 10A of continuous output current. Both buck converters' output voltage is programmable between 0.6 V and 5.26 V. The device also has a 12 V buck-boost converter with a programmable output range of 9.6 V to 15.95 V. The (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
These new holder selections accommodate a wide range of cylindrical batteries from all the major manufacturers, sizes includes AA, AAA, CR2, 12v, as well as N cells. This series of (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
built-in power loss protection (PLP). Four high-efficiency Buck regulators can supply 3 x 4 A and 1 x 2 A output current. The output voltage can go as low as 0.6 V. In addition, there is a 12 V boost converter plus powers the internal gate drivers for maximum efficiency. The power loss (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
streamline assembly of powered devices using AA, ½ AA,2/3A as well as Lithium Ion 18350 and 18650 cylindrical cells. Equipped with Heat Resistant Nylon UL 94V-0 or PBT UL 94V-0, these holders are suited for traditional soldering processing. Contacts are Nickel Plated (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
. # 101 has Tin-Nickel plated contacts housed in a UL, 94V-0 housing. Holder design versatility can accommodate 2 stacked 2012 or 2016 coin cells to achieve 6Volt power from the same PCB footprint. (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
. This holder is ideal for circuit back-up power and will accept all major manufacturers’ batteries. Manufactured with Nickel Plated Phosphor Bronze contacts in a PBT, UL rated 94V-0 base, (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone Electronics has just added a New Densi-Pak, 9V Covered Battery Holder to its Densi-Pak series of battery holders. Featuring a pre-wired enclosure designed for versatility this 9V holder can easily be placed in any device on or off PC boards; between components (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Protomatic manufactures tools, fixtures and prototype parts for the development, testing and production of lithium-ion batteries. By being so involved in the challenges and opportunities presented by those batteries, Protomatic is committed to (read more)
Browse Datasheets for Protomatic, Inc. -
-hole pin models. AA Battery holders, AAA Battery holders, D Battery holders, C Battery holders, and N Battery holders are available in lead wire, through-hole pin, and snap terminal models. 9V battery holders, CR2 battery holders, CR123A battery holders are also available. (read more)
Browse Battery Holders Datasheets for Takachi Electronics Enclosure Co., Ltd.