-
Supplier: Accuris
Description: NICKEL SALTS, ELECTROPLATING
-
Supplier: Accuris
Description: NICKEL SALTS, ELECTROPLATING (METRIC)
-
Supplier: Accuris
Description: Specification for Nickel Anodes, Anode Nickel and Nickel Salts for Electroplating
-
-
Supplier: Accuris
Description: Nickel and Stannate Salts Nickel Sulfate
-
Supplier: Technic, Inc.
Description: Blend of dry acid salts for replacement of sulfuric and hydrochloric acid for pickling metals prior to electroplating.
- Type: Etchant / Pickle
- Industry Applications: Semiconductor Wafer / Cleanroom
-
Supplier: Technic, Inc.
Description: Blend of dry acid salts for pickling metals prior to electroplating.
- Type: Etchant / Pickle
- Industry Applications: Semiconductor Wafer / Cleanroom
-
Supplier: Eco-Tec, Inc.
Description: recover brighteners from rinses and rejects sodium from the rinse water. It recovers nickel salt in the correct sulfate/chloride ratio and removes acid from the recovered nickel salts to ensure the bath pH is not affected. The system is designed to ensure all
- Process / Technology: Electroless Plating
-
Supplier: Pavco, Inc.
Description: Pavsalts F - is a free-flowing dry acid that can be used in place of Sulfuric Acid in pickling processes. Pavsalts F contains fluorides to easily remove oxide and scale. The fluoride will also facilitate the reactivation of nickel.
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Cleaner / Cleaning Agent, Surface Treatment
- Industry Applications: In-process / Clean-In-Place (CIP)
- Features: Other
-
Supplier: High Performance Alloys, Inc.
Description: alkalis up to and including the molten state. In acid, alkaline and neutral salt solutions the material shows good resistance, but in oxidizing salt solutions severe attack will occur. Resistant to all dry gases at room temperature and in dry chlorine and hydrogen chloride may be used
- Tensile Strength (UTS, Break): 55,000 to 115,000 psi
- Yield Strength (YS): 15,000 to 105,000 psi
- Elongation: 2 to 55 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: Technic, Inc.
Description: Acid salt with fluoride for nickel alloys, copper, brass activation. Similar to TAS-1, but more aggressive for hard to activate surfaces.
- Type: Etchant / Pickle
- Industry Applications: Semiconductor Wafer / Cleanroom
-
Supplier: OMEGA Engineering, Inc.
Description: PPLICATIONS Primarily for use in salt baths. Available in other sheath materials and watt densities for most liquids and viscous materials. Conctact sales for further information FEATURES Vapor resistant cast iron terminal box for dependable service. Optional features include special voltage
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 7.5 kW
- Watt Density: 20 W/in²
- Heating Capacity: 3 to 7.5 kW
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Our MID LT Nickel 100 is designed for low, medium, and high-phosphorus nickel systems, all offering exceptional stability. Each process delivers excellent thickness uniformity along with corrosion and salt spray resistance.
- Chemical / Composition: Nickel Plating - Hard, Silver Plating, Tin Plating
-
Supplier: CSA Group
Description: ISO 9227:2017 specifies the apparatus, the reagents and the procedure to be used in conducting the neutral salt spray (NSS), acetic acid salt spray (AASS) and copper-accelerated acetic acid salt spray (CASS) tests for assessment of the corrosion resistance of metallic materials,
-
Supplier: National Bronze & Metals Inc.
Description: C70600 Copper Nickel "90/10" ASTM B151, MIL C15726F C70600 & C71500, Copper nickel offers excellent corrosion resistance, especially in marine salt water environments. The main, wrought copper-nickel alloys chosen for sea water service contain 10 or 30 percent
- UNS Number: 70,600
- AISI / AA / CDA Grade: 706
- CDA Grade: 706
- UNS C Number: 70,600
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:5155 Ni(ClO4)2•3H2O CAS#:13637-71-3 F.W.:311.70 NFPA#:3-0-3 Specific Gravity: DOT:5.1/II Descriptions: Approximates trihydrate formulation; ca 19% H2O. Reduced-moisture salt to promote synthetic organic reactions, Bartoli, et al., J Org. Chem. (2003), 4611. Specification TEST 1.
- Features: All Oxoanions, Chlorates
- State of Matter: Powder
-
Supplier: Technic, Inc.
Description: Recommended for protection of metal surfaces subjected to post plate salt spray corrosion testing (See ASTM B117). This product has been demonstrated to be effective on nickel, tin and thin gold deposits used in connector applications.
- Chemical / Composition: Nickel Plating - Hard, Tin Plating
- Features: Other
-
Supplier: National Bronze & Metals Inc.
Description: C71500 Copper Nickel "70/30" ASTM B151, MIL C15726F C70600 & C71500, Copper nickel offers excellent corrosion resistance, especially in marine salt water environments. The main, wrought copper-nickel alloys chosen for sea water service contain 10 or 30 percent
- UNS Number: 71,500
- AISI / AA / CDA Grade: 715
- CDA Grade: 715
- UNS C Number: 71,500
-
Supplier: Spectrum Chemical Mfg. Corp.
Description: If fine chemicals and ACS reagents are a vital part of your business, then our huge selection of ACS chemicals will be an invaluable resource. With over 12,500 fine chemicals and ACS chemicals to choose from, we offer one of the largest ACS chemical product lines available in the industry. Our wide
- Form & Features: Inorganic Chemical / Salt
- Features: Other
- Function: Reagent
-
Supplier: Spectrum Chemical Mfg. Corp.
Description: If fine chemicals and ACS reagents are a vital part of your business, then our huge selection of ACS chemicals will be an invaluable resource. With over 12,500 fine chemicals and ACS chemicals to choose from, we offer one of the largest ACS chemical product lines available in the industry. Our wide
- Form & Features: Inorganic Chemical / Salt
- Features: Other
- Function: Reagent
-
Supplier: Epoxies Etc...
Description: 40-3916 is a two component, nickel filled, electrically conductive, epoxy adhesive. This system was developed to provide a good balance of low cost and high conductivity. 40-3916 is recommended for use where exposure to salt water cause silver based systems to corrode. It will cure at
- Use Temperature: -67 to 275 F
- Thermal Conductivity: 1.442279 W/m-K
- Coeff. of Thermal Expansion (CTE): 5.555555555555555 µin/in-F
- Tensile Strength (Break): 900 psi
-
Supplier: Inorganic Ventures
Description: 125 mL size, 10 µg/mL standard
- Form & Features: Inorganic Chemical / Salt, Liquid / Solution
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Electroplating Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object itself
- OD / Width: 1 inch
- Type: Anode / Anode Material
- Features: Other, Specialty / Other
-
Supplier: Spectrum Chemical Mfg. Corp.
Description: If fine chemicals and ACS reagents are a vital part of your business, then our huge selection of ACS chemicals will be an invaluable resource. With over 12,500 fine chemicals and ACS chemicals to choose from, we offer one of the largest ACS chemical product lines available in the industry. Our wide
- Form & Features: Inorganic Chemical / Salt, Liquid / Solution
- Features: Other
- Function: Reagent
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.7 Class ERCuNiAl ASME SFA5.7, ERCuNiAl MIL-E-23765/3 Description Washington Alloy Nickel-Aluminum Bronze filler metal is used for MIG and TIG welding of cast and wrought nickel-aluminum bronze parts such as ship propellers, where high resistance to corrosion,
-
Supplier: Renold Plc.
Description: Renold Nickel Plated chain delivers excellent corrosion protection. Ideal for applications such as bottling where spillages can lead to corrosion the specification for this chain is designed to optimise its performance. Every modification is made to push the wear and fatigue resistance to the
- Non-standard Chain Pitch: 0.3750002025 to 2.00000108 inch
- Tensile Strength: 47,770 lbs
- Chain Class / Application: Power Transmission Chain
- Rollers: Rollers
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Electroplating Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object itself
- OD / Width: 0.25 inch
- Length: 0.75 inch
- Type: Anode / Anode Material
- Features: Other, Specialty / Other
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures for the chemical analysis of copper-nickel and copper-nickel-zinc alloys having chemical compositions within the following limits: Element Concentration Range, % Copper 40 and over Nickel A 10 to 50 Zinc B 0 to 40 Lead 0 to 15 Tin 0 to 10
-
Supplier: Waytek, Inc.
Description: Carling Technologies 380-08602 Hex Face Nuts Category: Toggle Switches Manufacturer: Carling Technologies Material: Nickel Thread Size: 15/32" Provides protection from weather and salt spray Full boot style fits over switches with 15/32" diameter mounting stems and standard length
- Type: Hex
- Features: Other, Other Metal
-
Supplier: ASTM International
Description: nickel coatings usually contain about 99% nickel, and are most frequently electrodeposited from a Watts nickel bath or a nickel sulfamate bath. Typical mechanical properties of nickel electroplated from these baths, and the combined effect of bath operation and
-
Supplier: Allied Electronics, Inc.
Description: Requiring Interconnection in Harsh Environments 2-31 Contacts Available Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc. Ratings: 3.0 to 7.5 A, 600 V Contact Plating: Gold Over Nickel Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding
-
Supplier: ASTM International
Description: 1.2 This method is applicable to evaluating the corrosive performance of decorative copper/nickel/chromium or nickel/chromium coatings on steel, zinc alloys, aluminum alloys, and plastics designed for severe service. It is also applicable to the testing of anodized aluminum. The
-
Supplier: Allied Electronics, Inc.
Description: Requiring Interconnection in Harsh Environments 2-31 Contacts Available Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc. Ratings: 3.0 to 7.5 A, 600 V Contact Plating: Gold Over Nickel Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding
-
Supplier: Allied Electronics, Inc.
Description: Requiring Interconnection in Harsh Environments 2-31 Contacts Available Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc. Ratings: 3.0 to 7.5 A, 600 V Contact Plating: Gold Over Nickel Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding
-
Supplier: Allied Electronics, Inc.
Description: Requiring Interconnection in Harsh Environments 2-31 Contacts Available Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc. Ratings: 3.0 to 7.5 A, 600 V Contact Plating: Gold Over Nickel Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding
-
Supplier: ASTM International
Description: results. 1.2 This test method is applicable to evaluating the corrosive performance of decorative copper/nickel/chromium or nickel/chromium coatings on steel, zinc alloys, aluminum alloys, and plastics designed for severe service. It is also applicable to the testing of anodized
Find Suppliers by Category Top
Featured Products Top
-
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
Amphenol RF offers safe and sustainable industrial-plating options with enhanced durability for a variety of harsh environments. These robust connectors and adapters are available in environmentally friendly, chromium-free tin-nickel plating for settings with extreme exposure (read more)
Browse RF Amplifiers Datasheets for DigiKey -
. salt spray testing per ASTM B-117. If maximum mechanical performance or impact resistance is required then CTI can also apply Polyarmor G17 which is an electrostatic thermoplastic powder coating, which by the way provides excellent NVH properties. (read more)
Browse Die Springs Datasheets for Coiling Technologies, Inc. -
The DFT® models GLC® and Excalibur® NAB (Nickel-Aluminum Bronze) Silent Check Valves are spring-assisted, nozzle style, non-slam check valves that are designed to withstand the harsh environments of salt and brine water applications where corrosion resistance and (read more)
Browse Check Valves Datasheets for DFT Inc. -
silicon bronze gain their strength from the addition of other metals, such as silicon. Monel Approximately 2/3 nickel and 1/3 copper. It has good strength and excellent corrosion resistance against salt water and in high temperatures (read more)
Browse Captive Screws Datasheets for ZAGO Manufacturing Company, Inc. -
silicon. MONEL Approximately 2/3 nickel and 1/3 copper. It has good strength and excellent corrosion resistance against salt water and in high temperatures. STEEL A hard, strong, durable, malleable alloy of iron and carbon. It contains (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. Built for reliability, longevity, and low maintenance, the GLC Check Valve provides tight shut-off and protects other equipment in the system from water hammer. The GLC® is also available in Nickle-Aluminum Bronze to withstand the harsh environments of salt and brackish water (read more)
Browse Check Valves Datasheets for DFT Inc.
Conduct Research Top
-
High Nickel Alloys, High Temp Alloy Suppliers, High Temperature Alloys Etc.
High nickel alloys tend to be comprised almost entirely of nickel, such as the wrought grades Nickel 200 and 201, each of which is over 99 percent pure. Alloys such as these tend to be resistant to high-temperature halogens and hydrogen halides, as well as non-oxidizing salts. It is for this reason
-
ACID SEPARATION FOR IMPURITY CONTROL AND ACID RECYCLE USING SHORT BED ION EXCHANGE
Acid separation using short bed ion exchange is a now well established technology in copper. refinery tankhouses. Refinery bleed streams from liberator cells are treated by short bed systems. to produce an acid-free byproduct stream that contains the bleed metals and valuable nickel salts. Removing