Products & Services

See also: Categories | Featured Products | Technical Articles
  • Supplier: Matexcel

    Description: Storage: Store at room temperature Purity: Ni:Ti/50:50 Size: 55nm

    • Particle / Feature Size: 55 nm
    • Material: Metal
    • Type: Nano Powder / Particulate

  • Description: This specification tackles standards for pressure consolidated powder metallurgy iron-nickel-chromium-molybdenum and nickel-chromium-molybdenum-columbium pipe flanges, fittings, valves, and parts intended for general corrosion or heat-resisting service. Compacts shall be

  • Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized

    • Coating Capabilities: Dip-To-A-Line, Electrostatic Spray , Fluidized Bed, Flo-Cad
    • Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
    • Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyethylene (PE), Polyolefin, Polypropylene (PP), Vinyl

  • Supplier: Omnikote Ltd.

    Description: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift

    • Coating Capabilities: Electrostatic Spray , Fluidized Bed
    • Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Zinc
    • Services: Engineering / Design Assistance, High Volume Production, Prototype / Short Run
    • Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyolefin

  • Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in

    • Coating Capabilities: Electrostatic Spray , Fluidized Bed
    • Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
    • Coating Material: Epoxy, Nylon / Polyamide, Vinyl

  • Description: This specification tackles standards for pressure consolidated powder metallurgy iron-nickel-chromium-molybdenum and nickel-chromium-molybdenum-columbium pipe flanges, fittings, valves, and parts intended for general corrosion or heat-resisting service. Compacts shall be

  • Supplier: Plansee SE

    Description: temperatures. TiSiN-coated tools are extremely wear-resistant and permit high machining speeds. Machining operations without the use of coolants also pose no problem. Even tough materials such as nickel-based alloys and titanium-based materials are easy to machine using

    • Type: Sputtering Target

  • Description: This specification tackles standards for pressure consolidated powder metallurgy iron-nickel-chromium-molybdenum and nickel-chromium-molybdenum-columbium pipe flanges, fittings, valves, and parts intended for general corrosion or heat-resisting service. Compacts shall be

  • Description: This specification covers nuclear-grade, sinterable uranium dioxide (UO2) powder and applies to uranium dioxide powder containing uranium of any 235U concentration in the production of nuclear fuel pellets for use in nuclear reactors. This specification refers expressly to calcined UO2

  • Supplier: CSA Group

    Description: manganese, nickel, potassium, silicon, sodium, titanium, vanadium, zinc, carbon, and oxygen in boron nitride powders for fine ceramics. Total boron is determined by using either a fusion?titration method or a fusion?inductively coupled plasma-optical emission spectrometry

  • Description: MIM is sometimes referred to as Powder Injection Molding (PIM). Using a standard injection molding machine, the powder is melted and injected into a mold, where it cools and solidifies into the shape of the desired part. Subsequent heating processes remove the unwanted polymer and

    • Materials: Carbon Steel, Copper, Iron-Nickel Alloy, Nickel Steel, Stainless Steel, Titanium Alloys, Tungsten-Copper Alloy
    • Features: East Asia / Pacific Only
    • Services Offered: Powder Metal (P/M) Services, Prototype

  • Description: design and produce state-of-the-art, net shape high quality powder metal parts for critical applications. In our efforts to provide customer specific results, the customer plays an integral part in the design and development stages Our goal is to provide cooperative ingenuity and excellence

    • Material Type: Aluminum, Copper, Nickel Alloy, Stainless Steel, Steel, Titanium Alloy
    • Services Offered: Assembly Services, Design Assistance, High Volume Production, Prototype / Short Run, Secondary Machining
    • Forming Process: CIP, HIP
    • Density Ratio: Fully Dense

  • Description: Metal Injection Molding (MIM) is a powder metallurgy process that utilizes plastic injection molding technology to shape a component or part. It is an enabling process that creates opportunities for increased part functionality and lower production cost. Our MIM Process section provides

    • Density Ratio: < 85% T.D., 85% to 90% T.D., 90% to 99% T.D., Fully Dense, Open Porosity Material
    • Material Type: Aluminum, Copper, Nickel Alloy, Refractory Metal, Stainless Steel, Steel, Titanium Alloy
    • Services Offered: Assembly Services, Design Assistance, High Volume Production, Prototype / Short Run, Secondary Machining, Sinter Brazing, Sinter Hardening, Tool / Mold Making
    • Forming Process: Metal Injection Molding (MIM)

  • Description: DYMAX E-MAX 776-SC Masking Resin is a heat resistant, see-cure protective mask that is used to provide surface protection during grit blasting, air plasma spray, powder coating, plating, etching and anodizing processes. It can be used on cobalt, nickel, titanium, steel,

    • Features: Masking Compounds, Other
    • Chemistry: Polyurethane
    • Cure / Setting Technology: Radiation Cured - UV Irradiation

  • Description: DYMAX E-MAX 776-SC Masking Resin is a heat resistant, see-cure protective mask that is used to provide surface protection during grit blasting, air plasma spray, powder coating, plating, etching and anodizing processes. It can be used on cobalt, nickel, titanium, steel,

    • Features: Masking Compounds, Other
    • Chemistry: Polyurethane
    • Cure / Setting Technology: Radiation Cured - UV Irradiation

  • Description: Our staff of 35 engineers and 18 administrators assures our customers of the highest quality and service. They are at your disposal to provide design assistance in the part reviews and case studies, and to insure programs are right, and on time. Our goal is to get you into production as quickly as

    • Services Offered: Assembly Services, Design Assistance, Extrusion, High Volume Production, Prototype / Short Run, Secondary Machining, Tool / Mold Making
    • Material Type: Copper, Nickel Alloy, Stainless Steel, Steel, Titanium Alloy
    • Features: East Asia / Pacific Only, North America, Southwest US Only, United States Only
    • Forming Process: Metal Injection Molding (MIM)

  • Description: High Volume Experience Ferro-Tic SBC ~ Steel Bonded Titanium Carbide ~ Newburgh, New York Ferro-Tic® Machineable Carbides Severe Wear Applications Hot Isostatic Pressed Materials Yillik Carbide Products ~ Precision Cemented Carbides ~ Ontario, California Wide Variety of Precision Drill

    • Density Ratio: < 85% T.D., 85% to 90% T.D., 90% to 99% T.D., Fully Dense, Open Porosity Material
    • Services Offered: Assembly Services, Design Assistance, Heat-treating, High Volume Production, Oil Impregnating, Prototype / Short Run, Resin / Plastic Impregnating, Secondary Machining, Sinter Brazing, Sinter Hardening, Tool / Mold Making
    • Material Type: Brass / Bronze, Composite, Copper, Nickel Alloy, Stainless Steel, Steel
    • Forming Process: HIP, Mechanical Pressing, Metal Injection Molding (MIM), Sintering

  • Description: Metal Injection Molding - MIM Megamet Solid Metals, Inc. is an ISO 9001:2008 certified manufacturer of custom metal injection molded components for a variety of manufacturing industries, including medical devices, firearms, defense, aerospace, electronic entry control, electronics and consumer

    • Density Ratio: 90% to 99% T.D.
    • Services Offered: Assembly Services, Design Assistance, Heat-treating, High Volume Production, Prototype / Short Run, Secondary Machining, Tool / Mold Making
    • Material Type: Copper, Nickel Alloy, Stainless Steel, Steel, Titanium Alloy
    • Forming Process: Metal Injection Molding (MIM), Sintering

  • Description: AlNiCo alloys basically consist of aluminum, nickel, cobalt, copper, iron and titanium. In some grades cobalt and/or titanium can be omitted. Also these alloys may contain additions of silicon, columbium, zirconium or other elements which enhance heat treatment response of one

    • Maximum Energy Product, BHmax: 4 MGOe
    • Residual Induction, Br: 8 kilogauss
    • Intrinsic Coercive Force, Hci: 1,250 Oersted
    • Material: AlNiCo (Aluminum-Nickel-Cobalt)

  • Description: metals, nonferrous metals and a broad range of plastics, CMF Industries delivers quality parts using the following manufacturing processes: Castings Forgings Stamping Fine Blanking Deep Drawing Injection Molded Plastics Extrusions Fabrications Machining Grinding Painting, Powder Coating,

    • Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
    • Functional Capabilities: Corrosion / Rust Preventive, Protective
    • Features: East Asia / Pacific Only, North America, Northwest US Only, United States Only
    • Coating Capabilities: General Painting, Powder Coating

  • Description: Multiple Automated Powder Coat Systems * Wet Painting * Electrostatic Painting * Chromating * Impregnating * Polishing * Shot Blasting

    • Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Capabilities: Burn-off / Thermal Cleaning, Scrub Tank / Immersion Washing, Ultrasonic Cleaning
    • Features: North America, Northeast US Only, United States Only

  • Description: REM® recognizes that each and every customer has its own unique needs in utilizing the ISF® Process. As a result, REM provides a variety of customizable Technical and Engineering Services to meet these needs. Whether you are utilizing our state

    • Materials Processing Expertise: Aluminum / Aluminum Alloy, Ceramics, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Ferrous / Iron Based (Steel, Stainless), Metals / Elements, Nickel / Nickel Alloy, Non-ferrous, Stainless Steel, Titanium / Titanium Alloy
    • Services: Analytical Testing / Inspection, Process Development, Process Optimization, Research and Development, Technology and Licensing, Training / Consulting
    • Product Forms: Bulk Solids / Granules, Liquids, Powders, Waste / Scrap
    • Features: North America, Northeast US Only, United States Only

  • Description: manufacturing needs. HIP is a production process of unique benefit in the precision casting, powder metal, metal bonding and ceramic industries. Kittyhawk Products offers the services of a wide range of vessels on a sub-contract basis. This concentration of high capital investment and

    • Operating Pressure: 1,000 to 15,000 psi
    • Operating Temperature: 400 to 2,250 F
    • Chamber Diameter: 18 to 46 inch
    • Chamber Height: 60 to 84 inch

  • Description: such as: Corrosion Protection - plating, painting, anodizing and powder coating Color Coding - FED-STD-595 and RAL chart, powder coating, colored anodizing, chromates

    • Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant, Waterproof / Water
    • Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, New / OEM Parts, Pickling / Chemical Deburring, Recoating / Refinishing, Research & Development, Stripping / Coating Removal
    • Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Carbide, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood

  • Supplier: Gelest, Inc.

    Description: those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies

    • Boiling Point: 212 F
    • Flash Point: 172.4 F
    • Viscosity: 0.56 cps
    • Purity: 98 %

  • Description: (for cleaning magnesium alloys). It relates the processes described above to the following metals: aluminium and aluminium alloys; copper and copper alloys; nickel alloys; titanium and titanium alloys; magnesium alloys; zinc-based alloys; tin and tin alloys; tungsten alloys;

  • Supplier: Precipart

    Description: fully-automatic injection molding machines using multi-cavity tools Components can be heat and surface treated, plated, welded and soldered Materials Low Alloy Steels Stainless Steels Titanium Heavy Alloy

    • Services Offered: Assembly Services, Clean Room Molding, Design Assistance, Heat Treating / Stress Relieving, High Volume Production, Just-In-Time Capability, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Polishing / Buffing, Powder Metal (P/M) Services, Prototype, Tool / Mold Making
    • Materials: Carbon Steel, Copper, Iron-Nickel Alloy, Nickel Steel, Stainless Steel, Superalloys (Inconel 713, etc.), Titanium Alloys, Tungsten-Copper Alloy
    • Features: Europe Only, North America, Northeast US Only, Other, South Asia Only, United States Only

  • Description: well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.

    • Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Prototype Services
    • Machining Capabilities: Broaching, CNC Machining, Centerless Grinding, Drilling, Laser Machining, Milling, Surface Grinding, Swiss Machining, Turning, Wire EDM

  • Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized

    • Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
    • Additional Services / Surface Prep: Abrasive Blasting, Burn-off / Thermal Cleaning, Degreasing, On-site / Field Work (Buildings, Structures), Recoating / Refinishing, Selective Coating, Stripping / Coating Removal, Ultrasonic Cleaning
    • Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood

  • Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized

    • Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
    • Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
    • Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood

  • Supplier: Omnikote Ltd.

    Description: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift

    • Capabilities - Finishing / Surface Treatment: Abrasive / Blasting
    • Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Capabilities - Cleaning / Parts Washing: Degreasing
    • Features: Europe Only

  • Description: Our goal is to provide a single source for your metal prototyping requirements. By offering full service machining, we have the capability of evaluating each part and determining the most suitable combination of manufacturing methods for your specific application. Variables include: size, quantity,

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Magnesium, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating
    • Services: CAD / CAM Support, Design Assistance, Low Volume Production, Prototype Services
    • Machining Capabilities: CNC Machining, Drilling, Milling

  • Description: well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Laser Machining, Milling, Swiss Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating

  • Supplier: Omnikote Ltd.

    Description: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift

    • Capabilities: Abrasive Blasting / Shot Peening, Passivation
    • Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Features: Chemical Finish / Conversion, Europe Only, Phosphate Coating
    • Services: Inspection / Monitoring, New / OEM Parts, Process Selection / Design Assistance, Refinishing


Conduct Research Top

  • Additive Manufacturing (AM) Metal Powders Require Careful Packaging
    3D printing has revived the demand for an ancient niche product, namely powdered metal. These extraordinary and expensive materials such as nickel, titanium, cobalt but also graphene, require special packaging. CurTec supplies plastic screw top drums to various manufacturers of metal powders which