-
Supplier: Traceable® Products
Description: Traceable® Battery Tester checks alkaline, carbon, silver-oxide, mercury, nickel-cadmium, and other batteries. Tests battery voltages from 1.35 to 12 volts on 13 ranges. Accuracy is ±5%. Traceable to NIST for accuracy Simple color-coded scale immediately indicates battery
- Voltage Test Range: 1.35 to 12 volts
- Test Capability: Charge
- Form Factor: Portable / Handheld Tester
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite PCR100 Precision Current Resistor is a highly accurate on-site current resistor (standard) with excellent temperature stability that can be used from 20°C to 26°C. A calibration graph is supplied with each PCR100 that shows all corrections in 0.5°C increments, reducing
- Resistance Range: 100 ohms
- Temperature Coefficient: 1.5 ±ppm/°C
- Operating Temperature: 0 to 50 C
- Stability: 4 (ppm / year)
-
Supplier: Riedon, Inc.
Description: Resistances to 6 Megaohms Resistance Tolerances to +/-0.005% Temperature Coefficiennts of +/- ppm/K Power Ratings to 2W 100% Acceptance Tested / Traceable to NIST Long Term Stability / 100ppm/year Matched Resistance Sets to +/-0.001% and +/-0.5ppm/K
- Resistance Range: 3,800,000 ohms
- Tolerance: 0.005 to 1 +/- %
- Temperature Coefficient (TCR): 1 to 30 ±ppm/°C
- Power Rating: 0.5 watts
-
-
Supplier: IET Labs, Inc.
Description: Reichsanstalt type four-terminal standard resistors for low values of 0.1 or less. These standards are used for accurate current measurements and for comparisons of low resistances.
- Operating Temperature: 18.000000000000004 to 28.000000000000004 C
- Stability: 2 (ppm / year)
- Special Features: AC, Component / OEM, DC, NIST / National Lab Traceable
- Type: Standard
-
Supplier: OMEGA Engineering, Inc.
Description: • Internal Shunt Resistor for Easy System Checks • All Stainless Steel Construction • 5 Point NIST Traceable Calibration • Hermetically Sealed Double Diaphragm Design for Harsh Environments • Available in Gage, Absolute, Sealed Gage Models • Cable or Connector Models • Optional
- Working Pressure Range: 0 to 30,000 psi
- Operating Temperature: -50 to 250 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: RCD Components, Inc.
Description: standards are not only traceable to the NIST, but also include a computerized TC chart giving corrections for every 0.01°C from 18 to 30°C. Series A1 are p rovided with a thermometer well at the center of the standard. As an option, a 100 Ω platinum RTD element (RCD type PTF1 accurate
- Resistance Range: 0.01 to 1,000,000 ohms
- Temperature Coefficient (TCR): 10 ±ppm/°C
- Power Rating: 1 watts
- Operating Temperature: 0 to 40 C
-
Supplier: TEGAM, Inc.
Description: synchro/resolver standards, transformers, calibrators, ammeters, and voltmeters. The ratio accuracy is traceable to the National Institute of Standards and Technology. Technical Specifications Resolution 0.1 ppm Terminal linearity 1.0 ppm or better Bandwidth 30 to 1,000 Hz Front and rear
- Decades: 7
- Input Voltage Range: 350 volts
- Special Features: AC, Measurement / Calibrator, NIST / National Lab Traceable, Rack Mount, Stand Alone / Bench, Transfer / Laboratory
- Type: Current Reference, Decade Box / Substituter, Voltage Divider, Voltage Reference
-
Supplier: IET Labs, Inc.
Description: The RS Resistance Substitution Box is the most commonly used decade box on the market today. The RS Series Resistance Substitution Box is not only easier to use, but it is also priced lower than all of its competition. The RS Series resistance substitution box are an economical, indispensable
- Decades: 7
- Resistance Range: 0 to 9,999,999 ohms
- Resistance Accuracy: 1 +/- %
- Resistance Resolution (per Step): 1 ohms
-
Supplier: Mar Cor Purification
Description: not higher then 115%. USP 27 Conductivity Method Compliance System verification is allowed within the USP specified 0.1 uS/cm, using a special NIST traceable resistor that plugs into an end-panel receptacle. Similarly, a pre-packaged, NIST traceable calibration
- Maximum Liquid Flow: 20 to 450 GPM
- Application / Industry: Biopharmaceutical
- Configuration: System
- Features: Water
-
Supplier: IET Labs, Inc.
Description: The RC-box combines the features and specifications of both the R-box and the C-box in one convenient package. Ideal for setting timers, oscillators, and filters, the resistance and capacitance may be used independently, in series, or in parallel. A shorting link allows them to be coupled or
- Resistance Range: 0 to 9,999,999 ohms
- Resistance Accuracy: 1 +/- %
- Resistance Resolution (per Step): 1 ohms
- Capacitance Range: 0 to 99.9999 microF
-
Supplier: Transcat, Inc.
Description: and Trim DAC zero/gain Capture twenty transmitter configurations for upload via BetaLOG HART software Data log capacity of 9800 records or 99 individual sessions Each Unit Includes NIST traceable calibration certificate with data Batteries Test leads Manual
-
Supplier: S. Himmelstein & Company
Description: infinite fatigue life. All models are furnished with a mating connector and precision shunt calibration resistor referenced to an NIST traceable dead weight calibration.
- Maximum Torque: 2,400,000 In-lbs
- Operating Temperature: -65 to 225 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Transcat, Inc.
Description: terminations Quick connector between pump and HPC calibrator 1 roll of Teflon tape Protective carrying case Traceable calibration certificate (NIST) with pressure and vacuum performance 4 x 1.5 volt batteries Adapter to 1/4” NPT male from 1/8” BSP male Adapter to 1/4” BSP female from
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Stability Each Unit Includes Soft case Batteries Manual NIST-traceable certificate Test leads
- Environmental Properties: Pressure / Vacuum
Find Suppliers by Category Top
More Information Top
-
Thermal Performance Characterization of Residential Wall Systems Using a Calibrated Hot Box with Airflow Induced by Differential Pressures
Voltage was measured by the Hewlett Packard voltmeter and current by measuring the volt- age drop across a 0.01 f~ precision resistor that had been calibrated using a NIST traceable resistor network.
-
Thermo Scientific Orion 3 Star Handheld Conductivity Meter Only from Cole-Parmer
Conductivity calibration kit; NIST traceable plugin resistor set .
-
Activity plan for activity E-20-81: development and experimental validation of crevice corrosion models
For exnmple, application of 1 volt across a one-ohm (1 f1) NIST - traceable resistor should produce a current flow of 1 amp through the resistor.
-
Protocols for the high temperature measurement of the Seebeck coefficient in thermoelectric materials
The reference temperature is measured using a calibrated ( NIST traceable ) platinum resistor (Lake Shore Cryotronics, Inc.
-
Acoustic thermometry: new results from 273 K to 77 K and progress towards 4 K
These standards were calibrated through other NIST reference resistors traceable to the NIST as-maintained ohm and maintained in a 25 ◦ C oil bath.
-
RTD Instrumentation Requirements
An instrument must also be calibrated for R0 with a fixed calibration resistor traceable to NIST .
-
Cold test facility for 1.8 m superconducting model magnets at the SSC
Additionally, a precision resistor ( traceable to NIST ) is measured by each channel during a calibration cycle and the offsets are used for subsequent channel compensation.
-
General corrosion of alloy 22: Experimental determination of model parameters from electrochemical impedance spectroscopy data
Accuracy of the data was ensured by checking the cali- bration of the potentiostats using National Institute of Technology ( NIST )– traceable electrical resistors and a NIST- traceable calibrated multimeter.
-
High power nonlinear measurements: Calibration issues, real time loadpull, and other RF data
CPW 50Ω CPW Calibration Standard (top) vs. NIST Coax In Fig. 2, note the substantial difference between 50Ω NIST traceable standard and 50Ω chip resistor on Coplanar Waveguide as a SOLT standard.
-
Performance verification of the Geosynchronous Imaging Fourier Transform Spectrometer (GIFTS) on-board blackbody calibration system
The calibration resistors were measured using a NIST traceable Agilent 7458A DVM.
Indicates content that may require registration and/or purchase.