-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 185 Lb (83.92 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: RS Components, Ltd.
Description: Festo VAM-40-V1/0-R1/8-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Petersen Products Co.
Description: Description Manometer, Measures Water Columns from 1" to 16" (25-406 mm), Reads in Increments of 1/10" Sage Subcategory Number W910 Shipping Wt. 1 Lb (0.45 Kg)
- Display: Analog
- Type: Gauge
-
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features:
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Display: Analog
-
Supplier: Newport MKS
Description: The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure.
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: The glycerine-filled Quadrigage (Tetra Gauge) offers pressure readings from 0 to 6000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 300 PSI. Medium-pressure gauge range – 0 to 1000 PSI. High-pressure gauge range – 0
- Working Pressure Range: 0 to 6,000 psi
- Dial Diameter: 15.5 inch
- Dial Size: 15.5 inch
- Display: Analog
-
Supplier: HydraCheck Inc.
Description: Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital Pressure
- Operating Temperature: 14 to 122 F
- Accuracy: 0.5 ±% FS
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Comment 1 For Air, Nitrogen or Water Comment 2 Liquid Filled Connection Type 1/4" MNPT (Brass) Country of Origin USA Pressure 0-100 psi (0-6.89 bar), 0-700 kPa Sage Subcategory Number W311 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 100 psi
- Display: Analog
- Features: Dual Scale
- Type: Gauge
-
Supplier: Newport MKS
Description: Three included mechanical relays can be used for process control like interlocking valves or pumps. The 974B QuadMag has been specifically designed for pressure measurement within a vacuum loadlock. It has the capability to replace multiple pressure measurement devices on a loadlock
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 29" Dia., Seal Max 29.3" (744mm) Dia., Seal Min 24" (610mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 160 Lb (72.58 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, 0 PSI TO
- Working Pressure Range: 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
-
Supplier: DigiKey
Description: SENSOR PRESSURE GAUGE MODULE
- Working Pressure Range: 0.15 to 5.8 psi
- Accuracy: 0.66 ±% FS
- Operating Temperature: 32 to 140 F
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: Newport MKS
Description: It is a unique variation of thermal conductivity gauges where pressure measurement is based on the rate of heat loss from a sensor wire. Unlike traditional thermocouple and Pirani gauges that use only conductive heat loss, Convectron gauges take advantage of heat loss due
- Display: Digital
- Type: Gauge
-
Supplier: Newport MKS
Description: gauges combines the high precision convection enhanced Pirani gauge with electronics to provide a compact, convenient, reliable, and cost-saving solution for vacuum measurement from atmosphere to 10-4 Torr. With over 35 years of successful field installations, the Convectron®
- Display: Digital
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS
- Display: Analog, Digital
- Type: Gauge
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity.
- Media: Gas
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges
- Working Pressure Range: 3,000 psi
- Type: Gauge, Liquid Filled
- Media: Liquid
-
Supplier: BARTEC
Description: The pressure monitor module is a component of pressurized controls for zone 2/22. The function of the pressure monitor module is to determine the flow rate for the Ex p control unit and, on the other hand, it functions as a pressure relief valve.
- Working Pressure Range: 0.04351131 psi
- Operating Temperature: -20 to 80 F
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-SMA Series connector gage kit is a push on type Gage designed to measure the center contact pin and dielectric location of type SMA female and male connectors per MIL-PRF-39012 class 2. The ACUDIAL-SMA Gage kit consists of: 1. a dial indicator assembly graduated in 0.001
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-N Series connector Gage kit is a push on type gage designed to measure the center contact pin location from the outer conductor mating surface of type N female and male connectors per MIL-PRF-39012 class 2. Refer to dimensions A(MP) and B (MF) in Figure 1. A(MP) and B(MF)
- Type: Gauge
-
Supplier: Winters Instruments
Description: Description & Features:• Pulsation resistant, liquid filled stainless steel case• Glycerin filled• Brass and stainless steel internals• Restricted orifice• Crimp-On bezel• Dual scale (psi/kPa)• Optional U-Clamps and front flanges• CRN registered• 5 year warranty
- Working Pressure Range: 0 to 1,500 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1.5 ±% FS
-
Supplier: NOSHOK, Inc.
Description: 600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low pressure ranges from 30â€H20 vac through 10 psi
- Working Pressure Range: -14.736 to 60,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 0.5 ±% FS
-
Supplier: Watts
Description: Bourdon tube pressure element. Accuracy is ASME, Type B. Available in various pressure rating scales.
- Working Pressure Range: 100 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.75 inch
- Operating Temperature: 14 to 176 F
-
Supplier: Transcat, Inc.
Description: Product Highlights 5 - –14.2 to 2000 psi (–0.98 to 137.9 bar) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Aluminum M5 - LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only) E5 - FM
- Type: Gauge
-
Supplier: ASCO
Description: The GeoMetric® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric®cylinders. The dual groove design
- Working Pressure Range: 0 to 300 psi
- Dial Diameter: 1.5 inch
- Pressure Connection Size: 0.125 inch
- Dial Size: 1.5 inch
-
Supplier: Fredericks Company - Televac
Description: Portable Control & Display Unit for Thermocouple Sensors Wireless Portability: A replaceable “D” cell eliminates 110VAC extension cords and their associated safety hazards Rugged Construction: Powder coated extruded aluminum enclosure and an available hands-free carrying case will go the distance
- Vacuum Range: 0.0009999999989638293 to 19.999999999998693 torr
- Operating Temperature: 32 to 122 F
- Features: Analog Voltage, Instrument, Other
- Display: Digital
-
Pressure Gauges - Press Sensor, Sealed Gauge, 20Mpa, 10Vdc; Operating Pressure Max L-Com -- 65AH3435Supplier: Newark, An Avnet Company
Description: PRESS SENSOR, SEALED GAUGE, 20MPA, 10VDC; Operating Pressure Max:20000kPa; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS781 Series RoHS Compliant: Yes
-
Supplier: ValueTronics International, Inc.
Description: needs. The 700G series pressure test gauges are rugged and easy to use, with twenty three models ranging from ±10 inH2O/20 mbar to 10,000 psi/690 bar including absolute pressure ranges. When combined with the Fluke 700PTPK or 700HTPK you’ve got a complete pressure testing
- Type: Absolute, Gauge
- Display: Digital
Find Suppliers by Category Top
More Information Top
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 88181,'narragansett bay'),(88182,'narrate'),(88183,'narration'),(88184,'narrative'),(88185,'narrator'),(88186,'narrow'),(88187,'narrow beech fern'),(88188,'narrow boat '),(88189,'narrow down' … … 'narrow escape'),(88191,'narrow gauge '),(88192,'narrow goldenrod' … … fern'),(88207,'narrow-leaved water plantain'),(88208,'narrow-leaved … … 89890,'nitrify'),(89891,'nitril'),(89892,'nitrile'),(89893,'nitrite'),(89894,'nitrite bacterium'),(89895,' nitro group'),(89896,'nitrobacter' … … 'oil painter'),(92113,'oil painting'),(92114,'oil palm'),(92115,'oil pipeline'),(92116,'oil pressure '),(92117,'oil …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0,0,0 narrow-leaved_spleenwort_N 0,0,0,0,0 narrow-leaved_strap_fern_N 0,0,0,0,0 narrow-leaved_ water _plantain_N 0,0,0 … … 0,0,0 narrow_ boat _N 0,0,0 … … 0,0,1 narrow_ gauge _N 0,0,0 … … 0 nitric_oxide_N 0,0,0,0,0 nitrite_bacterium_N 0,0,0,0,0 nitro _group_N 0,0 … … oil_palm_N 0,0,0,0,0 oil_pipeline_N 0,0,0,0,0 oil_ pressure _N 0,0 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… happy_event_N|1 ember_N|1 maundy_thursday_N|2 maundy_money_N|1 impoverishment_N|1 social_function_N|2 olympic_games_N|6 handicapped_person_N|1 olympics_N|3 very_J|3 bicycle_race_N|1 chariot_N|8 footrace_N|7 iditarod_trail_N|1 equestrian_J|1 stadium_jumping_N|1 put_up_V|9 auction_N|7 sulky_N|1 pacing_N|2 three-year-old_horse_N|3 churchill_downs_N|1 pimlico_N|1 liverpool_N|5 hurdles_N|3 hurdle_N|4 water _jump_N|1 ski_race_N|1 runner-up_N|1 … … elimination_tournament_N|3 wembley_N|1 go_on_V|13 semifinal_N|1 boat _race_N|3 track_and_field_N|1 javelin_N|1 tennis_player_N|21 … … bus_stop_N|1 clearance_N|2 taxis_V|1 runoff_N|3 detention_basin_N|1 caucasus_mountains_N|6 celestial_pole_N|5 celestial_point_N|3 equinoctial_point_N|2 pisces_N|6 virgo_N|7 center_of_mass_N|4 barometric_ pressure _N|2 administrative_district_N|9 precinct_N|3 … … north_channel_N|1 forth_river_N|1 red_dwarf_star_N|1 luminosity_N|2 metamorphic_J|5 inclined_fault_N|3 low-water_mark_N|1 galileo_N|4 south_of_houston_N|1 nanchang_N|1 mineralogy_N|5 low_density_N|4 gauge _boson_N|4 sir_francis_drake_N|1 plate_tectonic_theory_N|2 … phage_N|2 markov_process_N|2 stochastic_process_N|3 adrenal_J|2 mellow_J|7 overheating_N|1 nonpregnant_J|1 transduction_N|2 regeneration_N|2 multiplicative_J|2 pathological_process_N|1 nitro _group_N|1 open-hearth_furnace_N|1 opsonin_N|1 hydrostatic_J|2 …
-
A convenient micro combustion method for carbon and hydrogen determination
If the gauge and length of wire are as given, the only resistance neces- sary in the … The con- denser must be closed with a calcium chloride tube to prevent in- gress of water . … The oxygen is turned on so that a little escapes around the bottom of the pressure regulator. … time necessary to prepare the sample, i. e. weigh it in a micro boat , the absorption tubes … … changed tube fillings at any time during the analysis of these compounds containing nitro - and halogen groups …
-
Dictionary Geotechnical Engineering/Wörterbuch GeoTechnik
Gloetzl pressure cell [It consits of a flatjack connected to a pneumatic or hydraulic transducer which in turn is connected by twin flexible plastic tubes to a terminal panel or gauge house] ● Druck(mess)dose f nach Gloetzl, Gloetzl-Druck(mess … boat ● Goldnassbagger m, Goldschwimmbagger, Goldbagger m gold dredging ● Goldnassbaggern n gold dust > float gold golden … … flour(y) gold [The finest gold dust, much of which will float on water ] ● Goldmehl n … … mine (⚒) ● ausfahren go-to-hell wagon, soup wagon [US slang] ● Nitro - glycerin(transport)fahrzeug …
-
Proceedings of the Physiological Society, 27‐29 July 1992, Oxford Meeting: Demonstrations
The N2 comes from a high pressure liquid supply system with an external vaporizer, the 02 from … … the rower, it does not permit evaluation of the technical ability of an oarsman on the water . … the pattern of forces generated during simulated rowing on the ergometer with those generated in the boat . A strain gauge (Pioden controls, UF2, 0-200 lbs) is inserted between the handle and chain to … … 1986), but equivalent information on classical C1- channel inhibitors (e.g. NPPB; 5- nitro -2-(3-phenylpropylamino …
-
States > New York > City of New York > Statutes > 27 - Construction and Maintenance > [NYCR Title 27, Chapter 4] 4 - FIRE PREVENTION CODE
… areas in such structure to which such plant, unit or appliance supplies heat or hot water , and … or compounds, it may decompose suddenly and generate sufficient heat, or gas, or pressure to produce rapid … … filled, covered with lap jointed metal not less than 26 B. & S. gauge in thickness, and … Guncotton, that nitro -cellulose chemically known as hexanitro-cellulose, and generally used alone or in combination with … … liquids or mixtures used as fuel in the operation of motor vehicles, motorcycles, motor boats and aircraft.
-
A 322,000 kilometer (200,000 mile) Over the Road Test with HySEE Biodiesel in a Heavy Duty Truck
… showed equal or reduced wear metals than the other engines; and the injector pressure and compression was … The precedents have been made for testing biodiesel and biodiesel blends in boats , busses, and light-duty … No PAH, Nitro -PAH or mutagenicity studies with biodiesel were found in the literature. … 85% flake caustic potash (KOH) in 22.7 kg (50 lb) bags (Van Waters and Rogers Company … Engine and truck data were obtained from the truck's dashboard gages and through an electronic interface called …
-
Federal Register > Tuesday, May 21, 2013 > [78 FR 29816] Control of Air Pollution From Motor Vehicles: Tier 3 Motor Vehicle Emission and Fuel Standards
7) ASTM D1267-02 (Reapproved 2007), Standard Test Method for Gage Vapor Pressure of Liquefied Petroleum (LP) Gases (LP-Gas Method), IBR approved for § 1065.720. … D5762-12, Standard Test Method for Nitrogen in Petroleum and ‡Petroleum Products by Boat -Inlet Chemiluminescence, IBR … SVOCs include dioxin, quinone, and nitro -PAH compounds. … laboratory glassware known by this name that uses a reflux condenser to collect water from samples extracted …
-
PRODUCTION AND SEPARATION OF U$sup 233$. Collected Papers
… carbide were spread out in a layer y\ in. deep in a nickel boat , and the whole … … for several days; this was followed by drying at 500°C and at reduced pressure for several hours. The apparatus was flushed with nitro - … cent, showing that even considerable impurities of salts do not interfere provided oxides and water are absent. … provided from a cylinder heated with a water spray at about 27°C (4 Ib/sq in. gauge pressure).
Indicates content that may require registration and/or purchase.