Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 1383 is a used Noise Generator from General Radio. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.
- Features: Noise, Signal
- Device Type: Noise Generator
-
Supplier: Maury Microwave
Description: The NGX1000 programmable noise generator is a high performance, broadband additive white gaussian noise (AWGN) generator in an easy-to-use compact form factor. The streamlined user interface and flat menu structure provides a fast, simple way to add RF noise in a
- Device Type: Noise Generator
-
Supplier: Maury Microwave
Description: The NC6000A and NC8000A Series instruments are designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. Standard units can be modified for specific customer requirements. Please consult
- Device Type: Noise Generator
-
-
Supplier: kTB Solutions
Description: kTB Programmable Noise Generators Programmable noise generators covering frequencies from 1MHz to 50GHz. kTB programmable noise generators offer a convenient, economical, rugged instrument ideal for all automated test requiring noise. Manual control
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 2,000 MHz
-
Supplier: kTB Solutions
Description: kTB Manual Noise Generators Manual Amplitude Adjustable Noise generators covering frequencies from 1MHz to 26.5GHz The kM3000 Series noise generators offer a convenient, economical, and rugged solution for a wide range of noise testing applications.
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 18,000 MHz
-
Supplier: Picosecond Pulse Labs, Inc.
Description: of harmonic combs with ultra-low phase noise and a broad range of frequency content. Description: Picosecond Pulse Labs’ Low Phase Noise (LPN) Model 7110 is a high performance, flexible comb generator that works over a range of input frequency and power. The LPN 7110 is based on
-
Supplier: Accuris
Description: Microwave Noise Generators of Assessed Quality. Basic Assessment Level
-
Supplier: Corech Microwave
Description: The MSG10M6G is a high-performance RF signal generator module covering 10 MHz to 6 GHz. Optimized for system integration, it delivers ultra-low phase noise of -130 dBc/Hz (at 1 GHz) and fast 300 µs frequency switching. Featuring a robust J30J interface with RS422 control and adjustable
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 6,000 MHz
- Switching Speed: 0.3 ms
- Interface: General Serial Interface
-
Supplier: Accuris
Description: GENERATOR, THERMAL NOISE SG-419( )/U
-
Supplier: Accuris
Description: Heating boilers - Test regulations for airborne noise emissions from heat generators - Part 1: Airborne noise emissions from heat generators
-
Supplier: Corech Microwave
Description: The MSG9K40G is an ultra-wideband signal generator module covering 9 kHz to 40 GHz. Designed for millimeter-wave integration, it delivers low phase noise of -100 dBc/Hz (at 30 GHz) and fast 300 µs frequency switching. Featuring a rugged J30J interface with RS422 control and adjustable
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 40,000 MHz
- Switching Speed: 0.3 ms
- Interface: General Serial Interface
-
Supplier: QuinStar Technology, Inc.
Description: offers three versions of these noise sources to suit virtually any application. Full waveguide band noise sources are offered for use with Noise Figure Meters. These models provide very flat ENR (nominally 15 dB) over complete standard waveguide bands in the 50 to 110 GHz
- Minimum Frequency Range: 50,000 to 75,000 MHz
- Maximum Frequency Range: 75,000 to 110,000 MHz
- Device Type: Noise Source
- Form Factor: Waveguide Component
-
Supplier: Texas Instruments
Description: Low Noise Negative Bias Generator 8-VSSOP -40 to 125
- Regulated Output Voltage (Volt): 0.232 volts
- Output Current (IOUT): 0.026 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 3 to 5.25 volts
-
Supplier: Texas Instruments
Description: Low Noise Two Channel 100MHz PCIe Clock Generator 32-VQFN -40 to 85
- Output Frequency: 1,296 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
- Bus Interface: LVDS
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: NTi Audio AG
Description: talker’s microphone to the listener’s ears. The TalkBox simulates a human talker (60 dBA @ 1 meter according to IEC 60268-16) with the STIPA test signal and spoken messages. Further it provides a wide range of test signals like sine, pink noise, white noise and delay. The TalkBox
- Frequency Resolution: 16 bits
- Operating Temperature: 32 to 113 F
- Features: Noise, None, Other User Interfaces, Signal
- Device Type: Noise Generator
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Description: Presents measurement procedures that enable noise emissions of a wind tubine to be characterized with respect to a range of wind speeds and directions. Allows comparisons between different wind turbines.
-
Supplier: NTi Audio AG
Description: The Digirator DR2 is a reference-grade digital audio signal generator with transformer-balanced AES3, S/PDIF, TOSLINK and ADAT outputs. The generator offers a wide range of test signals like sine, pink noise, white noise, polarity, delay, chirp and sweep. The DR2 further
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 to 24 bits
- Data Storage: 512 MB
-
Supplier: Fluke
Description: sweep generator, trigger generator, tone generator, and amplitude modulation source. Choice of 1, 2 and 4 independent or linked channels 40 MS/s max. sampling speed 16 MHz function generator 10 MHz pulse generator Pulse train pattern generator Arbitrary
- User Interface: Front Panel and Display, Manual Controls
- Generator Type: Function, Noise, Pulse, Signal, Sweep
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: KCF Technologies, Inc.
Description: The military has experienced problems with clogging of air filters on its vehicles when operating in desert conditions such as those in Iraq and Afghanistan. The air filter in military vehicles traditionally needed to be removed periodically and tapped against the vehicle's tire several times to
- Device Type: Noise Source
- Form Factor: Rack Mount / Fixed
-
Supplier: Transcat, Inc.
Description: Product Highlights Multifunction Generator Function generation Dual function generation Swept function generation Noise generation Available as a post-purchase upgrade
- Generator Type: Function
- Device Type: Generator
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Minimum Frequency Range: 1,000 MHz
- Maximum Frequency Range: 18,000 MHz
- Device Type: Noise Source
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 2,000 MHz
- Device Type: Noise Source
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Minimum Frequency Range: 0.01 MHz
- Maximum Frequency Range: 2,000 MHz
- Device Type: Noise Source
-
Supplier: RIGOL Technologies, Inc.
Description: and the DG800 Series delivers a powerful low cost generator for students and engineers alike. 16 bit resolution: Improved signal fidelity The DG800 Series generators extend the output with 16 bits of resolution. With 4 times as many output voltage options vs traditional 14 bit
- Maximum Input Channels: 2
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 10 MHz
- Generator Type: Function, Noise
-
Supplier: Prosig USA, Inc.
Description: The PROTOR Vibration Condition Monitoring System provides reliable on-line condition monitoring of Turbine Generator, Main Boiler Feed Pumps and other auxiliary plant equipment. Without the health information that a vibration condition monitoring system can provide on equipment such as
- Features: Data Acquisition Instrument / System
-
Supplier: Wayne Kerr Electronics
Description: The multifunction generator WF1973/WF1974 can generate various waveforms and also provide wide array of functions including sequence, modulation, and sweep. These are up-and-coming general-purpose signal source that are must for engineers and should be kept on hand for a wide variety of
- Maximum Input Channels: 2
- Minimum Frequency Range: 0.00000000000001 MHz
- Maximum Frequency Range: 30 MHz
- Display: Digital Readout
-
Supplier: ValueTronics International, Inc.
Description: The CG-515 is a Comb Generator from Com-Power. Comb generators are signal generators that ouput many harmonics of the input signal. Comb Generators are very important to any EMC test lab. The generator can be used to verify that an anechoic test chamber is reading
-
Supplier: Fluke
Description: The 271 is a high performance function generator using Direct Digital Synthesis techniques. A wide variety of standard waveforms are provided and an arbitrary waveform capability allows it to be used to generate non-standard and user-defined waveforms. Extensive modulation capabilities make
- User Interface: Front Panel and Display, Manual Controls
- Generator Type: Function, Noise, Pulse, Signal, Sweep
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: APITech
Description: oscillator. The crystal oscillator is normally internal, however, an external signal can be used to drive the SRD. Designing and producing our improved phase noise comb generators in-house allows API Technologies to offer improved Spurious response and better selectivity.
-
Supplier: Kohler Power Systems
Description: The KOHLER power advantage continues with its diesel models designed for the commercial vehicle industry. Keeping size, noise, weight and emissions to a minimum, KOHLER offers a solid line of generators for: police command vehicles fire/rescue vehicles race trailers mobile medical
- Wattage: 9,000 to 40,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Portability: Permanent
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT'S SSG5000X RF Signal Generators can generate analog and vector signals, and have a frequency range of 9 kHz to 4 GHz/6 GHz. They feature the industry-leading performance in phase noise, spectral purity, bandwidth, EVM, output power. The internal IQ modulation generator
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 6,000 MHz
- Amplitude: 0.01 dBm
- User Interface: Front Panel and Display
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: GVS7116C Automatic sweep signal generator is an instrument designed for detecting various electroacoustic components (Rattle & Buzz) as well as for their dynamic tests. It is suitable for use in the R&D department, quality control department and production line of manufacturers of speakers,
- Minimum Frequency Range: 0.02 MHz
- Maximum Frequency Range: 0.02 MHz
- Device Type: Generator
-
Supplier: Mi-T-M Corporation
Description: prevent rusting · Heavy-duty industrial air cleaners hold up under extreme conditions Miscellaneous: Circuit breaker protected Noise level tested at seven meters (75% load). Rating represents minimum noise level rating.
- Wattage: 6,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
Find Suppliers by Category Top
Featured Products Top
-
Corech Microwave introduces the MSG10M6G, a compact low phase noise signal generator module designed for OEM development, embedded RF subsystems, and automated test environments. It covers 10 MHz to 6 GHz and delivers adjustable output power from 0 to +15 dBm in a space-efficient module format (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Cascade™ MEMS-based clock generators feature 4 independent Frac-N PLLs, 4 inputs, up to 10 outputs, wide frequency range from 8 kHz to 2.1 GHz, and a rich set of programmable features in a small 9 x 9 mm package. By integrating the MEMS resonator, these devices enable designers to (read more)
Browse IC Clocks Datasheets for SiTime Corporation -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
Maury offers self-contained Noise Calibration Systems that are highly accurate sources of RF and microwave noise power. These systems are used wherever noise source accuracy is critical. Cryogenic, Thermal (Hot), and Ambient Noise Terminations, Solid State and High Precision Noise Generators (read more)
Browse Datasheets for Maury Microwave -
're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's dual-duty isolators address both demands in a single solution — controlling noise (read more)
Browse Datasheets for Isotech, Inc. -
're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's dual-duty isolators address both demands in a single solution — controlling noise (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
The Anritsu MG362x1A Rubidium Signal Generator delivers exceptionally stable, low-phase-noise signals from 9 kHz to 70 GHz. Featuring rubidium atomic clock technology, it ensures precise frequency accuracy and stability, which is critical for advanced testing environments. The generator boasts (read more)
Browse Signal Generators Datasheets for Anritsu Company -
Air Conditioners Compressors Cooling Towers Crushers Diesel Generators Processing Equipment Pumps Steam Generators Textile Machinery Transformers Upgrade your equipment mounting with Isotech (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
Conduct Research Top
-
Soundproofing a Standby Generator
, such as hurricanes, tornadoes, floods, fires and earthquakes. One of the challenges faced by generator owners relates to the high levels of noise that generators make.
-
Generator Sound Levels
Noise levels can be an influential factor in purchasing a generator set. The manufacturer records sound pressure levels at fixed distances around the generator set and averages them to calculate the levels. It is critical to calculate the logarithmic mean of the measurements, not the arithmetical
-
Consolidating Frequency Sources Using Oscillators and Clock Generators
frequencies, given the choice of discrete resonators, crystal oscillators, fanout buffers, clock generators and other timing device options?. Board real estate and system cost reductions are made possible by consolidating the timing needs into silicon clock generator components. But does
-
Frequency Up-Conversion for Arbitrary Waveform Generators
Many of today's approaches to build a quantum computer require the reliable generation of arbitrary microwave signals in the 4.5 to 9 GHz regime for qubit manipulation and readout. While signal timing, resolution and low noise are of utmost importance, the signal modulation bandwidth required
-
DC/DC CONVERTER Output Ripple & Noise
DC/DC switching power converters are natural. generators of noise. There are two types of. noise: conducted noise and radiated noise. which are present at the fundamental switching. frequency of the power converter and its higher. order harmonics. In general, power converters using Pulse Widht
-
Combine a Function Generator with a Power Supply or Load for More Effective Testing
How susceptible is circuitry to noise on your DC rail lines?
-
CamGT Filters Reduce Noise & Bring Additional Profits Due To Lower Pressure Drop
The leading independent energy producer in Thailand operate gas turbine combined cycle power plants with an output of 1600MW each, with four M701F4 gas turbines, two steam turbines, and six generators.
-
Case Study: FAA Testing of Aircraft Galley Appliances
This unit consists of a synchronous and a synchronous generator built on a single vertical shaft mounted on a welded steel base alongside the control panel. We can build this type of vertical shaft construction up to 375 KVA in either 50 Hz to 400 Hz or 60 Hz to 400 Hz versions at any voltage
-
Basics of Servomotor Control (.pdf)
generator (strictly speaking it follows the pulses). In contrast, servomotor operation lags behind the command pulses. 1. Stepper motor (1) Since stepper motor operation is synchronized with the command pulse signals from a pulse generator such as the PCL, they are suitable for precise control
More Information Top
-
Electronic Noise and Interfering Signals
This example makes it possible to introduce a technique which is widely used in noise analysis: when we are dealing with two partially correlated noise generators na and nb, the first can be split into two generators na1 and na2 , such that …
-
RF/Microwave Circuit Design for Wireless Applications 2nd Edition Complete Document
The test measures the introduction, by IM, of noise into a quiet slot created by the insertion of a band-stop filter, equal in stopband width to the width of the measurement channel, between the noise generator and the network under test …
-
VEE Pro: Practical Graphical Programming
The Menu Bar => Device => Virtual Source with its Function Generator and Noise Generator , • .
-
The Sound of Silence
559 22 Measurement Amps, Noise Generators and FFT Noise Measurements ...........................................................
-
Precipitation measurement using VHF wind‐profiler radars: A multifaceted approach to calibrate radar antenna and receiver chain
To test this, we developed a calibration technique by combining a first calibration method that compares the recorded VHF signal to power coming from a noise generator and a second calibration method that compares recorded VHF signal to cosmic radiation.
-
Microwave Circuit Design Using Linear and Nonlinear Techniques 2nd Edition Complete Document
Assume iL0 is the value of iL due to source generator eg alone and other noise generators (ee , eb , eg , and icp ) are zero: e iL0 = α .
-
RF/Microwave Circuit Design for Wireless Applications Complete Document
The test measures the introduction, by IM, of noise into a quiet slot created by the insertion of a bandstop filter, equal in stopband width to the width of the measurement channel, between the noise generator and the network under test (Figure …
Indicates content that may require registration and/or purchase.