-
Supplier: TFC Ltd.
Description: Loctite® 5145 Flexible non-corrosive electrical grade Adhesive/Sealant Low odour, neutral cure that does not corrode electrical and electronic components.
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite SI 5011 CL clear adhesive/sealant with a 7 day cure time. Delivers great performance with tensile strength of 174 psi. Maximum operating temperature is +500 F. Formerly known as Loctite Superflex Non-Corrosive RTV.
- Use Temperature: 500 F
- Type / Form: Grease / Paste
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.04, Translucent, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are suitable
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite SI 5011 CL clear adhesive/sealant with a 7 day cure time. Delivers great performance with tensile strength of 174 psi. Maximum operating temperature is +500 F. Formerly known as Loctite Superflex.
- Use Temperature: 500 F
- Type / Form: Grease / Paste
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 748 Non-corrosive Sealant White is a one component, non-slumping, silicone paste that is used for general purpose sealing and bonding applications that require non-corrosive properties and low odor. It offers easy application, moisture curing, and
- Tensile Strength (Break): 275 psi
- Elongation: 350 %
- Dielectric Strength: 475 kV/in
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 748 Non-corrosive Sealant White is a one component, non-slumping, silicone paste that is used for general purpose sealing and bonding applications that require non-corrosive properties and low odor. It offers easy application, moisture curing, and
- Tensile Strength (Break): 275 psi
- Elongation: 350 %
- Dielectric Strength: 475 kV/in
- Chemical System: Silicone
-
Supplier: Newark, An Avnet Company
Description: RTV 5818 SILICONE, ONE-PART, TRANSLUCENT, PASTE, NON-CORROSIVE, FAST CURE, UL RECOGNIZED, HIGH STRENGTH, Requires Dispensing Gun / 10.1 fl oz Cartridge
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5055 is a non-corrosive, low viscosity, UV/Visible light curing silicone adhesive designed for use in the assembly of disposable medical devices. 1 L Bottle.
- Viscosity: 200 to 850 cP
- Tensile Strength (Break): 870 psi
- Elongation: 80 %
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 748 Non-corrosive Sealant White is a one component, non-slumping, silicone paste that is used for general purpose sealing and bonding applications that require non-corrosive properties and low odor. It offers easy application, moisture curing, and
- Tensile Strength (Break): 275 psi
- Elongation: 350 %
- Dielectric Strength: 475 kV/in
- Chemical System: Silicone
-
Supplier: Master Bond, Inc.
Description: One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength.
- Applied Thickness / Gap Fill: 0.000001 to 0.000003 inch
- Viscosity: 8,000 to 12,000 cP
- Use Temperature: -60 to 350 F
- Coeff. of Thermal Expansion (CTE): 16,666,666.666666666 to 19,444,444.444444444 µin/in-F
-
Supplier: Master Bond, Inc.
Description: substrates and shadowed out areas. This low viscosity epoxy is passes NASA low outgassing testing and features exceptional optical clarity. Having a dual cure mechanism allows those areas not directly exposed to UV light being fully cured with the addition of heat. The thermal part of the
- Viscosity: 1,000 to 8,000 cP
- Use Temperature: -60 to 350 F
- Coeff. of Thermal Expansion (CTE): 25 to 30.560000000000002 µin/in-F
- Tensile Strength (Break): 6,000 to 8,000 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond UV26 is a one part UV curing system for bonding, coating and sealing. It features very low viscosity and high temperature resistance.
- Use Temperature: -60 to 500 F
- Coeff. of Thermal Expansion (CTE): 27,777,777.777777776 to 30,555,555.555555556 µin/in-F
- Tensile Strength (Break): 7,000 to 8,000 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: DigiKey
Description: NEUTRAL CURE SILICONE ADHESIVE S
- Features: Non-corrosive Cure
-
Supplier: Allied Electronics, Inc.
Description: One part non-corrosive, neutral cure electronic grade silicone sealant. Will remain flexible from –57°C to +204°C (–70°F to +400°F). An excellent adhesive for many electrical and electronic applications where corrosion to metals is a problem. Good dielectric properties,
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP30-4 is a unique low viscosity, two component epoxy adhesive for bonding, coating, and sealing formulated to cure at room temperature or more rapidly at elevated temperatures, with a two (2) to one (1) mix ratio by weight. This adhesive is
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 16 µin/in-F
- Tensile Strength (Break): 8,000 psi
- Dielectric Strength: 400.00000000000006 kV/in
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 813J01 BIPAX, Silicone, Non-corrosive, Encapsulant LOCTITE® ABLESTIK 813J01 BIPAX exhibits very low stress upon cure thus preventing component cracking and other stress-related problems. This adhesive can be cured at room temperature in thick or thin
- Viscosity: 40,000 cP
- Chemical System: Silicone
- Cure / Technology: Single Component System
- Features: Thermal / Heat Conductive
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® 1645 line is a methoxycuring (neutral cure) silicone that reacts with atmospheric moisture at room temperature to create a non-corrosive seal. INSTAbond® 1645 is designed for use on sensitive electrical components where typical acetic cure products create
- Use Temperature: -49 to 392 F
- Thermal Conductivity: 0.18 W/m-K
- Tensile Strength (Break): 1,000 psi
- Elongation: 650 %
-
Supplier: Techsil Limited
Description: Addisil 6100 is a heat curable, one-component silicone adhesive sealants which will bond to many substrates without the use of a primer. It cures rapidly at elevated temperatures, however has a very long working time at room temperature and will not cure completely until exposed
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Henkel Corporation - Industrial
Description: Toughened, modified acrylic adhesive paste with medium viscosity. This adhesive is designed for bonding metal substrates. LOCTITE® AA 331 is a light yellow to sand yellow, toughened, modified acrylic adhesive paste with medium viscosity. This adhesive is designed for
- Applied Thickness / Gap Fill: 0.04 inch
- Viscosity: 20,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Single Component System
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® N 2170 is a non-slump one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system non-slump primerless adhesion to most materials non-corrosive to metals solventless
- Tensile Strength (Break): 217.5552590357955 psi
- Elongation: 650 %
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
- Industry: OEM / Industrial
-
Supplier: Allied Electronics, Inc.
Description: Citrus Base Adhesive Remover Multipurpose Does not contain solvents such as acetone, toluene or MEK Non-corrosive In addition to adhesive, it also removes oil, grease, tar and grime Dissolves and Flushes Away Dirt, Grease, Tar, Most Non-Curing Type Adhesives
-
Supplier: Allied Electronics, Inc.
Description: Quik Stick Adhesive, Bisphenol-A Type Epoxy Resin, 1.19 Specific Gravity The Scotch-Weld EPX Applicator System is a fast, convenient way to simultaneously meter, mix and apply two-component adhesives and potting compounds. The system features handy Duo-Pak cartridges that snap quickly
-
Supplier: Techsil Limited
Description: Momentive TSE322 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy to use, one-component material Fast cure at elevated temperature Offers self-adhesion
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: CHT USA Inc.
Description: AS5702 is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is one in a range of Alkoxy cure products which are solvent free. It exhibits excellent primerless adhesion to many substrates and cures at room
- Use Temperature: -76 to 392 F
- Thermal Conductivity: 0.2 W/m-K
- Tensile Strength (Break): 391.5994662644319 psi
- Elongation: 540 %
-
Supplier: CHT USA Inc.
Description: CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all
- Viscosity: 350,000 cP
- Use Temperature: -58 to 428 F
- Thermal Conductivity: 1.55 W/m-K
- Tensile Strength (Break): 406.1031502001516 psi
-
Supplier: Techsil Limited
Description: also suitable for use as an adhesive between various heat sources and heat dissipation devices. Product Benefits Good Thermal Conductivity Low temperature, fast cure Easy to use Electrically insulative Non-corrosive to metals Primerless adhesion to many substrates
- Use Temperature: -40 to 200 F
- Industry: Electronics
- Chemical System: Rubber Based / Elastomeric, Silicone
- Features: Thermal / Heat Conductive
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Primer EW-5000 AS is a sprayable, low VOC, heat curing, structural adhesive primer that contains a non-chromated, corrosion inhibiting package to provide protection against corrosive environments. Complies witrh OSHA 29 CFR 1910.1026.
- Substrate: Aluminum, Metal
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Specialty / Other
- Form: Liquid, Water Based
- Industry: OEM / Industrial
-
Supplier: Techsil Limited
Description: Techsil® 1387 is a fast cure 1-part RTV silicone sealant specially formulated for applications requiring a good adhesion, excellent physical properties whilst also being non-corrosive. 1387 is utilizes an oxime based cure system, although not totally neutral, the cured
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Henkel Corporation - Electronics
Description: LOCTITE 5210 is an ultra fast curing, non-corrosive RTV silicone designed for potting, wire tracking, selective sealing, vibration dampening and repair/rework applications on PCB's.
- Elongation: 230 %
- Industry: Electronics
- Features: RTV / Room Temperature Curing
- Chemical System: Silicone
-
Supplier: Henkel Corporation - Industrial
Description: Two part, fast cure silicone system with 5-minute fixture time LOCTITE® SI 5600 Silicone Adhesive Sealant is a two part, non-corrosive adhesive / sealant. Itisflexible andfast, with 5-minute fixture time andhigh adhesion. Ideal for potting encapsulating
- Use Temperature: 40 to 450 F
- Tensile Strength (Break): 250 psi
- Features: UL Approved
-
Supplier: Anti-Seize Technology
Description: AST-SEAL™ Std (Standard Grade) is a general-purpose pipe sealant providing an instant permanent seal that cures in the absence of air to lock threads securely. Withstands temperatures from -65° to 300°F (-54° to 149°C) continuous, 375°F (191°C) intermittent. Not for oxygen use. Pressure
- Use Temperature: -65 to 300 F
- Tensile Strength (Break): 1,000 psi
- Cure / Technology: Anaerobic, Single Component System
- Industry: Building / Construction
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9816 is 100% silicone sealant. This product can be used for gasketing and as an adhesive, and sticks to metal and glass surfaces. For best results clean with a solvent such as xylol, toluol or methyl ethyl ketone. Phelps Silicone Sealant exhibits high degree of flexibility
- Use Temperature: -80 to 500 F
- Tensile Strength (Break): 350 psi
- Elongation: 500 %
- Dielectric Strength: 390.0000000000004 kV/in
-
Supplier: Anti-Seize Technology
Description: AST-SEAL™HD (Heavy Duty) stainless steel grade is formulated for stainless steel alloy fittings to cure more quickly than standard grade anaerobic. Withstands temperatures from -65° to 400°F (-54° to 204°C) continuous, 500°F (260°C) intermittent. UL Classified. Not for oxygen use. Pressure
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 1,000 psi
- Cure / Technology: Anaerobic, Single Component System
- Industry: Building / Construction
-
Supplier: Anti-Seize Technology
Description: AST-SEAL™HD (Heavy Duty) stainless steel grade is formulated for stainless steel alloy fittings to cure more quickly than standard grade anaerobic. Withstands temperatures from -65° to 400°F (-54° to 204°C) continuous, 500°F (260°C) intermittent. UL Classified. Not for oxygen use. Pressure
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 1,000 psi
- Cure / Technology: Anaerobic, Single Component System
- Industry: Building / Construction
-
Supplier: Anti-Seize Technology
Description: AST-SEAL™ Std (Standard Grade) is a general-purpose pipe sealant providing an instant permanent seal that cures in the absence of air to lock threads securely. Withstands temperatures from -65° to 300°F (-54° to 149°C) continuous, 375°F (191°C) intermittent. Not for oxygen use. Pressure
- Use Temperature: -65 to 300 F
- Tensile Strength (Break): 1,000 psi
- Cure / Technology: Anaerobic, Single Component System
- Industry: Building / Construction
Find Suppliers by Category Top
Featured Products Top
-
The silicone cures very quickly upon exposure to atmospheric moisture or humidity. Curing speed is directly influenced by the humidity level and layer thickness; thinner sections cure more quickly than thicker ones. A tack-free time can be achieved in as little as 15-20 minutes at 75°F (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
expensive mixing equipment Neutral cure, non-corrosive Thermally conductive Adhesion promoters are added to improve adhesion across a range of substrates. As with all addition cure materials, adhesion can be improved with longer cure times, higher cure temperatures, post (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Acid Resistant, Non-Drip Epoxy System Withstands Elevated Temperatures Master Bond EP62-1HTND is a two (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
“The system’s chemical resistance was successfully tested in chemicals such as 98% sulfuric acid, 25% hydrochloric acid, 20% phosphoric acid, and 15% nitric acid, by soaking cured samples for more than 12 months”, says Senior Product Engineer Rohit Ramnath. “The product (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
AS1802 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade) This is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
AS1803 1-Part RTV Silicone Adhesive CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
Dow DOWSIL™ 844 RTV Silicone Adhesive-Sealant is a one-part, fast cure, RTV adhesive useful in automated or manual dispensing systems. It is ideal for the sealing of modules and multi-component assemblies; or for formed-in-place gasketing. This non-flowing adhesive has high (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
Master Bond LED415DC90 is a one component adhesive system that cures rapidly upon exposure to a 405 nm wavelength LED light source without any oxygen inhibition. The rate of cure depends upon the intensity of the light source, the thickness of the adhesive layer and the distance from the light (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
encapsulation, these optically clear silicones feature non-yellowing catalyst systems providing UV resistance even throughout long-term exposure. General Attributes: UV resistant - non yellowing Addition cure materials Low viscosities Choice of heat cure or (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc.
More Information Top
-
Dow Corning 832 Multi-Surface Adhesive Sealant Engineered For Assembly Applications
A 100 percent silicone RTV rubber, neutral- cure sealant, Dow Corning 832 Multi-Surface Adhesive Sealant is non - corrosive and provides superior unprimed adhesion, forming a flexible and long-lasting seal.
-
Gasket Sealants - Thread and Gasket Sealants - Grainger Industrial Supply
Range -65 Degrees to 550 Degrees F, Specific Gravity 1.45, Viscosity Not Specified, Full Cure 7 days, Application Time 10 min., High Performance silicone, Non - Corrosive , Good Adhesion to Aluminum, Flange Sealing on Transmissions and Cast Metal Housings, Standards NSF Category …
-
Silicone Thermal Interface Materials for Under-Hood Electronics
Silicone formulations are typically non - corrosive , heat- cured materials which develop no significant by-products during processing, allowing their use as structural adhesives without mechanical fasteners, even in complete confinement.
Indicates content that may require registration and/or purchase.