-
Supplier: Total Lubricants USA, Inc.
Description: Biodegradable cutting and tapping fluid designed for ferrous and non-ferrous metals. Prevents tap wear, seizure, and breakage.
- Features: Metal Cutting Fluid, Metal Working Fluid, Mineral Oil, Straight Oil (Non-soluble)
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: QualiChem, Inc.
Description: EQO-MAX 759 is a highly formulated, heavy-duty cutting oil for the machining of all ferrous and non-ferrous metals. The unique combination of extreme pressure compounds, polar lubricants, and next generation additives formulated at the optimum viscosity provides an
- Flash Point: 420 F
- Kinematic Viscosity (@ 40°C): 20 cSt
- Composition / Chemistry: Ester / Diester, Natural (Vegetable Oil / Animal Fat), Synthetic / Semi-synthetic
- Function: Metal Cutting
-
Supplier: Total Lubricants USA, Inc.
Description: Biodegradable, transparent cutting oil for moderate to severe machining on ferrous and non-ferrous metals.
- Composition / Chemistry: Natural (Vegetable Oil / Animal Fat)
-
-
Supplier: CIMCOOL
Description: CIMPERIAL® 16 metalworking fluid is a premium soluble oil designed for moderate to heavy-duty machining and grinding of ferrous and non-ferrous materials.
- Flash Point: 370 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.93 specific gravity
- Features: Corrosion Inhibitor / Rust Preventative, Fluid / Oil, Low / Non-foaming, Metal Cutting Fluid, Metal Working Fluid
- Function: Grinding Fluid, Lubricant
-
Supplier: CIMCOOL
Description: MILPRO® 300 is and inactive metalworking oil that is used where anti-weld and EP properties are needed. Formulated to meet most nonferrous metalworking applications.
- Viscosity Index: 150
- Flash Point: 335 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.879 specific gravity
- Features: EP (Extreme Pressure / Active), Fluid / Oil, Metal Cutting Fluid, Metal Working Fluid, Naphthenic / Naphthalene, Straight Oil (Non-soluble)
-
Supplier: Total Lubricants USA, Inc.
Description: Chlorinated cutting, drawing, and forming lubricant for ferrous and non-ferrous metals.
- Function: Metal Forming
-
Supplier: Houghton International, Inc.
Description: Hocut® 797-CL is a versatile, semi-synthetic coolant for machining and grinding of ferrous and non-ferrous metals in heavy-duty operations. It is formulated with emulsifiers, lubricity additives, extreme-pressure (EP) components and inhibitors that offer excellent residual fluid
- Features: EP (Extreme Pressure / Active), Fluid / Oil, Metal Working Fluid, Specialty
- Function: Lubricant, Metal Cutting
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Heavy-duty, semi-synthetic, translucent micro-emulsion for aluminum alloys. This product is also suitable for ferrous and other non-ferrous metals.
- Function: Metal Cutting
- Features: Metal Working Fluid
- Composition / Chemistry: Natural (Vegetable Oil / Animal Fat), Synthetic / Semi-synthetic
-
Supplier: BP Lubricants North America
Description: Soltrend™ 116M is a general purpose emulsifying oil used for cutting and grinding ferrous and non-ferrous metals. Soltrend™ 116M has an exceptional capability for cooling and lubricating the tool and work in machining operations. It offers outstanding water
- Function: Metal Cutting
-
Supplier: CIMCOOL
Description: CIMTECH 304MA is a synthetic metalworking fluid for machining and grinding of ferrous and non-ferrous metals.
- Density / Specific Gravity (@15.6°C, 60°F): 1.07 specific gravity
- Industry Applications: Aerospace
- Features: Fluid / Oil, Low / Non-foaming, Metal Working Fluid, Water & Oil Emulsion
- Function: Grinding Fluid, Lubricant, Metal Cutting
-
Supplier: Kalamazoo Industries, Inc.
Description: Kalamazoo Industries Inc. industrial abrasive mitre chop saws are available to cut steel and non-ferrous materials and able to cut angles on material from steel to aluminum (non-ferrous saws only). Mitre angles from 0-45 (KM10 or KM10HS up to 60 degrees). Our mitre chop
- Blade Diameter: 10 to 20 inch
- Motor Power: 3 to 15 HP
- Power Source: AC Power
- Operation: Bench Top, Free Standing
-
Supplier: Ecolink, Inc.
Description: bolts and screws. PEN-T-10 contains no methylene chloride or ozonedepleting ingredients. It is classified as a non-flammableaerosol per CPSC guidelines. Its unique formula deliversrapid penetrating action and leaves a protective coating toguard against rust and corrosion. As a cleaning
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing
- Overall Width / OD: 6 inch
- Overall Length: 6 inch
- Shape / Form: Bar Stock, Semi-finished Shape / Mill Stock
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing
- Overall Width / OD: 5.5 inch
- Overall Length: 6 inch
- Shape / Form: Bar Stock, Semi-finished Shape / Mill Stock
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing
- Overall Width / OD: 3 inch
- Overall Length: 6.5 inch
- Shape / Form: Bar Stock, Semi-finished Shape / Mill Stock
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: AMETEK Spectro Scientific
Description: ASTM D6786, indicate the overall cleanliness of the oil Ferrous Wear Severity Index (FWSI) indicates overall severity of the machine wear condition Count of large cutting, sliding and fatigue wear, along with non-metallic particles, indicates the source of the particles
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing
- Overall Width / OD: 5 inch
- Overall Length: 6.5 inch
- Shape / Form: Bar Stock, Semi-finished Shape / Mill Stock
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Mobil Industrial Lubricants
Description: Designed for light- to moderate-duty cutting operations, Mobilmet 400 Series oils provide effective machining performance in a wide variety of operations of both ferrous and non-ferrous metals. They are also suitable as machine tool lubricants and for use in
- Features: Low / Non-foaming
- Function: Metal Cutting
-
Supplier: Surventis Surface Treatment LLC
Description: Tech Draw 9602 represents a new chemistry in the selection of commercially available drawing/stamping oils. It is a very light colored, sulfur fortified low odor hydrocarbon and ester based cutting oil. The extreme pressure additives are effective in reducing friction at the die
- Function: Metal Forming
-
Supplier: Mobil Industrial Lubricants
Description: The water-soluble fluids in the Mobilcut 200 Series are formulated from high-quality base oils, emulsifiers and additives to provide excellent performance in moderate- and heavy-duty machining operations on ferrous and non-ferrous materials. Engineered to be suitable for
- Features: Machine / Gears, Metal Working Fluid
- Function: Metal Cutting
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Autokut IS Series of non-staining metal removal oils are designed for machining non-ferrous metals and many ferrous metals. CITGO Autokut IS Series are available in two viscosity grades to meet the requirements of a modern engineering facility. The lower
- Function: Metal Cutting
-
Supplier: Walter Surface Technologies
Description: Alustar 200™ is a foamless demulsifying cleaner/degreaser that dissolves and removes thick oil, grease, lubricants, and grime from aluminum and other non-ferrous alloys. Ideal for applications that are subject to strict cleaning specifications. FEATURES Highly concentrated -
- Temperature (As Used): 113 to 194 F
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Houghton International, Inc.
Description: and barrel operations. It offers indoor rust protection for ferrous metal, copper, aluminum and zinc. Non-ferrous metals should be processed at lower concentration ranges.
- Features: Carbon Removal, Other
- Type: Cleaner / Cleaning Agent, Detergent / Surfactant
-
Supplier: Reid Supply
Description: metal, bronze bars are produced to ASTM standards for consistent precision, quality and uniformity. Bars are vacuum impregnated with non-detergent SAE 30 oil to provide excellent lubrication while being corrosion resistant. The O.D. is oversized and the I.D. is undersized to allow for
- Overall Width / OD: 0.5 inch
- Overall Length: 36 inch
- Specifications: ASTM / ASME
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: provide outstanding system protection. Recommended uses include cutting, slicing and grinding of ceramic materials, as well as the general machining of non-ferrous metals. Features & Benefits Provides excellent lubrication for cutting, slicing and grinding Contains <5 ppm
- Density / Specific Gravity (@15.6°C, 60°F): 1.06 specific gravity
- Features: Biodegradable, Metal Working Fluid, Specialty
- Function: Coolant (Flood / Mist)
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Features & Benefits Designed to prevent corrosion on ferrous and non-ferrous substrates, including aluminum Does not contain chlorine sulfur, phenols, nitrites, diethanolamine, silicone, silicates glycol ethers or hazardous solvents (no VOCs) Will not leave films or residues
- Temperature (As Used): 140 F
- Concentration (As Used, by Volume): 5 to 25 %
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
- Features: Biodegradable, Other, VOC Compliant
-
Supplier: Indian Creek Fabricators, Inc.
Description: the cutting edge of the industry so you have the best talent available to make your project a success. Quality Assurance System is registered to ISO 9001:2000 for; Commercial and Industrial Metal Fabrication & Welding, Small & Large Scale machining, Prototyping Equipped for Processing a Wide
- Services: Assembly, CAD / CAM Support, Design Assistance, Pattern Layout, Production, Prototype, Short Run
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, EDM Machining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Plating, Punching, Rolling, Shearing, Stamping, Water / Abrasive Jet Cutting, Welding
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
- Features: Midwest US Only, North America, United States Only
Find Suppliers by Category Top
Featured Products Top
-
: Particle counting, classification and ferrous monitoring Measuring oil viscosity (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
oil Ferrous Wear Severity Index (FWSI) indicates overall severity of the machine wear condition Count of large cutting, sliding and fatigue wear, along with non-metallic particles, indicates the source of the particles Having (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
picture of machine wear is generated with only a few parameters: Particle cleanliness codes, such as ISO 4406 and ASTM D6786, indicate the overall cleanliness of the oil Ferrous Wear Severity Index (FWSI) indicates overall severity of the machine wear (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
can be further enhanced for special handling and die-cutting requirements. This product has a lower specific gravity and less oil bleeding than our conventional products *only applicable for GR14B Learn More from Fujipoly (read more)
Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp. -
Vaughan's E-Series Dry Pit Pedestal Chopper Pump is ideally suited for installation where floor space is limited. Easily retrofits conventional non-clog dry pit pumps, where clogging or bearing-and-seal failure are common problems. The chopper impeller design eliminates clogging and the need for (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
their customers achieve their measurement ambitions through cutting-edge 3D solutions. With its extensive hardware and software portfolio, Creaform enables its users to experience innovation firsthand through 3D scanning, reverse engineering, quality control, non-destructive testing, product development (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
through 3D scanning, reverse engineering, quality control, non-destructive testing, product development, and MRO. Thousands of professionals in various industries, like automotive, aerospace, manufacturing, heavy industries, oil and gas, power generation, consumer products, research and education, have discovered that with Creaform, Innovation Takes Form. (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
. Excellent Polishing Accuracy When dry polishing, diamond lapping film leave a high-quality non-rough surface. When wet or oil polishing, they can help to achieve an even higher level of smoothness and shine. (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
unsuitable for reuse. Surfactants and oils – Chemical compounds from detergents complicate separation and require chemical conditioning. (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
users to experience innovation firsthand through 3D scanning, reverse engineering, quality control, non-destructive testing, product development, and MRO. Thousands of professionals in various industries, like automotive, aerospace, manufacturing, heavy industries, oil and gas, power generation, consumer products, research and education, have discovered that with Creaform, Innovation Takes Form. (read more)
Browse Scanning Software Datasheets for FARO CREAFORM
More Information Top
-
Mobilmet 420 Series
…dressing Improved surface finish and dimensional accuracy resulting in fewer rejects and better quality finished products Helps increase feed rates and machine speeds Suitable for a wide range of ferrous and non - ferrous metals and machining operationsFewer cutting oils required, potential for reduced…
-
Annual review of the literature on fats, oils, and detergents. Part I
Reviews summarized metal cutting oils (Mugishima, YuFcaga~u, 10, 76); friction in cutting of metals (Shonozaki, Yukaga~u, 10, 7]); quenching oils (Mite, Yukagaku, 10, 104); rolling oils for non - ferrous metals (Shimizu, YukagaIc~, 10, 88); rolling oils for steel plates (Saeki, Yu~aga~, 10…
-
Design and manufacturing of modular self-compensating hydrostatic journal bearings
Pella A oil has been used to grind lenses for eye glasses, as a coolant and lubricant for diamond tipped saws, for cutting stones and ceramics, and in the machining of non - fer- rous metals and alloys.
-
Cutting Tool Technology
The aqueous-based lubricants can be utilised across quite a diverse range of workpiece materials, ranging from steels, to non - ferrous metals. .... An aqueous cutting fluid can consist of naturally occurring oils such as: mineral oil; synthetic mater- ial; or a combination of both, but generally they are present in the form of an emulsion, or solution – as previously discussed.
-
Mechanical Engineering, Materials and Energy
The adoption of plastic alloy saves a considerable amount of oil and valuable non - ferrous metal and simplifies the shafting construction to prevent water pollution caused by oil leakage. .... the working medium for machine driven systems and hydrodynamic system has become a cutting -edge topic in…
-
Applied Mechanics, Materials, Industry and Manufacturing Engineering
The adoption of plastic alloy saves a considerable amount of oil and valuable non - ferrous metal and simplifies the shafting construction to prevent water pollution caused by oil leakage. .... the working medium for machine driven systems and hydrodynamic system has become a cutting -edge topic in…
-
Benefits of Using Advanced Electrostatic Fields in Crude Oil Dehydrators and Desalters
Plates can be carbon steel, stainlees steel alt made of non - ferrous material. .... The latter material is beneficial when treating crude oils with higher water cuts where arc suppression is important.
-
Decision Making in the Manufacturing Environment
The author suggested the use of very low-viscosity straight mineral oils for materials that tend to clog the belt, and highly fluid compounded oils for carbon steels and non - ferrous metals. .... Bennett (1987) also presented results of testing of cutting fluids.
-
Advanced Research on Advanced Structure, Materials and Engineering
The adoption of plastic alloy saves a considerable amount of oil and valuable non - ferrous metal and simplifies the shafting construction to prevent water pollution caused by oil leakage. .... the working medium for machine driven systems and hydrodynamic system has become a cutting -edge topic in…
-
Seismic evaluation procedure for equipment in U.S. Department of Energy facilities
…underground piping is available in the “ASCE Guidelines for the Seismic Design of Oil and Gas Pipeline .... Underground piping made of gray Cut iron, non - ferrous alloys, welded aluminum thermoplastics, fiberglass, reinforced concfek, md asbestos-cement may exhibit non-ductile behavior and must be considered ~ oufier. k addition, threaded joints, groove type mechanical joints, and flanged joints must…
Indicates content that may require registration and/or purchase.