Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: LIMIT SWITCH, NEMA TYPE 4 AND 13 OILTIGHT CONSTRUCTION, NON-PLUG-IN, SIDE PUSH ROD, MAINTAINED CONTACT, 2-CIRCUIT, WHOLE SWITCH, 120V AC INDICATING LIGHT. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
- Contact Type: Maintained Contact
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SPST-NC; Limit Switch Actuator:Non Contact Switch; Contact Configuration:SPST-NC; Contact Current AC Max:2A; Contact Voltage AC Max:230V; Operating Force Max:-; Product Range:FF Series; Contact Current DC Max:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, DPST-2NC; Limit Switch Actuator:Non Contact Switch; Contact Configuration:DPST-NC; Contact Current AC Max:-; Contact Voltage AC Max:-; Operating Force Max:-; Product Range:FF Series; Contact Current DC Max:1A RoHS Compliant: Yes
-
-
Supplier: Accuris
Description: SWITCH, POSITION, PROXIMITY (NON-CONTACT) OR LIMIT (MECHANICAL CONTACT), FIBER OPTIC, (METRIC), (NAVAL SHIPBOARD USE)
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Inductive Multiple Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. Up to 20 sensors per housing are available in various mounting profiles.
- Maximum AC Voltage Rating: 20 to 250 volts
- Maximum DC Voltage Rating: 10 to 55 volts
- Operating Temperature: -25 to 70 C
- Certifications / Approvals: CE Certification
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Maintained Contact, 2-Circuit, CW and CCW operation, Whole Switch, Cavity Mount, 120V AC Indicating Light
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, DPST-1NO/1NC; Limit Switch Actuator:Non Contact Switch; Contact Configuration:DPST-1NO, SPST-NC; Contact Current AC Max:-; Contact Voltage AC Max:-; Operating Force Max:-; Product Range:FF Series; Contact Current Max:1ARoHS
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Inductive Single Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. The robust design allows our inductive sensors to be used as an alternative
- Maximum AC Voltage Rating: 20 to 250 volts
- Maximum DC Voltage Rating: 10 to 55 volts
- Operating Temperature: -25 to 70 C
- Certifications / Approvals: CE Certification
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Rod, Maintained Contact, 4-Circuit, Whole Switch
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, 3PST-2NC/1NO; Limit Switch Actuator:Non Contact Switch; Contact Configuration:3PST-2NC, SPST-NO; Contact Current AC Max:-; Contact Voltage AC Max:-; Operating Force Max:-; Product Range:FF Series; Contact Current Max:1ARoHS
-
Supplier: Allied Electronics, Inc.
Description: Switch; Limit; SPDT-DB; Non Plug-In; Side Rotary Standard; 1/2 Inch Conduit
-
Supplier: Rotork plc
Description: Compact limit switch box for industrial, water treatment and light duty applications.
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Rotork plc
Description: Limit switch box designed for explosionproof applications.
- Features: Explosion Proof
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Rotork plc
Description: Multi purpose limit switch box for safe area or Intrinsically Safe applications, provides a visual and electrical remote position feedback on automated valves.
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Rotork plc
Description: Multi purpose limit switch box for safe area or Intrinsically Safe applications, provides a visual and electrical remote position feedback on automated valves.
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Allied Electronics, Inc.
Description: with OSHA and other regulatory agency standards. One piece flat gasket does not contact terminal pins to reduce chances of fluid migration. Front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch
-
Supplier: Allied Electronics, Inc.
Description: with OSHA and other regulatory agency standards. One piece flat gasket does not contact terminal pins to reduce chances of fluid migration. Front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch
-
Supplier: Eaton Corporation
Description: HEAVY DUTY NON PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE STANDARD OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT RATING UL, CSA APPROVAL NEMA 1/4/13 ENCLOSURE DIE CAST ZINC BODY MATERIAL -20 TO 200
- Maximum Current Rating: 0.11 to 10 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -28.88888888888889 to 93.33333333333333 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 121 C
-
Supplier: Milwaukee Cylinder
Description: We provide inductive proximity switches for end of stroke sensing. These non-contact switches detect the presence of the spud/cushion bushing. Designed for up to 3000 PSI hydraulic systems, as well as pneumatic applications. Available on the A, LH and H Series cylinders.
- Output Load: 3-Wire NPN, AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 60 C
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -1.0000000000000004 to 100 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Supplier: Exsenco, LLC
Description: SANTEST's CS model is a switching sensor adopting magneto-inductive principle without mechanical contact. Combined with CSC controller, forward/backward limit points are output; furthermore the both points can be individually adjusted by trimmer integrated in the controller. As a
- Measurement Range: 0.5905515 to 39.3701 inch
- Operating Temperature: 32 to 212 F
- Body Shape: Cylindrical
- Features: DC Powered
-
Supplier: HydraCheck Inc.
Description: instantly identifies if contact adapter is installed, allows rapid changing from contact to non-contact testing Comparator setting enables upper/lower limit threshold icon indicators to appear; provides immediate pass/fail analysis Length (distance) measurement
- Rotational Speed Range: 6 to 99,999 rpm
- Operating Temperature: 32 to 113 F
- Features: Battery Powered, Data Logger
- Sensor Technology: Contact, Non Contact
-
Supplier: Assured Automation
Description: Description • Solid state proximity switch • Target puck with position Indicator & two red LED's • Two solid state switches (N/O), (1-open, 1-closed) Enclosures & Connections • NEMA 3,4,6,12,13, IP67 • 6' Cable Switch Ratings Max Load Current: 200mA Min Load Current: 5mA Part Numbers UA =
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
- Valve Actuation: For Rotary Actuated Valves
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Description: using non-contact detection, the longest detection distance is 4mm, can effectively reduce the workpiece collision accident. Rugged stainless steel or nickel-copper alloy housing, equipped with 2 meters PVC cable, M8 connector or M12 connector, is suitable for various installation
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: OMEGA Engineering, Inc.
Description: The LVCN414 Series is a non-contact, ultrasonic level controller and transmitter that delivers reliable, cost-effective, high-performance, small-tank fluid handling control solutions. The LVCN414 targets process, control and chemical feed applications in small tanks mounted on skids,
- Number of Inputs: 1 inputs
- Control: Limit / Set Point Control
- Standards and Compliance: Other, RoHS Compliant
- Control Signal: Serial / Digital, Switch / Relay Output
-
Description: components. Detect the flow of the meter and the instrument. Upper limit and lower limit control of the instrument range. Flow control and level control. position control, speed measurement, counting, direction and automatic protection, etc. 3.Product Dimension 4.1 The sensor should be
- Operating Distance: 0.393701 inch
- Operating Temperature: 14 to 212 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: elobau U.S., Inc.
Description: Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau
- Maximum Current Rating: 0.5 amps
- Maximum AC Voltage Rating: 48 volts
- Operating Temperature: 34 to 100 C
- Switch Type: Electromechanical
-
Supplier: Eaton Corporation - Sensors
Description: 10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable
- Maximum Current Rating: 60 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -28.88888888888889 to 93.33333333333333 C
-
Description: using non-contact detection, the longest detection distance is 20mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL
- Operating Distance: 0.1968505 to 0.787402 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Description: using non-contact detection, the longest detection distance is 20mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL
- Operating Distance: 0.1968505 to 0.787402 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Description: using non-contact detection, the longest detection distance is 20mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL
- Operating Distance: 0.1968505 to 0.787402 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Specialty Product Technologies
Description: Non-contact proximity switches are used to detect the position of mechanical motion and provide accurate position indication. An actuator, in the form of a target magnet, passes in front of the proximity switch, engaging the switch, and allowing the internal electrical
- Operating Temperature: -4 to 212 F
- Output Load: AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical, Threaded Barrel
Find Suppliers by Category Top
Featured Products Top
-
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
industrial environments. In conjunction with an appropriate safety controller, a single position switch can be used up to PLd, while using two can achieve PLe, according to ISO 13849-1. Elevator industry The PS116 limit switch also fulfils the requirements for use in elevators according to EN 81-1, because all available switching elements have a contact opening of 2 x 2 mm. (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
The PS Series of limit switches are highly modular, with many actuator head and contact options, for position detection and safety guard monitoring applications. The PS series has 4 main body styles: PS116 Compact 1.22” x 0.62” x (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc. -
. The solution: Radar sensor USR30 and radar transducer UTR30 from Endress+Hauser Sensors&Components provide our customers with the basis for non-contact level measurement. With 80 GHz FMCW radar technology, the water surface is continuously and precisely detected without (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
distribution across the full chuck surface Non-Contact Transport — Air bearing effect enables friction-free wafer floating, eliminating particle generation from mechanical contact Vacuum Clamping Mode — Seamless switch to vacuum hold for stable positioning during high (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
range with more standard sizes and configurations Both aluminum and brass versions are available in headed and non-headed styles. Download the SPIROL Compression Limiters Design Guide for full specifications, or contact SPIROL for complimentary engineering assistance. (read more)
Browse Compression Limiters Datasheets for SPIROL -
The Telemecanique Sensors XCKN2118P20C is a compact roller-lever limit switch for mechanical position and travel detection. It combines a spring-return rotary head, 1NC + 1NO snap-action contacts, positive-opening NC operation, M20 cable entry, and IP65 protection in a lightweight plastic (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
two two-pole NC+NC, break-before-make, slow-break contact blocks. Installers should follow the terminal markings and circuit diagram supplied with the switch rather than assuming a standard general-purpose limit-switch layout. Electrical Ratings The (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
to. a low GWP refrigerant15. . Platinum Level. Gold Level. Silver Level. Partner Store. Low Global Warming Potential Refrigerants. White Paper. 10. If retailers were to switch their refrigeration systems to R-449A, which is a low GWP refrigerant. (designed to replace R-404A) with an ODP value of 0
More Information Top
-
High pressure-liquid-chromatography in the food chemistry
The yon of complete exchange ~ tze offered to some manufacturers speaks ffir this risk.: After the pump, a ~ berdrucksicherung yon is advantage, either fibers a bursting membrane (therefore not variably) or with adjustable limit contact switch in the manometer.
-
A New Approach To Sensors For Shipboard Use
Additionally, a basis for the development of these "active" sensors will be presented, along with descriptions of a non - contacting limit switch and linear position sensor .
-
NRPCT Closeout of Prometheus Sensor Development Work for NR Information
Non - Contact Limit Switches ................................................................................................21 1.2.4.3.2.1.
-
Rheinmetall Landsysteme Brückenlegepanzer Biber armoured bridgelayer
All operations are controlled by electrical non - contact limit switches , using a sequence control system.
-
JWST's cryogenic position metrology system
Integral to the hardware making up the gearmotor assembly is a non - contact limit switch assembly to prevent travel beyond the + 60 / -75 degree range of motion, with hard stops just outside that range to halt motion should the limits fail.
-
Automated inspection of intaglio plate measurement for U.S. currency
The home location sensors are non - contact limit switch “Hall-Effect” sensors.
-
Manufacturing Technology Directorate
Wright Laboratory
Air Force Materiel Command
Wright-Patterson Air Force Base, Ohio 45433-7739
Hall effect sensor highly accurate, non - contact limit switch which detects the proximity of a magnet and provides a digital output to assure an accurate position reference.
-
17th World Conference on Nondestructive Testing, 25-28 Oct 2008, Shanghai, China
Eddy probe system on the basis of new technology
• as the non - contact limit switch ; .
-
Radiation tolerant design-theory and practice for proximity sensing
Normally, such applications use proximity detectorsas non - contact limit switches , offering improved reliability over mechanical equivalents.
-
Automated Handling of Flexible Materials
Type non - contacting air limit switch nomoving parts:will ssense any flat or curvedobject which presentsa senslng surfaceof ¼4inch or m to the sensingnozzle Medium-air Supply Pressure 4 psi Nominal Proximity Distance .10"W Output Signal normal:- 2" w.c. actuated: = 7…
Indicates content that may require registration and/or purchase.