-
Supplier: Accuris
Description: NON-CORROSIVE FLUX FOR SOFT SOLDERING
-
Supplier: Nordson EFD
Description: is fairly low in activity and best suited to easily soldered surfaces. RMA flux residue is clear, soft, non-corrosive, and non-conductive. Cleaning is optional. Residue may be removed with an appropriate solvent. Rosin Activated (RA) Consisting of rosin, solvent, and aggressive
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: Features Water-soluble Viscosity suitable for 150–300 mm wafers No residue after multiple reflow/cleaning cycles Uniform bump shape Halide-free Suitable for SnPb and Pb-free, and high temperature applications Non-corrosive to underbump metallization Introduction Wafer Flux WS-3401 is a
- Features: Other
- Type: Soldering Flux / Rosin
-
-
Supplier: Indium Corporation
Description: selective soldering applications. WF-9948 has been designed to pass all known reliability requirements, including J-STD-004B SIR and ECM. This modern flux is non-corrosive, compatible with probe testing, compatible with most conformal coatings, and does not contribute to detrimental
- Features: Other
- Type: Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA NR205 has been specifically formulated to resist degradation in surface insulation resistance and electromigration, even when the flux is not exposed to soldering temperatures or is applied in heavy amounts. Its residues are non-corrosive and do not cause
- Type: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: Indalloy Flux #1 is a non-acid*, non toxic*, Pb-free, amber colored paste flux for use on copper, brass, galvanized iron, lead, zinc, tin, silver, nickel, mild steel, terne plate and malleable iron. Its strong detergent action cleans as it solders. Due to its possible corrosive
- Type: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: Proven in PV module assembly processes, Indium Corporation's No-Clean Liquid Solar Tabbing Fluxes are non-corrosive, non-conductive, and provide excellent solderability on all types of silver metallizations. Formulated to provide a wide process window, Indium
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: Features Flux is non-corrosive and halide-free Can be used for soldering with lead-free or tin/lead solders Excellent material compatibility Fast drying RoHS Compliant High thermal stability
-
Supplier: Allied Electronics, Inc.
Description: Solder Pot, 350 W Power Rating, 240 VAC Voltage Rating Completely non-corrosive liquid solder flux consisting of a solution of special rosin in alcohol. Contains no traces of acids or chlorides and is completely safe to use on even the most delicate electronic equipment. Anti-Static
-
Supplier: Allied Electronics, Inc.
Description: Plato General Purpose Solder Pot, 500 W Power, 120 VAC Voltage Completely non-corrosive liquid solder flux consisting of a solution of special rosin in alcohol. Contains no traces of acids or chlorides and is completely safe to use on even the most delicate electronic equipment.
-
Supplier: Allied Electronics, Inc.
Description: A flux for metals as effective as acid or chloride types but non-corrosive. Solders even hard-to-solder metals such as aluminum, zinc-based alloys, steel, etc. Ideal for soldering bus and ground wires to aluminum and steel chassis, to hermetically seal lids to metal cases, for
-
Supplier: Techsil Limited
Description: requirements for type ROM1 flux per J-STD-004. Excellent for prototyping and rework/repair on printed circuit boards, the chiselled tip provides exact delivery of flux to surface. This grade works well on chip carriers, heat sinks, surface mounted device pads, switched and sockets.
- Type: Soldering Flux / Rosin
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: A flux coated filler metal shim used for joining aluminum and aluminum alloys. Shims are coated with a non-corrosive flux. CXZNAL 7822 is a zinc/aluminum/silicon composition that melts over a temperature range of 426°C to 482°C (800°F to 900°F). Nominal composition: 78%Zn/22%Al
- Melting Range: 800 to 900 F
- Braze Alloy: Aluminum Alloy Braze
- Features: Flux Coated, Other
- Joining Process / Product Form: Preform
-
Supplier: Techsil Limited
Description: Non-corrosive, non-hygroscopic, halide free and RoHS compliant. Product Benefits Superior fluxing ability Instant wetting After soldering, the rosin residue is non corrosive, non conducting, moisture resistant, and fungus resistant For precision application
- Type: Soldering Flux / Rosin
-
Supplier: Ellsworth Adhesives
Description: MicroCare Flux Remover C™ is a general purpose cleaner that is effective on flux residues, greases, inks, and oils. Suitable for all electronic types including through-hold and SMT boards, cables, connectors, and hybrids. Non-flammable, non-corrosive, ultra-pure, fast-drying,
- Type: Defluxer / Flux Remover
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: A flux coated filler metal shim used for joining aluminum and aluminum alloys. Shims are coated with a non-corrosive flux. LTB718CSP is an eutectic aluminum/silicon composition that melts over a narrow temperature range of 577°C to 582°C (1070°F to 1080°F). Nominal composition:
- Melting Range: 1,070 to 1,080 F
- Approvals / Conformance: AMS
- Braze Alloy: Aluminum Alloy Braze
- Features: Flux Coated, Other
-
Supplier: ESAB Welding and Cutting Products
Description: Features Non-corrosive, non-hygroscopic flux inside a tubular rod; no separate flux required. For joining light gauge aluminum as used in furniture, truck and trailer bodies, window frames, aircraft instruments. Excellent color match but will darken if anodized. Very fluid,
- Tensile Strength (UTS): 30,000 psi
- Welding Filler Types: Aluminum Alloy
- Joining Process / Product Form: Flux Cored Wire
-
Supplier: Ellsworth Adhesives
Description: MicroCare UltraClean™ VOC-Free Flux Remover is a high-purity, halogen-free, fast-drying, non-chlorinated cleaning fluid ideal for "no-clean" fluxes, rosin fluxes and difficult to clean, lead-free solder pastes. Low odor, ultra-low GWP, ozone-safe, plastic-safe, and
- Type: Defluxer / Flux Remover
-
Supplier: Ellsworth Adhesives
Description: MicroCare UltraClean™ VOC-Free Flux Remover is a high-purity, halogen-free, fast-drying, non-chlorinated cleaning fluid ideal for "no-clean" fluxes, rosin fluxes and difficult to clean, lead-free solder pastes. Low odor, ultra-low GWP, ozone-safe, plastic-safe, and
- Type: Defluxer / Flux Remover
-
Supplier: Ellsworth Adhesives
Description: MicroCare IsoClean™ IPA-Based Flux Remover is a high-purity cleaner for fluxes, pastes, organic residues, ionic deposits, greases, and oils. TriggerGrip™ and StatZAP™ compatible with 100% pure reagent-grade isopropyl alcohol. Non-corrosive, ESD and ozone safe, slow-drying, low
- Type: Defluxer / Flux Remover
-
Supplier: Techsil Limited
Description: MG Chemicals 426NS is a No Clean Super Wick with a flux residue that is both non-conductive and non-corrosive. The flux residue remaining on board does not have to be cleaned. 5ft bobbin, desoldering braid. Product Benefits Conforms to MIL-F-14256E RMA flux and J-STD-004 High
- Type: Soldering Flux / Rosin
-
Supplier: Techsil Limited
Description: MG Chemicals 425NS is a No Clean Super Wick with a flux residue that is both non-conductive and non-corrosive. The flux residue remaining on board does not have to be cleaned. 5ft bobbin, desoldering braid. Product Benefits Conforms to MIL-F-14256E RMA flux and J-STD-004 High
- Type: Soldering Flux / Rosin
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Aluminum brazing and soldering filler metals are used to join materials within the aluminum family of alloys. These materials are available in wire, strip, powder, paste (both corrosive and non-corrosive formulations) and preformed rings and shapes. Lucas-Milhaupt also offers
- Melting Range: 1,080 F
- Approvals / Conformance: AMS, AWS
- Braze Alloy: Aluminum Alloy Braze
- Joining Process / Product Form: Flux Cored Wire, Paste, Powder, Preform, Solid Wire, Strip / Sheet / Foil
-
Supplier: Henkel Corporation - Industrial
Description: wicking. LOCTITE NC-OO WICK will not lose its efficiency even after prolonged storage in humid conditions. It is made to remain flexible and will not flake. Faster and increased solder absorption Wound on static dissipative spools Negligible residues which are non-corrosive, clear and
-
Supplier: Henkel Corporation - Industrial
Description: It offers excellent open time and soldering activity with pale post-soldering residues. Non-corrosive residues – eliminates the need for cleaning Enhanced activity to deal with poor component solderability Resists solder balling Wide reflow process window for Sn/Pb and Pb-free
- Joining Process / Product Form: Paste
-
Description: small area contacting applicator are handheld appliances. Appliances that use non-electrical energy are within the scope of this standard. The microwave-related portion is considered motor-operated. The rationales for the microwave barrier and associated leakage tests are described in
-
Supplier: CSA Group
Description: surveillance des effluents puisse être de fournir les données nécessaires à l'évaluation de la dose de rayonnement lors d'une exposition à des substances dangereuses non radioactives, cette norme ne traite pas des méthodes d'évaluation de la dose pour le biote humain ou non humain. 1.9
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Non Corrosive Flux
Non Corrosive Flux .
-
Influences on the mechanical properties of lasergelöteter mixing compounds of steel and aluminum
To Anschmelzungen and, the formation of intermetallic fairy-Al phases to avoid, that came a clearly geringere working temperature for following investigations the also not corrosive flux LH20 for insert of 420- .
-
CR4 - Thread: Flanges
Next in Forum: Non Corrosive Flux .
-
CR4 - Thread: Temperature Bath (Calibrator)
Previous in Forum: Non Corrosive Flux .
-
Laser Joining Technologies for Dissimilar Material Combinations
When Al/St is joined, the joining zone is additionally coated with non corrosive flux .
-
Arc joining of ductile steel‐aluminium‐dissimilar‐metal‐welds
Therefore, became by sheet metals coated to the attempts with nickel again with a not corrosive fluxes on all sides of the steel sheet and the CMT pulse-process coupled.
Indicates content that may require registration and/or purchase.