-
Supplier: Assured Automation
Description: Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Flow (Cv): 9 to 548
- Number of Ports/Ways: 2
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China Non-Lubricated Plug Valve Manufacturer Landee Supplies API 6D Non-Lubricated Plug Valves, UB6, Reduced Bore, DN40, PN10, API 6D, PTFE Sleeve.
- Valve Size: 1.574804 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
- Features: Plug Valves
-
Supplier: Accuris
Description: Ductile Iron, Metal-Seated, Non-Lubricated, Eccentric Plug Valves
-
-
Supplier: Curtiss-Wright, Valve Group
Description: or Valve Group - Korea manufacturing facilities. Overview of options and features. Eccentric Plug Valve Lift plug valve, non-lubricated Three way and four way design Straight pattern body Shut Off Cock and Reversing Cock (3-way-cock) with lubrication
- Valve Size: 0.75 to 20 inch
- Media Temperature: -320.8 to 1,202 F
- Media: Gas
- Actuation: Manual / Hand, Pneumatic
-
Supplier: RBC Bearings
Description: The FIBERGLIDE® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery, and
- Inside Diameter: 1.157 inch
- Outside Diameter: 1.187 inch
- Length: 1.5 inch
- Operating Temperature: -250 to 200 F
-
Supplier: CSA Group
Description: Preface This is the third edition of CSA 3.11, Lever operated pressure lubricated plug type gas shut-off valves. It supersedes the previous editions published in 1985 and 1988. Scope 1.1 This Standard applies to manual lever operated, pressure lubricated, straight way gas
-
Supplier: Velan, Inc.
Description: packing. • Low torque due to: a) Non-rotating stem prevents torsion of bellows; b) Stem nut thrust bearings; c) Central lubrication. • Bellows monitoring port (optional): A plug can be connected to the space above the bellows to monitor performance. • Forged for higher safety:
- Valve Size: 2.5 to 10 inch
- Features: ASME, Butt Weld
- Valve Type: Butterfly Valves, Globe Valves
- Media: Water
-
Supplier: ASCO
Description: Operates on lubricated or unlubricated service Integral plug-in regulators available Integral plug-in speed control with adjustments on the same end Plug-in manifold with terminal block for ease of wiring Optional push-in tubing connections on subbases and manifolds
- Pressure Rating: 14.5 to 120 psi
- Media Temperature: -10 to 115 F
- Number of Ports/Ways: 5
- Power: 24 volts
-
Supplier: Busch Vacuum Solutions
Description: and high quality motor. The heavy duty non-return valve in the suction port prevents the vacuum chamber from venting through the pump after shutdown. Features Very compact, simple design for easy installation and low maintenance Air-cooled, requiring no water Direct drive, eliminating
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 5.9 to 11.2 CFM
- Operating Temperature: 167 F
- Motor Power: 0.74 HP
-
Supplier: F.C. Kingston Inc.
Description: Kingston Horizontal Check Valve Kingston Model 215A Spring Loaded Check Valves are for non-return air or liquid applications. Body is of precision-machined cast brass with 25 percent glass-filled Teflon disc and stainless steel spring. These valves are designed for
- Valve Type: Check Valves
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® High-Vacuum Grease is a one component, non-melting silicone oil that is used for sealing and lubricating O-rings, chemical processing equipment, control valves, water treating equipment, pressure systems, plug valves, and high temperature applications. It
- Flash Point: 572 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1 specific gravity
- Kinematic Viscosity (@ 40°C): 2,000,000 cSt
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® High-Vacuum Grease is a one component, non-melting silicone oil that is used for sealing and lubricating O-rings, chemical processing equipment, control valves, water treating equipment, pressure systems, plug valves, and high temperature applications. It
- Flash Point: 572 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1 specific gravity
- Kinematic Viscosity (@ 40°C): 2,000,000 cSt
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal
- Actuator Torque: 690 In-lbs
- Number of Turns (For Multi-turn Actuators): 10
- Actuation Time: 0.8125 seconds
- Features: Electric
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal
- Actuator Torque: 6,900 In-lbs
- Number of Turns (For Multi-turn Actuators): 16.5
- Actuation Time: 0.837837837837838 seconds
- Features: Electric
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard-coated aluminum cylinder for maximum heat transfer Low noise design
- Ultimate Operating Vacuum: 81.82 torr
- Pumping Speed: 2.4 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard-coated aluminum cylinder for maximum heat transfer Low noise design
- Discharge / Operating Pressure: 45 to 50 psi
- Flow Capacity: 2.4 SCFM
- Horse Power: 0.489180440489529 to 0.515984848187586 HP
- Power Source: AC Single Phase
-
Supplier: Mueller Company
Description: opened or closed, double drain valves force-flush both drain valve openings to keep them open for effective barrel drainage. Bronze drain valves are integral parts of main valve assembly. • PATENTED REVERSIBLE, COMPRESSION-TYPE MAIN VALVE - closes with pressure for
-
Supplier: Heinkel USA
Description: for short drying times and a low attainable final humidity. Supplemental microwave heating is available to further reduce drying times. The product is discharged through a hydraulically operated side discharge valve, with the valve plug contoured to match the curvature of the
- Features: All Pressure Filters, Other
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: Caterpillar Oil & Gas
Description: speed governor Monitoring for Unattended Operation Pressure switches, mounted on engine, for: Switches for: Control Cabinet with housings for wall mounting, including: Starting Air System Separate non-return valve for the starting air pipe to the engine Air Intake System Air intake
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Unattended Operation Pressure switches, mounted on engine, for: Switches for: Control Cabinet with housings for wall mounting, including: Starting Air System Separate non-return valve for the starting air pipe to the engine Air Intake System Air intake filter, fitted on the
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: speed governor Monitoring for Unattended Operation Pressure switches, mounted on engine, for: Switches for: Control Cabinet with housings for wall mounting, including: Starting Air System Separate non-return valve for the starting air pipe to the engine Air Intake System Air intake
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Heinkel USA
Description: 94/9/EC directive, or with electrical components UL approved for operation in a Class 1, Division 1 or 2, Groups C&D environment Double mechanical seal, externally interchangeable, non-contacting gas-lubricated (lift-off), dry running contact (contacting sliding surfaces) or
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: Caterpillar Oil & Gas
Description: inputs for the engine including exhaust mean-value monitoring equipment as well as alarm inputs for the propulsion plant – Optional Group alarm panel for the bridge and with optional and acoustic alarm equipment Starting Air System – Separate non-return valve for the starting air pipe
- Volt-Ampere: 1,230,000 to 2,050,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: ASTM International
Description: Test Stands Used for Non-Standard Tests 11.1.6 Instrumentation Calibration 11.2 Engine Operating Procedure 12 Dipstick and Hole Plug 12.1 Oil Fill Adapter 12.2 Carburetor Air Inlet Supply Line 12.3 Engine Start-up and Shutdown Procedures 12.4 Start-up 12.4.1 Shutdown 12.4.2
Find Suppliers by Category Top
Featured Products Top
-
alter the primary seal interface lubrication, which allows the seal to operate within the non-contacting regime. We design custom features for the face of the mating ring. As the ring rotates, the features force fluid (air, gas) into a converging gap in the sealing face—the (read more)
Browse Metal Bellows Datasheets for Technetics Group -
alter the primary seal interface lubrication, which allows the seal to operate within the non-contacting regime. We design custom features for the face of the mating ring. As the ring rotates, the features force fluid (air, gas) into a converging gap in the sealing face—the (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
, valve with non-detenting manual override, and choices of pneumatic outlets – push-in connectors, straight, or angled. Also optional are individual contacts for each coil – separate commons – and diodes to ensure the current is in only one direction. This can be used to increase (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
self-lubrication, reducing wear. Electrical Insulation & Non-Wetting Properties: Ideal for high-purity or sensitive applications. Precision (read more)
Browse Solenoid Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
The Lee Company continues to redefine miniature fluidics with the introduction of an even more compact High Density Interface (HDI) solenoid valve. Now available in magnetically latched and non-latched designs, this 2-port normally closed valve is exceptionally small in size, light weight, and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Valve wrenches are indispensable tools that help you to tighten and loosen nuts, bolts, and valves. Valve wrenches have a hooked head to provide a powerful and non-slip grip to prevent the wrench from slipping when turning valves. They provide a mechanical advantage when working on (read more)
Browse Wrenches Datasheets for Lowell Corporation -
to keep out sand, moisture and other heavy-industry contamination. A metal expansion plug closes off the back end of the bearing and forms a large lubrication reservoir. This makes them the ideal solution in applications where lubrication is difficult or non-existent. SMITH-TRAX® (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc.