-
Supplier: R&I Manufacturing Co.
Description: DURA-SCAPE SC Series of Non-Rotating Air Cylinders are designed as multi purpose units. These air-operated devices provide the functionality of an air cylinder with the durability and features you’ve come to expect from R&I. SC units have a single,
- Stroke: 0.5 to 0.75 inch
- Operating Pressure: 40 to 100 psi
- Bore Size: 0.5625 to 1.125 inch
- Operating Temperature: -30 to 300 F
-
Supplier: Newark, An Avnet Company
Description: RODLESS AIR CYLINDER NON-ROTATING
-
Supplier: Norgren LLC
Description: Norgren offers one of the industry’s most comprehensive ranges of pneumatic actuators and air cylinders. With Norgren quality at the heart customers can choose from a wide range of variants for many industrial applications.
-
-
Supplier: PHD, Inc.
Description: Series NPG & NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod,
- Stroke: 0.5 to 18 inch
- Operating Pressure: 20 to 150 psi
- Bore Size: 1.125 to 1.375 inch
- Shaft Diameter: 0.625 to 0.75 inch
-
Supplier: ASCO
Description: The F Series is a Non-Rotating NFPA Interchangeable pneumatic cylinder line that provides the solution to specific applications where piston rotation is not acceptable. Our innovative dual rod design provides precision positioning and linear movement. This makes the F Series
- Stroke: 0 to 20 inch
- Operating Pressure: 250 psi
- Bore Size: 1.5 to 4 inch
- Shaft Diameter: 0.3125 to 0.75 inch
-
Supplier: Aries Engineering Co., Inc.
Description: Simple Single Air Valve Control Force/Distance Sensor and Monitoring Options Non-Rotate option 3 available mounting configurations 3 Year warranty
- Stroke: 0.25 to 0.5 inch
- Rated Load/Force: 2,000 to 20,000 lbs
- Shaft Diameter: 1.749 to 2.99 inch
- Mounting: None
-
Supplier: Compact Automation
Description: Product Description The Compact® Round Line Stainless Steel Air Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free,
- Operating Pressure: 250 psi
- Bore Size: 0.3125 to 3 inch
- Operating Temperature: -20 to 400 F
- Features: Bumpers/Cushions, Double End Rod, Home / Limit / Position Switches, Integral Flow Control, Non-Rotating, Other, Shock Absorbers
-
Supplier: AGI - American Grippers Inc.
Description: internal back pressure cross port design, this allows both rods to be retracted with the air off.Piston seals are U-CUO type for long service life.Hall Effect sensors are available to monitor stroke position at any point in the stroke.
- Stroke: 0 to 1.25 inch
- Rated Load/Force: 35 lbs
- Operating Pressure: 40 to 120 psi
- Shaft Diameter: 0.75 inch
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, ROUND BODY, NON ROTATING, AIR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dorner Manufacturing Corp.
Description: sizes must be 180 degrees Lift Capacity: up to 16 kg (35 lbs) 40 mm diameter pneumatic lift cylinder. Includes air fittings with integrated flow controls for ¼ inch push in air line. Solenoid valves and plumbing not provided 21 mm diameter pneumatic rotary actuator Lift
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: RS Components, Ltd.
Description: Non rotating pneumatic cylinder,16x30mm
- Stroke: 1.181103 inch
- Bore Size: 0.6299216 inch
- Features: Bumpers/Cushions
- Cylinder Action: Double
-
Supplier: PHD, Inc.
Description: Series CTS Compact Guide Rod Cylinders excel in non-rotating cylinder applications where unit length is critical. They also perform as light duty slides where precise location is not required and side loading is limited. Optional shock pads extend cylinder life and
- Stroke: 2.75 to 6 inch
- Operating Pressure: 20 to 150 psi
- Bore Size: 0.4724412 to 2.4803163 inch
- Operating Temperature: -20 to 180 F
-
Supplier: R&I Manufacturing Co.
Description: DURA-SLIDE AIR Pneumatic Linear PositioningDevice provides a practical, low-cost approach to automatic work positioning. The built-in air cylinder simplifies slide operation and eliminates the need for complex, expensive activating mechanisms. The unit is extremely compact
- Stroke or X-Axis Travel: 0.5 to 10 inch
- Features: Bumpers / Cushions, Non-rotating
- Orientation: Horizontal
- Bearing Type: Metal Bushing
-
Supplier: Tolomatic
Description: Double the velocity and stroke capacity of double-acting cylinders
- Stroke: 134.4 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 2 inch
- Operating Temperature: 32 to 140 F
-
Supplier: Festo Corporation
Description: Flat design Protected against rotation thanks to special piston shape Ideal for block assembly Wide variety of mounting and attachment options External piston rod thread Magnetic piston for position sensing
- Stroke: 0.0400000216 to 20.0000108 inch
- Rated Load/Force: 66.316 lbs
- Operating Pressure: 14.50377 to 145.0377 psi
- Shaft Diameter: 1 inch
-
Supplier: PHD, Inc.
Description: Series BCT Needle Cylinders are direct OEM needle cylinder solutions used in continuous extrusion wheels. These cylinders are a non-rotating shaft design to keep needle tip in the correct orientation with standard NPT ports for extend, retract and blow. The BCT2
- Stroke: 0.787402 to 1.574804 inch
- Operating Pressure: 20 to 150 psi
- Bore Size: 1.2598432 to 1.968505 inch
- Shaft Diameter: 15.9 to 19.1 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 0.625 to 1.75 inch
-
Supplier: R&I Manufacturing Co.
Description: Rod material – 1/4” [6.35mm] case hardened ground steel rods Block material - 2024 Aluminum – Hard Coat (black) Type of cylinder – Repairable Double acting Air requirement – 40 to 100 psi MAX [3-7 bar] Thrust Force @80psi / 5.5bar - 24.5 lbs [109 N] Weight – 1.15 lbs [0.52 kg]
- Stroke or X-Axis Travel: 0.25 to 1.25 inch
- Orientation: Horizontal
- Features: Non-rotating
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 0.375 inch
- Shaft Diameter: 0.1875 inch
-
Supplier: Powell Electronics, Inc.
Description: CYLINDER,AIR,DBL ACT,NON-ROTATING,FEMALE
-
Supplier: VAST STOCK CO., LIMITED
Description: Hand Tools RODLESS AIR CYLINDER LINDER NON-ROTATING
-
Supplier: IBT Industrial Solutions
Description: your pneumatics and fluid power needs. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. ACTUATORS NFPA Cylinders ISO Cylinders Compact Actuators Rodless Cylinders Round Cylinders Thrusters
- Mounting: NFPA Mounting
- Features: Non-Rotating, Pneumatic
-
Supplier: Eaton Hydraulics Group
Description: applications Rodless Air Cylinder Lightweight, compact design requires 50% less space than conventional cylinders Stroke lengths to 28 feet offer long lengths with less risk of rod buckling Large variety of mounting styles and carriage types allow for use as structural member of
- Stroke: 336 inch
- Mounting: NFPA Mounting
- Features: Non-Rotating, Pneumatic
-
Supplier: Mile-X Equipment, Inc.
Description: ram movement. Dual-palm push buttons must be engaged before the ram will move and cannot be mechanically by-passed. Polyurethane rod wiper protects cylinders from dust and contaminants. Air filter/regulator combination assembly ensures clean and continuous air flow to press.
-
Supplier: Mile-X Equipment, Inc.
Description: ram movement. Dual-palm push buttons must be engaged before the ram will move and cannot be mechanically by-passed. Polyurethane rod wiper protects cylinders from dust and contaminants. Air filter/regulator combination assembly ensures clean and continuous air flow to press.
-
Supplier: AGI - American Grippers Inc.
Description: Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive
- Stroke: 1 to 6 inch
- Rated Load/Force: 30 lbs
- Operating Pressure: 30 to 120 psi
- Shaft Diameter: 0.375 inch
-
Supplier: CEF Industries LLC
Description: CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: AGI - American Grippers Inc.
Description: Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum
- Stroke: 0 to 4 inch
- Rated Load/Force: 25 lbs
- Operating Pressure: 30 to 120 psi
- Shaft Diameter: 0.05 to 0.5 inch
-
Supplier: AGI - American Grippers Inc.
Description: Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum
- Stroke: 0 to 6 inch
- Rated Load/Force: 80 lbs
- Operating Pressure: 30 to 120 psi
- Shaft Diameter: 1 inch
-
Supplier: R&I Manufacturing Co.
Description: durability you’ve come to expect. FEATURES DURA-THRUST ET Series are externally powered by standard non-repairable air cylinders. The slide bearings are oil impregnated bronze bushings. Rods are pinned to the end blocks to assure positive location. Adjustable shaft mounted
- Operating Pressure: 100 psi
- Bore Size: 0.562 to 1.5 inch
- Shaft Diameter: 0.25 to 0.75 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Non-rotating
-
Supplier: ASCO
Description: The FE Series design uses two double acting cylinders that are cross-ported and internally sequenced for smooth functioning parts regulation. Internal back pressure cross-port design allows both rods to be retracted with the air off to easily clear jammed parts. A four way two position
-
Supplier: MPI Label Systems
Description: pneumatic cylinder will push in from the side to ensure that the cylinder to be labeled stays in place on the mandrel while the label is spin wrap applied. After labeling, each mandrel will eject cylinders onto the eject chute via an air blast. Labeled cylinders
- Dispense Rate: 50 Pieces / Min
- Rate: 50 Pieces / Min
- Features: Applicator, Blow-On, Feeder Included, Other, Processor Interface, Tamp
- Type: Automatic
-
Description: components. Detect the stop position of the, the open and close position of the valve. Detect the piston move position of the air cylinder or the hydraulic cylinder. (2. Dimension control Control the metal plate punching dimension. Choose and identify the metal parts length
- Operating Distance: 0.1968505 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: components. Detect the stop position of the, the open and close position of the valve. Detect the piston move position of the air cylinder or the hydraulic cylinder. (2. Dimension control Control the metal plate punching dimension. Choose and identify the metal parts length
- Operating Distance: 0.787402 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Description: the stop position of the, the open and close position of the valve. Detect the piston move position of the air cylinder or the hydraulic cylinder. (2Dimension control Control the metal plate punching dimension. Choose and identify the metal parts length automatically. Detect the
- Operating Distance: 0.393701 inch
- Operating Temperature: 14 to 212 F
- Sensor Technology: Magnetic Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
Festo Corporation manufactures custom air cylinders to match your specifications. Their expertise and technology in cylinder design and manufacture is a big advantage. They are able to design and build special purpose cylinders in a short space of time to suit customer's requirements. (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
The COMPACT® Round Line (RL) Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low maintenance performance. (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Artec Pneumatic Air Cylinders from W.C. Branham Inc. Series A UNITOP compact cylinders available in bore sizes ranging from 12mm to 100mm.
(read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
. GC3000 and 4000 series guided air cylinders are highly space efficient devices designed to bridge the gap between expensive ball bearing slides and zero load bearing non rotating cylinders. (read more)
Browse Air Cylinders Datasheets for Compact Automation -
With shop air so commonly available, many industrial applications rely on pneumatic cylinder solutions to control equipment. However, harsh operating environments present unique challenges, as cylinder materials directly impact reliability and performance. For these demanding (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Need high-force linear movement in a tight space? Branham's ULTRIQ™ durable pancake air cylinders offer an (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
. Front and side wipers attached to the yoke V-grooves in tube profile for attaching many accessories Pin-type air cushioning Guiding over the entire stroke length Same-side porting available Interchangeable wear parts (read more)
Browse Datasheets for Branham, W.C. Inc. -
Powerful and precise, rodless pneumatic cylinders are changing industrial automation. A rodless pneumatic cylinder delivers precise load movement along an axis, offering guidance and support. These flexible components use air power, making them an efficient and often preferred choice over (read more)
Browse Datasheets for Branham, W.C. Inc. -
The WCB creative engineering team has put 45+ years of rodless cylinder design and practical experience into the Series i16 rodless cylinders. Our difference shows in the critical (read more)
Browse Datasheets for Branham, W.C. Inc. -
up to 17 kN Smooth surfaces: Clean Look Non-rotating piston rod with plain bearing guide Optional: IP65, high corrosion protection or with lubricating grease approved by the FDA for use in the food industry. Flexible motor mounting: axial, parallel or for third-party motors (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation
More Information Top
-
The effect of the Magnuskraft in laminar flows. II. Part. The transverse drive in solutions and gas mixtures
9 these Kennzahlen, the f.ur the interior sedimenting the glass ball debris un gene in water was derived cylinder rotating the fur rnit in air gultigen compared.
-
The effect of the Magnus‐Kraft in laminar flows. I. Part. The transverse drive in sedimenting particle pourings
The comparison of the cLv-numbers errnittellen on the glass balls in water opposes it after eincm with the of Lafaye:) on cylinders rotating in air without Shel ben of ermfttelten cw-numbers following marakte- .
-
Experimental physics 1
This is shown for the rotating cylinder in static air in Abb. 8.38b.
-
Textbook to the experimental physics band 1: mechanism
A rotating cylinder is thrown into the air , a movement of the cylinder axis on a cone about a solid spatial direction can be often observed when one follows with the eye of the movement of the emphasis on a throw parabola …
-
Landolt-Börnstein
Is in favor of rotating cylinders in static air (radius a, Rea=wa'M for laminar flow: Cw=4JRea after Lamb [a], for turbulent flow:;/ = - r Cw lay o,6+ 4,07 (Rea y'c. ") .
-
Thermal transfer 1970. Rücklick and Ausblick of the Fourth International conference for thermal transfer
As example, shows Abb. 3 a rotating cylinder in free air at mLI3igen Reynolds numbers.
-
Mechatronics at Rensselaer: a two-course senior-elective sequence in mechanical engineering
Magnetic Levitation System The pneumatic system, shown in Figure 8, consists of 314" bore, double-acting, non - rotating air cylinder linear potentiometer to measure output position of mass 30 psig air supply two flow-control valves .
-
Experimental physics 1
This is shown for the rotating cylinder in static air in Abb. 8.38b.
-
Technical fluid mechanics
4.2.9.1 MAGNUS effect About a, e.g., circular cylinder rotating in air forms a stationary circular flow in time in good proximity.
-
Technical fluid mechanics
4.2.9.1 MAGNUS effect About a, e.g., circular cylinder rotating in air forms a stationare Kreisstromung in time in good Naherung.
Indicates content that may require registration and/or purchase.