Products/Services for Ntcip Adapter

  • AC-DC Adapters-Image
    AC-DC Adapters - (409 companies)
    AC-DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage. AC/DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage. The primary configurations are wall-mount, where the adapter unit...
  •  
    IC Probing Adapters and Analysis Adapters - (11 companies)
    IC probing adapaters and analysis adapters are interconnect devices for in-circuit testing of integrated circuit packages. The adapter provides connections for test equipment and logic analyzers. Integrated circuit (IC) probing adapters and analysis...
  • Bus Adapters-Image
    Bus Adapters - (65 companies)
    Bus adapters connect peripherals to computers that do not provide native support for a peripheral's interface. Some bus adapters are housed in cables that connect one bus to another. Others are board-level cards, blades, or stand-alone units...
  • IC Package Converters and Adapters-Image
    IC Package Converters and Adapters - (58 companies)
    IC package converters and adapters are electronic interconnect devices that are used to interface different types of integrated circuit (IC) sockets. Types of IC Package Converters and Adapters. Categories include package adapters, package...
  •  
    Motor Flange Adapters - (8 companies)
    Motor Flange Adapters are used on motors and gearheads to convert standardized flange sizes from one size to another. Motor flange adapters are devices that convert standardized flange sizes from one size to another. They are also known as motor...
  •  
    RF Adapters - (237 companies)
    How to Select RF Adapters. RF adapters are used to connect different waveguides and/or coaxial cables. They are passive devices that direct radio frequency (RF) signals with minimal return loss. What are Coaxial Cables and Waveguides?. Coaxial...
  •  
    Serial Adapters - (142 companies)
    Serial adapters provide one or more serial ports to a host computer. They interface with the host computer via a data bus and add RS232, RS422, RS485 and/or other types of serial ports. Serial adapters are devices that permit interfacing between...
  •  
    SCSI Adapters and SCSI Controllers - (67 companies)
    SCSI adapters and SCSI controllers (SCSI cards) are computer interface cards that are installed in an expansion slot. They are used to connect the SCSI system to several devices and peripherals using a daisy chain method. Small Computer Systems...
  •  
    PCMCIA Serial Adapter Cards - (14 companies)
    PCMCIA serial adapter cards provide one or more serial ports to a host computer. They use a PCMCIA card bus to interface with the host, and add RS232, RS422, RS485, or other types of serial ports. PCMCIA is an acronym for the Personal Computer...
  •  
    RF Waveguide Transition Adapters - (28 companies)
    RF waveguide transition adapters are used to connect waveguide components of different cross-section sizes. RF waveguide transition adapters are used to connect waveguide components with different cross sectional sizes. They are made of aluminum...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire