-
Supplier: Nylatech, Inc.
Description: Power-6 offers the load bearing capacity of steel with the abrasion resistance, wear resistance and noise reduction of nylon. In demanding applications where the load bearing capability of steel is required; such as a keyway in a sprocket, Power-6 is the answer. Any of Nylatech’s Specialty
- Process Type: Casting Resin
- Industry: Industrial
- Chemical System: Polyamide / Nylon
- General Types: Thermoplastic
-
Supplier: Ensinger North America
Description: This is a black colored cast nylon type 6 that exhibits more UV resistance than TECAST® T Natural, and is therefore much better suited for outdoor applications than our other standard grade formulations. The polyamide type 6 material has good wear and abrasion resistance and offers a good mix
- Deflection Temperature (@ 264 psi, 1.8 MPa): 370 F
- Thermal Conductivity: 0.240860593 W/m-K
- Coeff. of Thermal Expansion (CTE): 40 µin/in-F
- Tensile Strength (Break): 12,000 psi
-
Supplier: Ensinger North America
Description: TECAST L is an oil-filled cast nylon type 6 used in applications that require excellent bearing and wear properties, and where external lubrication is difficult or impractical. TECAST L has excellent wear and abrasion resistance, which results in extended component life and lower maintenance
- Thermal Conductivity: 0.370665703 W/m-K
- Coeff. of Thermal Expansion (CTE): 40 µin/in-F
- Tensile Strength (Break): 9,000 psi
- Tensile Modulus: 350 ksi
-
-
Supplier: Ensinger North America
Description: aramid fiber reinforced plastic to be used in combination with a nylon base resin. Main Features: Excellent Wear Properties Excellent Strength and Stiffness Minimizes Mating Surface Abrasion Easy to Machine High Mechanical Load Capacity Target Industries: Construction Industry Conveyor
- Deflection Temperature (@ 264 psi, 1.8 MPa): 470 F
- Coeff. of Thermal Expansion (CTE): 16.000000000000004 µin/in-F
- Tensile Strength (Break): 9,500 to 16,000 psi
- Tensile Modulus: 940 to 1,300 ksi
-
Supplier: Ensinger North America
Description: TECAST L is an oil-filled cast nylon type 6 used in applications that require excellent bearing and wear properties, and where external lubrication is difficult or impractical. TECAST L has excellent wear and abrasion resistance, which results in extended component life and lower maintenance
- Thermal Conductivity: 0.38941533 W/m-K
- Coeff. of Thermal Expansion (CTE): 40 µin/in-F
- Tensile Strength (Break): 9,000 psi
- Tensile Modulus: 350 ksi
-
Supplier: Teknor Apex Company
Description: 66A 9516 is an injection moulding grade of nylon 66 containing molybdenum disulphide to reduce the coefficient of friction and improve wear resistance. It is well suited to applications involving moving parts such as bearings, bushes, gear wheels, etc. Material Status Commercial:
- Tensile Strength (Break): 10,900 psi
- Tensile Modulus: 435 ksi
- Process Type: Molding Resin
- Chemical System: Polyamide / Nylon
-
Supplier: 3M Advanced Materials Division
Description: Through 3M's Thermoplastic Compounding facility in Hebron, KY, customers have the ability to create formulations geared to providing specific properties or funtions which are not inherent in the base resin. Enhancements can range from making the base polymer easy to extrude, to adding properties
- Features: Anti-static, Electrically Conductive Compound, Other, Specialty / Other
- Process Type: Extrusion Grade Resin, Specialty/Other Process
- Chemical System: PEEK, Polyamide / Nylon, Polyetherimide, Polyphenylene Oxide (PPO), Polypropylene (PP), Polyurethane
- Form / Shape: Pellets
-
Supplier: Seitz, LLC
Description: Injection Molded Gears & Components Seitz is a world leader in quality engineered plastic gear manufacturing. We have built a reputation of having the technical know how to design and manufacture a wide variety of gear types for diverse applications. We offer SLA, SLS, and RTV
- Plastic: Acetal, Ceramic, Delrin®, Nylon, Phenolic, Polycarbonate, Reinforced Plastic / FRP, Rubber / Rubber Compounds
- Gears: Bevel / Miter Gears, Helical Gears, Spur / Pinion Gears, Worms and Worm Gears
- Capabilities: Design and Development, Production Manufacturing, Prototypes
- Features: East Asia / Pacific Only, North America, Northeast US Only, Other, Other Plastic, United States Only
-
Supplier: Delamo Manufacturing, Inc.
Description: Down press wringer has dual drive nylon gear mechanisms for heavy-duty performance and long life. Open Video (in a new window)
- Volume Capacity: 6.5 gallons
- Container Type: Bucket / Pail
- Features: Heavy Duty, Specialty / Other
-
Supplier: Delamo Manufacturing, Inc.
Description: Down press wringer has dual drive nylon gear mechanisms for heavy-duty performance and long life. Open Video (in a new window)
- Volume Capacity: 11 gallons
- Container Type: Bucket / Pail
- Features: Heavy Duty, Specialty / Other
-
Supplier: Delamo Manufacturing, Inc.
Description: Down press wringer has dual drive nylon gear mechanisms for heavy-duty performance and long life. Open Video (in a new window)
- Volume Capacity: 8.75 gallons
- Container Type: Bucket / Pail
- Features: Heavy Duty, Specialty / Other
-
Supplier: Total Plastics, Inc.
Description: 4101 has excellent resistance to typical cleaning chemicals such as chlorine and caustic solutions and has a very low moisture absorption rate, as much as 15 times less than nylon. Cams Bearings Scraper blades Food pistons Gears Valve bodies Wear strips Conveyor components Available
- Industry: Medical / Food (FDA, USDA)
- Form / Shape: Plate, Rod / Round Stock
-
Description: Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings
- Number of Teeth: 40
- Pitch Diameter: 80 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 32 mm
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 50
- Pitch Diameter: 2.083 inch
- Face Width: 0.25 inch
- Pressure Angle: 20°
-
Supplier: KHK USA, Inc.
Description: Possible to operate without lubrication. Suitable for food processing machines. Finished products for J Series are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 24
- Pitch Diameter: 36 mm
- Face Width: 15 mm
- Length: 25 mm
-
Supplier: KHK USA, Inc.
Description: Possible to operate without lubrication. Suitable for food processing machines. Finished products for J Series are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 50
- Pitch Diameter: 75 mm
- Face Width: 15 mm
- Length: 25 mm
-
Supplier: KHK USA, Inc.
Description: Possible to operate without lubrication. Suitable for food processing machines. Finished products for J Series are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 60
- Bore Diameter (if applicable): 25 mm
- Pressure Angle: 20°
- Design: Metric
-
Description: Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings
- Number of Teeth: 42
- Pitch Diameter: 0.875 inch
- Face Width: 0.125 inch
- Bore Diameter (if applicable): 0.25 inch
-
Description: Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings
- Number of Teeth: 45
- Pitch Diameter: 45 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 15 mm
-
Supplier: KHK USA, Inc.
Description: Possible to operate without lubrication. Suitable for food processing machines. Finished products for J Series are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 20
- Pitch Diameter: 40 mm
- Face Width: 20 mm
- Length: 30 mm
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Spur gear is a kind of structure of transmission gear, which has excellent performance in acceleration, braking and control. Spur gears are widely accepted as the most efficient gear transmission solution when power needs to be transferred to another mechanical device.
- Number of Teeth: 18
- Pressure Angle: 20°
- Material: Brass, Bronze, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Center: Center Bore
-
Supplier: QTC METRIC GEARS
Description: Module 2, 40 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
- Number of Teeth: 40
- Pitch Diameter: 80 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 32 mm
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With full production capabilities for gears of all types, Circle Gear & Machine Co. proudly offers worm and worm gear sets manufactured to customers from all industries. Worm gears can be manufactured up to 120" in diameter, with worms available in diameters up to 10".
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Mounting: Hubless
- Features: Other Metal, Other Plastic
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic
- Gear Type: Spur Gear
-
Supplier: Boston Gear
Description: Overview Boston Gear's stock miter and bevel gears are specifically designed for the efficient transmission of power and motion between intersecting shafts at a right angle (90°). Miter gears are a special type of bevel gear designed to operate in pairs with identical
- Pressure Angle: 20°
- Material: Brass, Carbon / Alloy Steel, Cast Iron, Hardened Steel, Nylon, Stainless Steel
- Design: English
- Gear Type: Miter / Bevel Gear Set
-
Description: With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and
- Face Width: 500 mm
- Pressure Angle: 20°
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Gear Type: Hypoid Gear, Miter / Bevel Gear Set
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic
- Gear Type: Worm
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears is a long established UK manufacturer and supplier for the design and production of gearing systems and specialist gearboxes. Exporting a wide range of components worldwide, with it's customer base including; Aerospace, Defence, Medical, Industrial and Automotive sectors, for
- Material: Nylon
- Gear Type: Rack
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears is a long established UK manufacturer and supplier for the design and production of gearing systems and specialist gearboxes. Exporting a wide range of components worldwide, with it's customer base including; Aerospace, Defence, Medical, Industrial and Automotive sectors, for
- Material: Nylon
- Gear Type: Pinion, Rack
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With extensive experience in the gear manufacturing industry, Circle Gear & Machine Co. is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Mounting: Hubless
- Gear Type: Miter / Bevel Gear
-
Description: With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and
- Face Width: 500 mm
- Pressure Angle: 20°
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: Metric
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears manufacture racks with a generated tooth form (not milled) in any shape or material combination, typically in delrin, brass, steel, titanium or stainless steel. We can produce racks with pitch ranging from 0.15mod/200DP upto 8mod/3DP, and circular/linear pitch 0.25mm upto
- Material: Aluminum, Brass, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Type: Rack
-
Description: which we are capable is 50, and the gear face can measure up to 500mm. Our full production capabilities include machining, heat treating, and finishing. We can produce helical gears from metals like stainless steel and aluminum, as well as non-metal materials from phenolics to
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Gear Type: Helical Gear, Spur Gear
- Design: Metric
-
Supplier: Boston Gear
Description: Overview Gear rack, when used with spur gears, converts rotary motion into linear motion. Gear rack from Boston Gear is designed to operate with our stock 14 1/2° and 20° PA spur gears. Our broad in-stock inventory includes nylon, brass, and steel
- Length: 12 to 72 inch
- Pressure Angle: 14.5°, 20°
- Material: Brass, Carbon / Alloy Steel, Nylon
- Design: English
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic
Find Suppliers by Category Top
More Information Top
-
Blends of Polyolefins
HDPEis the polyolefin of choice for solvent containers, oxygen barrier films and containers, blends with amorphous nylons , superior impact resistant compounds , and for bearings and gears (ultra high molecular weight).
-
Using polymer compounds in place of metal material to make cost‐effective parts
Plastic compounds , such as polyoxymethylene (POM) or acetal, Nylon , liquid crystal polymer, etc., are widely used in gears and fans, where high wear resistance and accuracy are required.6,7 However, most parts such as gears and fans need to possess high…
-
A Guide to Plastic Gearing
These commonly used gear materials represent the two major types of thermoplastic resins high shrinkage crystalline materials ( nylons , acetals, and olefins) and low shrinkage amorphous compounds (polycarbonates, polysulfones, ABS and SAN).
-
Molybdenum in 1983
…off-highway equipment (including large draglines), the use of MoS2 to ease break-in of a paint- oven conveyor, and the performance of MoS2-filled nylon used in gears and bearings are described … molybdenum-con- taining organic compound was recently patented and…
-
Friction and wear studies on nylon‐6/SiO 2 nanocomposites
Because of their hardness, toughness, and friction properties, polyamides (PA) are used for gear and bearing materials.2 For these applications, carbon, copper compounds (e.g., CuO), or glass fibers … the control of wear.1,7 Nylons are semicrystalline and their…
-
Nylon Resins
A large majority of glass-reinforced nylon compounds are consumed in the automotive market in applications such as fan blades, fluid reservoirs, valve covers, air cleaners, radiator end tanks, steering column housings, transmission parts, air cleaners, door handles, water pump components, coil .... Other important applications for glass-reinforced nylons include valves and gears in the industrial market, housings for…
Indicates content that may require registration and/or purchase.