-
Supplier: NBK America LLC
Description: M1-M2.6. Miniature screw with nylon patch for precision instruments. The friction of the nylon adhered to the thread suppresses the return rotation of the thread. Even if the tightening force is lost, the return rotation is suppressed, preventing the screws from
- Length: 0.1968505 inch
- Screw Type: Machine Screw
- Features: Other
- Head Type: Pan Head
-
Supplier: National Bolt & Nut Corporation
Description: N.M. SERIES NYLON INSERT LOCK NUTS Available in machine screw sizes Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request.
- Size: #10, #12, #6, #8
- Type: Hex, Locknut, Nylon Insert Nut
- Features: Other
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
-
Supplier: DigiKey
Description: BOLT THREADLOCK BLACK
- Screw Type: Machine Screw
- Features: Other
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: PAN HEAD CROSS RECESSED TAPPING SCREWS We offer a series of pan head cross recessed tapping screws designed for steel applications. Our pan head cross recessed tapping screws are heat treated per SAE 581 specifications and feature a unique head design that meets ANSI B18.6.4
- Length: 0.75 to 20.5 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4"
- Fastener Standards: ASME / ANSI
- Screw Type: Machine Screw
-
Supplier: RS Components, Ltd.
Description: RS PRO ISO METRIC Machine Screw
- Length: 0.787402 inch
- Metric: M5
- Screw Type: Machine Screw
- Features: Other
-
Screws - M3 X 0.5 Flat Head Machine Screw, 8MM Length, Made From Stainless Steel -- MD0963MXO030X008
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Head Type: Flat Head
- Metric: M3
- Screw Type: Machine Screw
- Features: Other
-
Supplier: BRIM Electronics, Inc.
Description: Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300°F. Color: Natural (White). Std. Pkg.: 100, 1000.
- Inch: 1 1/2", 1 1/4", 1/2", 1/4", 2", 3/4", 3/8", 5/8"
- Head Type: Binding Head, Fillister Head, Flat Head, Hexagon Head, Round Head
- Screw Type: Machine Screw
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9330 Length: .625 [15.9] Material: Nylon Style: Pan Head Thread: 4-40 Type: Screw, Machine
- Length: 0.625 inch
- Inch: # 4
- Screw Type: Machine Screw
- Head Type: Pan Head
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Slotted pan head machine screws are made of steel for long lasting durability and dependability. Screws feature straight shank fasteners with external threads used for pre-tapped hole or nut assembly to form a mating thread. ZAGO’s machine screws are equipped with
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Inch: # 4
- Screw Type: Machine Screw
- Features: Other
- Head Type: Round Head
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: and remove. ZAGO can engineer the ideal tamper proof/security screws according to your exact specifications. ZAGO offers you unprecedented protection against internal/external leaks. The screws effectively seal in or seal out air, gas, water and other substances. You can customize the
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Flat Head, Oval Head
-
Screws - 1/4-20 Fillister Head Machine Screw, 0.3125" Length, 18-8 Stainless Steel -- A 9X16-P252005
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Inch: 1/4"
- Head Type: Fillister Head
- Screw Type: Machine Screw
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9538 Length: .750 [19.1] Material: Nylon Style: Flat Head Thread: 6-32 Type: Screw, Machine
- Length: 0.75 inch
- Inch: # 6
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: bisco industries
Description: NAS Screws
- Screw Type: Machine Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO’s self sealing screws feature a rubber “O” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on the
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Flat Head
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Inch: # 4
- Head Type: Flat Head
- Screw Type: Machine Screw
- Features: Other
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9404 Length: .750 [19.1] Material: Steel Style: Binding Head Thread: 4-40 Type: Screw, Machine
- Length: 0.75 inch
- Inch: # 4
- Head Type: Binding Head
- Screw Type: Machine Screw
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.75 inch
- Inch: # 2
- Head Type: Flat Head
- Screw Type: Machine Screw, Self Drilling / Thread Cutting Screw
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.3125 inch
- Inch: # 10
- Head Type: Button Head
- Screw Type: Machine Screw
-
Supplier: Long-Lok Fasteners Corporation
Description: Poly-Lok® is today’s most advanced, most reliable prevailing torque type self-locking fastener. And it’s all due to the unique polyester patch material that is more resilient, has higher strength, and can be reused more often with higher retained torque values than any other patch
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/8", 7/16", 7/8"
- Screw Type: Cap Screw, Machine Screw
- Features: Carriage Bolt
-
Supplier: PENCOM
Description: No Description Provided
- Length: 2 inch
- Inch: # 4
- Head Type: Hexagon Head
- Screw Type: Machine Screw, Self Drilling / Thread Cutting Screw
-
Supplier: Long-Lok Fasteners Corporation
Description: Dri-Loc® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly process,
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Screw Type: Cap Screw, Machine Screw
- Features: Carriage Bolt, Hexagon Bolt / Tap Bolt
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M3, M3.5, M4, M5, M6, M8
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: The term Machine Screw typically refers to small diameter, general purpose screws. Machine Screw diameters range from #0 (1/64") up to #14 (1/4"). Machine screws are threaded to be used in a tapped hole, or with a nut to join two mating surfaces.
- Inch: # 0, # 1, # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1/4"
- Fastener Standards: ASME / ANSI
- Screw Type: Machine Screw
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5625 inch
- Inch: # 6
- Screw Type: Machine Screw
- Features: Other
-
Supplier: Fastener SuperStore, Inc.
Description: 5-40 X 1 3/4 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to
- Length: 1.75 inch
- Screw Type: Machine Screw
- Features: Other
- Head Type: Pan Head
-
Supplier: Peco Fasteners, Inc.
Description: BRASS MATERIAL 3/8 INCH .375 LENGTH - DECIMAL 3/8 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER 32 TPI .164 NOMINAL DIAMETER - DECIMAL ROUND HEAD STYLE DRIVE STYLE SLOTTED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 0.375 inch
- Inch: # 8
- Material: Brass
- Screw Type: Machine Screw
-
Supplier: Minerallac Company
Description: BRASS MATERIAL 3/4 INCH THREAD LENGTH .75 THREAD LENGTH - DECIMAL 3/4 THREAD LENGTH - FRACTIONAL #6 NOMINAL DIAMETER 32 TPI #6 NOMINAL DIAMETER - FRACTIONAL .138 NOMINAL DIAMETER - DECIMAL ROUND HEAD STYLE PACKAGING QUANTITY 100 PIECES PER BOX PACKAGING TYPE CARDBOARD BO DRIVE STYLE SLOTTED NOMINAL
- Inch: # 6
- Material: Brass
- Screw Type: Machine Screw
- Head Type: Round Head
-
Supplier: NBS Corp.
Description: Featuring a combination Phillips/slotted truss head, all NBS phil/slot combo truss head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil/slot combo truss head machine screws come with zinc
- Length: 1.625 inch
- Inch: # 8
- Screw Type: Machine Screw
- Features: Other
-
Supplier: L.H. Dottie Company
Description: SLOTTED TYPE 18-8 STAINLESS STEEL MATERIAL 1-1/4 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI ROUND HEAD STYLE RMS MODEL
- Length: 1.25 inch
- Inch: 1/4"
- Screw Type: Machine Screw
- Head Type: Round Head
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - phillips recessed countersunk machine screws ROHS
- Screw Type: Machine Screw
- Standard Drives: Philips / Frearson
-
Supplier: Pan American Screw, Inc.
Description: Machine Screws Bulk
- Length: 0.75 inch
- Inch: # 8
- Screw Type: Machine Screw
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Grade 4.6 Finish: Zinc & Clear ISO: 1207 BS7635 ANSI: B18.6.7M
- Fastener Standards: ASME / ANSI, ISO
- Screw Type: Machine Screw
- Standard Drives: Slotted
- Material: Steel
-
Supplier: Pentair, Inc.
Description: SLOTTED TYPE STEEL MATERIAL BLACK OXIDE FINISH 1/2 INCH #10 NOMINAL DIAMETER 24 TPI ROUND HEAD STYLE CADDY[R] BRAND USED ON T GRID BOX HANGER PACKAGING QUANTITY 50
- Length: 0.5 inch
- Inch: # 10
- Screw Type: Machine Screw
- Head Type: Round Head
Find Suppliers by Category Top
Featured Products Top
-
keep in mind when choosing the correct security screws: What is the purpose of this screw? What is the purpose and operation of the system the security screw is supporting? Do you need a small machine screw to protect sensitive electronics (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
: What is the purpose of this screw? What is the purpose and operation of the system the security screw is supporting? Do you need a small machine screw to protect sensitive electronics from sabotage or vandalism, or do you need something stronger and robust to withstand the (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
keep in mind when choosing the correct security screws: What is the purpose of this screw? What is the purpose and operation of the system the security screw is supporting? Do you need a small machine screw to protect sensitive electronics (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
-precision assemblies, from electronics and instrumentation to medical devices and aerospace components. Common types of custom screws include: Machine Screws, which are uniformly threaded and work well in tapped holes or with nuts. Micro (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
Nylon patch: Nylon covering in inner diameter for increased grip Nylon pellet: Uses smaller nylon insert to provide seal (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
-than-average bearing strength. A signal light adaptor is available for the elbow (50, 80). QUADRO 50 can transition to taraPLUS (1.88” pipe) with the use of a special elbow. QUADRO is suitable for HDMI, patch cables, USB but not DVI plugs. Compatible ROLEC control enclosures are commandCASE, topVISION and multiVISION. Customizing options include CNC machining, special colors, printing and assembly. (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
available in the marketplace. Each of Keystone's PC/104 hardware mounting kits includes all the hardware required to mount a single-board and is supplied with 4 each: #4-40 threaded spacers .600" length, #4-40 x 1/4 screws, and nuts. For kits with Brass components, request Catalog #8799-4; for (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Heavy Hex Cap Screws (including 10.9/Gr. 8) Grade 8 Lock Washers Flange Nuts (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
from 10 grooves (.637" pitch diameter) to 72 grooves (4.584" pitch diameter). Bores range from .1875" to .500". Materials include aluminum alloy, clear anodized; steel, black oxide; fiberglass reinforced polycarbonate; and fiberglass reinforced nylon. Fasteners include set screws and our patented (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
CR4 - Thread: How to Keep Terminal Block Screws From Backing Out Under Vibration?
They have a nylon patch impregnated into the thread of the machine screw to prevent the screw from becoming loose.
-
Safety Siren Fastener Redesign
The customer was purchasing and using a hex washer head machine screw with Plastisol under the head and a nylon locking patch .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1335.pdf
32003560-001 Nylon Patch Torx® Screw , 0.250-20 UNC-2A, four each. 32001403-063 Machine Thread Torx® Screw, 0.250-20 UNC-2A.
-
http://dspace.mit.edu/bitstream/handle/1721.1/81736/859201902-MIT.pdf?sequence=2
affixed to new versions of the tabbed pieces for mounting in the testing machine , but with Screws have also been purchased with nylon patches to further reduce the risk of loosening.
-
Proximity-coupled and dual-polarized microstrip patch antenna for WCDMA base station arrays
The microstrip and slot patterns on the feed substrate and the patches were processed with an in- house printed circuit board milling machine (LPKF) using fine RF-milling heads. Plastic spacers and nylon screws are used in the assembly.
-
Effect of Reuse of Locknuts with Prevailing Torque Locking Feature
… prevailing torque locking feature in threaded fasteners is common in a wide range of machines and structures. This feature appears in locknuts in a variety of forms including distorted threads, tapered profile, and nylon rings or patches . It can also be integrated into bolts, screws , or inserts.
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103836976,1,'nylons%1:06:00::'). sk(103836976,2,' nylon _stocking%1:06:00 … … sk(103890358,2,'pargetting%1:06:00::'). sk(103890358,3,'pargetry%1:06:00::'). sk(103890514,1,'pari-mutuel_ machine %1:06:00::' … … sk(103897943,1,' patch %1:06:00::' … … sk(103898787,2,' screw _log%1:06:00::' …
-
wn_s.pl (finlayson-gwc2014.zip)
… 2,0). s(103692664,1,'nylons',n,1,0). s(103692664,2,' nylon _stocking',n,1 … … s(103743569,2,'pargetting',n,2,0). s(103743569,3,'pargetry',n,1,0). s(103743725,1,'pari-mutuel_ machine ',n,1,0 … … s(103750565,1,' patch ',n,3,2 … … s(103751406,2,' screw _log',n,1,0 …
-
Improving the radiation performance of the Sierpinski microstrip fractal patch antenna through novel feed methods
The antenna was fabricated using an S-42 LPKF Milling Machine , according to the dimensions shown in … The two 1.58-mm substrate layers were secured with nylon fasteners on a 100 Â 70 … Additionally, very small air gap was observed between the patch and the feed layer due to hand soldering and fastening with the plastic screws .
-
Handbook of Microstrip Antennas, Volume 2
The probes were then inserted through the feed holes in the microstriplines and the two units bolted together with nylon screws . … place and DC electrical continuity was checked between the exposed triplate track terminations and the patch surfaces. The cone itself was machined from aluminium.
Indicates content that may require registration and/or purchase.