-
Supplier: Mobile Air, Inc.
Description: Mobile Air provides you with the best air conditioning equipment including the MovinCool Classic 40. Often used for special events, the MovinCool Classic 40 has a mechanical thermostat, 2 optional 5 gallon condensate tanks, and a L15-30 NEMA plug type. The MovinCool Classic 40 portable
- Cooling Capacity: 38,999.99999999999 BTU/hr
- Voltage: 230 VAC
- Type: Portable
- Phase: Three Phase
-
Supplier: Air Rover, Inc.
Description: Water-cooled portable air conditioner, 460VAC, 3 phase, 60Hz, 62,500 BTU/Hr The WCXLP Series water-cooled air conditioner is designed to be operated in ambient conditions of up to 105oF. Typical applications include supplementary, after hour, emergency and factory zone
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: nVent Electric
Description: unit Every unit functionally tested before shipping Heat is removed from the system by means of the water cooling the refrigerant. No external air movers or condenser coils to get clogged. Maximum water usage of 2 GPM at 90 F water intake temperature Standard Indoor Air
-
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged and split system air conditioning units cooling only and reversible heat pump with centrifugal fans and scroll compressors. Cooling only split system air conditioners. • Compressor scroll. • Fans centrifugal. • Heat exchangers finned coils of large surface with seamless
- Cooling Capacity: 21.1 to 36.9 kW
- Compressor Motor Horsepower: 7.50523415545579 to 14.6084021954407 HP
- Full Load Amperage: 23.5 to 42.9 amps
- Application: HVAC
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged outdoor roof-top type air conditioning and heat pump units, with energy recovery system and scroll compressors. Packaged cooling only air conditioners. • Compressors scroll hermetic. • Fan (Air handling and exhaust/recycling section) are centrifugal type. • Fans
- Cooling Capacity: 34.5 to 112.7 kW
- Compressor Motor Horsepower: 15.9486225803436 to 44.7633608557542 HP
- Full Load Amperage: 20.43 to 67.7 amps
- Application: HVAC, Industrial
-
Supplier: Air Innovations LLC
Description: need of an enclosure. Cool air is directly blown onto the operator with 2 adjustable air delivery ducts. The operator can control the cooling to their exact preferences by adjusting the fan speed and air temperature, allowing for optimal comfort regardless of the ambient
- Voltage: 12 VDC
- Application: Industrial
- Features: Other
-
Description: LHP-1200XP Series Mounting Style: Through Mounted Voltage: 120 VAC Environments: Class 1 Div 2, NEMA-4/4X IP56 Class 1 Div 1, ATEX Zone 1 Rating Traditional: 613 BTU/hr @ 0 °F ΔT 770 BTU/hr @ +20 °F ΔT Rating DIN 3168: 180 Watts L35 L35 125 Watts L35 L50
- Type: Enclosure
-
Supplier: Aggreko
Description: 2 Ton Air Conditioner Aggreko’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features 2 Ton of Air Conditioning. 220V/1ph/60Hz Compact,
- Cooling Capacity: 23,998.63527806209 BTU/hr
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Hospital / Medical, Industrial, Spot Cooling, Telecommunications
- Features: Other
-
Supplier: Klimaire Products, Inc.
Description: CRM30C2P13 With your KLIMAIRE® 13 SEER High- Efficiency Air Conditioner, you will have the best product in the HVAC marketplace. Klimaire is dedicated to build equipment with high performance, durability, and efficiency. Features: Capacity 2.5 ton 30,000 Btu/h Cooling only Rotary
- Voltage: 24 VDC
- Type: Central
-
Supplier: Klimaire Products, Inc.
Description: CRM24C2P14 With your KLIMAIRE® 14 SEER High- Efficiency Air Conditioner, you will have the best product in the HVAC marketplace.Klimaire is dedicated to build equipment with highperformance, durability, and efficiency. Features: Capacity 2.0 ton 24,000 Btu/h Thermo expansion valve
- Voltage: 24 VDC
- Type: Central
-
Supplier: Klimaire Products, Inc.
Description: operating noise and allows easy access to components. CSR / CSM series of outdoor air conditioners units offer exceptional cooling and heating performance. These units deliver 13 SEER in operation when the complete system is used as listed as per AHRI. Features: Capacity 3.0 ton 36,000
- Voltage: 24 VDC
- Type: Central
- Application: Commercial, Residential
-
Supplier: Klimaire Products, Inc.
Description: CSM24C2P16 With Klimaire 16 SEER high efficiency air conditioners the user has the best in the HVAC marketplace. The CSM Series of A/C outdoor condensing units with R-410A are packed with features for comfort and energy efficiency. These state-of-the-art units are designed to handle
- Voltage: 24 VDC
- Type: Central
- Application: Commercial, Residential
-
Supplier: Air Innovations LLC
Description: prototype. You can then inspect and test the solution under contract load conditions simulated in our environmental chambers. Small scale or full-run production capabilities are available. AdvancAir® Custom Clean Room Air Conditioner technical capabilities Temperature control as tight
- Type: Central, Precision Cooling
- Application: Cleanroom
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged and split system air conditioning units cooling only and reversible heat pump with centrifugal fans and scroll compressors. Cooling only split system air conditioners with reverse cycle for heat pump operation. • Compressor scroll. • Fans centrifugal. • Heat exchangers
-
Supplier: Ebac Industrial Products, Inc.
Description: alone packaged air conditioning unit, delivering cool air via insulated flexible ducting. Alternatively it can be used in a NBC mode of operation, to provide cooled or warm air downstream of attached Air Filtration Units (AFU) into a Porton or Winterbourne Liner.
-
Supplier: Accuris
Description: Performance of electrical appliances - Air conditioners and heat pumps, Part 4.2: Air-cooled air conditioners and air-to-air heat pumps - Testing and calculating methods for seasonal performance factors - Heating seasonal performance factor (
-
Supplier: CSA Group
Description: condensing units or direct expansion fan coil units for separate use; (b) computer or data processing room air conditioners within the scope of ANSI/ASHRAE 127; (c) room air conditioners within the scope of ANSI/AHAM RAC-1 or CAN/CSA-C368.1; and (d) the effects of
-
Supplier: Accuris
Description: Air-cooled air conditioners and air-to-air heat pumps - Testing and calculating methods for seasonal performance factors Part 1: Cooling seasonal performance factor
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Cooling-only air conditioners with INVERTER-driven compressors for improved energy efficiency. INVERTER Technology for maximum energy-efficiency, precise temperature control and consistent comfort Indoor unit powered by outdoor unit Rugged housing, tough cabinet finish, strong welds at
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial
- Features: Other
-
Supplier: nVent Electric
Description: Top-Mount Air Conditioner Top-Mount Air Conditioners replace the solid top in a standard assembly. Air conditioners require no hole cutting or special kits for installation. These air conditioners are available with cooling capacities of 2200
-
Supplier: Accuris
Description: Air-cooled air conditioners and air-to-air heat pumps - Testing and calculating methods for seasonal performance factors - Part 2: Heating seasonal performance factor
-
Supplier: Accuris
Description: Air-cooled air conditioners and air-to-air heat pumps \x97 Testing and calculating methods for seasonal performance factors \x97 Part 1: Cooling seasonal performance factor AMENDMENT 2
-
Supplier: UL Standards & Engagement
Description: conditioners, special purpose air conditioners, and recreational vehicle air conditioners. They are factory-made encased assemblies designed as a unit primarily to provide free delivery of conditioned air to an enclosed space, room, or zone. This equipment
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 10,000 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 17,000 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Trimline Narrow Mini Enclosure Air Conditioner Series features a narrow 10-inch mounting width. The Trimline Narrow Mini Air Conditioners are rated for NEMA 12 enclosures and offer with a cooling capacity up to 2,500 BTU/H. Built-in Condensate Evaporator
- Cooling Capacity: 2,900 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 5,999.999999999999 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: CSA Group
Description: self-contained store, or office-type air conditioners, air-cooled residential air conditioners, permanently-connected air conditioners, units intended for installation in conjunction with central heating systems, or air conditioning equipment
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Access Series Air Conditioners are an air-cooled electrical enclosure cooling solution featuring a slim-depth and compact footprint. With a cooling capacity of up to 3,000 BTU/H, these closed-loop air conditioners are engineered to improve operating
- Cooling Capacity: 2,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Profile Series DP17 Air Conditioners easily mount internally or externally to standard electrical cabinets. Made in the USA, the Profile Series AC units feature a NEMA 12/3R rating, a 17 inch unit height, and a cooling capacity up to 2,000 BTU/H. Baked Powder Finish
- Cooling Capacity: 2,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from
- Cooling Capacity: 5,999.999999999999 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: EXM Manufacturing Ltd.
Description: CLOSED LOOP TYPE 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4/12, IP54 ENCLOSURE 2.8/2.4 AMPERE CURRENT RATING 42 LB WEIGHT 125 DEG F
- Cooling Capacity: 1,499.9999999999998 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Enclosure
-
Supplier: Panasonic HVAC
Description: maintain a comfortable airflow throughout the room. Louver Control Louver can be manually set to the desired angle by remote control. Night Setback Mode for Cooling and Heating Cooling and DRY Mode: With the Night Setback Mode, the air conditioner automatically raises the setting
- Cooling Capacity: 24,200 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial, Residential
-
Description: certification purposes. ISO 16358-2:2013 does not apply to the testing and rating of: water-source heat pumps or water-cooled air conditioners; portable units having a condenser exhaust duct; individual assemblies not constituting a complete refrigeration system; or equipment using the
-
Supplier: CSA Group
Description: certification purposes. ISO 16358-2:2013 does not apply to the testing and rating of: water-source heat pumps or water-cooled air conditioners; portable units having a condenser exhaust duct; individual assemblies not constituting a complete refrigeration system; or equipment using the
Find Suppliers by Category Top
Featured Products Top
-
available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
customer's requirements. A water-based mist is used as a lubricant on the slitting machines. The controls for the slitting machines had fans installed to keep the electronics cool. In the summer months, the fans simply pulled hot and humid mist-laden air into the control panels causing the A (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
1, Div 2). All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean, and protected and are a low-cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
1, Div 2). All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean, and protected and are a low-cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
avoid unplanned downtime in your manufacturing plant. A common low-cost cooling alternative is to use compressed air with vortex tube coolers to maintain a low internal temperature in enclosures. Vortex tube coolers keep enclosures cool due to the vortex tube phenomenon, learn more about this phenomenon (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Shortened equipment life cycles Traditional cooling methods like fans or air conditioners often fall short. Fans simply recirculate hot air, and air conditioners require extensive maintenance and power. That’s why Vortec supplies a smarter solution. (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Significantly lower cost, compared to explosion proof Freon air conditioners Reduce operating cost with mechanical thermostat turning the unit on only when necessary Very quiet, 62 dBA operation, 78% quieter than typical vortex coolers Multiple cooling capacities (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
hazardous environments. 2. Regulatory Compliance: Many countries and industries have strict regulations regarding the use of equipment in explosive atmospheres. IECEX certification helps manufacturers and operators (read more)
Browse Air Conditioners Datasheets for Vortec
More Information Top
-
CR4 - Thread: Air Quality Control System
Would you go for cool /heat single air conditioner , or separate cooler/heater units? about O2 content my idea was to measure air density. and total oxygen.
-
Capture and Use of Coal Mine Ventilation Air Methane
The air conditioner in the CEM trailer was unable to maintain cooling during Run 3 causing the temperature to become elevated. The temperature increase caused the O2 , CO2, SO2, and total VOC analyzer calibrations to drift resulting in …
-
Chloroplast Research in Arabidopsis
We have in the past observed regular signal oscillations that were found to be occurring in time with the heating and cooling of an air conditioner . The solution in that case was to place the O2 electrode chamber in a polystyrene box.
-
Analysis of the Effect of In-cylinder Parameters on NOX and HC Emissions of a CI Engine Using Artificial Neural Networks
… 0 - 200 bar Lifetime : ≥ 107 load changes Overload : 260 bar Sensitivity : 28 pC/bar Linearity : ≤ ± 0.2 % FSO Natural frequency : 70 KHz Capacitance : 10 pF Cooling : distilled water min. 20 … … 3 CRANK DEGREE MARKER- CONDITIONER TDC setting : 0 - 359 … + 50° C APPENDIX 5 MRU DELTA 1600 L - EXHAUST GAS ANALYSER MEASURING RANGES: Oxygen ( O2 ) 0 - 25,00 % vol Carbon monoxide (CO) 0 - 15,00 … … 20000 ppm n-hexane Nitrogen monoxide (NO) 0 - 2000 ppm Excess Air calculated according to Brettschneider …
-
Bionics by Examples
… leads away approximately 2.4 kJ of heat per gram and contributes so effectively to cooling (A). … fin, duck leg and tuna head) as well as for the increase of O2 -uptake/CO2-output many … PRINCIPLE OF THE KAMPMANN KLIMANAUTEN: The air - conditioner possesses a wavy heat exchanger of large surface with a particular hydrophilic surface coating.
-
Use of Catalytic Monoliths for On-Road Ozone Destruction
This paper describes an alternative way to achieve catalytic removal of ozone and other pollutants from ambient air without having to apply catalyst coating onto the surfaces of automotive radiators and air - conditioner condensers. … the catalytic monolith where the pollutants (ozone, CO) are converted into harmless species ( O2 , CO2) through catalytic … … has the advantage of eliminating potential problems associated with the long-term durability, cooling efficiency, corrosivity, and …
-
Photoautotrophic (sugar-free medium) Micropropagation as a New Micropropagation and Transplant Production System
In vitro O2 concentration can be strategically controlled by forcedly ventilating the vessels with air of desired O2 and CO2 concentrations. Relative humidity of culture room air during the photoperiod is often relatively low (around 40%), because the room air is dehumidified (water vapor of the room air being condensed as liquid water) on a cooling panel of the air conditioner .
Indicates content that may require registration and/or purchase.