-
Supplier: Richardson RFPD
Description: Type MPF AC metallized polypropylene film dielectric capacitors offer a reliable option for alternating current applications. All devices are oil filled in metal cases with 4-prong quick disconnect terminals for easy assembly. These capacitors pack high capacitance
- Capacitance Range: 30.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -40 to 70 C
- Electrostatic Capacitors: Oil
-
Supplier: Aerovox Corp.
Description: Aerovox high voltage capacitors are constructed with metallized polypropylene film and are available in round or oval aluminum cases with four-blade quick disconnect terminal as standard. Special terminals and steel cases are available on request. Highlights High
- Capacitance Range: 25.000000000000004 microF
- Capacitance Tolerance: 3 (+/- %)
- DC Rated Voltage Range (WVDC): 1,500 volts
- AC Rated Voltage (WVAC): 850 volts
-
Supplier: Allied Electronics, Inc.
Description: Metallized polypropylene film dielectric capacitors offer a new option for AC applications. All devices have metal cases and four prong quick disconnect terminals.* These capacitors pack the same capacitance and voltage capabilities of a conventional paper capacitor into
-
-
Supplier: Cornell Dubilier
Description: As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 950 volts
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Oval, Oil Filled, 70 ?C, Metallized Polypropylene Capacitors Type MPF AC metallized polypropylene film dielectric capacitors offer a reliable option for alternating current applications. All devices are oil filled in metal cases with 4-prong quick disconnect
- Capacitance Range: 6 microF
- AC Rated Voltage (WVAC): 370 volts
- Technology: Film Capacitors, Monolithic / Single Layer
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Allied Electronics, Inc.
Description: Type SF Lighting Capacitors, AC Rated, Oil Filled/ Impregnated, Metallized Polypropylene Capacitors for better performance in HID Lighting and HV Ballasts,Type SF oval and round oil filled metallized polypropylene lighting capacitors are built for
-
Capacitors - CAPACITOR, METALLIZED POLYPROPYLENE LIGHTING CAP 24UF,400V LIGHTING, CASE C -- 70189678Supplier: Allied Electronics, Inc.
Description: Type SF Lighting Capacitors, AC Rated, Oil Filled/ Impregnated, Metallized Polypropylene Capacitors for better performance in HID Lighting and HV Ballasts,Type SF oval and round oil filled metallized polypropylene lighting capacitors are built for
-
Capacitors - CAPACITOR, METALLIZED POLYPROPYLENE LIGHTING CAP 24UF,400V LIGHTING, CASE S -- 70189679Supplier: Allied Electronics, Inc.
Description: Type SF Lighting Capacitors, AC Rated, Oil Filled/ Impregnated, Metallized Polypropylene Capacitors for better performance in HID Lighting and HV Ballasts,Type SF oval and round oil filled metallized polypropylene lighting capacitors are built for
-
Supplier: GE Lighting
Description: 7.8 INCH L X 2.8 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 480 V INPUT
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 480 V
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover ignition transformers for use with gas burners and oil burners and specialty step-up transformers used in applications such as insect electrocuting. Transformers incorporating overcurrent or over-temperature protective devices, transient voltage surge
Find Suppliers by Category Top
Featured Products Top
-
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance power conversion and power supply applications. This includes a wide range of oil impregnated DC rated capacitors for filtering (read more)
Browse Power Capacitors Datasheets for Cornell Dubilier -
Pulse Forming (EMP) • Flash Lamps • Strobe Lights • Particle Accelerators • Fusion Research • High Energy Dynodes • Electromagnetic Propulsion Systems (EMPS) EXTENSIVE CAPACITOR DESIGN AND MANUFACTURING CAPABILITIES (read more)
Browse Power Capacitors Datasheets for Knowles Precision Devices -
For better performance in HID Lighting and HV Ballasts, Type SF oval and round oil filled metallized polypropylene lighting capacitors are built for operating in the high temperature environments for high intensity discharge (HID) lighting and other high voltage ballast applications. Each HID (read more)
Browse Datasheets for Cornell Dubilier -
sensing technology from Endress+Hauser addresses these challenges through an oil-free capacitive ceramic measuring principle. Unlike traditional pressure sensors that use oil-filled measuring cells, Ceracore measuring cells directly detect pressure using a ceramic sensing element. This eliminates the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
ordered with a wide range of electrical interfaces and process connections. The integrated sensor element is an oil-filled, media-separated measuring cell that is suitable for most process media. Every sensor is fully tested to ensure a high quality standard. The series complies with IP65 and can also be (read more)
Browse Pressure Transmitters Datasheets for Angst+Pfister Sensors and Power -
The Omron G9EA-1-B DC24 is a compact, high-capacity electromechanical relay designed for switching and interrupting high-voltage DC power circuits. It combines a 24 VDC electromagnetic coil with a single-pole, single-throw normally open contact in a gas-filled (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
to commercialize ferrite, a key material in electronic and magnetic products. TDK's comprehensive, innovation-driven portfolio features passive components such as ceramic, aluminum electrolytic and film capacitors, as well as magnetics, high-frequency, and piezo and protection devices. The product (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Upgrade of Instrumentation for Purdue Reactor PUR-1
Oil filled high voltage capacitors may be rated the next step above .
-
Analysis of beam loss induced abort kicker instability
These modulators contain large quantity of oil filled high voltage capacitors as energy storage pulse forming networks.
-
AN ENGINEERING SOLUTION TO THE RHIC BEAM ABORT KICKER UPGRADE.
More than a huidred plastic packaged mineral oil filled high voltage capacitors raise serious concerns of fire and smokidg threats.
-
Corona: insulation's silent enemy. I
The behavior of an oil filled capacitor at high voltage stress must be separated into two factors to explain and under- stand it.
-
Permanent magnet motor magnetizing and calibrating
Figure 1 -- Oil Filled Capacitors In High Voltage System.
-
oil capacitor - offers from oil capacitor manufacturers, suppliers, exporters & wholesalers
Sell oil filling high voltage dc link capacitor used for harmonic ...
-
Journal of Spacecraft and Rockets > 100 kWe magnetoplasmadynamic thruster system design
… 18 Inertial storage is just beginning to be examined for space applications after having been developed for a variety of ground uses, including in- dustrial welding and pulsed high power fusion research.19 Oil - filled high - voltage capacitors have the highest energy …
-
Peak-voltage measurements of standard impulse voltage waves
HIGH - VOLTAGE OIL - FILLED CAPACITOR .
-
The British Post Office standard submerged-repeater system for shallow-water cables, with special mention of the England-Netherlands system
Fig. 14 shows the circuit of the filters, and these employ air- cored toroidal inductors to prevent harmonic distortion and oil - filled high - voltage capacitors .
-
Development of a 40-stage distributed energy railgun
Hence, the first stage contains a high voltage 830 μF oil filled capacitor rated for 12 kV.
Indicates content that may require registration and/or purchase.