-
Supplier: Accuris
Description: OIL FRICTION MODIFIER, HYPOID GEAR, LUBRICANT ADDITIVE
-
Supplier: Accuris
Description: OIL, FRICTION MODIFIER, HYPOID GEAR, LUBRICANT ADDITIVE
-
Supplier: Houghton International, Inc.
Description: Sturaco®7098 is a friction modifier to supplement sulfur-phosphorous gear oil additives for limited-slip performance. It is a balanced additive formulated for use in conjunction with various lubricants. It is compatible with GL-5, J2360 and MIL-PRF-2105E gear lubricants.
-
-
Supplier: Red Line Synthetic Oil Corporation
Description: High viscosity-index (VI) to provide relatively constant viscosity and film thickness with varying temperature change Ester base stocks and friction modifiers provide additional slipperiness to lower operating temperatures by reducing the sliding friction in hypoid gears
-
Supplier: SAE International
Description: HTHS (High Temperature High Shear) viscosity on friction reduction. Then the best oil for friction reduction was used to learn how such oils work on friction reduction with different FM (Friction Modifier). We have used two types of FM, organic and
-
Supplier: Mitsui Chemicals America, Inc.
Description: Releasability Water Repellency Oil Repellency Lower Coefficient of Friction Abrasion Resistance Surface Smoothness
- Features: Other
- Function: Specialty / Other
-
Supplier: SAE International
Description: Many vehicle and engine test studies have shown that the fuel efficiency of automobiles can be improved by reducing friction between moving parts. Typically, organic friction modifiers such as glycerol monooleate (GMO) or metal containing friction modifiers such as
-
Supplier: CITGO Petroleum Corporation
Description: construction and other heavy-duty equipment. These additives impart the antiweld, antiscuff and antiwear properties which are necessary in heavy-duty applications. The friction modifier meets the requirements of ‘‘positive traction’’ or ‘‘limited slip’’ type differentials.
- Kinematic Viscosity: 142 cSt
- Viscosity Index: 97
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Red Line Synthetic Oil Corporation
Description: Sportbikes, and V-Twins Each gear oil product reduces the thinning effect from high temperatures Motor oils are packed with higher levels of anti-wear chemistry like zinc and phosphorus Special friction modifiers in our motor oils better wet-clutch operation A
- Kinematic Viscosity (@ 40°C): 18.6 to 138 cSt
- Viscosity Index: 152
- Pour Point: -49 F
- Flash Point: 489.2 F
-
Supplier: Red Line Synthetic Oil Corporation
Description: specifically engineered for the latest high-revving four-stroke motocross bikes and ATVs, Sportbikes, and V-Twins Each gear oil product reduces the thinning effect from high temperatures Motor oils are packed with higher levels of anti-wear chemistry like zinc and phosphorus Special
- Kinematic Viscosity (@ 40°C): 14 to 88.7 cSt
- Viscosity Index: 163
- Pour Point: -49 F
- Flash Point: 480.2 F
-
Supplier: Red Line Synthetic Oil Corporation
Description: four-stroke motocross bikes and ATVs, Sportbikes, and V-Twins Each gear oil product reduces the thinning effect from high temperatures Motor oils are packed with higher levels of anti-wear chemistry like zinc and phosphorus Special friction modifiers in our motor
-
Supplier: Royal Purple, Ltd.
Description: Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest
- Kinematic Viscosity (@ 40°C): 189.1 cSt
- Pour Point: -40 F
- Flash Point: 390 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Machine / Gears
-
Supplier: IKG
Description: or steel substrate. Mebac® offers a consistently high coefficient of friction under a wide range of conditions, even when wet with lubricants such as brake fluid and oil, providing margins of safety that are unmatched in the industry. Mebac® is durable and low maintenance; apply it
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating
-
Supplier: SAE International
Description: oil, but also with aged oils that were collected after actual vehicle tests. MoDTC reduced friction and wear with fresh oil, but aged oils showed high friction and low wear. This indicates that some MoDTC decomposition products do not have a friction
-
Supplier: SAE International
Description: Although metallic compounds are widely known to affect combustion in internal combustion engines, the potential of metallic additives in engine oils to initiate abnormal combustion has been unclear. In this study, we investigated the influence of combustion chamber deposits derived from
-
Supplier: Parent Petroleum Co.
Description: effective separation from water and metalworking fluids. It passes the Cincinnati Lamb Functional (Stick-Slip) Test for way oils. Hydroclear TCS Slideway Lubricant is available in three viscosity grades: ISO 32, 68 and 220. It is formulated with high-quality, hydrocracked paraffinic base
- Kinematic Viscosity: 9 cSt
- Viscosity Index: 104
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: effective separation from water and metalworking fluids. It passes the Cincinnati Lamb Functional (Stick-Slip) Test for way oils. Hydroclear TCS Slideway Lubricant is available in three viscosity grades: ISO 32, 68 and 220. It is formulated with high-quality, hydrocracked paraffinic base
- Kinematic Viscosity: 6.1 cSt
- Viscosity Index: 141
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: (Stick-Slip) Test for way oils. Multi-Way Machine Lubricant is available in three viscosity grades: IS0 32, 68 and 200. It is formulated with high-quality paraffinic base oils and a special extreme-pressure friction modifier that allows machine tool carriages to start
- Kinematic Viscosity: 9 cSt
- Viscosity Index: 107
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: (Stick-Slip) Test for way oils. Multi-Way Machine Lubricant is available in three viscosity grades: IS0 32, 68 and 200. It is formulated with high-quality paraffinic base oils and a special extreme-pressure friction modifier that allows machine tool carriages to start
- Kinematic Viscosity: 19.6 cSt
- Viscosity Index: 101
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: GGB
Description: Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty
- Inside Diameter: 0.4724412 inch
- Outside Diameter: 0.5511814 inch
- Length: 0.6692917 inch
- Operating Temperature: 14 to 176 F
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fine Silica Products are resin additives that enhance the surface smoothness and dispersability of the media into which they are added. Their fine silica particles have a lower coefficient of friction than titanium dioxide and other popular fillers. On a molecular level, these particles are
- Function: Catalyst, Conditioner / Texture Modifier, Dispersing Agent / Deflocculant
- Applications: Coatings / Paint, Cosmetics / Personal Care, Fibers / Textiles, Plastics / Composites
- Features: Other
- Form & Features: Powder
Find Suppliers by Category Top
Featured Products Top
-
lubricating differentials, fixed drives and hydraulic systems. Typically these lubricants have a fairly low viscosity. They have a lot of anti-friction modifiers, anti-oxidants for long life, and additives to reduce potential varnish formation. The correct lubrication must be matched to the (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
mass transfer efficiency.? Rings and Seals Rider and piston rings: Maintain alignment and minimize friction between piston and cylinder wall in compressors or pumps. Packing and oil wiper rings: Seals shaft entry points and prevents oil (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
ASTM MNL62 - Automotive Lubricants and Testing
Formation of low-friction tribofilms as a result of the interaction of engine oil friction modifiers such as MoDTC with the contact surface result in significant friction reduction in engines [127,128].
-
Overview of Techniques for Measuring Friction Using Bench Tests and Fired Engines
A research program was begun in early 1996 with the primary objective of developing a testing protocol in which the benefits from engine oil friction modifier could be quantified in a fired-engine stand.
-
Friction modifiers as antifriction additives for motor oils
These studies have confirmed the effectiveness of motor oil friction modifiers In terms of reducing friction, and have also indicated that these materials canbe regarded as antiwear agents.
-
Evaluating Tribology of Synchronizers for Today's Manual Transmissions
III - 4 mm/s Performance Packages P/S conventional P/S - Stable Type MGO Type Package Viscosity Modifiers Moderate Shear Stability Shear Stable VM for Transmission Oils Friction Modifier Synchronizers Simple cone 54 mm Simple cone 65.5 mm Triple Cone .
-
Elemental Analysis of Lubricants and Additives
Wear in bearing alloys and in oil coolers, various Mo-alloyed components in aircraft engines, piston rings, lube oil friction modifier additive, antiwear coating on some piston rings .
Indicates content that may require registration and/or purchase.