-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less design Safety pressure relief valve installed Enclosed crankcase Long service free life Permanently lubricated & sealed bearings Cast iron cylinders Range Technical Overview Capacity up to 5.4 cfm / 153 l/min Pressure to 100 psi / 6.9 bar Possible
- Maximum Discharge Flow: 10.665600000000001 to 40.392 GPM
- Maximum Discharge Pressure: 50 to 175 psi
- Horsepower: 0.250085123822866 to 1.10568181754483 HP
- Power Source: AC Powered, DC Powered
-
Supplier: CEF Industries LLC
Description: CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: MAXPRO Technologies, Inc.
Description: the PP04-PP012, cast iron bodies on the PP022-PP0189. Tool steel plungers and polyurethane seals on all. Pumps come standard with bottom inlet. Maximum air drive pressure is 145 psi. PPO pumps require less drive pressure because the pump is driven in both directions with
- Maximum Discharge Pressure: 1,305 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
- Features: Piston / Plunger Pumps
-
-
Supplier: Eaton Hydraulics Group
Description: PVM Series Open Circuit Piston Pumps Eaton's PVM Series open circuit piston pumps lead the industry in noise reduction, compact size, pressure rating and compatibility with smarter components – empowering you to build machines that provide unprecedented controllability,
- Maximum Discharge Pressure: 3,300 to 5,000 psi
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: FS-Curtis
Description: The FS-Curtis OL Series is the ideal reciprocating oil-less air compressor for applications where critical air quality is required such as food and beverage, medical, chemical processing, pharmaceutical, electronics, and more. OIL-LESS AIR QUALITY 100% dry crankcase
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Gast Group
Description: Tanks systems that can be designed to make small pumps do big jobs are a natural extension of the Gast line. Offers oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise, which makes them well suited for noise
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
-
Supplier: Terra Universal, Inc.
Description: Lightweight, compact and quiet Continuous oil-free Pumping Non-Corrosive Vacuum to 9Torr (29.6, in. Hg) No water or oil: dry vacuum, Low maintenance, easy to replace worn parts with a Repair Kit Repairs easy, even "do it yourself" These oil-free pumps are compact,
- Ultimate Operating Vacuum: 8.16 torr
- Pumping Speed: 2.3 to 3.4 CFM
- Motor Power: 0.335055096225705 HP
- Application: Analytical / Scientific, General Purpose / Industrial
-
Supplier: MAXPRO Technologies, Inc.
Description: 145 psi. These pumps require less drive pressure because the pumps are air driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add
- Maximum Discharge Pressure: 1,305 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
- Features: Piston / Plunger Pumps
-
Supplier: General Pump
Description: operating characteristics over wide temperature range. Recommended for use in General Pump crankcases on systems requiring less than 25 BHP. Initial oil change after break-in period between 50 and 100 hours. Then every three months or 300 hours of operation thereafter. Check
- Applications: Compressors / Piston Pumps, Process Equipment
- Type / Function: Corrosion Inhibitor / Rust Preventative, Lubricant
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: MAXPRO Technologies, Inc.
Description: L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2
- Maximum Discharge Pressure: 60,000 psi
- Discharge Size: 0.5625 inch
- Power Source: Air / Pneumatic
- Features: Piston / Plunger Pumps
-
Supplier: Myers by Pentair
Description: Extra-large oil reservoir provides superior lubrication, while insuring more effective cooling and less maintenance. The crankshaft is field-reversible for application flexibility. Easy access to suction and discharge valves means no need to remove pump from system for repair.
- Maximum Discharge Flow: 8 to 65 GPM
- Maximum Discharge Pressure: 1,500 to 4,000 psi
- Discharge Size: 0.5 to 1.25 inch
- Pump Housing Material: Cast Iron
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard coated aluminum cylinder for maximum heat transfer Range
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 1.6 SCFM
- Horse Power: 0.364539944693567 to 0.447633608557542 HP
- Power Source: AC Single Phase
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OIL-LESS AIR COMPRESSOR & VACUUM PUMP (PISTON PUMP), SINGLE HEAD TYPE, BLDC 24VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Wanner Engineering, Inc.
Description: liquid end, diaphragm and check valve materials Seal-less design means no seals, cups, or packing to leak or replace A replenishment valve in every piston assembly ensures optimum actuating oil on every stroke for continuous accuracy
- Maximum Discharge Flow: 14.838333333333333 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 1 inch
- Media Temperature: 250 F
-
Supplier: Wanner Engineering, Inc.
Description: means no seals, cups, or packing to leak or replace. The replenishment valve system in every piston ensures optimum actuating oil on every stroke for continuous accuracy and protects the pump from damage in the event of a blocked suction line. Rugged construction. Smaller
- Maximum Discharge Flow: 0.13333333333333333 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 250 F
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 203876 Air Operated Piston Pump Fire-Ball 300, 5:1 Pump Universal Pump - DOES NOT include drop tube. Add your own drop tube to it. Perfect for high pressure fluid oil transfer in medium volume applications! This pump has been the 'crown jewel' of Graco
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 222051 Fast-Ball 1:1 Air-Operated Piston Pump Universal Pump Features and Benefits In-line design with fewer parts for less pump wear Differential air motor ensures smooth pumping Double-acting pump provides reliable fluid flow Typical Application
-
Supplier: Thomas An Ingersoll Rand Business
Description: • Black epoxy coated compressor exterior (Corrosion resistance)• Oil-less operation (Clean air stream, less maintenance)• Permanently lubricated bearings (Optimum life)• Stainless steel inlet valve (Consistent performance, corrosion resistance)• PTFE piston ring (Optimum
- Ultimate Operating Vacuum: 74.2 torr
- Pumping Speed: 1.2 CFM
- Operating Temperature: -4 to 104 F
- Features: Compressed Air / Fluid, DC Power, Other
-
Supplier: FS-Curtis
Description: high efficiency and are an extension of our current offering of Oil Less piston compressors. FS-Curtis oil free compressors serve the majority of your compressed air needs. Oil-Less Design System contains no oil, unlike dry screw compressors. Water
- Discharge / Operating Pressure: 115 to 120 psi
- Horse Power: 20 to 150 HP
- Compressor Technology: Rotary Screw
-
Supplier: CITGO Petroleum Corporation
Description: provide superior oxidation and thermal characteristics which, when compared with mineral oils, offer the following: • Better low temperature fluidity for cold climate operations. • Better thermal conductivity reduces lubricant operating temperatures, extending fluid service. • Less
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Champion
Description: versus common mineral oils Extended valve life from reduced carbon buildup Less downtime and lower operating costs due to greater service intervals Greater performance in high and low temperatures than common multi-purpose oils Non-toxic and non-hazardous Free oil
- Functions: Compressors / Piston Pumps
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: ANVER Corporation
Description: otherwise specified. Standard: Oil-less dry piston pump has a 1/2 horsepower pump motor capable of generating 4.3 CFM. Hi-Flow: Oil-less dry piston pump has a 3/4 horsepower pump motor capable of generating 8.0 CFM. Operating
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 8 CFM
- Motor Power: 0.75 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 203857 Air Operated Piston Pump Fire-Ball 300, 5:1 Pump Fits 55 gallon cover mounted pump. Includes drop tube. Perfect for high pressure fluid oil transfer in medium volume applications! Fluid oil transfer to multiple metered dispense points This
-
Description: Kinney® Engineered Dry Screw vacuum systems incorporate Kinney Dry Screw vacuum pumps into complete vacuum systems with vacuum boosters, custom controls and accessories to combine high pumping speed with deep vacuum levels. Flows range to 10000 CFM (17000 m³/h) with vacuum levels to 10
- Ultimate Operating Vacuum: 0.013 torr
- Pumping Speed: 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Supplier: Gast Group
Description: Tanks systems that can be designed to make small pumps do big jobs are a natural extension of the Gast line. Offers oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air -
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
-
Supplier: Gast Group
Description: These rugged compressors offer oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air - making it ideal for dry sprinkler systems. Wear items are easy to replace, which allows for a
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: FS-Curtis
Description: more corrosion-resistant and less likely to break Slow-turning pump increases pump life Rugged parts and construction for industrial performance Quality Components - Built for 100% continuous duty. Industry-leading stainless-steel valve assemblies for increased airflow and
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: CANNON Instrument Company
Description: Tests vapor pressure of gasoline and LPG, TVP and bubble point of crude oil. The ERAVAP ONLINE uses the leading-edge Piston-based measurement principle for vapor pressure testing. The built-in piston renders a vacuum pump obsolete and simplifies measurement. The
- Display & Special Features: Digital Readout
- Test Media: Fuel
- Features: Fuel Oil, Other
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Rogers Machinery Company, Inc.
Description: Features 100% Cast-Iron Cylinders, Cylinder Heads Connecting Rods, And High Pressure Pistons - More Cast-Iron For Longer Service Life. TWO-STAGE CAST-IRON PUMP IS SIGNIFICANTLY MORE DURABLE THAN PUMPS WITH ALUMINUM COMPONENTS DEEP-FINNED CAST-IRON CYLINDERS AND HEADS FOR COOL
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.9 to 29.7 SCFM
- Horse Power: 5 to 10 HP
-
Supplier: Air Compressors Direct
Description: Magnetic Starter Included •Saves $$$, No need to purchase additional starter Low Sound Enclosure •As low as 66 dbA, designed for a greener workplace •Less than half the noise of a standard piston compressor High Strength ABS Enclosure & High Flow Fan •Keeps the compressor running
- Flow Capacity: 18.5 to 16.6 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Magnetic Starter Included •Saves $$$, No need to purchase additional starter Low Sound Enclosure •As low as 69 dbA, designed for a greener workplace •Less than half the noise of a standard piston compressor High Strength ABS Enclosure & High Flow Fan •Keeps the compressor running
- Flow Capacity: 25.3 to 22.3 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Environics, Inc.
Description: Series 7000 consists of an oil-less piston pump and scrubbers to remove SO2, NO, NO2, O3 and H2S. Optional scrubbers are available to remove CO and Hydrocarbons.
-
Supplier: Parent Petroleum Co.
Description: with other water-glycol type fire-resistant fluids. FC Fluid-D is compatible with most hydraulic pump types, including vane, piston and gear pumps. It is safe to use with most packing and seal materials except polyurethane and silicone. Cork shaft seals should be replaced with
- Kinematic Viscosity (@ 40°C): 8.5 cSt
- Viscosity Index: 185
-
Supplier: Haskel International LLC
Description: can produce pressures up to 39,000 psi (2690 bar). Our global reputation of providing the most reliable gas boosters in various industries is backed by a global network of high pressure expertise, service and support. Double Acting Single Stage “AGD” boosters pump twice the volume of a Single
- Inlet / Suction Pressure: 25 to 25,000 psi
- Discharge / Operating Pressure: 300 to 25,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: world. Pistons The two-piece, articulated piston design consists of a forged-steel crown for maximum strength and a cast aluminum skirt to reduce weight. A large piston pin holds the crown, skirt, and connecting rod together. The aluminum skirt runs cooler than conventional
- Horsepower: 258 HP
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
maintenance requirements. The absence of seals means less wear and tear, leading to extended service life and lower operational costs. Dickow has had hot oil pumps in service for over twenty years, without having to be pulled for maintenance. These hot oil pumps also provide enhanced safety by (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance requirements. The absence of seals means less wear and tear, leading to extended service life and lower operational costs. Dickow has had hot oil pumps in service for over twenty years, without having to be pulled for maintenance. These hot oil pumps also provide enhanced safety by (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
, ensuring peace of mind for operators. Advantages of Hot Oil Sealless Pumps Hot oil sealless pumps offer numerous advantages that set them apart from traditional pumps. One significant benefit is the reduction in maintenance requirements. The absence of seals means less (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
degas the ceramic mass. In 2021, these replaced four oil-lubricated rotary vane vacuum pumps and have been providing four extrusion lines with the required vacuum ever since. More than 100 employees currently work in the historic halls of the porcelain factory (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
introduced to the lubricating oil. Here are the most common: Combustion by-products Exhaust gases (blowby gases) that leak past the piston rings, valve guides and turbocharger seals into the crankcase. These gases contain particles of carbon, water, acids (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
make the tubing less pliable. If chemical resistance is of major concern, in-plant tests are suggested. Features and Benefits: Formulated to extend tubing life in fuel and oil applications Handles a wide variety of (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
, ensuring peace of mind for operators. Advantages of Hot Oil Sealless Pumps Hot oil sealless pumps offer numerous advantages that set them apart from traditional pumps. One significant benefit is the reduction in maintenance requirements. The absence of seals means less (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
efficiency levels of 95 to 98%, compared with screw pumps at approximately 66%, and double contact gear pumps at around 87%. This helical gear pump performs at these levels even at low rotational speeds of 200 rpm therefore requiring less expensive connected running gear. (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
tough environment which have been considered as unsuitable with existing dry pumps, involving the suction of coagulative gas, powder or product, resulting in a longer maintenance cycle. Features 1. Zero edge screw : difficult (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
. The ZAG now includes with dual pressure regulation for enhanced performance. The Series 7000 consists of an oil-less piston pump and scrubbers to remove SO2, NO, NO2, O3 and H2S. Optional scrubbers are available to remove CO and Hydrocarbons. A ballast tank is standard in the (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
More Information Top
-
piston head - offers from piston head manufacturers, suppliers, exporters & wholesalers
Oil - less Piston Pump (Double Head) .
-
Laboratory data and model comparisons of the transport of chemical signatures from buried land mines/UXO
An oil - less piston pump pulled an air stream from the plenum through an Orbo-79 tenax cartridge (Supelco).
-
Artificial destratification effects on nitrogen and phosphorus dynamics in a eutrophic impoundment in the northern Great Plains
…HMDI system (Air dif- fusion system-A John Hinde Co.) was installed in 2006 by the North Dakota Game and Fish Department (NDG&F), and it was powered by a 220-V Sweetwater ¾ horsepower oil - less piston pump for the purpose of…
-
Effects of photosynthetic photon flux and carbon dioxide concentration on the photosynthesis and growth of grafted pepper transplants during healing and acclim...
Atmos- pheric air was drawn in through the inlet of the buffer chamber using an oil - less piston pump (100RND, G&M Tech. Inc., Gunpo, Korea) and flow meters (100 L·min -1 , Dwyer In- struments, Inc., Michigan City, IN, USA).
-
Korean Ac Compressor, Korean Ac Compressor Exporters, Korean Ac Compressor Selling Leads from Korean Ac Compressor Exporters, Manufacturers & Suppliers on EC21...
Sell Oil - Less piston pump for Medical Equipment .
-
vacuum equipment - offers from vacuum equipment manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Oil - less piston pump , oil-free vacuum pump, oil-free air compressor, oil-free piston pump ] .
-
mini pump - offers from mini pump manufacturers, suppliers, exporters & wholesalers
Mini Oil - less Piston Pump , Single Head Type Model 20RNS 15RNS 12RNS 10RNS Head Config Pressure / Vacuum Free ...
-
Effect of soil wetting and drying on DNT vapor flux: laboratory data and T2TNT model comparisons
To initiate the experiment, two Badger model 180-22 (Franklin Park, IL) oil - less piston pumps each forced an air stream through drierite traps (Cole-Parmer).
-
Energy utilization and carbon metabolism in mediterranean scurb vegetation of Chile and California
A 200-1 buffering volume is used on the vacuum side of an oil - less piston pump to reduce short-term CO2 concentration fluctuations.
-
Sell Oil-less vacuum pump for ENT unit
I'd like to introduce nerly developed Oil - less rocking piston pumps which can be used as Air-compressor and vacuum pump as a core midule medical, dental & E.N.T. equipments , oxygen concentrator, ozone generator, environmental equipment, lab equipments. etc.
Indicates content that may require registration and/or purchase.