-
Supplier: Accuris
Description: Mineral oil, SAE 10
-
Supplier: Accuris
Description: Steering Oil (SAE 90)
-
Supplier: Accuris
Description: Transmission Oil (SAE 80)
-
-
Supplier: Accuris
Description: Oil, Engine, SAE 30
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral oil based, high performance, anti-wear hydraulic oil for off-road equipment. Formulated to meet the requirements of Caterpillar and other OEM's requiring high zinc content.
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Total Lubricants USA, Inc.
Description: Process oil for a variety of industries including printing, rubber, adhesives, and plastics. These products can also be used for the lubrication of non-critical mechanical parts which require a pure mineral oil.
-
Supplier: Princess Auto Limited
Description: SAE 30 Motor Oil
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGARD CNG/LNG Engine Oil SAE 15W-40 is a specially formulated synthetic blend for compressed natural gas (CNG) engines in transit operation. It is available as an SAE 15W-40 viscosity grade. Building on CITGO’s long heritage of outstanding gas engine oils for
- Features: Combustion Engines / Motor Oil, Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
-
Supplier: Royal Purple, Ltd.
Description: other mineral and synthetic motor oils. It’s available in 0W40, 5W20, 5W30, 5W40, 10W30, 10W40, 15W40, 20W50, SAE 30, SAE 40 and SAE 50 weights.
- Kinematic Viscosity (@ 40°C): 121 cSt
- Viscosity Index: 113
- Flash Point: 460 F
- Applications: Automotive / Transportation, Combustion Engines
-
Supplier: CITGO Petroleum Corporation
Description: CITGO SUPERGARD Synthetic Blend SAE 10W-40 Motor Oil is a premium quality engine oil designed to provide optimum performance in high-output gasoline (including turbocharged and supercharged) engines in passenger cars, vans, sport utility vehicles, and light trucks. The new
- Applications: Automotive / Transportation
- Features: Combustion Engines / Motor Oil, Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
-
Supplier: Total Lubricants USA, Inc.
Description: Limited slip automotive gear lubricants.
- Type / Function: Lubricating, Transmission / Drive Fluid
-
Supplier: Princess Auto Limited
Description: 1 Litre SAE 10W30 Motor Oil
-
Supplier: Royal Purple, Ltd.
Description: Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest
- Kinematic Viscosity (@ 40°C): 189.1 cSt
- Pour Point: -40 F
- Flash Point: 390 F
- Applications: Automotive / Transportation, Bearings, MIL-SPEC / Military, Machine / Gears
-
Supplier: Total Lubricants USA, Inc.
Description: Medium-duty compressed natural gas (CNG) or liquefied petroleum gas (LPG) engine oil. Designed for the lubrication of engines operating under normal service conditions.
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: Novaflex Group
Description: Novaflex 3254. SAE100R4 Oil Return Hose. A very flexible return line hose designed for farming, industrial and construction equipment and other similar applications. Construction: Tube: Nitrile Reinforcement: Multiple plies polyester tire cord and steel wire helix Cover: Black Neoprene
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.24 to 3.56 inch
- Working Pressure: 100 to 300 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 91 cSt
- Operating / Use Temperature: 68 to 140 F
- Viscosity Index: 190
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 62.9 cSt
- Viscosity Index: 191
- Pour Point: -27.4 F
- Flash Point: 521.6 F
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 106 cSt
- Viscosity Index: 196
- Pour Point: -20.2 F
- Flash Point: 536 F
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 62.9 cSt
- Viscosity Index: 191
- Pour Point: -27.4 F
- Flash Point: 521.6 F
-
Supplier: Parker Sporlan Division
Description: ensure trouble-free performance. Markets: • Food Retail Refrigeration • Air Conditioning - Commercial Features/Benefits: • Externally adjustable oil level controls • Oil Level Control – Suitable for up to 90 psi differential pressure, optional oil level equalization connection •
- Pressure Rating: 449.61687 psi
- Valve Type: Control Valves
-
Supplier: SAE International
Description: not only engine oil technologies but also engine oil standards over decades. The API S category and ILSAC engine oil standard are well known and widely used engine oil specifications [ 1 ] [ 2 ]. The development of an engine oil standard has important roles to
-
Supplier: Kuriyama of America, Inc.
Description: Low pressure return lines or suction lines with half the bend radius requirements of SAE J517 100 R4, service with petroleum based hydraulic fluids, water-glycol and water-fire resistant hydraulic fluids, oil, lubricants, crude oil, fuel oils and water.
- Inside Diameter: 2 inch
- Outside Diameter: 2.4 inch
- Working Pressure: 100 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Low pressure return lines or suction lines with half the bend radius requirements of SAE J517 100 R4, service with petroleum based hydraulic fluids, water-glycol and water-fire resistant hydraulic fluids, oil, lubricants, crude oil, fuel oils and water.
- Inside Diameter: 1 inch
- Outside Diameter: 1.38 inch
- Working Pressure: 250 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Low pressure return lines or suction lines with half the bend radius requirements of SAE J517 100 R4, service with petroleum based hydraulic fluids, water-glycol and water-fire resistant hydraulic fluids, oil, lubricants, crude oil, fuel oils and water.
- Inside Diameter: 1.5 inch
- Outside Diameter: 1.89 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: Chevron Lubricants
Description: High-performance crankcase oils recommended for use in farm machinery, construction equipment, marine, older two- and four-stroke diesel engines, and other off-highway applications where the SAE 30 or 40 grades are specified by the OEM.
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: BP Lubricants North America
Description: applications calling for a straight mineral API GL-1 gear oil SAE 90. Features Free of corrosive compounds API GL-1 Straight mineral oil 90
- Kinematic Viscosity: 209 cSt
- Viscosity Index: 100
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
- Features: Specialty Oil / Fluid
-
Supplier: SAE International
Description: This SAE Standard defines the requirements for an oil to be used in the SAE HS 806 Oil Filter Test Procedures.
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Final Drive Oil is a new generation lubricant that meets the Caterpillar FD-1 specification and is designed for heavy-duty construction equipment final drives and axles operating under severe loads and temperatures. Compared to TO-4 lubricants, CITGO Final Drive Oil will deliver
- Kinematic Viscosity: 334 cSt
- Viscosity Index: 100
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: SAE International
Description: This SAE Standard defines the requirements for an oil to be used in the SAE HS J806 JUN83, Oil Filter Test Procedures.
-
Supplier: CITGO Petroleum Corporation
Description: This lubricant is designed for some manually operated transmissions and spiral-bevel axles operating under mild conditions. CITGO Regular Gear Oil is made from high quality mineral oil and selected inhibitors. Available in SAE 90 grade. API Service Classification GL-1.*
- Kinematic Viscosity: 200 cSt
- Viscosity Index: 95
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: G.L. Huyett
Description: Rotary pumps are a common pump used for light to medium viscosity oils including diesel, kerosine, motor oil and common oils up to SAE 90. The dual direction operation of the handle on the H89100 allows the pump to either fill or empty containers. The H89200 lever style
- Maximum Discharge Flow: 4.760000000000001 GPM
- Maximum Discharge Pressure: 115 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Bunting Bearings, LLC
Description: For stop, start and slow speed applications 841 EXTRA is the recommended choice. These bearings contain SAE 30 oil with a finely dispersed PTFE. The PTFE in the oil greatly reduces friction and helps to develop a full lubrication film which is especially required on start up. A
- Bore: 0.25 to 2 inch
- Outside Diameter: 0.625 to 3.5 inch
- Overall Width: 0.0625 to 0.25 inch
- Thickness: 0.625 to 3.5 inch
-
Supplier: Bunting Bearings, LLC
Description: For stop, start and slow speed applications 841 EXTRA is the recommended choice. These bearings contain SAE 30 oil with a finely dispersed PTFE. The PTFE in the oil greatly reduces friction and helps to develop a full lubrication film which is especially required on start up. A
- Inside Diameter: 0.1875 to 2 inch
- Outside Diameter: 0.3125 to 2.25 inch
- Length: 0.1875 to 2.5 inch
- Operating Temperature: 10 to 220 F
-
Supplier: Bunting Bearings, LLC
Description: sizes to ASTM recommended dimensions and tolerances. After forming, sintering and sizing, the bearings are vacuum impregnated with SAE 30 oil that provides lubricant which is metered from the bearing to the shaft during rotation. Standard off-the-shelf oil impregnated bronze
- Inside Diameter: 0.125 to 3 inch
- Outside Diameter: 0.25 to 3.5 inch
- Length: 0.125 to 2.5 inch
- Operating Temperature: 10 to 220 F
-
Supplier: Bunting Bearings, LLC
Description: sizes to ASTM recommended dimensions and tolerances. After forming, sintering and sizing, the bearings are vacuum impregnated with SAE 30 oil that provides lubricant which is metered from the bearing to the shaft during rotation. Standard off-the-shelf oil impregnated bronze
- Bore: 0.25 to 2.75 inch
- Outside Diameter: 0.4375 to 3.875 inch
- Overall Width: 0.0625 to 0.25 inch
- Thickness: 0.4375 to 3.875 inch
Find Suppliers by Category Top
Featured Products Top
-
Ultimate Durability for High-Pulse Applications Designed to meet or exceed SAE J517 100R15 and ISO 3862-1 Type R15, this four-layer alternating spiraled high-tensile steel wire hose thrives where braided hoses fail. Its synthetic rubber tube resists oil (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Northwire SAE Cable features signal, control, instrumentation and power Dynamic range of use includes: 20 AWG or 18 (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
. Viscosity is usually reported at 100° C. If viscosity of the lubricant exceeds ranges set forth by SAE for minimums and maximums, it needs to be changed. Oil viscosity is expected to rise over time and use as soot and solids increase. A loss of viscosity in a engine is considered to be more serious (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
that its governing body is not so much ASTM but the SAE or Society of Automotive Engineers. Their technical committees bring the engine manufacturers, airframe manufacturers, oil companies, and the aviation authorities together to agree on certain standards for safety and for reliability. One (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
, including CANbus/SAE J1939, 100 BASE-T1, and RS-485. Built to withstand oil, vibration, abrasion, and EMI/RFI, Northwire cables provide consistent high-speed performance for industrial, automotive and heavy-equipment systems. Northwire is (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
– Synthetic rubber tube and cover withstand -40°F to 250°F (-40°C to 121°C), resisting petroleum-based oils, water, ethylene glycol, lubricants, and air. Predictable performance – Meets SAE J517 100R17 and ISO 9001 quality standards, ensuring consistent (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Engineered for High-Flow Hydraulic Systems Built to EN853 2SN, GBT 3683 2SN, SAE J517 R2S, and ISO 1436 2SN standards, this hose features two braids of high-tensile steel wire reinforcement. It delivers a working pressure of 16.5MPa and a burst pressure of 66MPa, ensuring (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Robust Multi-Layer Construction – Inner tube of oil-resistant synthetic rubber, reinforced with one or two layers of high-tensile steel wire braiding. Smooth synthetic rubber cover offers outstanding abrasion, corrosion, and weather resistance (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
The MicroLeak test kit allows safe and accurate field-testing of hydraulic components, particularly pressure control valves, check valves, directional control valves, and circuit modules, without ever having to exhaust pressurized oil into the atmosphere. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc.
More Information Top
-
ASTM MNL62 - Automotive Lubricants and Testing
… 8 wear 5 pitting/spalling 9.3 scoring 10 9.0 minimum 100 maximum 3.0 maximum 2.0 maximum seq i 20 seq ii 50 seq iii 20 3 maximum requirements equal or better than reference oil sAe 70W and 75W – …
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
… Low Temperature Engine Performance (LTEP ) study included preparation of test oils for study in both modern engines and test apparatus, and has served as a basis for rev is ion of the SAE low temperature specifications for engine oils ( SAE J300) [22].
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Such w lubricants are low viscosity oils SAE 5W-30 and SAE 5W-20 ith good low temperature fluidity that are supplemented with the friction-reducing additives.
-
$200-$300 Oils - Lubricants - Grainger Industrial Supply
• Food Grade Gear Oil SAE 140,5 GalGear Oil, 140 .
-
Encyclopedia of Lubricants and Lubrication
Figure 3 presents the slip- rolling resistance and the coefficients of friction of these coatings lubricated with factory-fill engine oil SAE 0W-30 VP1 at 120 C.
-
Encyclopedia of Tribology
SAE 30 or 40 API SE/CD engine oil SAE 30 or 40 compounded oils Rotary “‘liquid ring” .
Indicates content that may require registration and/or purchase.