-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover oil-fired storage-tank water-heating appliances having a fuel input of not more than 200,000 Btu / hour (60 kW). These requirements do not apply to heaters that include storage vessels having a water capacity of more than 120 US gallons (454.2 L), or
-
Supplier: Armstrong International
Description: Critical to the heating and maintenance of temperatures for a broad variety of products, Armstrong tank heaters are widely used in breweries, chemical and food processing plants, oil refineries, paper mills, and tank storage farms, and in shipping and other industries.
- Maximum Operating (Sheath) Temperature: 650 F
- Flange or Thread Diameter: 10 inch
- Immersion (Heated) Length: 24 to 120 inch
- Maximum Operating Temperature: 650 F
-
Supplier: Armstrong International
Description: Critical to the heating and maintenance of temperatures for a broad variety of products, Armstrong tank heaters are widely used in breweries, chemical and food processing plants, oil refineries, paper mills, and tank storage farms, and in shipping and other industries.
- Maximum Operating (Sheath) Temperature: 650 F
- Flange or Thread Diameter: 6 inch
- Immersion (Heated) Length: 24 to 120 inch
- Maximum Operating Temperature: 650 F
-
-
Supplier: Armstrong International
Description: Critical to the heating and maintenance of temperatures for a broad variety of products, Armstrong tank heaters are widely used in breweries, chemical and food processing plants, oil refineries, paper mills, and tank storage farms, and in shipping and other industries.
- Maximum Operating (Sheath) Temperature: 650 F
- Immersion (Heated) Length: 60 to 240 inch
- Maximum Operating Temperature: 650 F
- Features: Hot Water / Steam, Immersion Heater, Other
-
Supplier: Accuris
Description: Energy Efficiency of Oil-Fired Storage Tank Water Heaters
-
Supplier: Schutte & Koerting
Description: and mixing of pulp tanks for paper industry. Heating slurry for final separation in coal processing. Heating of #6 fuel oil during storage at petroleum processing plant. Freeze protection. Sparger Nozzle used for tank heating liquids. Continuous heating and mixing of chemical
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Schutte & Koerting
Description: Quiet Heaters are designed to heat liquids in tanks by condensing steam in the liquid and by causing circulation of the steam-heated liquid within the tank. These heaters employ entrained atmospheric air to reduce the loud noise usually associated with the introduction of
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Accuris
Description: Energy efficiency of oil-fired storage tank water heaters
-
Supplier: Heat Exchange & Transfer, Inc.
Description: element is housed in an individual heater tube constructed from a 3” sch. 40 pipe, capped on one end and seal welded through the tank adapter on the other end. The heater tubes terminate inside the control panel allowing heater replacement without draining the
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Watt Density: 4 W/in²
- Flange or Thread Diameter: 12 inch
-
Supplier: Chromalox
Description: LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel, glycerin, animal fats, vegetable oils, fuel oils, or similar types of
- AC Voltage Required: 480 to 600 volts
- kWatts: 4 to 240 kW
- Watt Density: 9 to 12 W/in²
- Flange or Thread Diameter: 4 to 14 inch
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Chromalox
Description: 1" Steel Screw Plug Steel Sheath Element for Oil Heating 20 - 21 W/In² 350 - 900 Watts 120 and 240 Volt, Single Phase Integral Plug and Receptacle
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.35 to 1.5 kW
- Watt Density: 20 to 86 W/in²
- Flange or Thread Diameter: 1 inch
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems Specializes in Customized Thermal Fluid, Hot Oil & Thermal Liquid Heating Systems CUSTOM SOLUTIONS FOR ALL INDIRECT HEATING NEEDS Thermal fluid ("hot oil") heating systems are used in many industrial applications where efficiency and accurate temperature control
- Industry Served: Alcohols / Organics, Chemicals, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Research and Development, Semiconductor Manufacturing, Solvent Recovery
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Installation / B.O.T. / Commissioning, Preventative Maintenance Plans, Training / Consulting
- Operation / Mounting: Floor / Field, Low Pressure / Vacuum, Production Plants, Skidded
- Components: Heat Exchangers, Heaters, Pumps, Tanks, Valves
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Watts
Description: contact of the water with the air in the tank. This prevents loss of air to the water and ensures long and trouble-free life for the system. These tanks may be used with all types of Direct Fired Hot Water Heaters (gas, oil or electric) and hot water storage tanks.
- Pressure Rating: 150 psi
- Type: Expansion Tank, Water Tank
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is a dual,
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: WATTCO
Description: environments, Wattco pipe heaters are an excellent choice to use with heavy bunker fuel oils, corrosive liquids and liquids with high viscosity. Wattco pipe tank heaters can use flange heaters, screw plug heaters as well as resistance coil heaters
- Maximum Operating (Sheath) Temperature: 0 to 750 F
- AC Voltage Required: 240 to 600 volts
- kWatts: 4 to 80 kW
- Watt Density: 3 to 12 W/in²
-
Supplier: WATTCO
Description: heaters in varying kilowatts ratings, voltages, temperature ranges, sheath materials and so on. Flanged immersion heaters are one of the most widely used industrial heater options in the oil sector. Compared to other oil heaters, they are easier to install,
- AC Voltage Required: 208 to 600 volts
- Watt Density: 8.8 to 67.8 W/in²
- Flange or Thread Diameter: 0.5 to 42 inch
- Applications: Clean Water Heating, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
Supplier: HDT Global
Description: This versatile heater is ideal for heating a wide variety of military tent systems. The Large-Capacity Field Heater (LCFH) provides 400,000 BTUs of clean heated air from outside your tent or enclosure. Remote control and room thermostat Carbon monoxide detectors Low maintenance
- Maximum Air Flow: 2,100 SCFM
- Heater Type: Air Heater, Forced Air Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Other
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. is proud to offer the custom design and supply of high efficiency thermal fluid (sometimes called hot oil or Dowtherm) heaters and systems. The heaters and systems can be: Gas Fired Oil Fired Waste Fuel Fired We build our thermal fluid
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.00014655 to 14,655 kW
- Maximum Operating Temperature: 750 F
- Heating Capacity: 0.00014655 to 14,655 kW
-
Supplier: WATTCO
Description: Tanks requiring industrial tank heaters can utilize indirect heating with band heaters or, they can use direct heating that typically uses some form of immersion heating. Indirect Heating WATTCO Band heaters can be found in several types of dimension, wattage,
- Watt Density: 45 W/in²
- Heater Type: Band Heater
- Insulation Options: Ceramic Insulation, Mica Insulation
- Features: Electric, Other
-
Supplier: WATTCO
Description: Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to
- Applications: Caustic Solutions, Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Liquid Paraffin, Medium Weight Oils, Process Waters
- Features: Electric, Immersion Heater, Other
- Sleeve (Sheath) Material: Nickel Alloy, Stainless Steel, Steel
- Phase: Single Phase, Three Phase
-
Supplier: Mi-T-M Corporation
Description: Kerosene Indirect Ductable Portable Heaters Frame: Powder coated steel frame, handle and tank · Heavy-duty tires for easy mobility · Front foot brace · Rugged steel body Burner: Stainless-steel combustion chamber · Direct spark ignition Motor: Heavy-duty, high quality cast aluminum
- Maximum Air Flow: 557 to 2,650 SCFM
- Heating Capacity: 26.9652 to 87.93 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: Tempco Electric Heater Corporation
Description: General Purpose Over-the-Side Immersion Heaters, Vertical Loop Low-Profile Immersion Heaters, Sanitzing Sink Immersion Heaters and Deep Tank/Sump Immersion Heaters are manufactured with Incoloy®, Stainless Steel, Steel or Copper heating elements and NEMA 4 Terminal
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 23 to 42 W/in²
- Immersion (Heated) Length: 39.3125 to 51.3125 inch
-
Supplier: Gaumer Process
Description: An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and
- kWatts: 0 to 5,000 kW
- Flange or Thread Diameter: 0.475 inch
- Heating Capacity: 0 to 5,000 kW
- Features: Electric, Immersion Heater, Other, Round Heating Element, Tubular Heater
-
Supplier: Tempco Electric Heater Corporation
Description: Flanged Immersion Heaters are designed for use in tanks and pressurized vessels to heat both liquids and gases. They mate to a companion flange that is either welded to a tank wall or, for circulating type heaters, to a pipe.
- Maximum Operating (Sheath) Temperature: 350 to 1,200 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 1.5 to 375 kW
- Watt Density: 8 to 60 W/in²
-
Supplier: DBK USA, Inc.
Description: heating of vats, containers and tanks, oil trays, oil sump of combustion engines, hydraulic systems, deep fryers, fat containers, washing machines, steam generators, laboratory equipment, medical apparatus, instantaneous water heaters. Immersion heater. Tubular
- Maximum Operating (Sheath) Temperature: 32 to 572 F
- AC Voltage Required: 230 to 400 volts
- kWatts: 2 to 7.5 kW
- Immersion (Heated) Length: 7.480319 to 23.62206 inch
-
Supplier: DBK USA, Inc.
Description: Cartridge heater with highest power density in the smallest installation space. The cartridges are smoothed on the outside and allow best heat transfer through forced fitting. Application examples Boilers, heating of vats, containers and tanks, oil trays, oil sump of
- Heated Length: 9.842525 inch
- Heater Type: Cartridge Heater
-
Supplier: OMEGA Engineering, Inc.
Description: • 10" Carbon Steel Pipe Body and Heater Flange, 150 Lb Construction (Pipe Sizes from 5 - 20” available) • 18" 150 Lb ANSI B16.5 Tank Mounting Flange Matched to 10" Pipe Body (Mating Flanges from 10 - 30" available) • 30 - 40 kW (10 - 200 kW available) • 240 and 480V, Three Phase (Up to
- AC Voltage Required: 240 to 480 volts
- kWatts: 10 to 200 kW
- Watt Density: 5 W/in²
- Flange or Thread Diameter: 10 inch
-
Supplier: Process Heating Company, Inc.
Description: The "Problem Solver" for underground tanks. Having trouble solving your underground storage tank problems? PHCo Lo-Density Drop-In Heater Kits have been designed for the heating of underground tanks and other applications that cannot be cut or welded on. These
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 36 kW
- Watt Density: 10 W/in²
-
Supplier: HDT Global
Description: This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150 provides 120,000 BTUs of clean, heated air from outside your tent or enclosure. Remote room thermostat Low maintenance Carbon monoxide detector Lightweight Stackable/lockable, 15 heaters per
- AC Voltage Required: 120 volts
- Maximum Air Flow: 1,900 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Features: Diesel / Fuel Oil / Gasoline / Kerosene, Electric, Other
-
Supplier: Radwell International
Description: 500W OIL TANK HEATER. FREE 2 YEAR RADWELL WARRANTY
-
Description: At Johnson Controls, we’ve engineered Frick® Horizontal Oil Pots for clean and safe operation in your facility. With an 8-12 inch diameter and up to 36 inch length, our Horizontal Oil Pots from Frick® are smaller pressure vessels that collect oil rich refrigerant which can
- Volume Capacity: 5.984416 to 14.96104 gallons
- Diameter / Width: 8.625 to 12.75 inch
- Pressure Rating: 300 psi
- Diameter: 8.625 to 12.75 inch
-
Supplier: Heat Wagon
Description: 100% clean, dry heat. Approved for indoor/outdoor applications. Ductable to 50ft. (VF400) and 200ft. (VF1000) Remote thermostat with 15' cord. Compact design fits through standard doorway. Large capacity fuel tanks (optional). In-line fuel circulation heater ensures smooth start-up.
- Heater Type: Air Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
Find Suppliers by Category Top
Featured Products Top
-
Oil tank heaters are very important devices that help keep oil at the right temperature in many different industries and uses. These machines make sure oils stay runny and good to use, especially in cold places where low (read more)
Browse Immersion Heaters Datasheets for WATTCO -
Oil tank heating can involve different types of process heaters such as circulation heaters, immersion heaters, flange heaters and skid mounted inline heaters. Wattco's development of electric heating products for the oil and gas industry helps customers like you to get alternative (read more)
Browse Industrial Heaters Datasheets for WATTCO -
materials and so on. Flanged immersion heaters are one of the most widely used industrial heater options in the oil sector. Compared to other oil heaters, they are easier to install, are specifically designed for use in pressurized vessels and more manageable. Typical applications include preheating different grades of oil, cleaning tanks and heat transfer. (read more)
Browse Immersion Heaters Datasheets for WATTCO -
Food Service Warming Pots Holding Tanks Hot Runner Molding Bushings Metallurgical Analyzation Equipment Oil Reclamation Systems Plastic Extruders Plastic Injection Molding Machines Pulp & Paper Processing Equipment Vending Machines (read more)
Browse Band Heaters Datasheets for Tempco Electric Heater Corporation -
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
available. Band heaters are used in multiple applications like cylinders, dies, drums, holding tanks, injections and blow molding machines, and Plastic Extruders as well as many other (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
applications like cylinders, dies, drums, holding tanks, injections and blow molding machines, and Plastic Extruders as well as many other applications. The Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
, pipelines, heat exchangers, and fired heaters are all examples of hot equipment. They are widely used in the following industries and in more industry-specific applications, such as offshore platform process vessels, diesel engines, and chemical cargo tanks onboard chemical tankers. Other industrial uses (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
exceeding that of much more highly alloyed materials such as INCONEL alloys 625, 22 and C276. Applications for this allow are found in the pollution control, power, marine, chemical processing, pulp and paper, pharmaceutical and oil and gas industries (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
Conduct Research Top
-
Prevent Oil From Freezing With an Over-the-Side Heater
of freeze protection protocols and an over-the-side (OTS) heater can prevent oil from freezing, especially for outdoor oil tanks.
-
Hot Oil Heating vs Steam Boiler Systems for Tank Heating
There is a big increase in demand for electric circulation heaters. Yet, for tank heaters, steam boilers are still more commonly used than hot oil systems. Is steam heating better, or is the industry slow to adapt?
-
Mineral Oil using Immersion Heaters
to corrosion. Traditionally, a light lubricating oil was used to coat the cables - preventing rust from settling in. The cables were exposed to a steam heating tank containing light oil at ninety-five degrees farenheit. The problem was that the oil had a lower than average viscosity and tended
-
Preheat Fuel Oil using Flanged Heaters
and maintenance costs. Failure in heating natural gas was also frequent so a backup system was needed in case of a failure during the transport of natural gas. The oil storage tanks could not use steam heating since the facility was in a remote location and if there was a leak in the lines, there was a high risk
-
Vegetable Oil Heating
In Cleveland Ohio, a large food manufacturer called WATTCO TM for some flanged immersion heaters that were to be used to heat up vegetable oil in large tanks. In the food industry, oil heating is the primary purpose in using the flanged heaters. The flanged heaters are used in food industries
-
Oil Flushing for the Process Industry
Thermal insulation is one of the most common practices used to minimize energy loss in heat generation, transfer, and transmission processes, while insulation and refractories are used to enhance the efficiency of boilers, ovens, furnaces, storage tanks, heaters etc.
-
Interphex Booth Previews
whether your process has entrained air, goes from liquid to gas and back again, or requires that you start from an empty tank, minimizing costly rework and product losses. Quantum series of pilot and production-scale freeze-dryers from is available with 6 to 450 sq. ft. in shelf surface. Fully 21 CFR