Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TelephoneStuff.com
Description: The IntelliTouch SBC-3001 is a professional, business grade VoIP phone designed specifically for business envrinoments. It is the ideal solution for IP-PBX, Softswitch and IP Centrex applications and is enables communication with any compatible IP phone, gateway or voice endpoints. The ITC-3001
- Phone Type: Network Phone / IP Phone
-
Supplier: TelephoneStuff.com
Description: The Plantronics M130 mobile headset offers hands-free convenience anywhere you go, and has an adjustable fit with a flexible earloop for either ear. Features: - Noise-canceling microphone reduces background noise - Lightweight and durable - Works with headset-ready cordless phones and
- Application: Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: Residential grade incandescent preset touch dimmer. Provides single-pole (one-location) and 3-way (multi-location) control when used with a 3-way switch. Features: - 120V AC 60Hz only, 1000W - Provides a unique combination of toggle-style ON/OFF switching and digital Touch Pad
-
-
Supplier: ifm efector inc.
Description: Function only in conjunction with symbol disc accessories sensitivity setting and application-related setting against deposits and splashing water one touch sensor for all switching functions Wear-free actuation RGB feedback with or without IO-Link User-friendly communication and
- Operating Temperature: -22 to 149 F
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Teledyne LeCroy
Description: OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software Packages Advanced Customization Digital Filtering
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 11 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Teledyne LeCroy
Description: rate 15.4" capacitive touch screen MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 13.8 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Teledyne LeCroy
Description: sample rate 15.4" capacitive touch screen MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional
- Bandwidth: 2,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 13.8 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Grayhill, Inc.
Description: and other switches, reducing the size and complexity of the control panel, while also reducing cost. Features Grayhill Instinct™ Gesture Recognition Three devices in one: ◦ Multi-Touch touchpad ◦ Virtual rotary encoder (4-256 position) ◦ Virtual joystick (4 position) Proximity
-
Supplier: Grayhill, Inc.
Description: T1 Multi-Touch Ring Encoder (MTRE) Gesture recognition has become commonplace in a wide range of electronics including mobile phones and tablets. Its ease of use could be described as instinctual. Grayhill's Multi-Touch Ring Encoder with Instinct™ will aid in the design of uncluttered,
-
Telephones and Cellular Phones - Northwestern Bell EasyTouch II Speakerphone with Caller ID -- 76510Supplier: TelephoneStuff.com
Description: speed dial memory - Mute - Hold with indicator - Tone/Pulse switch - One-touch call back - Last number redial - LCD contrast switch - 75 number caller ID memory log with selective erase or all erase - 1 touch caller ID call back - Desk or wall mountable - Requires 4 AAA
- Phone Type: Telephone
-
Supplier: Teledyne LeCroy
Description: HDO6000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug, troubleshooting, and deep analysis of power
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Straight SPST 0.98N 12V One Million Times 50mA Plugin Push Switches ROHS
- Maximum Current: 0.05 amps
- Maximum DC Voltage: 12 volts
- Features: Other, RoHS
- Switching Mechanism: SPST
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: and using normally, very convenient to use, In addition, supporting the selection of DMI820 (SMI820) with the use of separate measurement, used in combination with the Division HCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band
- Tilt Angle: 90 degrees
- Number of Axes: 1
- Accuracy: 0.003 degrees
- Supply Voltage: 3.7 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 不带 50mA 6mm 100MΩ One Million Times 24V 260gf 6mm 4.29mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
- Maximum Current: 0.05 amps
- Maximum DC Voltage: 24 volts
- Features: Other, RoHS
- Switching Mechanism: SPST
-
Description: M12 metal capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Wide range of detectiong targets: metal, plastic and fluid etc; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to
- Operating Distance: 0.1574804 to 0.3149608 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Voltage
-
Supplier: ECO Light LED
Description: If you're looking for an LED dimmer that isn't such an eye sore, look no further. This 12-24VDC touch sensor PWM LED Dimmer fits any standard 1 gang electrical wall box. No switches or knobs, this unique dimmer uses a touch sensor to dim as well as power on/off your LED lighting
- Lamp Power (Watts): 191.9999999999997 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
-
Supplier: C&K Components
Description: Features/Benefits Compact and slim Multiple function in one component (rotary, select) Easy installation Integrated decoration (B type) Typical Applications Remote controls Keyboards Entertainment systems White goods
- Maximum Current: 0.001 amps
- Maximum DC Voltage: 10 volts
- Configuration: Normally Open (NO)
- Actuator Specifications: Raised Pushbutton
-
Supplier: ECO Light LED
Description: LED Touch Dimmer, 3 Gang Faceplate, 12-24V 8A 3 channel NEW! If you're looking for an LED dimmer that isn't such an eye sore, look no further. This 12VDC touch sensor PWM LED Dimmer fits any standard 3 gang electrical wall box. No switches or knobs, this unique dimmer uses
- Lamp Power (Watts): 575.9999999999998 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
-
Supplier: PUI - Projections Unlimited, Inc.
Description: standard actuation forces, one temperature range and possibility of normally closed/normally open function.
- Switch Type: Tact Switch
-
Supplier: General Digital Corporation
Description: NVIS (NVG) compatible backlight Optically bonded resistive touch screen (touch enabled in full DVI-D input only) Improves contrast in high ambient light by minimizing internal reflections Provides protection for the LCD Designed to meet MIL-STD-461E ITO glass heater Extends cold
- Diagonal Screen Size: 21.5 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: -4 to 140 F
-
Supplier: BERNSTEIN AG
Description: Foot switches are often used as so-called "hold-to-run control device" (touch control) to bring a machine into operation. For this purpose, the enable foot switches equiped with the approved enable contact are ideally suited as they satisfy very demanding safety standards. The
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
- Operating Temperature: -22 to 176 F
- Protection: Full Guard
-
Supplier: Cisco
Description: Pluggables (SFPs) Intuitive graphical user interface (GUI) using Cisco Configuration Professional In addition, the 2520 Connected Grid Switch has these features: REP and Flexlink provide fast reconvergence in ring and hub-and-spoke topologies Smartport templates provide one-touch
- Number of Ports: 24 #
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Radwell International
Description: DIGITAL FLOW SWITCH, 2 COLOR DISPLAY, SERIES PFM, INTEGRATED DISPLAY, 2-100 L/MIN, FLOW ADJUSTMENT VALVE, 1/4 INCH ONE TOUCH FITTING, BOTTOM PIPING ENTRY, 1 PNP OUTPUT AND 4-20MA ANALOG, UNIT SWITCHING FUNCTION, WITH MANUAL, 2 M L. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: OMRON Automation and Safety
Description: detached with one-touch operation - Saves mounting time to reduce installation and maintenance costs High contact reliability - Proven Omron Model SS basic switch is built-in Most popular types - Lighted pushbutton, non-lighted pushbutton, selector switches
-
Supplier: ValueTronics International, Inc.
Description: either front or rear panel Front panel relay status display. One touch programming Control up to 96 channels of 2 pole switching (expandable to 480) Compatible with a wide range of switch cards.
-
Supplier: Advantech
Description: 16-port Giga Unmanaged Switch Provides 16 Gigabit ports with Auto MDI/MDI-X Supports 16 x 10/100/1000 Mbps Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Supports one-touch DIP Switch Configuration: QoS/BSP/ port-based VLAN Supports EMC Level 4 protection for extreme
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Switch
-
Supplier: Allied Electronics, Inc.
Description: Standard Basic Switch, Pin Plunger Actuator, 10 A Rated Current, 28 VDC Rated Voltage BZ/BA Series Standard Basic Switches are used for simple or precision on/off application needs. DT Series Standard Basic Switches consist of two independent single-pole double throw circuits in
-
Description: Battery-powered, compact, wireless position sensing switch sends unique, coded telegram to one or more compatible, easily-programmed Receivers upon operation of the actuating lever. Receiver sends confirmation of received telegram . If position switch does not receive the confirmation signal
- Features: Dustproof, Other, Weather Resistant / Waterproof
- Switch Function: Momentary Contact
- Configuration: Normally Closed (NC), Normally Open (NO)
- Actuator Specifications: Raised Pushbutton
-
Supplier: Tripp Lite by Eaton
Description: webcams. The USB 3.0 peripheral-sharing switch is backward compatible with previous USB generations, so you can continue using older peripherals while getting maximum performance from current devices. Switch Between Computers with a Quick Touch of a ButtonEasy one-touch port
- Number of Ports: 5 #
- Network Equipment: Switch
-
Supplier: Beckhoff Automation LLC
Description: display offers full HD resolution of 1920 x 1080 pixels in a 16:9 aspect ratio. Push-button extension in CNC design: 1 emergency stop 3 illuminated push-buttons and 1 keylock switch 18 membrane keys 2 gray code switches with LED scale optionally available with C9900-E295 RFID Connection block
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: display offers full HD resolution of 1920 x 1080 pixels in a 16:9 aspect ratio. Push-button extension in CNC design: 1 emergency stop 3 illuminated push-buttons and 1 keylock switch 18 membrane keys 2 gray code switches with LED scale optionally available with C9900-E295 RFID Connection block
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: display offers full HD resolution of 1920 x 1080 pixels in a 16:9 aspect ratio. Push-button extension in CNC design: 1 emergency stop 3 illuminated push-buttons and 1 keylock switch 18 membrane keys 2 gray code switches with LED scale optionally available with C9900-E295 RFID Connection block
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: Thanks to the DVI/USB Extended and CP-Link 4 connection technologies, it is possible to use the CNC Control Panels at a distance of up to 100 meters from the industrial PC. Multi-touch technology Beckhoff uses exclusively manufactured multi-touch sensors to meet the high demands for
- Panel Type: Operator Console
-
Supplier: Banner Engineering Corp.
Description: available Up to three independent colors in one unit
- Maximum Current: 0.04 amps
- Maximum DC Voltage: 10 to 30 volts
- Features: CE Certified, Illuminated Switch
- Actuator Specifications: Raised Pushbutton
Find Suppliers by Category Top
Featured Products Top
-
. We are the only foot control company in the world to hold FDA 510(k) Clearance on a wireless foot switch. Whether you need a standard foot switch made at the highest quality or a custom foot switch engineered to meet your demanding specifications, Linemaster is the number one source for medical (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
quality or a custom foot switch engineered to meet your demanding specifications, Linemaster is the number one source for medical grade foot controls. Highly engineered foot controls, FDA-cleared capabilities, innovative and flexible design: it is by no mistake that Linemaster is the leading foot (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Switches provide reliable protection, high interrupting capacity and touch-safe design—accepting fuses from all manufacturers for easy installation in industrial, OEM, and critical power applications. Marathon Special Products (read more)
Browse Disconnect Switches Datasheets for bisco industries -
(k) Clearance on a wireless foot switch. Whether you need a standard foot switch made at the highest quality or a custom foot switch engineered to meet your demanding specifications, Linemaster is the number one source for medical grade foot controls. Highly engineered foot controls, FDA (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
wireless foot switch. Whether you need a standard foot switch made at the highest quality or a custom foot switch engineered to meet your demanding specifications, Linemaster is the number one source for medical grade foot controls. Highly engineered foot controls, FDA-cleared capabilities (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
interact with the instrument by swiping and touching the screen, while one-touch switching between functions and data displays further streamlines the workflow. The MT8821C also simplifies complex test parameter configuration with features like easy parameter search, bookmarking of frequently used (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch the liquid supply operation (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
high-voltage testing in new energy vehicle power systems, photovoltaic inverters, switching power supplies, and other high-frequency high-voltage scenarios. The probe features a compact integrated host design, one-touch zero calibration, overload alarm with LED and buzzer, dual-range selection, and (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
switching to two-step Two-step molding can deliver incredible economic value and offers significant benefits over one-step molding. Here are some of the benefits customers can realize in making the switch: Reduced package cost (up to 20%) Reduced package weight (read more)
Browse Molding Machines Datasheets for Husky Technologies™ -
When Requirements Compete - Explore resources for evaluating interface & environmental tradeoffs. Designing for the User. User confidence drives the decision Engineers developing a critical care ventilator initially explored a touch screen interface (read more)
Browse Touch Screen Controllers Datasheets for NKK Switches
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
-
Introduction to Capacitive Sensing
Lamp. The Touch Lamp has been around for a long time, and it is a simple, Capacitive sensing is becoming more prevalent and in capacitive switch that turns a light bulb on, off or dims it. demand for consumer applications. This application note introduces one solution for capacitive sensing using
-
Digital Multimeter Smart Tweezers FAQ
1. What Smart Tweezers is mostly used for?. Smart Tweezers is an unrivalled tool for identification of electronic components; Smart Tweezers does this job in one touch speeding the identification hundreds of times. Besides, it is fully automatic. 2. How accurate is Smart Tweezers?. Typical accuracy
-
Capacitive Multibutton Configurations
for capacitive sensing as high- read AN1101 prior to this application note. lighted. The channel of select must be the same on each interanl multiplexer. So, when switching buttons This application note will discuss three different from one to the next, ensure that they are the same. approaches
More Information Top
-
Light-scattering-based high contrast optical touch sensor architectures in transmissive and reflective configurations
Transmissive and reflective optical touch switch architectures based on the use of light scattering are proposed.
-
Automotive Touch Sensing Technology Key Patent Report - 2014
1 US11/839489 (2007.08.15) Vehicle accessory touch switch .
-
Display IP Q3 2010 Key Patent Special Report - Touch Panel Controller IC
144 Touch panel (structure) 2006- 0005753 ESSDESIGN Touch switch configuration method for luminescence .
-
iPod touch Made Simple iOS 5 Edition
Set the Assistive Touch switch to On.
-
Human Interface and the Management of Information. Interacting with Information
In other words, the younger group experienced comfort when they merely touched soft-feeling switches; whereas, the older group experienced comfort when they touched switches that produced a small “clicking” feel but required deep pushing.
-
CR4 - Thread: Touch Sensitive Light Switch Problems
Does anyone have any experience of these touch switches ?
-
Over the disconnection of large ac powers
plays the voltage ~ J + R 9J at present of the current interruption at the point x = 11. " (1 arrangement diirfte represented by the scheme figure 7 in the practice well rarely, occur (by pre contact switches , it is the resistance…
-
An Evaluation of Manding Across Functions Prior to Functional Communication Training
Touching switch .
Indicates content that may require registration and/or purchase.