Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qosina Corp.
Description: Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Made of polypropylene and silicone, Qosina part #97352 is respiratory connector with a 22 mm OD inlet x 22 mm ID outlet. This valve provides directional
- Media: Air, Water
- Features: Other
- Primary Material: Polypropylene (PP)
-
Supplier: Festo Corporation
Description: Non-return and flow control valve In-line installation
- Pressure Rating: 2.900754 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Valve Type: Control Valves
-
Supplier: Festo Corporation
Description: Non-return and flow control valve Mounting on sub-base or for front panel mounting
- Pressure Rating: 0 to 116.03016 psi
- Media Temperature: 122 to 14 F
- Features: Air, Compressed Air, Gas, Manual / Hand
- Valve Type: Control Valves
-
-
Supplier: Haskel International LLC
Description: 5-way ball valves direct media flow from a single bottom inlet to one of four separate lines. The 360⁰ quarter-turn design allows for continuous on-line service.
- Valve Size: 0.1876 to 1 inch
- Pressure Rating: 3,000 to 10,000 psi
- Features: Air, Compressed Air, Gas
- Valve Type: Ball Valves
-
Supplier: Haskel International LLC
Description: 3-way ball valves for switching service are ball valves designed to direct media from bottom inlet port to one of two separate lines. This flow can also be performed in reverse. The 180° quarter-turn design allows for positive shutoff in the center position. 3-way
- Valve Size: 0.1876 to 0.5 inch
- Pressure Rating: 3,000 to 20,000 psi
- Features: Air, Compressed Air, Gas
- Valve Type: Ball Valves
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR 2-Way Ball Valves have ¼” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Their 90° handle rotation allows for full flow capabilities with minimal pressure drop. Robust one-piece trunnion style stem design eliminates shear
- Valve Size: 0.5625 inch
- Pressure Rating: 20,000 psi
- Number of Ports: 2
- Flow (Cv): 2.7
-
Supplier: Allied Electronics, Inc.
Description: 200 Series Gas Valve SMC's valve series offer industry leading valve performance advancements such as remarkably high flow capacities from very compact designs, low power consumption, high speed response, long life, built-in surge suppression and indicator lights.
-
Supplier: Lee Co. (The)
Description: one port and the valve will also act as 2-way normally open or closed valve. Available in a wide range of models, this valve can be connected to your system using tubing or manifold mounted with ease in a tight space. Each valve is customizable and 100%
- Pressure Rating: 45 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Other
-
Supplier: DynaQuip Controls
Description: VZE Series ball valves divert flow from one incoming port to two different ports in an L-port design. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications. Key Benefits: Self-lubricating
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 3
- Media Temperature: -10 to 175 F
-
Supplier: Allied Electronics, Inc.
Description: 200 Series Gas Valve SMC's valve series offer industry leading valve performance advancements such as remarkably high flow capacities from very compact designs, low power consumption, high speed response, long life, built-in surge suppression and indicator lights.
-
Supplier: Badger Meter
Description: The three-way valve is for modulating control of liquids, gases or steam in either mixing or diverting applications. The unit features one common port and two non-common ports. Each innervalve within the unit is connected by a common stem and is stroked simultaneously by the
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 0.05
- Pressure Rating: 0 to 1,500 psi
- Media Temperature: 70 to 800 F
-
Supplier: Badger Meter
Description: The three-way valve modulates the control of liquids, gases or steam in either mixing or diverting applications. The unit features one common port and two non-common ports. Each innervalve within the unit is connected by a common stem and is stroked simultaneously by the
- Valve Size: 0.75 to 1 inch
- Flow (Cv): 0.05
- Pressure Rating: 0 to 1,500 psi
- Media Temperature: 70 to 800 F
-
Supplier: Radwell International
Description: GRLX-NPT-B, ONE-WAY FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
-
Supplier: DigiKey
Description: One-Way Non-Return Valve (Check Valve) Free Hanging (In-Line)
- Valve Size: 0.15625 inch
- Pressure Rating: 30 to 116 psi
- Features: Air, Gas, Other
-
Supplier: Quarktwin Technology Ltd.
Description: 2/2 Normally Closed, One-Way Solenoid Valve Free Hanging (In-Line)
- Pressure Rating: 6 to 174 psi
- Media Temperature: -4 to 194 F
- Features: Gas (general), Other
- Valve Type: Solenoid Valves
-
Supplier: Taco Comfort Solutions
Description: Taco iSeries® Mixing Valves provide precise and cost-effective temperature control for your heating systems, the flexibility of zone-to-zone control, plus built-in boiler protection. Available in 2-way, 3-way or 4-way injection configurations For either outdoor reset
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: Haskel International LLC
Description: modes. The Air-Cooled design features a heavy-duty fan located on the drive end of the pump. When the Vacuum Pump is in operation, the fan rotates to help keep the pump cool. All Vacuum Pumps include a 4-way Valve (Upper or Side Mount) allowing the operator to easily make the change
- Pressure Rating: 20,000 psi
- Features: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Gemu Valves
Description: Construction The GEMU CleanStar®C60 / C67 HPW ultra pure pneumatically or manually operated 3/5 way diaphragm valves have a full PFA-HP body with two valve seats. All medium wetted parts are in PFA-HP or PTFE (diaphragm). The non-wetted bonnet is PVDF. The standard version of
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 87.02262 psi
- Media Temperature: 194 F
- Number of Ports/Ways: 3 to 5
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style, one-way valve is made with an elastomeric valve seat for improved checked direction leakage performance. The soft seat makes this check valve ideal for pneumatic applications where zero leakage is required or as a fill valve
- Valve Size: 0.235039497 inch
- Pressure Rating: 5,801.508 psi
- Valve Type: Check Valves
-
Supplier: Check-All Valve Mfg. Co.
Description: Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being
- Valve Size: 8 inch
- Flow (Cv): 535
- Number of Ports/Ways: 2
- Features: ANSI, ASME, Air, Chemical, Cold Water, Gas, Ground Water, Hot Water, Hydraulic Fluid, ISO, MSS, Normally Closed (Closed Center), Other, Potable Water, Salt Water, Steam, Water
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style, one-way valve is made with an elastomeric seat for improved checked direction leakage performance. The soft seat makes this check valve ideal for pneumatic applications where zero leakage is required or as a fill valve for
- Valve Size: 0.312992295 inch
- Pressure Rating: 5,801.508 psi
- Valve Type: Check Valves
-
Supplier: Clippard
Description: in the seating area. This multifunctional poppet/diaphragm/stem results in a simplified design with fewer parts (only two for the 2-way and three for the 3-way), longer life and minimal dead volume. Choose from four orifice sizes available as 2-way normally-closed, 2-way
- Pressure Rating: 30 to 100 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Features: Air, Electric, Gas (general), Normally Closed (Closed Center), Normally Open (Open Center), Other, Single Solenoid, Water
-
Supplier: ASCO
Description: Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally
- Pressure Rating: 35 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.35
- Media Temperature: 180 F
-
Supplier: Asahi/America, Inc.
Description: flow over the raised center section of the body where the body and diaphragm meet. The molded thermoplastic valve body and diaphragm are the only components in contact with the media. Asahi's type-14 diaphragm valve features a three-layer EPDM/PVDF/PTFE diaphragm providing a gas
- Valve Size: 0.5 to 4 inch
- Valve Type: Diaphragm Valves
- Actuation: Manual / Hand
- Features: Other
-
Description: Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker Fluid Control’s 2 Way and 3 Way manifold
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: Clippard
Description: seating area. This multifunctional diaphragm/poppet results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and minimal dead volume. Choose from four orifice sizes available as 2-way normally-closed, 2-way
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Features: Air, Electric, Gas (general), Normally Closed (Closed Center), Normally Open (Open Center), Other, Single Solenoid, Water
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style one-way valve is made with an elastomeric seat for improved checked direction leakage performance. The valve features 316L stainless steel construction with a ceramic ball which provides compatibility with a wide range of aggressive fluids
- Valve Size: 0.235039497 inch
- Pressure Rating: 5,801.508 psi
- Valve Type: Check Valves
-
Description: Description What are Positive Safety Swing Check Valves? Positive Safety Swing Check Valves are a type of check valve that is designed to prioritize safety. These valves are equipped with accessories that ensure reliable and secure operation in various applications. They
- Valve Size: 2 to 16 inch
- Valve Type: Check Valves
-
Supplier: Velan, Inc.
Description: Bidirectional, zero-leakage, triple-offset butterfly valves Features and benefits The Torqseal's advanced design features three-way eccentricity and unique elliptical seat geometry ensuring compressive sealing around the entire seat and a "tightâ€, bubble-free valve. • CoCr
- Valve Size: 3 to 48 inch
- Features: ASME, Bolt Flange, Butt Weld, Other
- Valve Type: Butterfly Valves
-
Supplier: Spirax-Sarco
Description: actuator, and either or both microswitches may be wired to a Building Management System if required. Note: The BT1050 blowdown timer uses one switch only to indicate 'valve fully closed' or 'valve not fully closed' positions, and does not indicate that the valve has
- Pressure Rating: 739.69227 psi
- Number of Ports: 2
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Company
Description: loss; assures positive seal in union. CONVENIENCE AND RELIABILITY - the convenience of a union and an insulator in one product. Reliability proven by more than 30-years use of similar Mueller design in natural gas distribution industry.
- Valve Size: 0.75 to 1 inch
- Features: ANSI, AWWA
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
-
Supplier: Eaton
Description: from air, gas, and steam processes. And they do it with no moving parts to wear out and with no required maintenance. The Type T, with its cost effective design, is the separator of choice for most applications that require clean, dry air, gas or steam.. Exclusive Design Moisture laden
- Filter Size Rating: 10 microns
- Maximum Inlet Pressure: 125 to 1,000 psi
- Connection: 1" NPT, 3/4" NPT
- Drain: Automatic
-
Supplier: Radwell International
Description: FLOW CONTROL VALVE, ONE-WAY, SUB-BASES FOR CPV, COMPACT PERFORMANCE, PNEUMATIC MULTIPLE CONNECTOR PLATE. FREE 2 YEAR RADWELL WARRANTY
- Application: Gas
-
Supplier: Radwell International
Description: VALVE METERING UNIT 1.5-20BAR 20-500 CST, ONE-WAY LUBE BRASS METERING CHECK VALVE 4MM INLINE CONNECTOR PSS 2 SHOWA AJB 2. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Slip Rings - Ingiant gas-electric hybrid slip ring combination 4 channels 2A and 4 pneumatic channelSupplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: 4 in and 4 out, 4-way gas/gas-electric hybrid rotary joint, gas-electric hybrid slip ring, with G3/8″ And it can optionally pass through power lines, signal lines, industrial buses, and control lines at the same time. Solenoid valve, induction
- Number of Circuits: 4
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
Find Suppliers by Category Top
Featured Products Top
-
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Clippard NPV Series Miniature Pinch Valves are solenoid-operated devices designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in (read more)
Browse Pinch Valves Datasheets for Clippard -
One small valve can prevent big problems in sodium hypochlorite systems. Sodium hypochlorite is widely used for water treatment and disinfection (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Festo said today its high density/small footprint VTOC pilot gas valve manifold delivers the ideal solution for space-limited semiconductor gas box applications. The VTOC valve manifold can be ordered in wide range of configurations from 2 to 24 valve positions (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Grease Fittings on RuB Ball Valves
One of the key advantages of a ball valve over older types (such as conical plug valves, which are the traditional valve used for gas meter sets) is that the ball valve seals absolutely bubble-tight without any sealant or lubricant being required. The reason for this is that the geometry of a ball
-
An Engineer's Guide to Selecting a Check Valve
A check valve, also known as a non-return or one-way valve, is a mechanical device that allows a gas or liquid to flow freely in one direction while preventing reverse flow in the opposite direction. The direction in which the fluid or gas can flow is called the free flow direction; the direction
-
Bleeding Gas Is Bleeding Cash
Replacing legacy electropneumatic valve positioners with digital, zero-bleed ones can generate significant cost savings for medium-to-large pipeline operators seeking a sure way to reduce costs, nuisance alarms, emissions and compliance issues.
More Information Top
-
The Applications of Lithium Zirconium Silicate at High Temperature for the Carbon Dioxide Sorption and Conversion to Syn-gas
The setup was developed by using a 4-mm outer diameter (od) stainless steel tubing, four three- way gas valves , gas sampling valve, carbolite split furnace with temperature controller, a quartz reactor, Nucon GC, and gas flow control valves.
-
Enhancement of wound repair with a topically applied nitric oxide‐releasing polymer
The solution was charged with nitrogen gas for 10 minutes through a four- way gas valve setup that consisted of two gas in- lets for NO and N2 that could be delivered simulta- neously and an outlet that was used to keep …
-
Preparation of stable gas mixtures with microconcentrations of volatile substances in vapor-phase sources at elevated pressures
1 is the thermostat of the chromatography column; 2 is the quartz capillary column; 3 is the flame ionization detector; 4 is the two position six way gas valve ; 5 is the dosing loop of the gas valve; 6 is the thermal …
-
Grout pump selection process for the Transportable Grout Facility
ERRATIC NDIR ANALYZER OUTPUT poor e l e c t r i c a l contacts water entering NDIR c e l l bad c e l l i n NDIR leaking 3- way gas valves (span and sample gases mixing .
-
Evaluation of a mobile unit for indirect calorimetry during spontaneous ventilation
… technique (canopy mode) described above was compared with a model in which expiratory gases were delivered undiluted to the OX-4 (non-canopy mode) to mimic the use of a mouth-piece and a one- way gas valve instead of a canopy.
-
Integrated system for microreactor gas chromatography
Fea- tures are an ozone generator, gas flow rotameters, solenoid-operated six- way gas valve and a com- bination temperature-and-ozone meter.
-
Novel two‐stage fermentation process for bioethanol production using Saccharomyces pastorianus
Flasks also had a sampling port and a one- way gas valve to allow CO2 to escape.
-
Decomposition of sec‐butyl acetate on charcoal
Samples of reactor product were takcn with an Aerograph six- way gas valve connected to the outlet of the reactor by stainless steel tubing hcated to about 130°C.
-
Eye Care in Developing Nations
A one- way gas valve (that fits the gas .
-
Dual isotope and isotopomer ratios of N 2 O emitted from a temperate grassland soil after fertiliser application
stainless steel and had a two- way gas valve fitted at either end.
Indicates content that may require registration and/or purchase.