-
Supplier: Radwell International
Description: INLINE CHECK VALVE, PIPE THREADED, POPPET, ONE WAY FLOW, VALVE SIZE = 3/4 INCH, CRACKING PRESSURE = 65 PSI, 20 GPM MAX FLOW, 3000 PSI MAX OPERATING PRESSURE, NITRILE SEALS. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Check Valves
- Features: Poppet Check Valves, Threaded
-
Supplier: Continental Hydraulics
Description: positions or 3 positions, as well as 3 way or 4 way flow functions. This valve is designed using DC voltage core tubes. The design makes this series of valves the perfect choice for flexibility and reduced inventory levels when various voltages or coil connections are
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: HAWE North America Inc.
Description: The pressure controlled 2-way directional valve automatically switches one (low pressure) of two circuits feeding a hydraulic system into idle circulation as soon as the adjusted pressure is achieved or exceeded by the high pressure circuit. The valve is retained
- Pressure Rating: 4,641.2064 to 7,251.885 psi
- Number of Ports/Ways: 2
- Valve Type: Directional Valves
- Features: Hydraulic Fluid, Steel
-
-
Supplier: Velan, Inc.
Description: A world-leading range of ball valves for delayed coking and other high temperature slurry applications. Features and benefits AUTOMATION The electric, hydraulic or pneumatic actuator is selected in function of coker service. A large torque safety factor ensures the valve will
- Valve Size: 6 to 16 inch
- Features: ASME, Bolt Flange, Other
- Valve Type: Butterfly Valves
-
Supplier: DynaQuip Controls
Description: VZE Series ball valves divert flow from one incoming port to two different ports in an L-port design. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications. Key Benefits:
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 3
- Media Temperature: -10 to 175 F
-
Supplier: HydraCheck Inc.
Description: pressure gauge and inline flow meter; ready to load-test your hydraulic pumps, motors and other hydraulic components safely and accurately. Affordable Light-weight Versatile Includes: Inline flow meter. Adjustable load valve. Comes equipped with either a 3000 PSI (207 bar) or a
- Liquid Volumetric Flow Rate: 0.2 to 150 GPM
- Operating Pressure: 3,500 to 5,000 psi
- Operating Temperature: 14 to 212 F
- Mounting: In-line
-
Supplier: HydraForce, Inc.
Description: A high pressure, screw-in, cartridge-style, pilot-operated, 4-way, spool-type, hydraulic directional valve. OPERATION In neutral position, the HPD42-S62 allows flow between ports 2 and 3 and between ports 4 and 5. On remote pilot signal at 1, the valve shifts to block
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Directional Valves, Spool Valves
- Features: Hydraulic Fluid, Pilot Valves
-
Supplier: Mile-X Equipment, Inc.
Description: PSI. The 4044 has a 2-position/2-way valve with “advance” and “return” positions and is for use with single-acting rams. The 4046 and 4057 have a 3-position/4-way valve with advance,” “hold,” and “return” positions; for use with double-acting or multiple single-acting
- Pump Type: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: PSI. The 4044 has a 2-position/2-way valve with “advance” and “return” positions and is for use with single-acting rams. The 4046 and 4057 have a 3-position/4-way valve with advance,” “hold,” and “return” positions; for use with double-acting or multiple single-acting
- Pump Type: Hydraulic Pumps
-
Supplier: SAE International
Description: This paper discusses new developments in the field of one-way clutches (OWC). These recent developments involve "Selectable OWC (SOWC)" actuating both hydraulically as well as electrically. The primary focus of this paper is a low-current consuming Electrical SOWC (eSOWC) used in
-
Supplier: Eaton Hydraulics Group
Description: Monoblock Valves Built to fit a wide range of applications, tough cast-iron Eaton monoblock valves are the perfect customizable solutions for sweepers, scrubbers, lift trucks and more. Available in one-, two- and three-spool configurations, they include optional adjustable
- Valve Size: 0.5625 to 0.875 inch
- Pressure Rating: 2,000 to 4,500 psi
- Number of Ports/Ways: 4
- Media Temperature: 224.6 F
-
Supplier: Atos North America
Description: DHQ and DKQ are modular units composed by one by-pass solenoid valve and one 2-way pressure compensated flow control valve type QV-06. The flow control is provided with a built-in check valve to allow the free flow in the opposite direction. The flow
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: Atos North America
Description: DHQ and DKQ are modular units composed by one by-pass solenoid valve adn one 2-way pressure compensated flow control valve type QV-06. The flow control valve is provided with a built-in check vavle to allow the free flow in the opposite direction. The flow
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: HAWE North America Inc.
Description: Shuttle valves are stop valves with two inlets and one outlet. There is a ball in the inside of the valve, which can travel from one inlet to the other. It will automatically block the one inlet with the lower pressure. This way the higher inlet
- Pressure Rating: 10,152.639 psi
- Number of Ports/Ways: 3
- Valve Type: Check Valves
- Features: Hydraulic Fluid, Other, Steel, Threaded
-
Supplier: HAWE North America Inc.
Description: the actuation solenoids are housed in a shared valve body, making them very compact. Depending on pairing, these valves can fulfill either one 4/4-, 4/3-,3/3-way function or two independent 3/2- and 2/2-way functions. When compared with single valves of
- Pressure Rating: 3,625.9425 to 6,526.6965 psi
- Valve Type: Directional Valves, Solenoid Valves
- Actuation: Electric
- Features: Hydraulic Fluid, Steel
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model DS is a manual 6-way 2 position double selector valve. This valve will divert the flow going to two separate hydraulic circuits. For example two double acting cylinders or two reversible hydraulic motors can be operated by
- Valve Size: 0.75 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 6
- Features: Cast Iron, Hydraulic Fluid, Steel
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model RD-900 is a manual 3-way 2-position selector valve. This valve will allow one pump source to supply two separate circuits. Pushing the handle in diverts oil flow to port away from handle. Pulling the handle out diverts oil flow to
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 3
- Features: Cast Iron, Hydraulic Fluid, Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: Holds clamping pressure until released by a separate pilot pressure line (allows only one-way flow until released). Can be used as a safety device in case the fluid line to the fixture could become damaged. Can also be used to prevent workpieces from floating between opposing clamps.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Features: Air, Ball / Disk Check Valves, Compressed Air, Hydraulic Fluid, Threaded
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model SS is a manual 3-way 2 position selector valve. This valve will allow one pump source to supply two circuits. With the standard selector spool pulling the spool out diverts oil to port nearest handle, pushing the spool in diverts oil
- Valve Size: 0.5 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 3
- Features: Cast Iron, Hydraulic Fluid, Steel
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR VALVE, MAXIMUM SUPPLY 250 PSIG, OUTPUT RANGE 0-15 PSIG, ONE WAY FLOW. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style, one-way valve is for use in high pressure hydraulic systems with operating pressures up to 400 Bar. This valve features The Lee Company’s field-proven locking end that provides secure retention into metal manifolds without the need
- Valve Size: 0.235039497 to 0.215354447 inch
- Pressure Rating: 5,801.508 psi
- Valve Type: Check Valves
-
Description: Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker Fluid Control’s 2 Way and 3 Way
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: Check-All Valve Mfg. Co.
Description: Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being
- Valve Size: 18 inch
- Flow (Cv): 3,010
- Number of Ports/Ways: 2
- Features: ANSI, ASME, Air, Aluminum, Back Flow Preventer Assembly, Bolt Flange, Brass / Bronze, Chemical, Cold Water, Exotic Metal, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, ISO, LP - Gas, Lift Check Valves, MSS, Metal Face Seal, Metal Seated, Natural Gas,
-
Supplier: Haskel International LLC
Description: modes. The Air-Cooled design features a heavy-duty fan located on the drive end of the pump. When the Vacuum Pump is in operation, the fan rotates to help keep the pump cool. All Vacuum Pumps include a 4-way Valve (Upper or Side Mount) allowing the operator to easily make the change
- Pressure Rating: 20,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: modes. The Air-Cooled design features a heavy-duty fan located on the drive end of the pump. When the Vacuum Pump is in operation, the fan rotates to help keep the pump cool. All Vacuum Pumps include a 4-way Valve (Upper or Side Mount) allowing the operator to easily make the change
- Pressure Rating: 15,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: modes. The Air-Cooled design features a heavy-duty fan located on the drive end of the pump. When the Vacuum Pump is in operation, the fan rotates to help keep the pump cool. All Vacuum Pumps include a 4-way Valve (Upper or Side Mount) allowing the operator to easily make the change
- Pressure Rating: 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: modes. The Air-Cooled design features a heavy-duty fan located on the drive end of the pump. When the Vacuum Pump is in operation, the fan rotates to help keep the pump cool. All Vacuum Pumps include a 4-way Valve (Upper or Side Mount) allowing the operator to easily make the change
- Pressure Rating: 20,000 to 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve with two separately switchable inlets and one common outlet of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: HydraCheck Inc.
Description: available in metric versions. Unique Features: Large 3-1/2″ digit LCD for flow and temperature. One-way flow. Helical tube pressure gauge. Turbine flow sensor gives fast response. Pressure surge protection with internal pressure relief. Simple operation – one toggle switch
-
Supplier: Haida International Equipment Co., Ltd.
Description: High precision photoelectric encoder one set Measuring the displacement High pressure pump one set Proportion Valve one set Electro-hydraulic servo valve one set Optional accessories Shearing accessories one set Annex Brief introduction STC300
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: Mile-X Equipment, Inc.
Description: advance for easy operation. Quiet, low pressure hydraulic components for greater efficiency and smooth pressing. Double acting cylinder allows for convenient positioning of ram. One hand ram positioning with 4-way valve hydraulic control. Standard Equipment: Frame
-
Supplier: Mile-X Equipment, Inc.
Description: portability. Sturdy, welded channel iron frame for durability. Lever control ram advance for easy operation. Quiet, low pressure hydraulic components for greater efficiency and smooth pressing. Double acting cylinder allows for convenient positioning of ram. One hand ram positioning
-
Supplier: HydraForce, Inc.
Description: Features/Benefits The HSPECxx-34 proportional flow control valve is a high pressure, 3-way, normally closed, solenoid-operated cartridge valve designed for post-compensated applications with load-sense systems. Load Holding Load-holding is one of the HSPECxx-34
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
- Valve Type: Cartridge / Manifold Valves, Control Valves, Solenoid Valves
-
Supplier: Almo Manifold & Tool Co.
Description: High Flow Directional Control Circuit functions as a 4-Way, 4-Position Valve with Extend, Retract, Regeneration, & Float Positions Utilizes Standard Slip-In Din Cavities High Flow Pump Control Circuit provides Unloading Relief function along with check valves eliminating back
- Maximum Pressure: 5,000 psi
- Application: General Purpose, Hydraulic Fluid
- General: Integral Manifold Valves
- Valve Actuation: Manual
-
Supplier: CEJN Industrial Corporation
Description: Series 411 features valved couplings and valveless nipples.Requiring only one hand for operation, the Series is suitable for avariety of fluid applications, such as water inlet and return forinjection molding lines. The Series is also available in ahigh-pressure straight-through design
- English Size: 0.375 to 0.75 inch
- Material: Brass/Bronze
- Features: Coupling, English, Hose Fitting, Nipple, Threaded
- Fitting Type: Hydraulic Fitting, Quick Coupler
Find Suppliers by Category Top
Featured Products Top
-
The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Clippard NPV Series Miniature Pinch Valves are solenoid-operated devices designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in (read more)
Browse Pinch Valves Datasheets for Clippard -
require precise, repeatable dispensing of media for analytical instrumentation. All wetted areas of the valve are PEEK body and PTFE diaphragm, making this series ideal for use with corrosive media. A unique feature of the PIV Series is the one-piece valve stem that functions as a (read more)
Browse Industrial Valves Datasheets for Clippard -
dispensing of media for analytical instrumentation. All wetted areas of the valve are PTFE, making this series ideal for use with corrosive media. A unique feature of the NIV Series is the one-piece valve stem that functions as a sealing membrane while also supporting and centralizing the poppet in (read more)
Browse Solenoid Valves Datasheets for Clippard -
dispensing of media for analytical instrumentation. All wetted areas of the valve are either PEEK or PTFE, making this series ideal for use with corrosive media. A unique feature of the NIV Series is the one-piece valve stem that functions as a sealing membrane while also supporting and (read more)
Browse Solenoid Valves Datasheets for Clippard -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
-fire way to solve problems! With close to 1,000 custom one-of-a-kind items built for corrosive and hashtag ultrapure liquid processing over the past 50+ years, we surely have the experience to solve yours. Follow us on: (read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
never change. The market demands proven, reliable products that will serve for decades. What is changing is how professionals find the best solutions and implement them in the most efficient way. Buyers don’t want more suppliers; they want fewer great ones. Faced with growing (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
factory and process automation. The VZWP are 2/2-way valves, normally closed and are piloted piston poppet valves. Units are made of brass valves and customers have a choice of nitrile rubber and fluoro elastomer seals. The valves (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
(TBV-PR). The TBV-PR integrates temperature control and pressure relief into one valve. It is engineered to safeguard equipment from damage caused by excessive pressure while maintaining optimal operating (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech®
More Information Top
-
Hydraulic Control Systems
From Figure 4-13 it can be seen that the supply flow to the four- way hydraulic valve is given by Qs = Q2 + Q3 • Using Equation (4.78), this result .
-
Manual combustion engine
The oil budget required for the control of systems can be coordinated then simplier with hydraulic directional valves .
-
XEBRA MUSCLE
…minimizing the tubing needed to assemble the system; moreover, the new design allows for the use of a cheaper and lighter valve assembly because the manifold will incorporate the support functions normally built into 3- way hydraulic valves which prevent valve binding…
-
Fail-safe neutron shutter used for thermal neutron radiography
If at any time the four- way hydraulic valve is electrically disabled, a spring returns the valve to the de-energized position so thp.t hydraulic oil can be pumped back to the hydraulic reservoir by the shut- ter shield tray weight.
-
Bases automation
Hydraulic directional valves are used by the direction control for drives also for distributor controls.
-
Analytical and experimental studies of an optimum helium liquifaction cycle
Signals to sequentially operate directional air valves and a 3- way hydraulic valve are fed out of the programmable air controller.
-
Shaft-end seal tester
The cams engaging the piston rod then switch the three-way pneumatic valve, and actuate the air power cylinder 16 by switching the three- way hydraulic valve .
-
Modeling an Electronically-Controlled Magnetic Actuator Operating a Hydraulic Valve and Cylinder
Note that the armature of the magnetic actuator is mechanically connected directly to the spool of a four- way hydraulic valve .
-
Hydraulically Controlled Gates for Automatic Surface Irrigation
Operation of Four- Way Hydraulic Valve and Associated Components The "heart" of the system is the 4-way hydraulic valve, bleeder control assembly, float, and stilling-well ar-rangement shown in Fig. 5.
-
Coupled model of a magnetic actuator controlling a hydraulic cylinder and load
While magnetic actuators coupled to mechanical systems have been previously modeled [1]–[3], a new feature of this paper is the modeling of a hydraulic cylinder controlled by a four- way hy- draulic valve .
Indicates content that may require registration and/or purchase.