-
Supplier: Bando American, Inc.
Description: Synchro-Link ® Open Ended Belting is available in RMA and metric pitches in both neoprene and polyurethane construction. A number of configurations are offered to satisfy most applications requiring synchronization and specialized uses such as conveying, positioning, metering, etc. Optional
- Belt Length: 55 to 164 inch
- Features: Open-ended
- Belt Material: Polyurethane, Rubber
-
Supplier: US Timing & Conveyor
Description: Made according to ISO 5296 Trapezoidal shaped tooth The tooth spacing is (1/2”) Useful for product and machine positioning in inches
- Belt Width: 1.4566937 to 47.24412 inch
- Minimum Pulley Size: 2.1653555 to 3.93701 inch
- Material: Aramid, Steel Belt - Stainless, Steel Cord
- Features: Open-ended
-
Supplier: Accuris
Description: Open Ended V-belts; Dimensions
-
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
- Belt Width: 1 inch
- Belt Length: 1,920 inch
- ANSI Pitch: 0.375" (L)
- Features: Open-ended
-
Supplier: F.N. Sheppard & Co.
Description: These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications.
- ANSI Pitch: 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH)
- Reinforcement: Kevlar®, Reinforced Belt, Steel
- Features: Open-ended
- Belt Material: Urethane
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
- Belt Width: 1 inch
- Belt Length: 1,200 inch
- ANSI Pitch: 0.375" (L)
- Belt Material: Neoprene
-
Supplier: F.N. Sheppard & Co.
Description: These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications.
- Belt Width: 4 inch
- ANSI Pitch: 0.200" (XL), 0.375" (L), 0.500" (H)
- Belt Material: Neoprene
- Features: Open-ended
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
- Belt Width: 0.375 inch
- Belt Length: 1,920 inch
- ANSI Pitch: 0.200" (XL)
- Features: Open-ended
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
- Belt Width: 0.5 inch
- Belt Length: 1,920 inch
- ANSI Pitch: 0.200" (XL)
- Features: Open-ended
-
Supplier: CSA Group
Description: have been known by various titles in the past: for example, timing belt drives, positive belt drives, gear belt drives. The principal belt and pulley characteristics include a) nominal belt tooth dimensions, b) belt tooth pitch spacing, c) belt length
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Synchronous belt drives - Metric pitch - Tooth profiles T and AT endless and open ended belts and pulleys
-
Supplier: Dorner Manufacturing Corp.
Description: Specifications of AquaGard 7350 Flat Belt End Drive Conveyor: Standard V-guided belt tracking Optional 32 mm (1.24 in) nose bar tail Standard tip-up tail Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 91 m/min (300 ft/min) Belt widths:
- Maximum Load: 500 lbs
- Speed: 300 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: ContiTech Roulunds Rubber A/S
Description: Open ended connector V-belts
- Features: Open-ended
- Reinforcement: Reinforced Belt
- Belt: Rubber
- Metric: SPA, SPB, SPC, SPZ
-
Supplier: F.N. Sheppard & Co.
Description: Thermoplastic urethane is very user friendly. It allows for quick splicing with the means of heat welding the belt ends. Belting is available in open-ended rolls (standard rolls 100-500 ft.) or cut and welded to your exact length required.
- Cross Sectional Diameter: 0.125 to 0.75 inch
- Length: 1,200 to 6,000 inch
- Features: Hollow Belt, Open-ended Roll
- Reinforcement: None
-
Supplier: Megadyne Americas
Description: SECA® Timing Belt - T5 Kevlar® SECA® polyurethane timing belts are used open ended for linear motion and positioning, or spliced endless for synchronized conveying Resistant to moisture, grease, oil and gasoline. Resistant to ultraviolet light and ozone. Wide range of back
- Belt Width: 6 to 25 mm
- Number of Teeth: 12 to 72
- Ultimate Tensile Strength: 115 to 1,800 N
- Reinforcement: Kevlar®, Reinforced Belt
-
Supplier: Megadyne Americas
Description: H 0.500" pitch, 18" min. welded belt length, 200ft standard roll length
- Belt Width: 4 inch
- ANSI Pitch: 0.500" (H)
- Reinforcement: Kevlar®, Reinforced Belt
- Features: Open-ended
-
Supplier: RS Components, Ltd.
Description: Plate Connector for Open Ended V Belt Se
- English: A / 4L
-
Supplier: Megadyne Americas
Description: SECA® Flat Belt - FL 2 Steel Cords SECA® polyurethane flat belts are used open ended for linear motion and positioning, or spliced endless for conveying. Resistant to moisture, grease, oil and gasoline Resistant to ultraviolet light and ozone
- Belt Width: 0.5905515 to 3.93701 inch
- Minimum Pulley Size: 1.968505 inch
- Application: General Purpose
- Features: Open-ended
-
Supplier: Dorner Manufacturing Corp.
Description: Specifications of AquaGard 7350 Cleated Belt End Drive Conveyor: Standard V-guided belt tracking Optional sidewall cleat belts for small parts Standard tip-up tail Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft) Belt speeds up to 91 m/min (300 ft/min)
- Maximum Load: 500 lbs
- Speed: 300 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Radwell International
Description: BELTING OPEN ENDED 16MM WIDE 5MM PITCH 2560MM LONG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Megadyne Americas
Description: F-12 Flat Belt Kevlar® Cord Welded Urethane Timing Belts Custom welded urethane belting. Specify Length XXX inches.
- Belt Thickness: 0.125 inch
- Belt Width: 0.5 to 4 inch
- Features: Cleats / Ribs / Chevrons, Food Grade Rated, Open-ended, Perforated / Timing Features
- Application: Food & Beverage Processing, General Purpose
-
Supplier: All-State Industries, Inc.
Description: Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of
- Application: Agricultural, Food & Beverage Processing, Forest Products, General Purpose, Inclined Conveying, Manufacturing / Fabrication, Mining / Quarrying, Packaging, Pulp & Paper
- Features: Cleats / Ribs / Chevrons, Food Grade Rated, Open-ended, Perforated / Timing Features, Sidewalls, V-Guides / V-Ropes
- Material: PVC, Rubber
-
Supplier: All-State Industries, Inc.
Description: Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of
- Belt Thickness: 0.165 to 0.558 inch
- Minimum Pulley Size: 2 to 24 inch
- Operating Temperature: -40 to 225 F
- Application: Agricultural, Forest Products, General Purpose, Inclined Conveying
-
Supplier: All-State Industries, Inc.
Description: Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of
- Belt Thickness: 0.105 to 0.37 inch
- Minimum Pulley Size: 2 to 18 inch
- Operating Temperature: -40 to 180 F
- Application: Agricultural, Commercial / Retail, Food & Beverage Processing, General Purpose, Inclined Conveying, Manufacturing / Fabrication, Packaging
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 2200 Modular Belt Conveyors: Features & Benefits: Ladder-style, open frame construction for water and chemical drainage and air cooling. All belts fully contained in UHMW guiding for maintenance free tracking. Universal T-slot for ease and flexibility of adding
- Maximum Load: 149.94 lbs
- Speed: 249.34383202099747 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
- Features and Options: Cleated
-
Supplier: Fenner Drives
Description: Quick connect T-Link design, heavy duty construction
- Features: Open-ended
- Metric: SPC
- Type: Single
- Belt: Urethane
-
Supplier: Fenner Drives
Description: Ideal for heavier, shock loaded applications
- English: E
- Features: Open-ended
- Type: Single
- Belt: Urethane
-
Supplier: ContiTech AG
Description: belt pipe by specially configured finger rollers. Further idlers set along the conveyor route guarantee that the belt is kept closed. As a result, the material conveyed remains protected by the closed belt system. At the end of the belt run the closed belt
- Application: Mining / Quarrying
-
Supplier: FLSmidth
Description: influenced design of our In-Plant Belt Conveyor’s discharge section, most importantly, access to it. Two small inspection hatches and a major double working door at the end of the In-Plant Belt Conveyor allow easy access for operation monitoring and maintenance procedures.
-
Supplier: CSA Group
Description: ISO 9563:2015 specifies the maximum and minimum electrical resistance of antistatic endless and open ended synchronous belts. This International Standard provides guidelines to allow testing of synchronous belts to prove their static conductive (dissipative) properties as well
-
Supplier: Habasit America
Description: Category: Open-end Timing Belts - Aramid
- Belt Width: 25 mm
- Ultimate Tensile Strength: 1,920 N
- Features: Other, Other / Custom Metric Pitch
-
Supplier: RegalRexnord
Description: Link-Belt K219BLK6D Bearing Parts & Kits Open End Cap. Contact Rexnord for more details.
-
Supplier: Habasit America
Description: Category: Open-end Timing Belts - Aramid
- Belt Width: 25 mm
- Ultimate Tensile Strength: 3,500 N
- ANSI Pitch: 0.875" (XH)
- Features: Other
-
Supplier: RegalRexnord
Description: Link-Belt K224BLK6D Bearing Parts & Kits Open End Cap. Contact Rexnord for more details.
-
Supplier: Habasit America
Description: Category: Open-end Timing Belts - Aramid
- Belt Width: 25 mm
- Ultimate Tensile Strength: 3,200 N
- Features: AT 10mm, Other
Find Suppliers by Category Top
Featured Products Top
-
When designing products and equipment, choosing the right motor can be the difference between a successful design and one that ends up back on the drawing board. Every piece of machinery has a unique set of requirements as well as needing to be reliable and robust and getting the motor right is key (read more)
Browse Brushless Motors Datasheets for parvalux by maxon