Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 210859-RPM-20PB Packaging: Bulk Orientation: Side View Mounting: Through Hole Viewing Angle: 28° Wavelength: 800nm Current - Dark (Id) (Max): 500nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating:
- Features: Photoelectric Sensors
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 835743-RPM-22PBN Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
- Features: Photoelectric Sensors
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 835742-RPM-20PBN Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
- Features: Photoelectric Sensors
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 1243675-RPM-22PB Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
- Features: Photoelectric Sensors
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR REMOTE REC 36.0KHZ 16M
- Features: Photoelectric Sensors
-
Description: SENSOR PHOTO 800NM SIDE VIEW RAD
- Collector Current: 0.0005 milliamps
- Features: Other
- Phototransistor Type: Phototransistor
-
Description: SENSOR REMOTE REC 36.7KHZ 16M
- Operating Temperature: -30 to 100 C
-
Supplier: DigiKey
Description: SENSOR REMOTE REC 36.7KHZ 15M
-
Supplier: Monarch Instrument
Description: 1-250,000 RPM. Extremely versatile and able to work over long distances (up to 25 feet). The ROLS-W (tinned wire termination) and ROLS-P (1/8" phone plug termination) are threaded stainless steel remote optical sensors with a visible red laser light source. All these
- Operating Distance: 300 inch
- Operating Temperature: 14 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered, Photoelectric Sensors
-
Supplier: OROS
Description: Main Features Optical sensor Conditioning, cables and accessories included Powered by the analyzer Designed for the field Easy to mount 1 Top/rev sensor General overview TAC-O01 is a versatile optical tachometer probe. The probe detects rotation pulses using a reflective
- Display Type: Digital
- Sensor Technology: Non Contact
- Features: Other
- Tachometer Type: Speed Sensor Only
-
Supplier: Monarch Instrument
Description: 1-250,000 RPM. The most versatile and popular sensors we make. The ROS-W (Remote Optical Sensor with tinned wire termination) and ROS-P (Remote Optical Sensor with 1/8" phone plug termination) are threaded stainless steel remote optical sensors
- Operating Distance: 36 inch
- Operating Temperature: -14 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Monarch Instrument
Description: 1-50,000 RPM. Threaded stainless steel remote optical sensor with visible incandescent white light source. Ideal for automotive and truck cooling system testing up to 125 deg. C (257 deg. F)
- Operating Distance: 30 inch
- Operating Temperature: -13 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered, Photoelectric Sensors
-
Supplier: ODG (Origin Data Global)
Description: SENSOR PHOTO 800NM SIDE VIEW RAD
- Sensor Technology: Optical Linear Encoder
-
Supplier: Newark, An Avnet Company
Description: INCREMENTAL ENCODER, 9000RPM, 30VDC; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:1000PPR; Push Switch:Without Push Switch; Encoder Output:Push Pull; Product Range:OsiSense XCC Series; Shaft Length:19mm RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.
- Peak Wavelength: 800 nm
- Power Dissipation: 0.5 milliwatts
- Operating Temperature: -25 to 85 C
- Phototransistor Type: Phototransistor
-
Supplier: OMEGA Engineering, Inc.
Description: The HHT12 is a digital, battery-powered portable optical tachometer. The unique design allows you safely view both the target and the display at the same time, while providing a no-slip rubber housing. HHT12 is the value leader of the world-class Pocket Tachometer from OMEGA. Features include
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 39.2 to 104 F
- Features: Battery Powered
- Display Type: Digital
-
Supplier: Sensor Developments, Inc.
Description: The 90386 is a portable sensor interface that powers and processes strain gaged based sensor into USB compatible signals. No need for additional signal processing or special PC cards. This versatile instrument is designed for: Measuring force, torque, pressure, or displacement.
- Inputs: Strain Gauge / Bridge
-
Supplier: Sensor Developments, Inc.
Description: to the receiver in digital format. The torque signal is then represented as a calibrated high level analog voltage. The sensor features high rotational speed, high frequency response, and high accuracy. These sensors can also be supplied with an optical encoder to measure angle
- Maximum Torque: 3.125 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: Radwell International
Description: SENSOR, OPTICAL SPEED, FOR CT HAND TACHOMETER, OPTICAL RANGE 50 MM, OVER ALL SPEED 0-250,000 RPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INCREMENTAL ENCODER, SOLID SHAFT, PUSH / PULL, HEAVY DUTY, 1000 PPR, 24 V DC, 10 MM SHAFT DIAMETER, 6000 RPM, AXIAL, 105 KHZ, ROTARY, OPTICAL SENSOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Myostat Motion Control, Inc.
Description: 10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design results in
- Other Output Power: 4.42272727017931 HP
- Continuous Current: 18.9 amps
- Continuous Torque: 92.9203539823009 In-lbs
- Rotor Inertia: 0.164256 oz-in-sec²
-
Supplier: Qioptiq
Description: stepper motor Optional photo sensor For elements with 25 mm diameter Up to 400 rpm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25 mm
- Shape: Circular
- Mount Type: Polarizer Mount
-
Supplier: Monarch Instrument
Description: Features All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 3.3 to 50 Vac signals ACT-1B Panel Tachometer Economically priced 1/8 DIN sized 5 Digit LED display 5 to 99,999 RPM range Universal
- Rotational Speed Range: 5 to 99,999 rpm
- Outputs: Analog Voltage, Current Loop
- Features: Audible / Visual Alarm, Battery Powered
- Form Factor: Benchtop, Panel Mount
-
Supplier: HydraCheck Inc.
Description: Display: 5 digit, 0.7″ (18 mm) LCD Resolution: 0.1 RPM (2.5 – 999.9 RPM); 1 RPM (above 1000 RPM); 0.01 Hz (0.05 – 99.99 Hz); 0.1 Hz (above 100 Hz) Accuracy: ± 0.05% of reading ± 1 LSD Sampling Time: 0.8 second (over 60 RPM) Detection: Laser Measuring Distance: 2 –
- Rotational Speed Range: 2.5 to 99,999 rpm
- Features: Battery Powered, Counter / Totalizer, Data Logger
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Tachometer PCE-T 260 with Optical & Contact speed measurement / Temperature measurement with IR, PT 1000 or Type K sensors / Robust ABS housing / RS232 interface / Storage of the last measured value as well as Min. and Max. memory The combined tachometer-stroboscope is a measuring
- Rotational Speed Range: 0.5 to 99.99 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Display Type: Digital
-
Supplier: Trumeter Company, Inc.
Description: The 4HT600 has eight measuring ranges and three modes. Mode change is effected by pressing the MODE button. The instrument can be operated in optical or direct contact modes (using adaptor supplied). The power turns off automatically 30 seconds after the last operation to conserve the
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: defense,and camera technology,Optical fiber reels, unmanned vehicles, aerostat mobile platforms, submarine towed optical cables, defense, security, etc. Our Advantage 1) Product advantage: Optical fiber slip ring uses optical fiber as the data transmission medium to
- Operating Speed: 2,000 rpm
- Operating Temperature: -40 to 185 F
- Features: Military Grade, Moisture Proof
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: HS-NF-002 Series Fiber Optic Rotary Joint Description Ingiant HS-NF-002 series bandwidth±50nm ,wavelength range 800~1550nm ,max speed 2000rpm .fully enclosed structure, optical transmission signal, no leakage, no electromagnetic interference, can be transmitted over long distances. Typical
- Features: Military Grade
-
Supplier: Traceable® Products
Description: Touchless handheld point-and-shoot tachometer targets a rotating object and provides instant precision results Optical no-contact measurements are made by placing a piece of reflective tape on the rotating object. Red LED light locks on the self-adhesive reflective tape (24" supplied) and
- Rotational Speed Range: 10 to 99,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Erbessd Instruments
Description: in just 2 runs. Variable speed with inverter. Easy to use and easy to adjust. Adjustable pulleys. Manual adjustment of the transmission system. Bearing supports to minimize mechanical looseness. V Shaped support. Optical RPM sensor. Electrical parts are isolated to prevent
- Part / Rotor Diameter: 533 mm
- Drive / Journal Diameter: 63.5 mm
- Capacity: 0.09999999999999999 to 30 kg
- Balancing Speed: 60 to 15,000 rpm
-
Supplier: Laurel Electronics LLC
Description: Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders Programmable for position, angle or rate Maximum pulse rates of 250 kpulses/sec at X1, 125 kpulses/sec at X2, 62.5 kpulses/sec at X4
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders Programmable for position, angle or rate Maximum pulse rates of 250 kpulses/sec at X1, 125 kpulses/sec at X2, 62.5 kpulses/sec at X4
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
Find Suppliers by Category Top
Featured Products Top
-
ozf-in (0.07 to 1.4 Nm) 200 to 1,000% Overload 150% Overrange 25,000 rpm Speed Rating Engineering Unit Digital Outputs of Torque, Speed & Power ±5.000/±10 Volt Analog Outputs of Torque, Speed & Power Hardened to EMI (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Non-Contact, Ultra Precise Digital Torque Sensors with with Spline Drive per AND 10262 & AND 20002 Capacities from 50 to 10,000 lbf-in (5.65 to 1,130 N-m) 0.03% Combined Nonlinearity and Hysteresis (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
environments. Additional features include: +/-5.000 / +/-10.000 V analog outputs Max/Min values updated every 128 microseconds Speed ranges up to +/-15,000 rpm All bearingless torque sensors are designed for ease of installation and operating (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
analysis, and research and validation environments. Additional features include: +/-5.000 / +/-10.000 V analog outputs Max/Min values updated every 128 microseconds Speed ranges up to +/-15,000 rpm All bearingless torque sensors are designed for (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Key Product Features Multi-Channel Flexibility: 2-channel standard, customizable up to 7 channels to meet diverse signal transmission needs Broad Optical Performance: ±60nm bandwidth, 850~1550nm wavelength range, compatible (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
incremental sensors. This allows the stepper motor to be driven in servo-mode, achieving 100% of motor performance and making it an effective solution for high torque (multipolar) applications up to a few thousand RPM in direct drive. Benefits Precise (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
seamless optical signal transmission between rotating and stationary platforms, it empowers engineers and system integrators to build next-generation machinery with unmatched performance and durability. Core Technical Specifications Fiber Optic (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
digital hall sensors. High-resolution optical and magnetic encoders can be attached with ease to the rear multifunction flange. As an option, the motor is also available with analog (linear) hall sensors that can replace an encoder in many applications. A large selection of optimal performance (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
High-Speed Capability: Balanced designs rated to 10,000 RPM Maintenance-Free: No lubrication required, no wearing components (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
features smooth speed control with a wide continuous duty speed range up to 40,000 rpm. The 2057 motors feature low vibration to reduce user fatigue, and low audible noise, which is ideal for long periods of use especially in sensitive medical and dental patient environments. The small brushless (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Procedure to Verify Proper Operation of Tachometers and Optical Sensors
When a Tachometer/Sensor has a visible light output and has passed the fluorescent light calibration check, THERE IS NOTHING WRONG WITH THE TACHOMETER ORSENSOR. We suggest trying a new piece of Reflective Tape or contrasting color, holdsteady and aim from the correct distance to obtain actual RPM.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/33566/63283735-MIT.pdf?sequence=2
Final RPM calculations were compared to a hand held optical RPM sensor from Monarch Instruments.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50584/464284708-MIT.pdf?sequence=2
An optical rpm sensor is mounted separately to detect the spin rate of the sphere before release.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/31418/95Jun_Cibula.pdf?sequence=1
Rpm Optical Sensor Calc.
-
Laboratory Measurement of Mowing Machine Material Feed Rate
The mowing machine's conditioner shaft was supplied with strain gauges placed on a torque- meter and with a RPM optical sensor counter.
-
Aerospace Sciences Meetings > Engine and Propeller Testing for Small to Mid-Size UAVs
Also, while doing testing in direct sunlight the RPM sensor was not giving respectable data due to the sunlight causing problems with the optics of the optical RPM sensor .
-
Controller development and validation for a small quadrotor with compensation for model variation
The battery voltage and propeller rpm were recorded by an onboard voltmeter and an optical rpm sensor .
-
A Fault Detection and Reconfigurable Control Architecture for Unmanned Aerial Vehicles
The optical RPM sensor offers greater precision than the stock RMAX sensor.
-
Advances in Unmanned Aerial Vehicles
… 2 Gb Flash Drive x Inertial Science ISIS-IMU Inertial Measurement Unit x NovAtel OEM-4 Differential GPS x Honeywell HMR-2300 3-Axis Magnetometer x Custom Made Ultra-sonic Sonar Altimeter x Custom Made Optical RPM Sensor x Actuator Control Interface …
-
http://dspace.mit.edu/bitstream/handle/1721.1/77106/825066727-MIT.pdf?sequence=2
sensors on the test stand include a current and voltage sensor and an optical RPM sensor for measuring the speed of the propeller.
-
Journal of Aerospace Information Systems > System Integration and Operation of a Research Unmanned Aerial Vehicle
… MHz Pentium III Embedded PC, 2 Gb Flash Drive, Inertial Science ISIS-IMU Inertial Measurement Unit, NovAtel OEM-4, differential GPS, Honeywell HMR-2300, 3-Axis magnetometer, Custom made ultra-sonic sonar altimeter, Custom made optical RPM sensor , Vehicle telemetry (RPM, Voltage …
Indicates content that may require registration and/or purchase.