-
Supplier: Plansee SE
Description: the collimator to the correct position – with up to 120 leaves being used to shape the outline of the tumor with millimeter accuracy. Then, the tumor is exposed to high energy radiation. During this process, the tumor is radiated by turning the gantry with the multileaf collimator 360°
- Features: Collimator
-
Supplier: Plansee SE
Description: High-precision irradiation is particularly important when treating in the head and neck area. In collaboration with the Swedish Elekta Group, we have developed a ring-shaped collimator block made from the tungsten heavy alloy Densimet®. Hundreds of beam channels guide the gamma radiation with
- Features: Collimator
-
Supplier: Accuris
Description: Telescopes and Collimators for Optical Tooling
-
-
Supplier: Plansee SE
Description: High-precision irradiation is particularly important when treating in the head and neck area. In collaboration with the Swedish Elekta Group, we have developed a ring-shaped collimator block made from the tungsten heavy alloy Densimet®. Hundreds of beam channels guide the gamma radiation with
- Features: Collimator
-
Supplier: Plansee SE
Description: resolution images: 1D collimators manufactured from tungsten, molybdenum and Densimet® 2D collimators manufactured from tungsten and molybdenum Molybdenum filters for mammography systems Alongside the conventional rolling process for the foils used in the production of 1D
- Features: Collimator
-
Supplier: ProPhotonix, Ltd.
Description: A series of laser diode collimators specifically aimed at OEM customers wishing to use laser based technology in their products. A range of tiny laser diode collimators which achieves the technically difficult feat of combining high alignment accuracy with a tiny package. Features
- Wavelength: 650 nm
- Working Distance: 2.7 to 6 mm
- Focal Length: 5 m
- Diameter / Width: 6 mm
-
Supplier: CASTECH, Inc.
Description: the optical fiber. According to the output mode, the collimator can be categorised into two types: non-expanded beam collimator and expanded beam collimator. The non-expanded beam collimator, composed of an optical fiber and a focusing lens, is usually used
- Laser Output Power: 20 to 100 watts
- Features: Beam Collimator, Other
- Type: Component / Subsystem
- Laser Type: Fiber Laser
-
Supplier: Electro Optical Components, Inc.
Description: Applications: Construction laser applications, Positioning, Light barriers, Leveling Dimensions: Length from 8 mm up to 22 mm, Diameter from 4.2 mm up to 7 mm
- Wavelength: 635 to 849.9999999999999 nm
- Diameter / Width: 4.2 to 7.000000000000001 mm
- Length: 8 to 22 mm
- Features: Collimator, High Power / Laser
-
Supplier: Edmund Optics Inc.
Description: Ideal as Simple Spot Lights or Collimated Backlights Compact Size for Easy Integration Collimated Spot Size of 1.5" Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached
- Features: Collimator
-
Supplier: ProPhotonix, Ltd.
Description: A series of laser diode collimators specifically aimed at OEM customers wishing to use laser based technology in their products. A range of tiny laser diode collimators which achieves the technically difficult feat of combining high alignment accuracy with a tiny package. Features
- Wavelength: 650 nm
- Working Distance: 8 to 6.5 mm
- Focal Length: 5 m
- Diameter / Width: 4.5 mm
-
Supplier: Axetris AG
Description: Axetris fast axis collimators are acylindrical micro-lenses designed for collimating the «fast axis» of high-power laser diode bars. They can be used in combination with our «slow axis» collimators. Diffraction limited collimation of the «fast axis» Minimized beam divergence Optimized
- Wavelength: 770 to 999.9999999999999 nm
- Aperture: 0.8000000000000002 mm
- Focal Length: 0.0009 m
- Diameter / Width: 1.5 mm
-
Supplier: Axetris AG
Description: Compensation of beam astigmatism High damage threshold compatible with high power laser diode bars Minimal scattering loss due to high quality fused Silica Very low surface roughness Stackable Compatible with fast axis collimating lenses
- Wavelength: 770 to 1,080 nm
- Focal Length: 0.0018 to 0.0022 m
- Features: Collimator
-
Supplier: Newport MKS
Description: The F-H10-IR-APC Collimator is designed specifically for single-mode and polarization maintaining (PM) fiber applications in the 1000 to 1700 nm range, which need to generate a clean Gaussian Beam at any distance. It is designed for long distance projection applications such as free space
- Wavelength: 999.9999999999999 to 1,699.9999999999998 nm
- Aperture: 10.000000000000002 mm
- Diameter / Width: 5.5 mm
- Features: Collimator
-
Description: AR coatings, Descriptions: Hangzhou Shalom EO offers Stocked and Custom Aspheric Collimators, enabling you to adjust the field of view, collection efficiencies, and spatial resolution. Our aspheric collimators are precision CNC polished, sometimes MRF polished, in our state-of-the-art
- Features: Other
- Materials: UV Grade Fused Silica
-
Supplier: Newport MKS
Description: optical fiber. Optical Post Mounting For post mounting these collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts. Advanced AR Coatings Offer Excellent Performance High quality, broadband AR coated, glass aspheric lenses are used for low
- Wavelength: 780 nm
- Aperture: 5.000000000000001 mm
- Diameter / Width: 3 mm
- Length: 29.37 mm
-
Supplier: Qioptiq
Description: Aspheric lenses provide simple, single-element solutions for laser collimation. Aspheres can eliminate spherical aberrations and improve focusing and collimating accuracy. Typical applications are fiber coupling, laser diodes, optical data storage, and barcode scanners. Molded glass aspheric
- Focal Length: 3.1 to 11 mm
- Diameter / Length: 6 to 9.94 mm
- Center Thickness: 2.2 to 5.36 mm
- Lens Type: Aspheric Lens
-
Supplier: Newport MKS
Description: lenses are used for low insertion loss and beam sizes only limited by diffraction. FC or SMA Fiber Connections F-C5 Series collimators accept common FC or SMA type connectorized optical fiber. Optical Post Mounting For post mounting these collimators, we suggest the model
- Wavelength: 543 nm
- Aperture: 5.5 mm
- Diameter / Width: 2 mm
- Length: 26.05 mm
-
Supplier: Newport MKS
Description: connectorized optical fiber. Optical Post Mounting For post mounting these collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts. Advanced AR Coatings Offer Excellent Performance High quality, broadband AR coated, glass aspheric lenses are
- Wavelength: 1,310 nm
- Aperture: 5.000000000000001 mm
- Diameter / Width: 2.8000000000000003 mm
- Length: 29.590000000000003 mm
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: aperture is allowed.High requirements,Achromatic lens will be use, the relative aperture is also appropriately reduced.Collimator lens is one of the mainly products in Sunday. We have standard ones and also accept customer-made. Sunday has collimator lens with single aspheric, doublet
- Lens Features: Antireflection Coating
- Features: Other
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: High-quality laser diode,optical glass lens, driver circuit and housingBetter line quality
- Lens Features: Antireflection Coating
- Features: Other
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: High-quality laser diode,optical glass lens, driver circuit and housingBetter line quality
- Lens Features: Antireflection Coating
- Features: Other
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: aperture is allowed.High requirements,Achromatic lens will be use, the relative aperture is also appropriately reduced.Collimator lens is one of the mainly products in Sunday. We have standard ones and also accept customer-made. Sunday has collimator lens with single aspheric, doublet
- Lens Features: Antireflection Coating
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: microns. Lenses also feature an antireflection coating for low back reflection. These units are designed so that they can be used in pairs to couple the input and output light of optical devices. Optimum performance for long-term use is ensured by the factory set and tested lens alignment.
- Wavelength: 780 nm
- Aperture: 4.95 mm
- Features: Collimator
-
Supplier: Edmund Optics Inc.
Description: microns. Lenses also feature an antireflection coating for low back reflection. These units are designed so that they can be used in pairs to couple the input and output light of optical devices. Optimum performance for long-term use is ensured by the factory set and tested lens alignment.
- Wavelength: 780 nm
- Aperture: 5.000000000000001 mm
- Features: Collimator
-
Supplier: Edmund Optics Inc.
Description: microns. Lenses also feature an antireflection coating for low back reflection. These units are designed so that they can be used in pairs to couple the input and output light of optical devices. Optimum performance for long-term use is ensured by the factory set and tested lens alignment.
- Wavelength: 780 nm
- Aperture: 5.000000000000001 mm
- Features: Collimator
-
Supplier: Piezosystem Jena, Inc.
Description: The PureEdge 240 collimator was developed in cooperation with Lawrence Berkeley National lab as part of an upgrade to beamline 12.3.1. Crystal samples of varying sizes should be matched to a corresponding aperture size to optimize signal to noise ratio during data acquisition. The concept
- Hole Diameter/Slit Width: 240 to 300 µm
- Substrate Material: Metal
- Geometry: Pinhole
-
Description: AR coatings, Descriptions: Hangzhou Shalom EO offers Stocked and Custom Aspheric Collimators, enabling you to adjust the field of view, collection efficiencies, and spatial resolution. Our aspheric collimators are precision CNC polished, sometimes MRF polished, in our state-of-the-art
- Focal Length: 100 mm
- Diameter / Length: 37 mm
- Lens Type: Aspheric Lens
- Features: Other
-
Description: AR coatings, Descriptions: Hangzhou Shalom EO offers Stocked and Custom Aspheric Collimators, enabling you to adjust the field of view, collection efficiencies, and spatial resolution. Our aspheric collimators are precision CNC polished, sometimes MRF polished, in our state-of-the-art
- Focal Length: 120 mm
- Diameter / Length: 50.800000000000004 mm
- Lens Type: Aspheric Lens
- Features: Other
-
Supplier: CASTECH, Inc.
Description: birefringent beam displacer, polarization element, Faraday rotator, half-waveplate and collimator.Polarization-maintaining optical circulator consists of input polarizer, Faraday rotator, half-waveplate, output polarizer and collimator.CASTECH produces circulators with low
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Features: Other
-
Supplier: Fiberguide Industries, Inc.
Description: all Collimators and Focus Guidescan be adjusted to provide the flexibility necessary for certain set ups. Designed to collimate or focus light exitingan optical fiber to a desired beam diameter or spot size from the end of the module, these devices can be usedwith laser diodes,
- Wavelength: 350 to 1,999.9999999999998 nm
- Aperture: 0.12000000000000001 to 0.4000000000000001 mm
- Focal Length: 0.038 m
- Diameter / Width: 28.58 mm
-
Supplier: Shanghai Optics
Description: elements. The selection of optical materials and optical configuration depends on the entrance pupil diameter, wavelength, focal length, and field of view of the optical system under test.
- Features: Collimator
-
Supplier: World Star Tech
Description: LR-Series Laser modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact size, circular beam and industrial strength. If your application requires high beam pointing stability it
- Wavelength: 635 nm
- Features: Collimator
-
Supplier: World Star Tech
Description: UT series Infrared Laser modules are fully self-contained with integrated laser driver, laser diode and surface polished glass aspheric lenses. Unique properties include compact anodized aluminum body, fine adjustable focus, low divergence and clean beam. Infrared lasers are available with
- Wavelength: 849.9999999999999 nm
- Diameter / Width: 12 mm
- Length: 51.00000000000001 mm
- Features: Collimator
-
Supplier: World Star Tech
Description: HPL series green and blue laser uniform line modules are fully self contained with a laser diode, control circuit and optics. High quality powell lenses provide superior quality uniform line without hot spots. HPL series green lasers are more visible than red lasers and are suitable for projection
- Wavelength: 440 nm
- Features: Collimator
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Fiber focusing lenses are designed to use for the laser output of a fiber With common standard fiber connection attachment. They are widely used in laser machining systems for welding, cutting, drilling and structuring applications. They are also used in the end-pump DPSS laser systems to focus the
- Magnification: 1 to 4 X
- Features: Collimator, High Power / Laser, Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Lenses Ball lenses offer several advantages, including: High Performance: Excellent focusing capabilities and suitability for high-precision optical systems. Wide Variety: Available in various (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
An achromatic lens is a lens that is designed to limit the effects of chromatic and spherical aberration,and is corrected to bring two wavelengths (typically red and blue) into focus on the same plane.The most common type of achromat is the achromatic doublet, the commonly used materials are composed of flint glass and crown glass.
(read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
For lighting and sensor applicaions LN series lenticular arrays from ROAFOL Fresnel Optics are a lightweight and efficient polymer optics. The variuos standard designs can be trimmed to any required shape and and on request optical coatings can be applied. (read more)
Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Comparison of optical performance between fused silica wedge prisms and BK7(K9 (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
resistance: suitable for high temperature environment. Chemical stability: corrosion resistant, suitable for harsh environments. Low thermal expansion: stable performance under temperature change. What materials can Yutai Optics process for rod lenses? Yutai Optics processing rod lens materials are: BK7, fused silica, sapphire and other optical glass and some infrared materials, such as silicon. (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
How to test and verify the optical path? Imaging quality test: evaluate imaging quality through MTF test, resolution test, etc. Environmental testing: conduct temperature, vibration and other tests to ensure that the lens works stably in (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
optical systems: such as UV microscopes and UV laser systems. High precision optical instruments: such as astronomical telescopes and high resolution camera lenses. (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
expansion or focusing. Imaging systems: to correct dispersion or to realize specific optical effects. Optical measurements: for interferometers, spectrometers and other equipment. What is fused silica? Fused silica: high purity amorphous silica (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
What are aspheric lenses? An aspheric lens is an optical lens whose surface is not spherical but has a more complex curved shape. Compared to conventional spherical lenses, aspheric lenses are designed to better correct aberrations in an optical system (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Fused silica is a high performance optical material with ultra-broad spectral transmission, low thermal expansion, and high laser damage threshold for ultraviolet (UV), visible (VIS), and infrared (IR) spectroscopy systems.
(read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd.
More Information Top
-
Polarization Optics in Telecommunications
Z. Liu, “ Optical collimator with long working distance,” U.S. Patent 6,469,835 B1, Oct. 22, 2002.
-
A New Instrument For The In-Situ Measurement Of Individual Marine Particulates: Laser Troller
Each detector element consists of an optical collimator attached to the photocathode of a remote photomultiplier tube.
-
New concept of optical components with low cost and ultracompactness
We observed 1) Lateral error in alignment between two optical collimators .
-
Spectroscopic Instrumentation
The equivalent slicer slit is tilted against the optical collimator axis.
-
The infrared and semi-active laser simulation capabilities at the AMSTAR tri-mode system simulation HWIL facility
Figure 2 highlights the two major sub-systems of the infrared scene projector within the AMSTAR TMSS: the emitter array engine and the optical collimator .
-
Optical transformer and collimator for efficient fiber coupling
OPTICAL COLLIMATOR .
-
Direct welding with arc discharging to joint quart optical fiber to multicomponent glass mold lens (small factor fiber collimator with new push-pull welding me...
This paper will describe how to make progress in an optical collimator with direct splicing quartz optical fiber to a multicomponent glass mold lens.
-
A 40-Gb/s Optical Module Using 4-Channel WDM TOSA for Access Network Applications
Four directly modulated uncooled DFB laser diodes with wavelength of 1275nm, 1300nm, 1325nm, 1350nm were packaged into coaxial type transmitter optical sub-assembly (TOSA) with an optical collimator to output the collimated laser beam.
-
Knowledge-Based and Intelligent Information and Engineering Systems
DTIRC Based Optical Collimators . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Conceptual design of 1.5m aperture vertical collimator assembly with short tube and long focus
The opto vacuum cham platform hold main optical collimator is window assem There are tw stability of th meet the requ .
Indicates content that may require registration and/or purchase.