Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: A Neutral Density filter allows a photographer to control the exposure in an image very easily. The filter stops light reaching the camera sensor, therefore allowing us to leave the camera with a higher aperture for a longer amount of time.
- Surface Quality: 80-50 Scratch / Dig
- Filter Type: Neutral Density Filters
- Filter Shape: Rectangular
-
Supplier: HG Optronics, Inc.
Description: A Neutral Density filter allows a photographer to control the exposure in an image very easily. The filter stops light reaching the camera sensor, therefore allowing us to leave the camera with a higher aperture for a longer amount of time. HG OPTRONICS neutral-density filter is
- Surface Quality: 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Filter Shape: Circular
- Filter Type: Neutral Density Filters
- Features: Ultra-Violet (UV)
-
Supplier: KOBOLD Instruments, Inc.
Description: This device operates independently of liquid properties such as color, viscosity, dielectric constant, density, conductivity, contamination, and temperature. The TED is compact, selfcontained and all solid state. With no moving parts to wear out, reliability is not just a TED design goal…
- Maximum Operating Pressure: 400 psi
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology Type: Optical
-
-
Supplier: DigiKey
Description: "Sensor PIR (Passive Infrared) 472"" (12m) 39.4' High Density Lens, Black Module"
- Type: Passive Infrared, PIRs
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: lens filters price, please feel free to contact us. BRD Optical can provide different types of neutral density filters. BRD Optical makes fixed OD value neutral density filter by depositing Inconel film on a clear substrate. The advantage of the coated density
- Transmission Range: 400 to 1,100 nm
- Optical Density: 0.1 to 5
- Features: BK7 Glass
- Filter Shape: Circular
-
Supplier: Shanghai Optics
Description: Optical domes are hemispheric windows which provide a protective boundary while allowing a clear field of view between two environments. They are typically made of two parallel surfaces. Shanghai Optics manufactures optical domes in a wide variety of substrates, suitable for visible,
- Lens Type: Spherical Lens
- Lens Application: Ultraviolet, Visible
-
Supplier: Abrisa Technologies
Description: angle 52 Degree AR for LIDAR & Sensors Beam Splitter & Partial Transmitters Standard, Polarizing, Non-Polarizing, Hybrid Partial Transmitters for Security, Hidden LCD Neutral Density & Dark Bio/Chemical Compatible & Protective Autoclaveable for Medical & Dental Selective & Absorptive
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Mirror, Protective
- Materials: Glass, Metal
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Emerson's Rosemount Analytical OPM 3000 Opacity Dust Density Monitor stack mounting transmissometer sensor system consists of an optical transceiver mounted on one side of the stack and a retro reflector mounted on the other. The OPM 3000 ratio measurement technique provides
- Detector Range: 0.9 to 15.2 m
- Maximum Response Time: 10 seconds
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current, Switch / Alarm
-
Supplier: Sensirion
Description: For HVAC and Air Quality Applications With this new particulate matter sensor, Sensirion expands its range of environmental sensing solutions and opens up a new dimension in indoor and outdoor air quality applications. The SPS30 particulate matter (PM) sensor represents a new
- Operating Temperature: 14 to 140 F
- Operating Humidity: 0 to 95 %
- Electrical Outputs: Analog Voltage
- Measurement Type: Density
-
Supplier: Edmund Optics Inc.
Description: VIS and NIR ND Filters, Mounted for Imaging Lenses Variety of Optical Densities Stack Filters Together for Custom Transmission Profiles Our TECHSPEC® Absorptive Neutral Density Filters and TECHSPEC® NIR Non-Reflective Neutral Density Filters are now available in M25.5 and
- Diameter, Square Side, or Rectangular Length: 28.000000000000004 mm
- Optical Density: 0.6
- Transmission (%): 25 (%)
- Filter Shape: Circular
-
Supplier: Edmund Optics Inc.
Description: VIS and NIR ND Filters, Mounted for Imaging Lenses Variety of Optical Densities Stack Filters Together for Custom Transmission Profiles Our TECHSPEC® Absorptive Neutral Density Filters and TECHSPEC® NIR Non-Reflective Neutral Density Filters are now available in M25.5 and
- Diameter, Square Side, or Rectangular Length: 33.5 mm
- Optical Density: 3
- Transmission (%): 0.1 (%)
- Filter Shape: Circular
-
Supplier: Edmund Optics Inc.
Description: VIS and NIR ND Filters, Mounted for Imaging Lenses Variety of Optical Densities Stack Filters Together for Custom Transmission Profiles Our TECHSPEC® Absorptive Neutral Density Filters and TECHSPEC® NIR Non-Reflective Neutral Density Filters are now available in M25.5 and
- Diameter, Square Side, or Rectangular Length: 33.5 mm
- Optical Density: 0.3
- Transmission (%): 50 (%)
- Filter Shape: Circular
-
Supplier: Edmund Optics Inc.
Description: VIS and NIR ND Filters, Mounted for Imaging Lenses Variety of Optical Densities Stack Filters Together for Custom Transmission Profiles Our TECHSPEC® Absorptive Neutral Density Filters and TECHSPEC® NIR Non-Reflective Neutral Density Filters are now available in M25.5 and
- Diameter, Square Side, or Rectangular Length: 28.000000000000004 mm
- Optical Density: 0.3
- Transmission (%): 50 (%)
- Filter Shape: Circular
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: PM1006 adopts the principle of optical sensing method to detect the variation trend of particle (size between 0.3μm~10μm) concentration in the air. An infrared light emitting diode and an optoelectronic sensor are optically arranged in the device. And the sensor can directly
- Operating Temperature: -4 to 167 F
- Electrical Output: Analog Current, Analog Voltage
- Input Power: DC Power
- Measurement Output: Dust Density
-
Supplier: Gantner Instruments, Inc.
Description: Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control,
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 122 F
- Inputs: Accelerometer Input, Strain Gauge / Bridge Input
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Vehicular
-
Supplier: Broadcom Inc.
Description: sensor. The miniature isolation amplifier analog input is continuously measured by the sigma-delta modulator through over-sampling using an on-board clock. The signal information is contained in the modulator data, as a density of ones with data rate of 10 MHz. Data is then encoded and
- Operating Temperature: -40 to 105 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: Infineon Technologies AG
Description: low current consumption, the TLI493D sensors are also suitable for use in applications that have not yet used magnetic sensors, e.g. as a replacement for potentiometers and optical solutions. Due to the contactless position determinations and a high temperature stability of the
- Applications: Consumer, Industrial
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE493D-W2B6 A3 3D magnetic sensor with extremely low-power consumption and ultra-small package Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within its small 6-pin package the sensor
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE493D-W2B6 A0 3D magnetic Hall sensor with I2C interface and wake-up function Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within its small 6-pin package the sensor provides direct
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Allied Electronics, Inc.
Description: electro-optical characteristics, numerous package styles and a range of mounting configurations. Honeywell's Infrared Sensors feature options such as: Improved optical coupling over greater distances High density mounting capabilities using a single mounting hole on a PCB
-
Supplier: LMI Technologies
Description: The chroma+scan 3155 sensor integrates highdensity profiles and fast scan rates to helpoptimize the value of your materials. Builtfor true coplanar scanning for transverseapplications, this sensor delivers impressivedata accuracy.• TRUE COPLANAR MOUNTING FOR ACCURATETHICKNESS•
- Measurement Range: 0.3149608 inch
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Takex America, Inc.
Description: Features High performance dual twin element optical unit High density detection area Slight motion detection - selectable twin/quad sensing Self-test function Built-in alarm memory Trouble alarm
- Detection Range: 82 ft
- Mounting: Ceiling Mount
- Type: Passive Infrared, PIRs
-
Supplier: Allied Electronics, Inc.
Description: electro-optical characteristics, numerous package styles and a range of mounting configurations. Honeywell's Infrared Sensors feature options such as: Improved optical coupling over greater distances High density mounting capabilities using a single mounting hole on a PCB
-
Supplier: ASTM International
Description: available direct push equipment. The ability to penetrate materials is based on carrying vehicle weight, density of soil/materials, and consistency of soil/materials. Penetration may be limited or damage to sensors or tooling can occur under certain ground conditions. DP tools are not
-
Supplier: Newport MKS
Description: >10 kW/cm2 and pulsed maximum power density ratings of up to >10 J/cm2, these sensor cards are ideal for sensing and locating excimer lasers, gas lasers, and tripled ND:YAG lasers. Optical Charging Not Required The cards are always ready to use with no optical charging
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: maximum CW power density ratings of up to >10 kW/cm2 and pulsed maximum power density ratings of up to >10 J/cm2, these sensor cards are ideal for sensing and locating excimer lasers, gas lasers, and tripled ND:YAG lasers. Optical Charging Not Required The cards are
- Features: Specialty / Other
-
Supplier: Eaton Corporation - Sensors
Description: sensors built with 2 meter cable for ease of use Fixed focus diffuse sensor with an ultra-fast response time of 330 microseconds Thru-beam sensors with test outputs to verify proper operation of the source or detector from a remote location Polarized reflex sensors with a
- Operating Distance: 4 inch
- Operating Temperature: 5 to 131 F
- Output Load: DC Load
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Newport MKS
Description: to 0.2 W/cm2 with one sensor area for low powers and a second sensor area for medium powers. High power cards have a damage threshold up to 120 W/cm2. The high power sensor card has a larger area and can be used conventionally by directly exposing the sensitive area to mid-IR
- Features: Specialty / Other
-
Supplier: LAND
Description: optical system, with large-area collection, offering a low detection limit of less than 1 mg/m3. Operating in a wide temperatures range, the 4750-PM uses a stack-mounted sensor with combined internal user interface, and has no moving parts, since the optical path is pre-set to
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current
- Features: Built in Calibration
- Display Type: Digital
-
Supplier: Newport MKS
Description: visualization of spatial mode patterns. High Sensitivity and High Damage Threshold Versions Low power cards can detect down to 0.2 W/cm2 with one sensor area for low powers and a second sensor area for medium powers. High power cards have a damage threshold up to 120 W/cm2. The high
- Features: Specialty / Other
-
Supplier: LMI Technologies
Description: The chroma+scan 3350 sensor integrates high-density 3D profiles with sub-millimeter 2D color imaging to get the highest value from every piece scanned. The sensor's color vision capability also detects defects at incredibly high accuracy and detail. Designed to produce highly
- Mounting / Loading Options: Automatic / Inline
- Features: External Micrometer, Gage Calibrator, Laser Class III, Other Gage, Visible Laser Light (680nm)
- Gage / Instrument Type: Gage Block / Master, Micrometer, Optical - Laser, Special Function / Form Gages
- Measurement Scale / Units: Metric
-
Supplier: LAND
Description: concentrations. This enables closer emissions control, with a more accurate measurement than similar PM monitoring systems. Maximum measurement stability is achieved through an advanced optical system with a lower angle of incidence than competing systems, resulting in a lower detection
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current
- Features: Built in Calibration
- Display Type: Digital
Find Suppliers by Category Top
Featured Products Top
-
, the optical density of the cell suspension increases and a traditional sensor begins to loose linearity. The Dencytee sensor increases the light emitted by the source to compensate for increases and maintain linearity over a wider range of cell concentrations (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Hamilton Company introduces the VisiTrace Optical DO Sensor for low-ppb dissolved oxygen measurement in power processes, where maintaining low oxygen is critical. VisiTrace measures very low – 0 to 2,000 ppb – levels, and the optical technology is not affected by hydrogen or (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
O6D laser distance sensor The O6D laser distance sensor from ifm detects any target (read more)
Browse Time of Flight Optical Sensors Datasheets for ifm efector inc. -
ABB acquires innovative optical sensor company to expand smart water management offering Group press release | Zürich, Switzerland | 2024 (read more)
Browse Liquid Level Sensors Datasheets for ABB Measurement & Analytics -
Optical Density (OD): indicates the degree of light attenuation, the higher the OD value, the lower the light transmission. Formula: OD = -log10(T), where T is the transmittance (e.g. OD1=T10%). Transmittance (T): usually expressed as a percentage (e (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
Want to maximize efficiency and boost power density in your next design? Traditional current sensing can’t keep up with GaN and SiC—and that limits system performance. Our on-demand webinar reveals how next-generation high-speed magnetic sensors let (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
Outstanding linearity This and other great electrochemical gas sensors are available from Electro Optical Components. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Electro Optical Components. Electro Optical Components offfers a broad array of Gas and Particle Detection Systems including NDIR, (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
supply - Up to 15x lower common-mode capacitance - Up to 20 dB better EMI performance - Smaller footprint. Lower BOM. Higher power density. (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Micro Pumps for NDIR Gas Sensor Modules - Highest quality and performance available. For your gas detection requirements Electro Optical Components has a solution. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
integrated wheel drives are offered with a number of options, including torque output, 24 or 48 V winding voltage, electromagnetic brake and Hall sensor or optical encoder feedback for motor control. Figure 1: The MPW52 and MPW86 feature a high-torque density, BLDC motor with a heavy-duty inline
More Information Top
-
Micro-bioreactor Design for Chinese Hamster
Ovary Cells
(b) LED-fiber optical density sensor .
-
Microalgae Biotechnology
(2006) Real- time monitoring and automatic density control of large-scale microalgal cultures using near infrared (NIR) optical density sensors .
-
Optical Sensor Systems in Biotechnology
With the excep- tion of the optical density sensor all others employ certain fluorophores that are sensitive to the designated parameter.
-
Biomedical Diagnostic Science
High- density optical sen- sor arrays employ the same types of optical imaging fibers discussed previously and allow thousands of individually addressable transducer elements to simulta- neously monitor chemical species in a high-speed and reproducible fashion.
-
Expendable optical density profilers started from intelligent multiple shot launcher on the deep sea bottom with storage capabilities over several years
The measuring principle of the optical density sensor is based on the use of Snellius' law of re- fraction and has been described elsewhere [2],[3], The light ray path in the sensor head is shown in figure 1, representing a cross…
-
PharmaSat
…at three distinct dosage levels, and one control yeast group with no antifungal dosage Track the yeast population density and health in each microwell before, during and after administering the antifungal agent by using an optical density sensor and Alamar Blue, an…
-
Optical Chemical Sensors
Randomly ordered addressable high- density optical sensor arrays, Anal.
-
Altering interface detector positioning in combination with prestorage filtration to achieve a better quality of single donor platelet concentrates using the C...
Abstract The interface detector (ID) is an optical density sensor that affects the quality of single donor platelet collection using the CS 3000 Plus blood separator.
-
Insect cell density in bioreactor cultures can be estimated from on-line measurements of optical density
Although autoclavable optical density sensors are finding increasing use in on- line monitoring of biomass in microbial fermentations (Kennedy et al., 1992), there are few accounts of this type of monitoring in animal cell cultures; what information has been published concerns hybridoma…
-
Synthesis of poly(3-hydroxybutyrate) by the autotrophic CO-oxidizing bacterium Seliberia carboxydohydrogena Z-1062
The installation was explosion proof and hermetically sealed; it contained gas and liquid closed loops, a fermenter, a gasholder, compressors, a gas feeder, gas analyzers, optical density sensors , temperature sensors, pH meters, etc (Fig. 1).
Indicates content that may require registration and/or purchase.