Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Notch filters are commonly called suppression filters, band-stop filters, etc. The characteristic of this filter is that it can pass most wavelengths with almost no loss, and the specified band (stop band). The light decayed to a fairly low level. They are just the
- Thickness: 0.5 to 6 mm
- Surface Quality: 60-40 Scratch / Dig, 80-50 Scratch / Dig
-
Supplier: Deposition Sciences, Inc.
Description: Product Overview Notch filters block a range of wavelengths while transmitting both shorter and longer wavelengths outside of the blocked region. Thus, they provide the exact opposite functionality of a bandpass filter. One of the most common uses of DSI notch
- Rejection Range: 755 to 845 nm
- Filter Shape: Circular
- Filter Type: Color Filters
- Features: Infrared (IR), Other, Ultra-Violet (UV), Visible (VIS)
-
Supplier: Abrisa Technologies
Description: This dual notch color corrector improves Color Rendering Index (CRI) for output from a metal halide arc lamp. Requests to provide custom color correction for your specific lamp spectrum are welcome.
- Filter Type: Bandpass / Interference Filters, Neutral Density Filters
- Application: Visible (VIS)
-
-
Supplier: Materion Corporation
Description: Customized solutions provide flexible options for our customers. That is why we offer bandpass filters at full width half maximum (FWHM) bandwidth, including options from wideband to ultra-narrowband. For applications requiring an Ultra-Narrow Bandwidth, we can produce bandpass filters
- Filter Type: Bandpass / Interference Filters
- Features: Infrared (IR), Ultra-Violet (UV), Visible (VIS)
-
Supplier: Abrisa Technologies
Description: Notch filters block a relatively narrow band of wavelengths between shorter and longer pass bands. This example narrow band minus filter has a nominal bandwidth of 110nm with an average reflection of more than 99% over a nominal bandwidth of 30-40 nm. The pass bands have an
- Filter Bandpass: 30 to 40 nm
- Filter Type: Bandpass / Interference Filters
- Features: Ultra-Violet (UV)
-
Supplier: Shanghai Optics
Description: Features of High Transmission OD4 Notch Filters Low Cost Design >OD 4.0 Rejection of Laser Wavelength Broad Transmission Range
-
Supplier: Shanghai Optics
Description: Features of High Transmission OD6 Notch Filters Common Wavelengths for Popular Fluorophores >93% Transmission >OD6 Blocking, <3% from Edge of Bandwidth
-
Supplier: Chroma Technology Corp.
Description: Type: Emission Filter Coating: Sputter/Hard Coated
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1 mm
- Center Wavelength: 785 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Alluxa, Inc.
Description: Germanium substrate and and is 25.4 mm in diameter. Alluxa notch filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 2 mm
- Transmission Range: 10,600 nm
- Filter Shape: Circular
-
Supplier: Edmund Optics Inc.
Description: Reactive Sputtering (APRS) Technology, guaranteeing durable coatings that will not degrade with time, temperature, or humidity. Each notch filter is mounted in a black anodized ring which has been engraved to ease filter handling, identification, and orientation. TECHSPEC OD 6
- Features: Other
- Shape: Round
-
Supplier: Edmund Optics Inc.
Description: Reactive Sputtering (APRS) Technology, guaranteeing durable coatings that will not degrade with time, temperature, or humidity. Each notch filter is mounted in a black anodized ring which has been engraved to ease filter handling, identification, and orientation. TECHSPEC OD 6
- Features: Other
- Shape: Round
-
Supplier: Edmund Optics Inc.
Description: Reactive Sputtering (APRS) Technology, guaranteeing durable coatings that will not degrade with time, temperature, or humidity. Each notch filter is mounted in a black anodized ring which has been engraved to ease filter handling, identification, and orientation. TECHSPEC OD 6
- Features: Other
- Shape: Round
-
Supplier: Edmund Optics Inc.
Description: Reactive Sputtering (APRS) Technology, guaranteeing durable coatings that will not degrade with time, temperature, or humidity. Each notch filter is mounted in a black anodized ring which has been engraved to ease filter handling, identification, and orientation. TECHSPEC OD 6
- Features: Other
- Shape: Round
-
Supplier: Dontech Incorporated
Description: (Yellows, Ambers, Reds) Band Pass Optical Filters (Blues & Greens) Custom Colored Optical Filters (Triple Notch Filters) Polarizers (Linear & Circular) Band Rejection: Visual Rejection Near IR Pass Filters IR Rejection Heat Reflectors Night Vision
- Features: Color Filters
-
Supplier: SCHOTT AG
Description: filters: Bandpass filters (narrowband and broadband filters) Edge filters (longpass and shortpass filters) Notch filters (from single to triple notch) DUG 11: UV-transmittive filters without passbands at around 700 nm Hard bandpass
-
Supplier: Shanghai Optics
Description: life. Your Choice of Raman Filters: Notch or Edge Filters We manufacture both notch and edge signals. Either notch or edge filtering can be used in Raman spectroscopy, and the type you choose will depend on your application. You will need individual filters
-
Supplier: Materion Corporation
Description: Optics & Thin Film Coatings’ Rugate notch filters offer effective optical reflection within the notch, while retaining high transmission over a broad spectral range. Rugate notch filters can be designed as single-line or multi-line notch
- Temperature Resistance: -200 to 200 C
- Enhancement / Features: Coated, Dielectric / Insulating
-
Supplier: DigiKey
Description: OD6 Notch Filter 473nm
-
Supplier: Abrisa Technologies
Description: to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beam splitters, metal
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Mirror, Protective
- Materials: Glass, Metal
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: Shanghai Optics
Description: A laser line filter is a precision optical filter with an extremely narrow passband centered on a standard laser wavelength. These optical filters are used to prevent the distortion of measurement signals and to increase image contrast. They are used to screen out
-
Supplier: Deposition Sciences, Inc.
Description: Product Overview Edge filters, also sometimes called dichroic filters, are coatings that include short wave pass and long wave pass filters. Specifically, these coatings transmit one range of wavelengths while blocking others. However, they are distinct from bandpass and
- Diameter, Square Side, or Rectangular Length: 100 mm
- Filter Shape: Circular
- Filter Type: Color Filters, Dichroic Filters, Long Pass Filters, Short Pass Filters
- Substrate Material: Fused Silica, Germanium, Sapphire, Zinc Selenide
-
Supplier: ValueTronics International, Inc.
Description: The AQ6317B is an optical analyzer from Ando. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified
-
Description: output) for the transmission of optical power; - the ports are optical fibre or optical fibre connectors; - they differ according to their characteristics. They can be divided into the following categories: - short-wave pass (only wavelengths lower than or equal to a specified
-
Supplier: CSA Group
Description: output) for the transmission of optical power; - the ports are optical fibre or optical fibre connectors; - they differ according to their characteristics. They can be divided into the following categories: - short-wave pass (only wavelengths lower than or equal to a specified
-
Description: output) for the transmission of optical power; the ports are optical fibre or optical fibre connectors; - they differ according to their characteristics. They can be divided into the following categories: - short-wave pass (only wavelengths lower than or equal to a specified
-
Supplier: Gavish, Inc.
Description: 0.020”, 2 x 2 x 0.010” in both R and C plane orientation Specialty sapphire dummy wafers in 150 and 200 mm diameters, single side polished with flat, or notch configuration Sapphire Optical substrates and optical filter substrates – sizes and thickness per customer
- Length: 2 inch
- Width / O.D.: 2 to 7.87402 inch
- Thickness / Wall Thickness: 0.01 to 0.02 inch
- Features: Dielectric Ceramics / Materials, Optics / Optical Grade
-
Supplier: OSI Optoelectronics
Description: for very accurate nulling or centering applications. Position information can be obtained when the light spot diameter is larger than the spacing between the cells. Spectral response range is from 350 - 100 nm. Notch or bandpass filters can be added to achieve specific spectral
- Sensitivity: 0.65 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 0.5 mm
- Active Area Height: 0.5 mm
-
Supplier: H2W Technologies
Description: limits, notch filter and low-pass filter - Modes of motion include jogging, point-to-point positioning, contouring, PVT, electronic gearing and electronic cam - Over 200 English-like commands executable by controller. Includes conditional statements and event triggers -
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Maximum Output Voltage: -10 to 10 volts
- Continuous Output Current: 10 amps
Find Suppliers by Category Top
Featured Products Top
-
than 80% transmission from 7000 nm to 14000 nm. This unmounted notch filter is coated on a 2.0 mm thick Polished Germanium substrate and and is 25.4 mm in diameter. Alluxa notch filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Alluxa Introduces High Performance 10.6 µm Infrared Notch Filter Alluxa, Inc., a global leader in high-performance optical coatings and filters and (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
offers a comprehensive range of stock optical filter types including shortpass, longpass, bandpass, notch (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
. These bandpass, dichroic, notch, and longwave pass optical filters deliver superior performance and exceptional durability when compared to traditional filters in these spectral ranges, allowing us to offer advanced UV-IR spectral-management solutions to our customers.” (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
ULTRA SERIES OPTICAL FILTERS AND COATINGS High-performance thin-film optical filters and coatings for sophisticated systems ULTRA Series optical filters and coatings are (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
at 0° or other small angles of incidence (AOI). Dichroic filters, on the other hand, are meant to be used at 45° or other large AOI and can be designed in bandpass, notch, or edge configurations. Optical filters can also be designed in multiband configurations. Multiband filters are (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
ULTRA Series Optical Filters and Coatings High-performance thin-film optical filters and coatings for sophisticated systems ULTRA Series optical filters and coatings are (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
ALLUXA’S OPTICAL FILTERS LAND ON MARS Alluxa’s optical filters, specially designed for the advanced fluorescence spectrometer on the Mars Perseverance Rover, landed safely on (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
bandpass, dichroic, notch, and longwave pass optical filters deliver superior performance and exceptional durability when compared to traditional filters in these spectral ranges, allowing us to offer advanced UV-IR spectral-management solutions to our customers.” (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
ALLUXA INTRODUCES GROUNDBREAKING PVD PROCESS WITH EXTENDED SPECTRAL PERFORMANCE FOR OPTICAL FILTERS (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
Optical Filters
The article describes the characteristics of different types of optical filters including absorptive filters, interference filters, polarization filters, bandpass filters, notched filters, dichroic filters, neutral density filters, laser line filters, explained their working principle, and stated
-
Design and Development of Medical Electronic Instrumentation
, and switched-capacitor surface. array electromyographic amplifier. In Chapter 2 we look at the frequency content of various biopotential signals and discuss. the need for filtering and the basics of selecting and designing RC filters, active filters, notch. filters, and specialized filters for biopotential
More Information Top
-
A Cost-effective Sub-terahertz Continuous Wave Generation Scheme Using a Broadband Optical Source and An Optical Feedback Loop
The usual DSB-SC scheme, which consists of a discrete optical source, an optical intensity modulator (OIM), a local oscillator (LO), an optical notch filter , and an erbium doped fiber amplifier (EDFA), is one of well-known photonic-based sub-THz CW …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/7207/US4099854.pdf?sequence=1
Optical Notch Filter Utilizing Electric Dipole Resonance Absorption .
-
Tunable Subterahertz Wave Generation Based on Photonic Frequency Sextupling Using a Polarization Modulator and a Wavelength-Fixed Notch Filter
In this paper, a novel approach to achieving frequency sextupling using a polarization modulator and a wavelength-fixed optical notch filter is proposed and experimentally demonstrated.
-
Optical-fiber notch filter for storage ring transverse feedback system
The optical notch filter has advantages of low loss, which is not related to the size of the storage ring, high-frequency response, and compact in size.
-
Generation and distribution of a wide-band continuously tunable millimeter-wave signal with an optical external modulation technique
Abstract—A new technique to generate and distribute a wide- band continuously tunable millimeter-wave signal using an optical external modulator and a wavelength-fixed optical notch filter is proposed.
-
Optical Materials and Communication
Design of Optical Notch Filters Based on Equivalent Relations .
-
Holographic Mirrors
An optical notch filter provides a rejection over a narrow selected band of frequencies and allows a maximum overall transmission outside the rejected band.
-
Optical Gaussian Notch Filter Based on Periodic Microbent Fiber Bragg Grating
Abstract: In this paper, we demonstrated an optical notch filter constructed from a periodic microbent fiber Bragg grating attained by using two copper-wire-wound slabs.
-
A simple implementation of tunable all-optical microwave notch filter with a negative tap based on a semiconductor optical amplifier
The measured (solid line) and theoretical (dashed line) frequency responses of our all- optical notch filter with a negative tap are shown in Fig. 2.
-
Nanoscience with Liquid Crystals
Circular Polarizers, Optical Notch Filters and Reflectors . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.