Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Portable Pyrometer for the monitoring and documentation of the oven temperatures in coking ovens. Temperature range: 600 and 1600 °C. Key Features Rapid temperature recording of nozzle bricks and air stages in coking ovens Viewfinder with temperature area markings for simple aiming at the
- Celsius Scale: 600 to 1,600 C
- Spectral Range: 1.58 to 1.8 microns
- Emissivity: 0.1 to 0.99
- Configuration/ Features: Application Software Included, Battery Powered, Has Datalogger or Data Collection Capability, Records Min/Max Values
-
Supplier: Ircon, Inc.
Description: The SR Series infrared thermometer is a two-color infrared thermometer protected from dust and spray by a NEMA 4 (IP66) rated casting. This pyrometer is ideally suitable for high temperature measurements and a good choice for molten metal, wire and rod forming,
- Temperature Range: 1,300 to 6,500 F
- Operating Temperature: 30 to 130 F
- Electrical Output: Current, Voltage
- Technology: Optical Pyrometer
-
Supplier: Ircon, Inc.
Description: The rugged Modline® 6 line of infrared thermometers delivers the best value in terms of price, performance, features and ease-of-use. These high performance IR sensors permit measurement of targets in harsh industrial environments that are otherwise inaccessible with non-fiber optic
- Temperature Range: 482 to 5,432 F
- Operating Temperature: 32 to 600 F
- Technology: Optical Pyrometer
- Electrical Output: Other
-
-
Supplier: Ircon, Inc.
Description: The Ultimax® series are handheld, portable infrared thermometers designed for maintenance applications and verification of process temperatures. For users that need temperature reporting capabilities, the Ultimax infrared thermometer can be used in datalogging mode to
- Temperature Range: -50 to 5,430 F
- Operating Temperature: 32 to 125 F
- Technology: Optical Pyrometer
- Category: Sensor / Transducer
-
Supplier: Sonel Test
Description: Easy way to quick and accurate temperature measurements Professional and compact infrared (IR) thermometers are a solution for problems in every area where specific thermal conditions are required. The intuitive one-hand operation of the devices and the ergonomically designed gun-type
- Features: Digital Front Panel
- Interface Options: Other Computer Interface
-
Supplier: Ircon, Inc.
Description: The Ircon® Javelin™ noncontact infrared thermometer is a compact, highly versatile temperature sensor. With a NEMA 4 (IP65) stainless steel body, plastic lens option, and temperature sensing capabilities from -20°C to 1300°C (0°F to 2400°F) the Javelin series is the perfect spot
- Temperature Range: 0 to 2,400 F
- Operating Temperature: 0 to 2,400 F
- Technology: Optical Pyrometer
- Category: Sensor / Transducer
-
Supplier: LAND
Description: Non-contact infrared thermometer custom-designed for accurate preform temperature measurements in optical fiber manufacture. The temperature of the preform in the burner zone, where the deposition takes place, is one of the critical control parameters which determines fiber
- Fahrenheit Scale: 1,830 to 4,530 F
- Celsius Scale: 1,000 to 2,500 C
- Spectral Range: 4.8 to 5.2 microns
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Description: Compact Two-wire Infrared Thermometer for Non-Contact Temperature Measurement in many different applications. Temperature ranges between 0 and 2200 °C. Key Features Two-wire Pyrometers with analog output 4 &help; 20 mA for connection to standard analyzing instruments
- Temperature Range: 32 to 3,992 F
- Response Time: 50 to 120 milliseconds
- Operating Temperature: 32 to 140 F
- Electrical Output: Current
-
Description: Small, stationary infrared thermometer (pyrometer) in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 650 and 2500 °C. Key Features Very small housing dimensions for easy installation, suited for use in confined spaces 2-wire
- Temperature Range: 1,202 to 4,532 F
- Spectral Range: 0.8 to 1.1 microns
- Response Time: 10 milliseconds
- Operating Temperature: 32 to 158 F
-
Description: pyrometers IS 140 is a digital, highly accurate pyrometer for non-contact temperature measurement on metals, ceramics, graphite etc. The pyrometer is equipped with RS232 and RS485 serial interfaces (switchable inside the pyrometer). This enables additionally the reading
- Celsius Scale: 550 to 3,500 C
- Spectral Range: 0.7 to 1.1 microns
- Emissivity: 0.1 to 1
- Configuration/ Features: Application Software Included, Laser Spot Aiming / Sighting, Records Min/Max Values
-
Supplier: OMEGA Engineering, Inc.
Description: The OS3750 Series is a small, lightweight handheld thermometer with a clear viewfinder. The thru-the-lens optical system enables it to measure small targets from a long distance. The measured value can be read on the internal digital display in the viewfinder. Three models are
- Celsius Scale: 400 to 3,000 C
- Display / Scale Characteristics: Celsius
- Local Interface: Digital Front Panel
-
Supplier: LAND
Description: The DTT is a short-wavelength non-contact infrared Furnace Thermometer designed to provide temperature measurement for optical fiber drawing tower furnaces. A highly accurate temperature measurement of optical fiber drawing tower furnaces, DTT is a Drawing Tower
- Fahrenheit Scale: 1,500 to 4,700 F
- Celsius Scale: 800 to 2,600 C
- Spectral Range: 1 microns
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-IR 1300 Pyrometer High-temperature infrared (IR) thermometer gun measures temperatures up to 1300 º C / 2372 ° F PCE-IR 1300 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other
- Fahrenheit Scale: 32 to 2,372 F
- Celsius Scale: 0 to 1,300 C
- Spectral Range: 8 to 14 microns
- Emissivity: 0.1 to 1
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-IR 1800 Pyrometer High-temperature infrared (IR) thermometer gun measures temperatures up to 1800 °C / 3272 °F PCE-IR 1800 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other
- Fahrenheit Scale: 1,202 to 3,272 F
- Celsius Scale: 650 to 1,800 C
- Spectral Range: 1 microns
- Emissivity: 0.1 to 1
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-IR 1800 Pyrometer High-temperature infrared (IR) thermometer gun measures temperatures up to 1800 °C / 3272 °F PCE-IR 1800 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other
- Temperature Range: 1,202 to 3,272 F
- Spectral Range: 1 microns
- Operating Temperature: 32 to 122 F
- Features: Battery Powered, Laser Spot Aiming / Sighting
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Pyrometer for non-contact temperature measurement / Adjustable emissivity / Optical resolution 30:1 / Measuring range of -50 ... +1000 °C / Double laser aiming / Maximum value display
- Celsius Scale: -50 to 1,000 C
- Celsius Scale Divisions: 0.1 C
- Spectral Range: 8 to 14 microns
- Emissivity: 0.1 to 1
-
Supplier: LAND
Description: BACKGROUND TEMPERATURE CORRECTION Infrared temperature measurements can be affected by reflected infrared radiation from the furnace walls. SPOT+ TMT has a built-in algorithm to correct for such reflections, using a measurement from a process input, a second pyrometer or a
- Fahrenheit Scale: 572 to 3,272 F
- Celsius Scale: 300 to 1,800 C
- Spectral Range: 3.9 microns
- Additional Output Options: "Output" is a switch or alarm signal
-
Supplier: LAND
Description: The SOLOnet series of digital infrared thermometers provides cost effective, reliable measurement in a wide variety of process control applications. There are four different thermometer types with choice of operating wavelength, optical variants, laser alignment and
- Temperature Range: 392 to 3,182 F
- Accuracy: 0.3 to 0.6 ±% Full Scale
- Spectral Range: 1 to 5 microns
- Response Time: 10 to 50 milliseconds
-
Supplier: Transcat, Inc.
Description: Product Highlights This digital thermometer operates with infrared measurement techniques to determine the surface temperature of an object. The optical system of the device collects radiated energy, and focuses it to an IR detector. The electronics translates optical
- Features: Thermal Pyrometer / Detector
-
Supplier: Transcat, Inc.
Description: (3-line), shows °F, min./max. values, alarm limit values and emissivity; in addition display with humidity module: %RH, °Ctd Optical and audible alarm when limit values are exceeded Probe socket for TC probes for determining emissivity Instrument memory for 90 measurement protocols PC
- Features: Thermal Pyrometer / Detector
-
Supplier: Transcat, Inc.
Description: gobs, furnace tubes, ceramics, billets, slag, and annealing materials. Sapphire window protects the silicon optics from heat and contamination. 3 Year Warranty. Enclosed Optical Sight.
- Features: Thermal Pyrometer / Detector
-
Supplier: Electro Optical Components, Inc.
Description: monitor Far Infrared (FIR) detection up to 300μm and beyond Each channel of the thermopile detector is fitted to the application by using an infrared filter or window. EOC has a broad selection of Standard Filters and Windows for these applications. Custom Filters and windows are also
- Operating Temperature: -4 to 185 F
- Detectivity: 3.44 10^8cmHz^(½)/W
- Category: Sensor / Transducer
- Technology: Thermal Pyrometer / Detector
-
Supplier: Optris Infrared Sensing, LLC
Description: The CTratio 2M is a rugged fiber-optical ratio thermometer for precise, non-contact temperature measurements from 250 °C to 3000 °C. Available in different models, it uses a dual-color pyrometer principle for reliable readings despite changing emissivity or obstructions. Ideal
- Temperature Range: 482 to 5,432 F
- Spectral Range: 1.45 to 1.75 microns
- Response Time: 1 milliseconds
- Category: Sensor / Transducer
-
Supplier: Optris Infrared Sensing, LLC
Description: applications, including dryers, furnaces, heat-treating processes of plastics and textiles processing, and semiconductor production. The IR thermometer CTi LThot with temperature measurement capabilities ranging from -40 °C to 975 °C and selectable optical has robust and durability due
- Temperature Range: -40 to 1,922 F
- Spectral Range: 8 to 14 microns
- Response Time: 45 milliseconds
- Category: Sensor / Transducer
-
Supplier: Optris Infrared Sensing, LLC
Description: applications, including dryers, furnaces, heat-treating processes of plastics and textiles processing, and semiconductor production. The IR thermometer CTi LThot with temperature measurement capabilities ranging from -40 °C to 975 °C and selectable optical has robust and durability due
- Temperature Range: -40 to 1,922 F
- Spectral Range: 8 to 14 microns
- Response Time: 40 milliseconds
- Category: Sensor / Transducer
-
Supplier: Electro Optical Components, Inc.
Description: monitor Far Infrared (FIR) detection up to 300μm and beyond Each channel of the thermopile detector is fitted to the application by using an infrared filter or window. EOC has a broad selection of Standard Filters and Windows for these applications. Custom Filters and windows are also
- Operating Temperature: -4 to 185 F
- Detectivity: 3.6 to 7.2 10^8cmHz^(½)/W
- Category: Sensor / Transducer
- Technology: Thermal Pyrometer / Detector
-
Supplier: Electro Optical Components, Inc.
Description: monitor Far Infrared (FIR) detection up to 300μm and beyond Each channel of the thermopile detector is fitted to the application by using an infrared filter or window. EOC has a broad selection of Standard Filters and Windows for these applications. Custom Filters and windows are also
- Operating Temperature: -4 to 158 F
- Detectivity: 10.8 10^8cmHz^(½)/W
- Category: Sensor / Transducer
- Technology: Thermal Pyrometer / Detector
-
Supplier: Electro Optical Components, Inc.
Description: monitor Far Infrared (FIR) detection up to 300μm and beyond Each channel of the thermopile detector is fitted to the application by using an infrared filter or window. EOC has a broad selection of Standard Filters and Windows for these applications. Custom Filters and windows are also
- Operating Temperature: -4 to 158 F
- Detectivity: 2.95 to 3.5 10^8cmHz^(½)/W
- Category: Sensor / Transducer
- Technology: Thermal Pyrometer / Detector
Find Suppliers by Category Top
Featured Products Top
-
. Manfred Hayk, Global Infrared (IR) Product Manager at AMETEK Land, said: “This smart SPOT MM pyrometer improves product quality and process efficiency through accurate tapping stream temperature measurements and enables measurement and (read more)
Browse Infrared Thermometers Datasheets for LAND -
This is your best deal in a basic infrared gun. Designed for broad general purpose use in research, industrial applications, HVAC, construction, repair or maintenance services, and even around the house if you’re technically inclined. Read temperature instantly from a distance. The quality (read more)
Browse Infrared Thermometers Datasheets for HydraCheck Inc. -
The Optris CTi LT series pyrometers are equipped with one of the world’s smallest infrared sensing heads, boasting a high optical resolution of up to 22:1. Utilizing a thermopile as a detector and operating within a spectral bandwidth of 8-14µm, these pyrometers excel in infrared (read more)
Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC -
infrared thermometer, making the pyrometer particularly suitable for integration into machines across various applications, including dryers, furnaces, heat-treating processes, plastics and textiles processing, and semiconductor production. The Optris CTi LThot series offers temperature (read more)
Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC -
portable non-contact thermometers are the ideal solution for accurate temperature (read more)
Browse Infrared Thermometers Datasheets for LAND -
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
NEW Non-Contact Infrared Thermometer for Accurate Temperature Measurements in Optical Fibre Manufacture Released by LAND LAND has developed a new non-contact infrared thermometer for (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
an advanced infrared digital pyrometer, providing an all-in-one temperature measurement for aluminum. Covering a wide range of different temperature measurements, the SPOT+ AL pyrometer is a single product that can be used in every part of the aluminum production process including extrusion, quench (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
. So you can boost your production, better protect your people, and reduce your environmental impact. Get precision performance even in the harshest conditions with LAND®. Improve product quality and process efficiency with actionable insights from our infrared pyrometers, line scanners (read more)
Browse Infrared Thermometers Datasheets for LAND -
an advanced infrared digital pyrometer, providing an all-in-one temperature measurement for aluminum. Covering a wide range of different temperature measurements, the SPOT+ AL pyrometer is a single product that can be used in every part of the aluminum production process including extrusion, quench (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND
Conduct Research Top
-
Why Service, Calibrate or Certify an Infrared Thermometer/Pyrometer?
Performance is reliant on optical sight-paths being kept clear, and continued protective services being maintained (Air and Water). Damage and contamination can build up slowly over time leading to drift and failure.
More Information Top
-
Bromine, Chlorine, and Iodine Determination in Soybean and its Products by ICP-MS After Digestion Using Microwave-Induced Combustion
The temperature during combustion was determined using an optical pyrometer (Ultimax Infrared Thermometer , Ircon, Niles, IL) equipped with a close-up VX-CL1 lens.
-
Evaluation of sample preparation methods for elastomer digestion for further halogens determination
The temperature during elastomer combustion by MIC was determined using an optical pyrometer (Ultimax Infrared Thermometer , Ircon, Niles, IL, USA) equipped with a close-up VX-CL1 lens.
-
Journal of the Brazilian Chemical Society - Bromine and chlorine determination in cigarette tobacco using microwave-induced combustion and inductively coupled ...
The temperature during cigarette tobacco samples combustion was determined using an optical pyrometer (Ultimax Infrared Thermometer , Ircon, Niles, IL, USA) equipped with a close-up VX-CL1 lens.
-
A new window coating system and a new window for the ALS
The optical pyrometer and Infrared thermometer are mounted on fixed supports and aligned using an illumination lamp.
-
Modern Sensors Handbook
In general we call them pyrometers, but depending on the manufacturer and depending on the instrument, we also speak of infrared thermometers , optical pyrometers , temperature radiation meters and so on.
-
A theoretical and experimental approach to the active-to-passive transition in the oxidation of silicon carbide: Experiments at high temperatures and low total...
A two-colour optical pyrometer (Ircon Infrared Thermometers , R series, 24C05, uncer- tainty (10 °C), which worked in the temperature range 900—2400°C was used.
Indicates content that may require registration and/or purchase.