Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Sensor, Safety, Optical Touch Button, Momentary Action, w/Field Cover
-
Supplier: Newark, An Avnet Company
Description: SENSOR, OPTICAL TOUCH BUTTON, NPN; Sensor Output:NPN; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:7A; Product Range:OTB Series RoHS Compliant: Yes
-
Description: and 4mm; PNP NO output mode; CE UL EAC certificates,obtain certifications from authoritative institutions; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; Capacitive sensors also function reliably in an extremely dusty or dirty
- Operating Distance: 0.0787402 to 0.1574804 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Optical Sensor Development Tools CAPACITIVE 2-PAD TOUCH SENSOR CTRL
-
Supplier: KEYENCE
Description: inspections. With a sampling rate of 64,000 profiles / second, the LJ-V7000 keeps up with just about any high-speed line you can throw at it. This is also the first 2D profiler to utilize a blue Class 2 laser. Coupled with KEYENCE's superior lensing and image processing algorithms, this
- Measurement Range: 0.68 to 0.89 inch
- Sampling Frequency: 0 to 64,000 kHz
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 32 to 113 F
-
Supplier: New Vision Display
Description: PRECI-Touch® – PCAP Solutions for Real World Environments NVD is one of the most trusted custom touch screen manufacturers with decades of experience serving major OEMs across all markets. Our PRECI-Touch® solutions are known for their performance in some of the most challenging
- Screen Diagonal: 2 to 25 inch
- Applications: Automotive, Computer
- Sensor Type: Capacitive
- Features: Integrated Keypad Interface, Suitable for Extreme Environment Applications
-
Supplier: Kyocera Corporation
Description: Plymouth, MI. More Information Contact a Distributor Locate a Sales Rep Request for quote Resistive touch panels Film touch or glass touch panel options Custom touch solutions Optical bond P-cap touch screen solutions On-cell touch
- Screen Diagonal: 3.5 to 12.1 inch
-
Supplier: PANJIT SemiConductor
Description: PanJit Touch Screens a worldwide leader in Resistive Touch Screens proudly introduces to the market Capacitive Touch Screens with superior optical characteristics, accuracy and reliability, under harsh environmental conditions, with an outstanding surface durability
- Operating Temperature: -4 to 158 F
- Screen Diagonal: 6.71 to 19.75 inch
-
Supplier: Grayhill, Inc.
Description: Grayhill's Series T4 is a projected capacitive touch panel with superb optical characteristics. This best in class touch technology for Original Equipment Manufacturers (OEM) combines a high resolution touch sensor optically bonded to protective cover glass with an
- Number of Devices: 1
- Type: Flat Panel Display (FPD)
- Screen: Graphic
- Display Options: Touch Screen
-
Supplier: Intellisense Microelectronics Ltd.
Description: The optical liquid level switch consists of an infrared LED and a receiver. In air, the light beam from the infrared LED is reflected back into the receiver. When rising liquid touches the tip of the sensor, the light is refracted away from the device, causing little light to return to
- Mounting Options: Bottom Mount, Side Mount
- Media Type: Liquid
- Meter Technology Type: Optical
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: PANJIT SemiConductor
Description: To make all kinds of outdoor activities possible with the touch screen display, PanJit optimizes and customizes the optical characteristics of Touch Screen by enhancing the polarized light transmission, color saturation and sunlight contrast, also reducing the natural light
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 6.86614544 inch
- Effective Screen Height: 5.14960908 inch
- Screen Diagonal: 8.4 inch
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Dielectric Constant (Relative Permittivity): 3.1
- Index of Refraction: 1.41
- Industry: Optical Grade / Material
- Chemical System: Silicone
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 28.333333333333332 to 102.77777777777777 µin/in-F
- Dielectric Constant: 2.62
- Index of Refraction: 1.5704
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 32.22222222222222 to 93.88888888888889 µin/in-F
- Light Transmission: 1 %
- Viscosity: 700 to 1,200 cP
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 36.11111111111111 to 90 µin/in-F
- Dielectric Constant: 3.74
- Index of Refraction: 1.5345
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 33.888888888888886 to 100 µin/in-F
- Dielectric Constant: 3.8
- Index of Refraction: 1.5318
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Spotlight on two dimensions The complexity of test pieces today is so extensive that contact or optical sensors alone are no longer sufficient. With the ViSCAN 2D optical probe, it is now possible to perform touch and optical measurements on one machine. Product
- Features: Other
- Probe Type: Proximity (Noncontact) Probe
- Mounting: Vertical
-
Supplier: Dontech Incorporated
Description: optical grids, including: • Laminated in optical substrates: glass, polycarbonate, acrylic, ADC, PET • Optical finishes – antiglare, antireflective, chemical/abrasion resistant • Sheets, cut-to-size • Applied to metal frames and gasketed • Applied to touch screens and
-
Supplier: Lion Precision
Description: just changed or adjusted. Avoid costly "eye-marks" on label webs which are required for optical sensors. Clear label sensors pay for themselves quickly when you stop ordering eye-marks on your labels. Get the Right Label Sensor, Reduce Future Headaches LRD8200 Ultrasonic
- Operating Distance: 0.12 inch
- Operating Temperature: 40 to 120 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Mode: Light/Dark Programmable
-
Supplier: Takex America, Inc.
Description: Features Simple operation of just pressing button Single touch can make adjustment for transparent object with high transmission Optical system capable of fine detection of transparent objects employed Reflector exclusively for transparent container detection Tarnish-proof reflector
- Operating Distance: 3.93701 to 39.3701 inch
- Features: Photoelectric Sensors
- Body Shape: Rectangular
-
Supplier: Automation24, Inc.
Description: pressure switch and as a pressure transducer, with one adjustable positive or negative switching output and one scalable 4-20 mA analog output. The measuring range is (-)14.5-145 psi (-1-10 bar) and is programmable via the optical touch inputs. The 4-digit alphanumeric display as well
- Working Pressure Range: -14.5 to 145 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Display Type: Analog Meter
-
Supplier: Banner Engineering Corp.
Description: Conserves production space by using a one-piece design Does not touch parts it measures, so can be used with moving processes, hot parts and sticky parts Provides 12 to 30V dc supply voltage with either an NPN or PNP discrete output, and a 4-20 mA or 0-10V dc analog output Automatically
- Measurement Range: 1.7716545 to 4.9212625 inch
- Operating Temperature: 14 to 122 F
- Output: Current, Switched / Alarm, Voltage
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Allied Electronics, Inc.
Description: Features: Two-Hand Control Modules Are for Use with STB Self-Checking Touch Buttons; Certified Type IIIC Per EN 574 Two-Hand Control Modules Are for Use with OTB Optical Touch Buttons; Certified Type IIIA/B E-Stop and Guard Monitoring Modules Monitor External Devices for Contact
-
Supplier: Smartmore Corporation Limited
Description: production rates, the adaptation of displacement sensors decreases production time and cost while subsequently reducing human errors. For example, the errors can be caused by equipment mishandling or management operations. Product Description SmartMore laser displacement sensor series
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Elongation: 250 %
- Dielectric Constant (Relative Permittivity): 2.45
- Index of Refraction: 1.52
- Transmission: 99 %
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Elongation: 150 %
- Dielectric Constant (Relative Permittivity): 2.38
- Index of Refraction: 1.52
- Transmission: 99 %
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Elongation: 100 %
- Dielectric Constant (Relative Permittivity): 3.1
- Index of Refraction: 1.41
- Transmission: 99 %
-
Supplier: Nikon Metrology
Description: high-speed Laser AF with a long 63mm working distance is available. It provides fast focusing and Z-axis measurements regardless of the surface shape of your workpiece. Touch probing measurement (Optional) The iNEXIV VMA-2520 accepts the Renishaw TP20 or TP 200 Touch Probe system,
- Image Source: Confocal Laser
- Applications: Electronics or Semiconductor Inspection
- System Type: Turnkey / Complete System
-
Supplier: Nikon Metrology
Description: High cost-performance with the same strong cast-iron body and direct bearing as the high end models. The VMA-6555V is for video measuring, while the VMA-6555 is touch-probe ready. Easy and Accurate Measurements Optimized for 3D Parts Nikon has drawn on its state-of-the-art digital
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
Find Suppliers by Category Top
Featured Products Top
-
freshness of products, ensuring quality control, or enhancing precision, sensors like the W10 emerge as a intelligent solution for multifaceted industrial challenges. Have you already gotten in touch with the W10? If not, find out more here. (read more)
Browse Proximity Sensors Datasheets for SICK -
, automated quality control team. Want to learn more about how photoelectric sensors can benefit your business’ operations, then be sure to contact Locon Sensor Systems today and we’ll put you in touch with one of our expert (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
. Robust Temperature and Load Handling Engineered with self-compensated strain gauges, this sensor maintains (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Remote electronics via standard twisted pair All set-up, calibration and diagnostics is done at the control panel All control wiring and interface is done at the control panel HF capacitance technology does not require routine cleaning Touch screen (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
HS, and UL standards, serving automation, precision medicine, new energy vehicles, robotics, semiconductor, and aviation/railway industries worldwide Custom non-standard sensor design (OEM/ODM) available Get in Touch Contact XJCSENSOR today to discuss custom torque sensor specifications for your application, or visit our website for the full technical datasheet. (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
standards, serving automation, precision medicine, new energy vehicles, robotics, semiconductor, and aviation/railway industries worldwide Custom non-standard sensor design (OEM/ODM) available Get in Touch Contact XJCSENSOR today to discuss custom torque sensor specifications for your application, or visit our website for the full technical datasheet. (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Custom non-standard sensor design (OEM/ODM) available Get in Touch Contact XJCSENSOR today to discuss custom multi-axis force sensor specifications for your application, or visit our website for the full technical datasheet. (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
instruments Products certified to CE, RoHS, and UL standards, serving automation, precision medicine, new energy vehicles, robotics, semiconductor, and aviation/railway industries worldwide Custom non-standard sensor design (OEM/ODM) available Get in Touch (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Hypersen 6-Axis Force Sensors: Empower Coffee Collaborative Robots with "Precise Touch"? (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
measurements with limited space between individual battery cells. The modular system supports synchronous multi-channel data acquisition, real-time performance analysis, and the integration of low-voltage sensors in HV environments. Multi-layer insulation, touch-proof connectors, and compliance with DIN EN 61010, validated by EMC, vibration, and IP65/IP67 testing, ensure reliable operation in demanding automotive test scenarios. (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG
Conduct Research Top
-
Application Note for Optical Bonding of e-Paper Displays
Optical bonding enables the connection of touch sensor, cover glass and display into one unit by means of different technologies and processes. Just as with optical bonding of TFT LC displays, this finishing process can also be applied to e-paper displays.
-
Optical Bonding of LCDs, OLEDs and Plasma Displays
for use with elements which are rigid and may be substantial in size, while lamination is suitable for affixing a thin membrane, such as an antireflective-coated plastic film, to a more or less rigid substrate, such as an LCD, OLED, Plasma display, touch sensor or anti-vandal shield.
-
Silicone Optical Adhesive Use in Full Fit of Display Screen
Silicone optical adhesive is commonly used in the full fit process of display screens, especially in applications where optical clarity and bonding strength are important. The full fit process involves attaching the display panel directly to the cover glass or touch sensor, eliminating the air gap
-
Mass Technology
mass – that's how the future of metrology is called. Production processes get more and more complex. The need for multifunctional machines grows. Carl Zeiss has recognized this and developed a concept that fulfills these demands. The new multi-sensor technology of ZEISS unites optical and touch
More Information Top
-
Statistical analysis of fingerprint sensor interoperability performance
As a group, neither optical touch sensors nor capacitive touch sensors showed a high level of similarity of quality scores.
-
55.2: Integrated Active Matrix Capacitive Sensors for Touch Panel LTPS‐TFT LCDs
One method of achieving built-in touch functionality is to employ optical touch sensor technology [1,2].
-
Robust Mechanochromic Elastic One‐Dimensional Photonic Hydrogels for Touch Sensing and Flexible Displays
This finding may offer an avenue to efficient and low-cost fabrication of flexible optical touch sensors .
-
Touch tracking with a particle filter
There are several different styles of optical touch sensors , and several of them are described in the following paragraphs.
-
Scalable highly-sensitive optical touch keyboards
S. Sumriddetchkajorn and R. Amarit, “Light scattering-based high contrast optical touch sensor architectures in transmissive and reflec- tive configurations,” Proc. SPIE 5644, 87–93 2004 .
-
Handbook of Modern Sensors
Optical Touch Sensors . . . . . . . . . . . . . . . . . . . . . .
-
Distributed, Ambient, and Pervasive Interactions
One way to do this is to use the built-in flashlight of a mobile device [2,13]: combined with an optical touch sen- sor , short messages can be encoded with a series of automatically generated short light pulses.
-
31.1: Invited Paper : A Touching Story: A Personal Perspective on the History of Touch Interfaces Past and Future
Figure 5: Sensor Frame: A prototype optical touch sensor that detects not only location, but also angle of approach[11].
-
CR4 - Thread: how touch pads work
You may also find optical touch sensor now.
Indicates content that may require registration and/or purchase.