Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BARTEC
Description: This optocoupler provides for a safe galvanic isolation between a non-intrinsically safe input circuit (transmitter) and the output connected to an intrinsically safe circuit (receiver), which is clearly identified by means of light blue terminals. The two channels are also safely
- Operating Temperature: -28.88888888888889 to 4.444444444444445 C
-
Supplier: Allied Electronics, Inc.
Description: Optocoupler; GATE DRIVE OPTOCOUPLER,LF
-
Supplier: Allied Electronics, Inc.
Description: Optocoupler; CMOS OPTOCOUPLER(25MBD),LF
-
-
Supplier: Allied Electronics, Inc.
Description: Optocoupler; ANALOG OPTOCOUPLER(HI LINEARITY),LF
-
Supplier: RS Components, Ltd.
Description: Quad opto coupler,ISP847XC DIP16 5300Vac
- Rise Time: 4 µs
- Input: DC
- Features: Other
- Output: Phototransistor
-
Supplier: Newark, An Avnet Company
Description: OPTOCOUPLER; Optocoupler Case Style:SMDIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non-Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Optocoupler; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:-; Input Current:10mA; No. of Channels:1Channels RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Optocoupler; CURRENT LOOP OPTOCOUPLER(20MA),LF
-
Supplier: Standex-Meder Electronics
Description: 525 Series Optocouplers for the galvanic separation of intrinsic safety (EXi) circuits, Isolation voltage min. 4kVDC, CTR min. 0.5, cutoff 50kHZ, ATEX Certified (11ATEX 0086, DIN EN 60062). Insulation resistance input /output up to 10^12 Ω. Distance between input and output for highest safety
- Isolation Voltage: 4,000 volts
- Collector Emitter Breakdown Voltage: 32 volts
- Operating Temperature: -40 to 85 C
- Input: DC
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Standex-Meder Electronics
Description: 535 Series Optocouplers for the galvanic separation of intrinsic safety (EXi) circuits, Isolation voltage min. 4kVDC, CTR min. 3.0, cutoff 2kHZ, ATEX Certified (11ATEX 0086, DIN EN 60062). Insulation resistance input /output up to 10^13 Ω. Distance between input and output for highest safety
- Isolation Voltage: 4,000 volts
- Collector Emitter Breakdown Voltage: 32 volts
- Operating Temperature: -40 to 85 C
- Input: DC
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 35V 5kV 50mA 100mV@1mA,20mA 1 1.2V AC,DC DIP-4 Optocouplers - Phototransistor Output ROHS
- Isolation Voltage: 5,000 volts
- Rise Time: 4 µs
- Operating Temperature: -30 to 100 C
- Input: AC, DC
-
Supplier: Utmel Electronic Limited
Description: High Speed Optocouplers HIGH SPEED TRANSISTOR OPTOCOUPLERS
- Operating Temperature: -40 to 100 C
- Input: DC
- Features: Other
- Output: Phototransistor
-
Supplier: Utmel Electronic Limited
Description: Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor
- Operating Temperature: -40 to 100 C
- Input: DC
- Features: Other
- Output: Phototransistor
-
Supplier: WAGO
Description: Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Railway; Frequency: 10 kHz; Module width: 6 mm; gray
- Input: DC
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Micropac Industries, Inc.
Description: The 66193 contains a proton tolerant LED optically coupled to a silicon planar phototransistor. The optocoupler is built on a TO-46 header. The anode of the LED is electrically connected to the case. This optocoupler is capable of transmitting signals between two galvanic sources. The
- Isolation Voltage: 500 volts
- Rise Time: 5 µs
- Collector Emitter Breakdown Voltage: 50 volts
- Operating Temperature: -55 to 125 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Transistor Output Optocouplers FLT-ISG-BR-22
-
Supplier: Newark, An Avnet Company
Description: OPTOCOUPLER, RESISTOR, 2500VRMS; Optocoupler Case Style:Axial; No. of Pins:4Pins; Forward Current If Max:40mA; Isolation Voltage:2.5kV; Product Range:VTL5C Series; Input Current:40mA; Input Current Max:40mA; No. of Channels:1ChannelsRoHS Compliant: No
-
Supplier: Skyworks Solutions, Inc.
Description: The OLI110 consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled on a ceramic leadless chip carrier (LCC) surface mount package. The epoxy coating on the OLI110 allows the device to withstand normal solvent cleaning operations. Surface mounting
- Isolation Voltage: 1,500 volts
- Output: Phototransistor
-
Supplier: Skyworks Solutions, Inc.
Description: The OLH7000 linear optocoupler consists of two LEDs in a series coupled to two PIN photodiode detectors. The photodiode on the input side acts as a feedback device that permits an external feedback loop to ensure constant LED light output. A similar matching photodiode on the output side is
- Isolation Voltage: 1,000 volts
-
Supplier: Isobaud, Inc.
Description: The IBS249 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package
- Isolation Voltage: -1,500 to 1,500 volts
- Rise Time: 25 µs
- Collector Emitter Breakdown Voltage: 0.3 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Littelfuse, Inc.
Description: contains sensors that allow for either AC or DC input circuits and single transistor or Darlington transistor outputs. Single and dual optocouplers are ideal for Telecom, Industrial Control and instrumentation circuits, where electrical isolation of control circuitry is crucial. Ac and dc
- Isolation Voltage: 3,750 volts
- Collector Emitter Breakdown Voltage: 30 volts
- Output: Photodarlington, Phototransistor
-
Supplier: Littelfuse, Inc.
Description: contains sensors that allow for either AC or DC input circuits and single transistor or Darlington transistor outputs. Single and dual optocouplers are ideal for Telecom, Industrial Control and instrumentation circuits, where electrical isolation of control circuitry is crucial. Ac and dc
- Isolation Voltage: 3,750 volts
- Collector Emitter Breakdown Voltage: 30 volts
- Output: Photodarlington, Phototransistor
-
Supplier: Littelfuse, Inc.
Description: contains sensors that allow for either AC or DC input circuits and single transistor or Darlington transistor outputs. Single and dual optocouplers are ideal for Telecom, Industrial Control and instrumentation circuits, where electrical isolation of control circuitry is crucial. Ac and dc
- Isolation Voltage: 3,750 volts
- Collector Emitter Breakdown Voltage: 30 volts
- Output: Photodarlington, Phototransistor
-
Supplier: Utmel Electronic Limited
Description: Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, PLASTIC, DIP-4
-
Supplier: Littelfuse, Inc.
Description: contains sensors that allow for either AC or DC input circuits and single transistor or Darlington transistor outputs. Single and dual optocouplers are ideal for Telecom, Industrial Control and instrumentation circuits, where electrical isolation of control circuitry is crucial. Ac and dc
- Isolation Voltage: 3,750 volts
- Collector Emitter Breakdown Voltage: 30 volts
- Output: Photodarlington, Phototransistor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: POWER OPTOCOUPLER 24VDC Product overview: 2964296 from Phoenix Contact is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing
-
Supplier: Skyworks Solutions, Inc.
Description: The OLI920 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged on a thick film ceramic substrate. When the LED is energized, the infrared emission is detected by the photovoltaic array and a DC output voltage is generated. This
- Isolation Voltage: 2,500 volts
-
Description: Optoelectronics - Optocouplers - Phototransistor Output
- Output: Phototransistor
-
Supplier: Broadcom Inc.
Description: The HCPL-0723 high speed optocoupler utilizes the latest CMOS IC technology to achieve outstanding speed performance of minimum 50MBd data rate and 2ns pulse width distortion. The HCPL-0723 is in a SO-8 package. Basic building blocks of HCPL-0723 are a CMOS LED driver IC, a high speed LED and
- Isolation Voltage: 1,050 volts
- Rise Time: 0.008 µs
- Operating Temperature: -40 to 85 C
- Input: DC
-
Supplier: Newark, An Avnet Company
Description: RSO OPTOCOUPLER
-
Supplier: Broadcom Inc.
Description: The HCNR201 high-linearity analog optocoupler consists of a high-performance AlGaAs LED that illuminates two closely matched photodiodes. The input photodiode can be used to monitor, and therefore stabilize, the light output of the LED. As a result, the nonlinearity and drift characteristics
- Isolation Voltage: 2,651 volts
- Operating Temperature: -55 to 100 C
- Input: DC
- Mounting Option: Flat Pack, Through Hole (Plug-in)
-
Supplier: Voltage Multipliers, Inc.
Description: 10kV to 25kV Optocouplers Available in a clear molded package, VMI’s 10kV and 15kV version optocouplers are fabricated with two infrared LEDs. VMI’s 25kV optocoupler, the OC250 is assembled in shell with enough isolation to allow it to be operated in air without the need for
- Isolation Voltage: 25,000 volts
- Operating Temperature: -40 to 70 C
- Input: DC
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: The OLS700 linear optocoupler consists of one LED that is optically coupled to two matched photodiode detectors. Photodiode detectors are used for excellent linearity. A fixed relationship is maintained between input and output due to: The photodiode on the input side acts as a feedback
- Isolation Voltage: 1,000 volts
Find Suppliers by Category Top
Featured Products Top
-
Skyworks through its space and defense product line provides unscreened catalog products along with screened and hermetically sealed high-reliability, high performance, radiation-tolerant, optocouplers operating in full military and space temperature range (-55oC to (read more)
Browse Optocouplers Datasheets for Skyworks Solutions, Inc. -
Voltage Multipliers, Inc. can design and manufacture custom optocouplers for your project. With a full staff of engineers and technicians, we are here to assist you throughout the production process, from design development to production manufacturing. VMI also has (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
10kV and 15kV High Voltage Optocouplers Manufactured by VMI, the OC100G (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
VMI’s new OCSM Series surface-mount, high-voltage optocoupler designs allow for low (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
VMI's New OC200G and OC200HG 20kV Optocouplers are ideal for high voltage solid (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
10kV, 15kV, 20kV & 25kV Optocouplers • High Gain • High Isolation • Small Footprint Manufactured in the USA, VMI's OC100G, (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Utilizing the photo-sensitive nature of silicon, VMI has created a line of hermetically sealed, high-reliability, high-voltage optocouplers and opto-diodes in versions that can be assembled in series (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
through the LED, the brighter it shines. Measuring the leakage current of the diode provides a feedback method to externally control the forward current through the LED. Optocouplers are often used as switches or HV Linear Regulators. They are ideal for use in high voltage power (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
The HCPL-6751 is a high-reliability, four-channel optocoupler designed for deep space missions, nuclear control, and high-radiation environments. With exceptional radiation tolerance, compact integration, and low power consumption, it ensures robust signal isolation in aerospace, energy, and advanced communication systems.
(read more)
Browse Resistors Datasheets for Win Source Electronics -
Over the years, there have been a few solutions to this problem. Historically, optocouplers — devices that isolate circuits by physically separating high-voltage circuit systems from nearby low-voltage systems — were the main way to (read more)
Browse RF Isolators and RF Circulators Datasheets for Skyworks Solutions, Inc.
Conduct Research Top
-
NEC Optocouplers General Overview
Describes features, structures, and basic characteristics of NEC's PS2500 Series optocouplers.
-
Isolator vs. Optocoupler Technology
Optocouplers have been the unchallenged signal isolation solution for over 40 years, but digital isolators fabricated in complementary metallic oxide semiconductor (CMOS) process technology are gaining favor in the design community because of their superior performance, reliability and integration
-
Optocoupler Designer's Guide (.pdf)
About This Designer's Guide Agilent Technologies Each application circuit is How to Order optocouplers can be used in an accompanied by: To order any component in this array of isolation applications 1. A brief description. guide or additional applications ranging from power supply and information
-
Digital Optocouplers Deliver Low Power Consumption
Avago's new ACE Q100 grade optocouplers, the ACPL-K4xT/K7xT series has signifi cantly lower LED driving current compared. to conventional optocouplers, thus lowering system power consumption. Additionally, the unique stretched. surface-mount package reduces the optocoupler's footprint and volume
-
Digital Isolator Evolution Drives Optocoupler Replacement
Optocouplers are inherently limited by outdated LED-based technology, which exhibits significant output variation over input current, temperature and age. These variations reduce the operating performance and reliability over the optocoupler's lifetime, resulting in increased design complexity
-
Modeling Phototransistor Optocouplers Using PSPICE Simulation Software
While designed for measurement parameters like Voltage and Current, PSPICE programs are not comfortable with evaluating or simulating components in photometric units. This application note provides guidelines for using PSPICE to model phototransistor optocouplers.
-
When to Use a Digital Isolator vs. an Optocoupler
Over the last four decades, optocouplers have been the "default" signal isolation device, but recent breakthroughs in silicon isolation technology have spawned smaller, faster, and more reliable and cost-effective solutions that have already begun supplanting optocouplers in many end applications
-
CMOS Digital Isolators Supersede Optocouplers in Industrial Applications
noise floors are the norm. This environment presents challenges for designing reliable isolation circuits that deliver error-free operation over long equipment lifetimes. For decades optocouplers have been the "default" signal isolation device, but recent breakthroughs in silicon isolation technology
-
Smart Gate Drive Optocoupler with Integrated Flyback Controller
The new ACPL-302J is a smart gate drive optocoupler that improves isolated power supply and simpli fies gate drive design. The ACPL-302J features an integrated flyback controller for DC-DC converters and a full set of fail-safe IGBT diagnostics, protection, and fault reporting, providing a complete
-
Building Safe and Reliable Electrical Systems with Optocouplers
electronics must also be protected from hazards such as electromagnetic interference and voltage spikes. Avago's optocouplers provide safety and protection unmatched by any other isolation technology.
-
Calculate the LED Lifetime Performance in Optocouplers to Predict Reliability
Optocouplers are used extensively for high-voltage isolation and electrical noise rejection - two essential requirements. for transmitting correct information between different voltage potentials within an electrical system. Such systems must. be able to operate reliably for many years when used
-
Using NEC Optocouplers as Gate Drivers in IGBT and Power MOSFET Applications
Reviews the characteristics and technical requirements of using an NEC high speed optocoupler to gate drive an IGBT or Power MOSFET.
-
Gate Drive Optocoupler Provides Robust Insulation in IGBT Destructive Tests
Avago Technologies gate drive optocouplers are used extensively to drive IGBTs in applications such as motor drives and solar inverters. Optocouplers are a proven technology to provide reinforced galvanic insulation for high voltage protection between IGBTs and control circuits. They are also used
More Information Top
-
Page 15. Semiconductor parts with 300 in root number
6-Pin DIP Package Phototransistor Output Optocoupler .
-
Optoelectronic Components Report - 2015 v2
… components market, looking into the key markets and trends for light emitting diodes, optocouplers , infrared components, optical …
-
Fairchild Semiconductor CNY171 Series Datasheets. CNY171SR2VM, CNY17F1SVM, CNY17F4SD_NL, CNY17F3, CNY173SR2VM, CNY17F3SVM, CNY171300W, CNY17F4, CNY17F1TM, CNY1...
6-Pin DIP High BVceo Phototransistor Output Optocoupler in 6-pin DIP-B package.
Indicates content that may require registration and/or purchase.