-
Supplier: EXAIR
Description: Prevent worker-related hearing loss! What Is The Digital Sound Level Meter? EXAIR’s Digital Sound Level Meter is an easy to use instrument that can measure and monitor the sound level pressure in a wide variety of industrial environments. The
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 35 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
-
Supplier: Traceable® Products
Description: 10 kilohertz) to meet IEC 651 Type-2 standards. Adjustable response time Response time may be set to fast (0.2 seconds) or slow (1.5 seconds). A handy memory data-hold function stores the highest reading achieved for later display. It fulfills OSHA requirements. Unit uses a ½-inch condenser
- Frequency Range: 30 to 10,000 Hz
- Sound Level Range: 35 to 130 dB re 20µPa
- Accuracy: 2 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
-
Supplier: InspectorTools
Description: Two range meter with backlit LCD display High accuracy meets ANSI and IEC 651 Type 2 standards High and Low measuring ranges Low: 35 to 100dB High: 65 to 130dB Data Hold and Max Hold functions Features High accuracy meets ANSI and IEC 651 Type 2 standards High and Low measuring ranges Data
-
-
Supplier: Allied Electronics, Inc.
Description: Whether you are testing for OSHA compliance, quieting equipment, or monitoring the roar of a stadium crowd, B+K Precision's Sound Level Meter can get the job done. The model 732A Sound Level Meter provides 30~130 dB capability in three convenient
-
Supplier: Cole-Parmer
Description: trend graphically displayed • USB output port to for simple data logging with pc or download of stored data • Auto calibration at selected decibel level • Scrolling sound level display • ¼ inch threaded socket for tripod mounting applications
• Model CEL-242- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Time Response: Fast, Impulse, Slow
- Meter Style: Sound Level Meter
-
Supplier: InspectorTools
Description: Built-in LEDs alert user when sound level is too high or too low Bright LEDs (red flashing or green) aletr user when sound level is too high or too low - LEDs can be read from 30m (100ft) Continuous Monitoring of Sound Level Wall, desk or tripod mount with
-
Supplier: Cole-Parmer
Description: 32,700 readings • Included data logging software with graphical display for quick and easy analysis • Programmable sample rates for a wide range of applications • Tripod mountable—ideal for field use The Digi-Sense data logging sound level meter provides precision sound
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.4 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Meter Style: Sound Level Meter
-
Supplier: InspectorTools
Description: 1kHz Professional Calibrator for 0.5" or 1.0" Microphones Calibrates and verifies Sound Level Meter operation Battery test position with battery status LED indicates if battery is good For use on Sound Level Meters with 0.5" or 1.0" microphones Durable
-
Supplier: InspectorTools
Description: 1kHz Professional Calibrator for 0.5" or 1.0" Microphones Calibrates and verifies Sound Level Meter operation LED indicator lights up when power is on Level position to select 94dB or 114dB For use on Sound Level Meters with 0.5" or 1.0" microphones
-
Supplier: TSI Incorporated
Description: independent dosimeters. Convenient Presets – Preprogrammed to OSHA and ACGIH standards. Frequency weighting – A, C, Z Independent Exchange Rates - 3 dB, 4 dB or 5 dB Features & Benefits Preprogrammed to OSHA Standards | Out of the box ready for safety professionals to measure against
- Meter Style: Noise Dosimeter
-
Supplier: TSI Incorporated
Description: association standards including OSHA PEL, OSHA Hearing Conservation, ACGIH, MSHA, and country-specific regulations. The Edge 4+ Noise Dosimeter allows users to monitor personal noise exposure levels in real-time, within Bluetooth range with a mobile application. The ability to
- Meter Style: Noise Dosimeter
-
Supplier: TSI Incorporated
Description: against as many as three industry standards (ex: OSHA PEL, OSHA HC, ACGIH). Saves time and cost by reducing the need for multiple sampling surveys. LED Dose Indicator | LED indicator can be programmed to flash when dose level has been exceeded. Helps safety manager and employees
- Meter Style: Noise Dosimeter
-
Supplier: RS Components, Ltd.
Description: StarTech.com D130-DECIBEL-METER
- Equivalent Continuous Sound Level: 30 to 130 dB
- Display: Digital Readouts
- Meter Style: Sound Level Meter
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Class II Decibel Meter PCE-322ALEQ with logger function / USB interface / Measuring range 30 ... 130 dB / LC display / incl. software for LEQ calculation / Memory for up to 32700 values A live measurement is also possible with the sound level meter and the data can be
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 50 dB re 20µPa
- Accuracy: 1.4 dB
- Operating Humidity Range: 90 %
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-430 is a class 1 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface, Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The Sound Level Meter consists of a measuring microphone with a handle and a wall bracket on a 1.5 m cable, a sound transmitter. The main area of application of this Sound Level Meter is in the continuous sound measurement and sound
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Operating Humidity Range: 85 %
- Operating Temperature Range: 32 to 122 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-SDL 1 is a class 2 (type 2) data-logging sound level meter, sound pressure level (SPL) meter, noise meter or decibel (dB) meter used for long-term acoustic measurements. The Windows-compatible software included with the meter allows
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.4 dB
- Operating Humidity Range: 75 %
-
Supplier: Marposs Corp
Description: logic channels available to analyse the signal. The level of the signal received is checked and it can be read on the graphic display with 4.3" touch screen, compatible with hostile environments, typical of mechanical machining. P1dAE works at a frequency interval between 4 KHz and 1000 KHz,
- Frequency Range: 1,000,000 Hz
- Meter Style: Sound Level Meter
-
Supplier: Nex Flow Air Products Corp.
Description: Model 91004 Low/High Range Sound Level Meter Dual range Type 2 digital sound level meter with backlit LCD display Sound Level Meter Features: High accuracy meets ANSI and IEC 651 type 2 standards High and low measuring ranges Data Hold
- Sound Level Range: 35 to 135 dB re 20µPa
- Accuracy: 1.5 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Panel: Digital
-
Supplier: Siemens Process Instrumentation
Description: SITRANS DA400 is an acoustic sensor for continuous monitoring of oscillating positive displacement pumps. The diagnostic system detects even tiny leaks in the delivery valves. As a result, defects can be detected early before they affect the process. The SITRANS DA400 acoustic analyzer can
- Meter Style: Sound Level Meter
-
Supplier: PCB Piezotronics, Inc.
Description: Model 831 sound level meter with 378A04 low noise, ICP® microphone and preamplifier (450 mV/Pa), accessory kit (831-ACC) and ICP® adapter (ADP074) For more information see http://www.larsondavis.com/products/soundlevelmeters/Model831-LOWN
- Meter Style: Sound Level Meter
-
Supplier: Convergence Instruments
Description: Product Description The Wireless Sound Level Meter Data Logger NSRTW_mk4 is the 4th generation of Convergence Instrument’s WiFi™ enabled smart integrating sound-level meters/dataloggers. It includes a digital MEMS microphone, an accurate date/time clock, a
- Frequency Range: 20 to 20,000 Hz
- Accuracy: 0.6 dB
- Operating Temperature Range: -4 to 140 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: PCB Piezotronics, Inc.
Description: SoundTrack LxT NForcer Sound Level Meter Class-1 for nuisance noise complaints with free field, prepolarized microphone and preamplifier (PRMLXT1) For more information see http://www.larsondavis.com/products/soundlevelmeters/soundtracklxtnforcer
- Meter Style: Sound Level Meter
-
Supplier: Nex Flow Air Products Corp.
Description: Model 91005 Data Logging Sound Level Meter Stores up to 20,000 records with real date and time Stamp meets ANSI and IEC61672-1 Type 2 standards Sound Level Meter Features: 30 dBA to 130 dBA range with 1.4 dBA accuracy Meets ANSI and IEC61672-1 Type 2
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.4 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Panel: Application Software Included, Computer Interface, Digital
-
Supplier: Cole-Parmer
Description: Sound Meter
- Meter Style: Sound Level Meter
-
Supplier: Convergence Instruments
Description: The Product The Wireless Sound Level Meter Data Logger NSRTW_mk4 is the 4th generation of Convergence Instrument’s WiFi™ enabled smart integrating sound-level meters/dataloggers. It includes a digital MEMS microphone, an accurate date/time clock, a
- Frequency Range: 20 to 20,000 Hz
- Accuracy: 0.6 dB
- Operating Temperature Range: -4 to 140 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 28 to 130 dB re 20µPa
- Operating Humidity Range: 90 %
- Operating Temperature Range: 32 to 122 F
-
Supplier: Siemens Process Instrumentation
Description: SITRANS AS100 is an acoustic sensor used for solids flow detection. SITRANS AS100 detects changes in high-frequency sound waves from equipment and materials in motion. It detects and reacts instantly to changes in solids flow to warn of blockages, product absence, or equipment failure such as
- Meter Style: Sound Level Meter
-
Supplier: NTi Audio AG
Description: simultaneously Correction values k1, k2 Limit monitoring showing exceeding sound levels Digital I/O interface for the control of external peripherals Sound Exposure Level LAE (optional) Percentile statistics for Lxy (x= A, C or Z, y= F, S or EQ1"): 1 - 99% (optional)
- Frequency Range: 4.4 to 23,600 Hz
- Operating Humidity Range: 5 to 95 %
- Operating Temperature Range: 14 to 122 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: PCB Piezotronics, Inc.
Description: SoundAdvisor model 831C class 1 sound level meter base kit for env noise. Includes EPS2116, PRM2103-FF, CBL222LP-20 and firmware options 831C-LOG, 831C-OB3, 831C-ELA, 831C-SR, 831C-SW and PSA040
- Meter Style: Sound Level Meter
-
Supplier: Cole-Parmer
Description: Sound Meter
- Meter Style: Sound Level Meter
-
Supplier: Convergence Instruments
Description: Product Description The Sound Level Meter Data Logger NSRT_mk4_Dev is similar to the NSRT_mk4 in form, function and performance, but has been redesigned with developers in mind. This instrument is designed to be used while connected to a host such as a Raspberry Pi. In such
- Frequency Range: 20 to 20,000 Hz
- Accuracy: 0.6 dB
- Operating Temperature Range: -4 to 140 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: CableOrganizer.com, Inc.
Description: BK Precision® Class 2 Sound Level Meter Accurately Assesses Your Environment’s Noise Levels What's special about this sound level measurement tool? Measures the sound pressure of an area within 1 dB, providing a precise survey of your environment's
- Sound Level Range: 30 to 130 dB re 20µPa
- Meter Style: Sound Level Meter
-
Supplier: Simpson Electric Company
Description: itself or in the SMS-2 kit with all of the relevant accessories, including calibrator, nose cone, microphone clip, wind screen, and serial and parallel printer cables. Digital combination sound meter and dosimeter for checking dB exposure Computes sound dosage and records up to
- Sound Level Range: 50 to 99 dB re 20µPa
- Meter Style: Noise Dosimeter, Sound Level Meter
-
Supplier: Amprobe Test Tools
Description: Make safety compliance checks or perform acoustic analysis using a sound meter.
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 30 to 130 dB re 20µPa
- Measurement Modes: C-Weighted SPL (LC)
- Features: Data Storage / Data Logging
Find Suppliers by Category Top
Featured Products Top
-
Our data logging sound level meter records and visualizes sound levels in the range from 30 to 130 d (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
function so that you can really judge whether a limit has been exceeded. The special feature of the noise meter / sound meter is the Leq value which, after entering a time, displays the equivalent continuous sound level, i.e. the time average of all sound events within an observation period (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
The Multi Gas Safety System Oxygen Sensor is designed to ensure gas safety and monitor oxygen levels down to -50°C across a variety of industry applications. This sensor integrates with our (read more)
Browse Dissolved Oxygen Sensors Datasheets for CO2Meter.com -
of designs, materials of construction, sizes and force/thrust levels compatible with most installations; capable of replacing open copper tubes, flex-line, drilled pipe and other nozzles that are not designed to save air. Worker safety standards are met as well, with Vortec's OSHA-approved safety air (read more)
Browse Nozzles Datasheets for Vortec -
Air Nozzle cannot be blocked, which meets OSHA dead-end pressure standard 29 CFR 1910.242(b). Sound level is very low at 82 dBA and meets OSHA noise requirement 29 CFR 1910.95(a). The 1104-PEEK Super Air Nozzle is designed to easily replace existing wasteful nozzles or open pipes. The 3 (read more)
Browse Nozzles Datasheets for EXAIR -
At CO2Meter, we are often asked, "What CO2 level is dangerous?" and we note that CO2 levels above 40,000ppm (4%) are life threatening. However, there are many other limits placed on carbon dioxide levels depending on your application. These limits are defined by agencies such as (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
compressed CO2 in a tank or cylinder to have a safety system. At their core, a carbon dioxide safety system uses a CO2 sensor that monitors CO2 levels 24/7 in real-time. When CO2 levels go above a programmed set point, a signal is sent to flash a strobe light or sound an alarm. This warns (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
surrounding room air to produce a wide, forceful stream of high velocity, laminar airflow. Air consumption is 10.5 SCFM at 80 PSIG. The 75 dBA sound level is below the limits of the OSHA maximum allowable noise exposure standard 29 CFR 1910.95(a). Force and flow may be easily adjusted by (read more)
Browse Nozzles Datasheets for EXAIR -
. The airstream pulls in surrounding room air to produce a wide, forceful stream of high velocity, laminar airflow. Air consumption is 17.5 SCFM (495 SLPM) at 80 PSIG. The 82 dBA sound level is below the limits of the OSHA maximum allowable noise exposure standard 29 CFR 1910.95(a). Force and flow (read more)
Browse Nozzles Datasheets for EXAIR -
24″ and 36″ to provide necessary reach for cleaning out longer tube and pipe diameters. Sound level is low at 80 dBA and meets OSHA noise requirement 29 CFR 1910.95(a), as well as being CE compliant. https://exair.co/57-attopr (read more)
Browse Nozzles Datasheets for EXAIR
More Information Top
-
Can You Hear Me Now? Assessing Noise Exposure and Implementing Successful Hearing Loss Interventions
OSHA specifies that sound level meters and noise dosimeters use a 5 dB exchange rate and minimally meet ANSI Type 2 standards (general purpose use) with an accuracy of ±2 dB.
-
Can You Hear Me Now? Articulating Noise Assessments And Hearing Loss
OSHA specifies that sound level meters and noise dosimeters use a 5 decibel exchange rate and minimally meet ANSI Type 2 standards with an accuracy of + or – 2 decibels.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
The spot sound level meter readings are shown on the OSHA -92 noise survey form for each .
-
200 Years of ASSE
… in this job at the time of the fatality had but two responsibilities; maintain an injury data base (which truly helped our improvement teams’ focus efforts) and carry a sound - level meter into plants as he negotiated OSHA penalty assessments (which was …
-
Patty's Industrial Hygiene 4-Volume Set 6th Edition
Some sound level meters provide only the basic measurements required by OSHA , while others provide a very wide range of functions including integration for dose and impulse noise measurements.
-
Occupational Hearing Loss
Either dosimeters or sound - level meters may be used for determining compliance with OSHA ’s noise exposure standard or Hearing Conserva- tion Amendment.
-
Research on the Health and Wellness of Commercial Truck and Bus Drivers: Summary of an International Conference
noise levels were 61.2 and 76.8 dBA, respectively, for measurements with the Occupational Safety and Health Administration ( OSHA ) and the National Institute for Occupational Safety and Health (NIOSH) sound level meter .
-
Study of Hypertension effect and other risk factors to Sensorineural Hearing Loss among workers exposed to Noise and Chemical hazard in the oil and gas company...
• Audiometer made by company ( in accordance with OSHA standard, the last calibration on August 5, 2005 ) • Sound level meter of Pulsar brand Model 30 Real Time analyzer ( measurement was done on December 19, 2002 by an expert team from universities …
-
http://www.coleparmer.com/Assets/MoreInfo/Tech Tips Sound Meters.pdf
The HD600 Datalogging Sound Level Meter meets new IEC 61672-1 Class 2 accuracy standard for OSHA and other local and national noise ordinances .
Indicates content that may require registration and/or purchase.