-
Supplier: L-com, Inc.
Description: Superior Performance The AL-DSLJW is HyperLink's outdoor version of its HGLN-DSL protector. This Phone/DSL 3-stage Lightning Protector provides superior lightning and surge protection for Telephone and DSL lines. The unit is fully compatible with dedicated and shared DSL and
- Device Type: Lightning Arrestor
-
Supplier: TelephoneStuff.com
Description: A weather station and cordless phone all in one. Features: - 2.4GHz expandable digital cordless phone supports up to 4 total handsets - 12-24 hour weather forecast displayed on the base unit and handset - Indoor/outdoor temperature and humidity using wireless remote sensor,
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: Longest range 4 line cordless phone & 2 way radio system. Features: - Longest range - up to 12 floors in-building penetration; 250,000 square feet in manufacturing plants, warehouses; 3,000 acres on farms or ranches - Two-way radio - full duplex, no group chatter or push-to-talk, can be used
- Phone Type: Telephone
-
-
Supplier: TelephoneStuff.com
Description: A simple upgrade of the longest range 4 line cordless phone & 2 way radio system. The EP490 / EP-490 is an upgrade of the EP-436, now with internal circuitry changes to make selecting line 1,2,3 or 4 easier, along with a few other additions. All EP-436 parts will fit the EP-490. Features: -
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: answering any line if there is more than one base unit - 900 Millawatts - Base unit is wall mountable - Caller ID with call waiting, 30-number speed dial and more - Built-In 2.5mm Headset Jack - Optional external antenna for indoor use in warehouses and manufacturing plant or outdoor
- Phone Type: Telephone
-
Supplier: Tripp Lite by Eaton
Description: Features Keystone RJ45 Cat5e Jack Recommended for Outdoor or Harsh Outdoor EnvironmentsThis Cat6 shielded keystone jack lets you connect two Cat5e/6 patch cables for Gigabit Ethernet networks or digital signage in outdoor applications and other areas where
- Features: Modular Connector and RJ Connector, Phone Jack / Plug
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, WALL PLATE, OUTDOOR MODULAR, PHONE JACK, COLOR: SILVER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: L-com, Inc.
Description: The HGLN-DSL Phone/DSL 3-stage Lightning Protector provides superior lightning and surge protection for Telephone and DSL lines. The unit is fully compatible with dedicated and shared DSL and phone lines. Shared phone lines carry the ring voltage for standard telephones. The
- Device Type: Lightning Arrestor
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-1C6-ATB-LPOD-4870 outdoor Single-port Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network device. PoE is used to supply power to devices
- Number of Ports: 1 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-1C6-ATB-LPOD-4848 outdoor single-port Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network device. PoE is used to supply power to devices
- Number of Ports: 1 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
-
Supplier: D-Link Systems, Inc.
Description: View from Anywhere View your cameras from anywhere on your phone, tablet, or PC. Mix & Match Up to 9 Cameras Outdoor HD PoE Day/Night Network Cloud Camera DCS-2310L HD PoE Mini Dome Cloud Camera DCS-6004L HD Mini Bullet Outdoor IP Camera DCS-7010L 1 MP Wireless IP Camera with
-
Supplier: Advance Security Products
Description: in the direction it is pointed. Record The Sounds Record surrounding sounds using the output jack to analyze for clues later. The output jack can connect the bionic ear to a tape recorder or one of digital recorders (available separately above). Order the digital recorder and you'll
-
Supplier: L-com, Inc.
Description: 802.3af modes A and B supplying power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. Each module supports both AC and +/- DC power. The CMSP-CAT5-4 features shielded RJ45 jacks for use with of shielded CAT5 cable. This arrestor is compatible with
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: 802.3af modes A and B supplying power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. Each module supports both AC and +/- DC power. The CMSP-CAT5-2 features shielded RJ45 jacks for use with of shielded CAT5 cable. This arrestor is compatible with
- Device Type: Lightning Arrestor
-
Supplier: ValueTronics International, Inc.
Description: One instrument for all your needs Used in mobile phone repair to detect and locate faulty mobile phone parts and components. Used in R&D labs to assess the electromagnetic radiation and to verify measures against EMI. Used in manufacturing to check and align the output of RF modules or
- Frequency Range: 4,000,000 kHz
-
Supplier: DigiKey
Description: "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
- Features: Audio / Video Connector, Board Mount Connector, Other, Phone Jack / Plug
- Gender: Female / Jack
-
Supplier: RS Components, Ltd.
Description: RS PRO CP30223X RJ11 Connector
- Number of Contacts: 6 #
- Gender: Female / Jack
- Features: Modular Connector and RJ Connector, Phone Jack / Plug
- Connector Type: RJ-11
-
Supplier: BRIM Electronics, Inc.
Description: Same as a standard telephone jack except they are suitable where space is at a premium. Mounts in a 1/4" hole in panels up to 1/8" thick. Tempered nickel silver plated springs to retain their tension. Body: Brass nickel plated. Supplied with a brass nickel plated nut & washer.
- Gender: Female / Jack
- Features: Phone Jack / Plug
-
Supplier: BRIM Electronics, Inc.
Description: Both are single prong, positive grip, 1/16" bakelite mounting plate, 11/16" mounting centers. Shell: Steel Cadmium plated. Contacts: Brass Cadmium plated. Solder lug. Miniature is used where space is at a premium.
- Gender: Female / Jack
- Features: Phone Jack / Plug
-
Supplier: Amphenol Communications Solutions
Description: SOCKETS OTHER, 10132169-B00NLF-3.5 PHONE JACK, 4 SEG., Amphenol is one of the leading manufacturers of sockets other. Contact us today for more details of sockets other , part number 10132169-B00NLF.
- Gender: Female / Jack
- Features: Phone Jack / Plug
-
Supplier: RS Components, Ltd.
Description: Hirose LX60-20S Telephone Connector
- Number of Contacts: 20 #
- Gender: Female / Jack
- Features: Phone Jack / Plug, Straight
-
Supplier: BRIM Electronics, Inc.
Description: MATERIAL: Body is brass nickel plated, molded nylon head. Spring: phosphor bronze for good contact. Mounts in a 5/16" hole in panels up to 3/8" thick. Supplied with brass nickel plated hex nut and insulating washer. Accept .080" diameter probe. Std. Colors: Red, Black (Specify).
- Gender: Female / Jack
- Features: Phone Jack / Plug
-
Supplier: BRIM Electronics, Inc.
Description: Open & closed circuit, 2 & 3 conductor type telephone jacks. Tempered nickel silver plated springs to retain their tension. Body: Brass nickel plated. Mounts in panels up to 5/32" thick, with 3/8" mounting holes. Supplied with brass nickel plated nut & washer. Rated for 10 AMPS AC continuous.
- Current Rating: 10 amps
- Gender: Female / Jack
- Features: Phone Jack / Plug
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 8035 Phone Needle Point to Female 6-32 Thread has both the contact point and 6-32 thread in plated steel with a needle diameter of 0.62”, and a heat shrink tubing insulator.
- Features: Coupling / Adapter, Phone Jack / Plug
- Gender: Female / Jack, Male / Plug
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
-
Supplier: Amphenol Aerospace Corporation
Description: Same as the TJ-108 except with 8 conductors.
- Number of Contacts: 8 #
- Gender: Female / Jack
- Features: Military Connector, Phone Jack / Plug, Straight
-
Supplier: Excel Cell Electronic USA Corp.
Description: Ideal for cellular phone, PDAs, MP3, handsfree appliances, digital cameras
- Voltage Rating: 12 volts
- Current Rating: 1 amps
- Number of Contacts: 6 #
- Features: Audio / Video Connector, Other, Phone Jack / Plug, Straight
-
Supplier: Legrand
Description: Single gang, single opening four conductor modular jack. White. Decorator-style rectangular design. RJ11 modular jack. Fits standard single gang electrical box. May be used in multigang applications. Face constructed of high-impact thermoplastic. Brass terminals with nickel-plated
- Number of Contacts: 4 #
- Gender: Female / Jack
- Features: Phone Jack / Plug
- Connector Type: RJ-11
-
Supplier: Tripp Lite by Eaton
Description: Strengthen your high-speed network with Tripp Lite’s N238-001-GY-TFA Toolless Cat6a Keystone Jack. Terminate your Cat6a wall jack without using a punchdown tool. Just lace the conductors into the stuffer cap, press the 110 connector, and lock the jack into place. Use in standard
- Gender: Female / Jack
- Features: Phone Jack / Plug
- Connector Type: RJ-45
-
Supplier: Electro Standards Laboratories
Description: These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for solid wire. These modular plugs are a one piece construction with preloaded contacts and can be terminated with round or flat cable, solid wire. Construction: Housing: Polycarbonate, UL 94V-0
- Gender: Female / Jack
- Features: Phone Jack / Plug
- Connector Type: RJ-45
-
Supplier: Utmel Electronic Limited
Description: -20℃~+70℃ 3.5mm headphone jack 235℃ 30V 0.5A SMD Audio Connectors ROHS
- Features: Audio / Video Connector, Phone Jack / Plug
- Gender: Female / Jack
-
Supplier: Radwell International
Description: COMBO RECEPTACLE/PHONE OUTLET COVER PLATE, GRAY. FREE 2 YEAR RADWELL WARRANTY
- Gender: Female / Jack
- Features: Phone Jack / Plug
-
Supplier: Newark, An Avnet Company
Description: PHONE AUDIO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
-
Supplier: Amphenol Aerospace Corporation
Description: Mates with NEXUS Series TP-120 plugs and plugs TP-101 and TP-102. A Fifth contact has been added to the TJ-120 design in a normally open circuit with the No. 1 contact to make the TJG-120. Insertion of a four conductor plug closes the No. 1-5 contact circuit. The TJS-120 is the same as TJG-120
- Number of Contacts: 5 #
- Gender: Female / Jack
- Features: Military Connector, Phone Jack / Plug, Straight
Find Suppliers by Category Top
More Information Top
-
Vaulters engineer table
Abb. 2.17 keyboard connection with DIN connector, PS/2 plugs and American phone plug (all: outer view female .
-
Plastics
Here some examples: instrument panels, surface spiegel, ventilation systems, roof sky, emblems, profile strips, flank protection, grills, glove box … … column linings, spoilers, dressing boxes, typewriter covers, current distribution boxes, fuse switch housing, plugs , wall sockets, Unterputz cans … … humidifier, housing of mobile telephones .
-
States > Texas > State > Register > 1998 > [TexReg 1998-0313is] 03/13/1998
… scrap tires or shredded tire pieces; 30 TAC §111.101 by causing unauthorized outdoor burning within the … (5)COMPANY: Southern Waste Management Company, Southern Waste Management Co., Inc., Gal-Tex Investment Co., Inc., and John S. " Jack " Regan, Jr.; DOCKET NUMBER: 96-1669-IHW … … by failing to include the names, addresses, and phone numbers of all persons …
-
Case studies emergency medicine
In the air, helicopters hear be rotated, but in the canyon, there is no landing possibility and the insert of the rescue winch directly at the accident location appears too risky because of the narrowness of the canyon. To all abundance, there is no radio or telephone contact because of the topography absolutely out.
-
Microwave Absorber Technology Enhances Wi-Fi Performance
This technology is the first of its kind in an age when thousands are unplugging their phone jacks and the wireless Internet begins to fully encompass the globe -- without phone lines or buried cable. … EMI) have provided supporting technology to leading network infrastructure companies that manufacture indoor/ outdoor Wi-Fi switches.
-
Private telephonic archives-1 Installations - private telephonic Installations - Introduction | Techniques of the Ingénieur
The private telephonic installation comprised the era of the manual switching simultaneously a tool of inner putting into communication and of démultiplication of the use of outer lines connecting the group to the public network. … connecting cord called dicorde plugging itself of two sides in clutches, told the jacks corresponding to lines …
Indicates content that may require registration and/or purchase.