-
Supplier: Despatch - ITW EAE
Description: Large Capacity Walk In Ovens/Truck In Ovens The 476 and 952 cubic foot capacity Despatch TAD/TFD walk-in ovens feature uniflow airflow to ensure uniform temperatures throughout the oven. High volume fans deliver heated air through adjustable louvers from both sides of the
- Temperature Range: 93.2 to 649.4 F
- Capacity: 951.9999999999999 cubic feet
- Application: Aging, Baking, Curing, Drying, Heat Treating
- Atmosphere: Air / Oxidizing
-
Supplier: Terra Universal, Inc.
Description: Vacuum Ovens, available in two sizes, operate up to a maximum temperature of 220°C. “Squaroid” Vacuum Ovens are available with a dial temperature readout in the oven chamber or an LED temperature readout on the oven control panel. Radiant warm wall heaters provide uniform
- Temperature Range: 428 F
- Capacity: 2.3 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Associated Environmental Systems
Description: the equipment. Non-magnetic welded type 304 stainless steel inner chambers. Exterior cabinet of reinforced cold rolled steel with fully-welded construction. Textured enamel finish for a laboratory look. Most doors are combination hinged and removable for easy access and modification.
- Temperature Range: 100.4 to 428 F
- Capacity: 2 cubic feet
- Application: Aging, Baking, Burn-off, Curing, Drying, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
-
Supplier: Despatch - ITW EAE
Description: exterior, stainless steel interior, and smooth door surface. Servicing is easy due to convenient access to the heater and fan. The reversible door can be mounted to open from either the left or right, permitting easy access when the oven is placed in a corner. Superior Quality
- Temperature Range: 104 to 500 F
- Capacity: 18 cubic feet
- Application: Aging, Curing, Drying, Industrial, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Terra Universal, Inc.
Description: packages. This oven features a double-door design for pass-through operation. An adjustable thermostat with a calibrated indicator controls the contact heating elements which are clamped to the chamber’s exterior walls. High heat-resistant silicon door and window gaskets
- Temperature Range: 50 to 300.2 F
- Capacity: 0.48 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Mid-Mountain Materials, Inc.
Description: apply a specialty coating for applications that require increased heat, abrasion, or chemical resistance. Applications Removable Insulation Blankets and Pads Oven and Door Seals Gaskets Furnace seals Engine Exhaust Covers Draw Cord for Insulation Blankets Electrical Insulation
- Features: Adhesive Backed, Other
- Gasket Type: Custom Gasket, Edge Trim, Gasket Strip, Tadpole Gasket, Tape, Trim Seal, Window Gasket
- Material: Silicone Rubber
-
Supplier: Despatch - ITW EAE
Description: temperatures throughout the oven. A high-volume fan circulates air through perforated, stainless steel walls to create a constant horizontal airflow across all sections of the oven. The result is proven reliability in demanding production and laboratory applications such as curing,
- Temperature Range: 104 to 500 F
- Capacity: 3.8 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Industrial
- Atmosphere: Air / Oxidizing
-
Supplier: Wisconsin Oven Corporation
Description: Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes Four (4) temperature ranges. Standard maximum
- Temperature Range: 1,400 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Heat Source: Combustion, Electric / Resistance, Natural Gas
-
Supplier: Despatch - ITW EAE
Description: TA and TF Walk-In Ovens and Truck-In Ovens The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, baking, heat treating, annealing and stress-relieving.
- Temperature Range: 104 to 650 F
- Capacity: 103.99999999999999 cubic feet
- Application: Aging, Industrial
- Features: Air / Oxidizing, Alarms, Baking, Cooling System, Curing, Drying, Front Panel & Display, Heat Treating, Logging / Recorder Options, Other, Shelving / Racks / Carts
-
Supplier: BEING Scientific Inc.
Description: The BON Natural Convection Drying Oven series offers low air turbulences for gentle drying and heating. This is ideal for sterilization, powder drying and high temperature storage. The 4.3-inch touchscreen controller provides fast, accurate, and uniform heat displacement. Users can preset 8
- Temperature Range: 86 to 572 F
- Capacity: 1.0999999999999999 cubic feet
- Features: Alarms, Shelving / Racks / Carts, Timers
- Heat Source: Electric / Resistance
-
Supplier: BEING Scientific Inc.
Description: The BOF Forced-air Convection Drying Oven series distributes heat evenly inside the chamber with an integrated fan. This is ideal for drying protocols with very tight temperature requirements. The 4.3-inch touchscreen controller provides fast, accurate, and uniform heat displacement. Users
- Temperature Range: 86 to 572 F
- Capacity: 4.2 cubic feet
- Features: Alarms, Shelving / Racks / Carts, Timers
- Heat Source: Electric / Resistance
-
Supplier: BINDER Inc.
Description: one degree Adjustable fan speed Adjustable ventilation by means of front ventilation flap slide and rear exhaust Ø 50 mm Elapsed time indicator Door gasket, FKM (Viton) heat resistant up to 200 °C (392 °F) Replaceable fresh-air filter cartridge. Class F6 (EU6 fine-particle filter for
- Temperature Range: 572 F
- Capacity: 4.1 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Alarms, Shelving / Racks / Carts, Timers
-
Supplier: BINDER Inc.
Description: difference between the inner chamber and ambient pressure) Electro polished inner chamber, suction and ventilation tubes, pressure container, expansion racks, and ball valve are made of stainless steel Door gasket made of tempered silicone Independent adjustable temperature safety
- Temperature Range: 392 F
- Capacity: 1.9 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: BINDER Inc.
Description: Electro polished inner chamber, suction and ventilation tubes, pressure container, expansion racks, and ball valve are made of stainless steel Door gasket made of tempered silicone 2 x 24 V DC (max 0.4 A) switching outputs, switched via 2 control contacts in the program editor RS 422
- Temperature Range: 342 F
- Capacity: 1.9 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: Gilson Company, Inc.
Description: door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant
-
Supplier: Gilson Company, Inc.
Description: door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant
-
Supplier: Gilson Company, Inc.
Description: door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant
-
Supplier: Gilson Company, Inc.
Description: door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant
-
Supplier: Cole-Parmer
Description: drying • Heat-tempered full-view window allows continuous monitoring of chamber • User-friendly digital control panel simplifies operation Separate vacuum and vent ports allow greater control of vacuum rates. Vacuum levels are maintained by a tightly sealed door gasket and push-button
- Temperature Range: 41 to 482 F
- Capacity: 2 cubic feet
-
Supplier: Cole-Parmer
Description: drying • Heat-tempered full-view window allows continuous monitoring of chamber • User-friendly digital control panel simplifies operation Separate vacuum and vent ports allow greater control of vacuum rates. Vacuum levels are maintained by a tightly sealed door gasket and push-button
- Temperature Range: 41 to 482 F
- Capacity: 2 cubic feet
-
Supplier: Cole-Parmer
Description: drying • Heat-tempered full-view window allows continuous monitoring of chamber • User-friendly digital control panel simplifies operation Separate vacuum and vent ports allow greater control of vacuum rates. Vacuum levels are maintained by a tightly sealed door gasket and push-button
- Temperature Range: 41 to 482 F
- Capacity: 1 cubic feet
-
Supplier: Cole-Parmer
Description: • Ideal for basic drying applications to high heat applications up to 325°C • Fiberglass door gasket prevents heat loss and low-density heating elements ensure long life Mechanical convection provides uniform heating, precise temperature control, and fast drying using a blower that
- Temperature Range: 59 to 617 F
- Capacity: 1 cubic feet
-
Supplier: Phelps Industrial Products
Description: This material has excellent electrical properties, and insulating characteristics. All these properties makes Phelps Style 6110 fiberglass for thermal protection & insulation as well as static sealing protection. Applications include: boiler, furnace, and oven door gaskets as
- Cross Sectional Size: 0.25 to 1.5 inch
- pH Range: 3 to 11
- Material Classification: Fiberglass
- Specialty Application: Other Specialty Application
-
Supplier: Darco Southern, Inc.
Description: Twisted Tetraglas Rope Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and
- Overall Width / OD: 0.25 to 2 inch
- Overall Length: 10 to 425 yd
- Use Temperature: 1,000 F
- Applications: Apparel / Clothing, Architectural / Construction, Automotive / Transportation, Fire Proofing / Thermal Protection, Industrial OEM, Thermal Insulation / Fireproofing
-
Supplier: Wisconsin Oven Corporation
Description: Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes Four (4) temperature ranges. Standard maximum
- Process Temperature: 426.66666666666663 to 760 C
- Height: 457.19975311213335 to 1,523.9991770404445 mm
- Width / Tube O.D.: 609.5996708161778 to 1,523.9991770404445 mm
- Length (Chamber / Tube): 914.3995062242667 to 1,828.7990124485334 mm
-
Supplier: Clean Air Products
Description: finish stainless steel door frames provide exceptional durability Clear polycarbonate viewing windows mechanically fastened to door with stainless steel fasteners Chrome plated lever compression door latches Non-adhesive white polyurethane foam gasket mechanically
- Number of Chambers: 4 #
- Length: 25.5 inch
- Width: 26.5 inch
- Height: 74.5 inch
-
Supplier: JAMAK Fabrication USA
Description: industries. In automotive, some of our products include sunroof seals and windshield wiper blades. For the appliance industry, some uses of our extruded products include oven door gaskets, refrigeration gaskets, and outdoor lighting gaskets. Examples of
- Size Capabilities: 0.01 to 6 inch
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Co-Extrusion, Cold Extrusion, Cross Head Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion
- Secondary Operations: Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application
-
Supplier: Mid-Mountain Materials, Inc.
Description: apply a specialty coating for applications that require increased heat, abrasion, or chemical resistance. Applications Removable Insulation Blankets and Pads Oven and Door Seals Gaskets Furnace seals Engine Exhaust Covers Draw Cord for Insulation Blankets Electrical Insulation
- Temperature Resistance: 230 to 315 C
- Materials of Construction: Cloth - Woven Fabric
- Features: Dielectric / Insulating, Industrial Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Lydall Performance Materials
Description: metal troughs High temperature gaskets Hot top linings Thermal and electrical insulation Coke oven door shock absorption medium Induction furnace coil separator
- Overall Thickness: 0.0625 to 0.375 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,300 F
- Thermal Conductivity: 0.062017997 to 0.141343342 W/m-K
-
Supplier: Lydall Performance Materials
Description: Refractory backup insulation Coke oven door shock absorption medium Kiln car deck covering
- Overall Thickness: 0.03125 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 4.850169764 to 5.291094288 lbs/in
-
Supplier: Lydall Performance Materials
Description: Refractory backup insulation Coke oven door shock absorption medium Kiln car deck covering
- Overall Thickness: 0.125 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 11.464037624 to 13.22773572 lbs/in
-
Supplier: Elasto Proxy Inc.
Description: specifications. Molded SiliconeParts Examples of molded silicone parts from Elasto Proxy include door seals for ovens, refrigerators, and freezers; medical tubing; and molded gaskets made from food-grade silicones. Silicone isn't ideal for all applications, however. Because of
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Molding Type: Cast Molding, Compression Molding, Dip Molding, Injection Molding, Transfer Molding
Find Suppliers by Category Top
Featured Products Top
-
insulating jackets, oven door seals, gaskets, and other applications. Contact a member of the team today for more information about our thermal insulation tapes or any of our other products. Follow us (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc. -
to 2300°F (1260°C) and highly resist smoke emissions and vapors. Insulation High heat rope insulates industrial equipment such as furnaces or oven doors. Still, it can also be used to insulate pipework and other high-temperature machinery. Insulation helps (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
Heat-resistant fabric, ropes, sleeving, and tapes Oven and door seals Removable insulation blankets and pads Thermal barriers and insulation Fiberglass properties can be enhanced further with high operating temperatures in various (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
THERMOPAK® Fabricated Seals, Curtains, Blankets and Covers can offer extensive protection against heat. Equipment that can use these materials include gas furnaces, oven doors, piping, valves and engines. In the chemical processing industry (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Troubleshooting and Repairing Major Appliances, Third Edition > Electric Ranges, Cooktops, and Ovens
• Check the oven door gasket .
-
Grainger.com
• Gasket, Oven Door Gasket ,Oven Door .
-
Turkey Wire, Turkey Wire Manufacturers
Dear Sir, We are one of the leader manufacturer company in Turkey which supply silicone cable, Fiberglass Cable, Wire Harness, Silicone Profile, Silicone Oven Door gasket , Silicone Tubes, Signal Lamps.
-
Properties and Life Performance of Silicon Monoxide Capacitors
plastic sleeving to absorb the abrasion of t’he oven door gasket .
-
Troubleshooting and Repairing Major Appliances, Third Edition > Gas Ranges and Ovens
• Check the oven door and gasket .
-
Mechanical properties and filler distribution as a function filler content in silica filled PDMS samples
Polydimethysiloxanes (PDMS), depending on molecular weight, branching, filler, end groups, and cross-linking, possess a wide range of properties from fluid to gum to flexible solid with everyday uses that include adhesives, oven - door gaskets , seals, and sponges, as well as implantable…
-
E-Glass Fabrics Surviving in Extreme Environments
• Gaskets and oven door seals .
-
Charring with sulfur trioxide for the improved visualization and quantitation of thin layer chromatograms
Ovens , particularly door gaskets , suffer rapid de- terioration.
-
States > New York > State > Regulations > Title 6 - Department of Environmental Conservation > Chapter III - Air Resources > Subchapter A - Prevention and Cont...
(iii) If a freshly gasketed door is leaking one hour after the charge, the gasket or the oven door shall be replaced prior to the next charge to that oven.
-
Lindberg Blue M Gravity Convection Oven 3 75 Cu Ft 106 2 L 50C To 275C Microprocessor Control 120v from Cole-Parmer
• Silicone gasket on the oven door prevents heat loss and ensures energy efficiency .
Indicates content that may require registration and/or purchase.