Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Oxygen Cylinder Installation Guide
-
Supplier: SAE International
Description: maintenance, and servicing. The document is focused on requirements regarding DOT approved oxygen cylinders. However, its basic rules may also be applicable to new development pertaining to use of such equipment in an oxygen environment. For information regarding oxygen
-
Supplier: Accuris
Description: Valve Assembly, Oxygen Cylinder, Bailout
-
-
Supplier: Accuris
Description: VALVE ASSEMBLY, OXYGEN CYLINDER, BAILOUT
-
Supplier: Accuris
Description: (R) Oxygen Cylinder Installation Guide
-
Supplier: SAE International
Description: The purpose of this document is to list the best available information and guidelines for the qualification of personnel who are responsible for the filling of fixed or portable aircraft oxygen cylinders.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This document provides guidance concerning the maintenance and serviceability of oxygen cylinders beginning with the quality of oxygen that is required, supplemental oxygen information, handling and cleaning procedures, transfilling and marking of serviced oxygen
-
Supplier: Linde North America, Inc.
Description: Our HiQ® portfolio includes an extensive range of: Pure gases, including Argon, Helium, Hydrogen and Nitrogen, ranging from process grades to 99.9999% purity Rare gases, such as Neon, Krypton and Xenon, supplied in a variety of cylinder packages and amounts Hydrocarbon products including
- Concentration: 99.6 to 99.9999 %
- Supply Options: Gas Cylinder
- Industrial Gases: Oxygen
- Composition: Pure Gas
-
Supplier: Linde North America, Inc.
Description: 18O2 is often used as a cyclotron target in the production of the radioisotope 18 F. 18 F derivatives have clinical uses in positron emission tomography (PET). 18O2 also has applications as a tracer molecule in material science and in plant biology.
- Concentration: 99.9 %
- Product Form: Gas
- Supply Options: Gas Cylinder
- Industrial Gases: Oxygen
-
Supplier: GENERON
Description: Oxygen PSA Operating Principle The PSA cycle is very similar to the VPSA. The main difference is that the PSA process operates at much higher pressures. The operating pressures of an Oxygen PSA are normally at 100 PSIG. This allows for the elimination of the Vacuum step necessary in
- Output Flow Rate: 238.36000000000007 SLM
- Features & Approvals: Compressor Included
- Generator Type: Oxygen
-
Supplier: Linde North America, Inc.
Description: Linde has been a quality supplier of Medical Gases, mixtures and equipment for over 50 years. Linde supplies a full line of gases for therapy, calibration, biological culture growth and various diagnostic testing requirements. Our wide range of medical gases and mixtures encompasses both in vivo
- Concentration: 99 %
- Product Form: Gas
- Supply Options: Gas Cylinder
- Industrial Gases: Oxygen
-
Supplier: Haskel International LLC
Description: FOR LIFE SUPPORT DEPEND ON HASKEL OXYGEN BOOSTERS Filling aircraft on-board oxygen cylinders for commercial, military and private fleets. Transferring oxygen into various high-pressure receivers for deep ocean diving support, commercial or military. These are just two
- Inlet / Suction Pressure: 150 to 850 psi
- Discharge / Operating Pressure: 800 to 5,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Description: of gaseous oxygen. A comprehensive bibliography of the published material on which ISO 11114-3:2010 is based is included. It is intended that ISO 11114-3:2010 be used for the selection of non-metallic materials for gas cylinders and accessories, for example to select the materials in
-
Supplier: CSA Group
Description: of gaseous oxygen. A comprehensive bibliography of the published material on which ISO 11114-3:2010 is based is included. It is intended that ISO 11114-3:2010 be used for the selection of non-metallic materials for gas cylinders and accessories, for example to select the materials in
-
Supplier: GasLab
Description: Our Oxygen Depletion Safety Alarm protects staff in enclosed areas near storage cylinders of nitrogen, argon, ammonia, chlorine, propane, nitrous oxide, helium, argon or other inert gases. A gas leak can quickly displace oxygen in a room and make it unsafe. The RAD-0002 is used
-
Supplier: Caplugs
Description: fits a traditional, CGA-540 valve which can be used to fill the oxygen cylinder. Can also be used on non-oxygen related CGA-540 valves. Temper evident design with pull-tab. Color: Green Materials: MOC-01 - Thermoplastic Elastomer (TPV) MOC-02 - Low-Density Polyethylene MOC-03 -
-
Supplier: Linde North America, Inc.
Description: container sizes to fit your individual application needs. These include cylinders, tonne tanks, tube trailers and ISO containers. Although requirements vary from one region to another, the following table shows the main electronic special gases we supply:
- Application / Function: Electronic and Semiconductor
- Product Form: Gas
- Supply Options: Gas Cylinder, Other
- Industrial Gases: Oxygen
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Semi Automatic Oxygen Nitrogen Helium Argon Gas Changeover Manifold Manual Gas Changeover Manifold Panel For Gas Cylinders Product Details Place of Origin: Guangdong, China (Mainland) Brand Name: Jewellok Certification: CE Model Number: JW-100 Payment & Shipping Terms Minimum Order
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Supplier: GasLab
Description: The RAD-0002-ZR Oxygen Depletion Alarm protects staff against oxygen deficiency near stored gases and in walk-in refrigerators or freezers with temperatures as low as -58°F (-50°C). Use it to monitor oxygen levels near storage tanks or cylinders of nitrogen, argon,
-
Supplier: R. S. Hughes Company, Inc.
Description: English with the following text: FULL OXYGEN CYLINDERS READY FOR USE. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular,
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Materials of Construction: Metal
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: with the following text: EMPTY OXYGEN CYLINDERS DO NOT USE. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: English with the following text: EMPTY OXYGEN CYLINDERS DO NOT USE. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to.
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Materials of Construction: Metal
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: written in English with the following text: EMPTY OXYGEN CYLINDERS DO NOT USE. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Features: Specialty / Other
-
Supplier: Micro Sensor Co., Ltd.
Description: Oxygen storage and production. · 0bar~0.35bar...35bar · Accuracy: ±0.5%FS · Oxygen DP Measurement Used For: Used for the medical and pharmaceutical industries, specializing in gas pressure measurement in medical oxygen production equipment and oxygen storage tanks.
- Accuracy: 0.5 ±% FS
-
Supplier: SAF-T-CART
Description: Following in the footsteps of the 800 series, this tote is designed to carry small, lightweight cylinders quickly and serve as a functional stand when in place. Both the 20-10 and the 40-10 carry a single MC cylinder. The The 20-10 carries a 20 cf. oxygen cylinder while
- Width: 12 inch
- Cart / Truck Type: Hand / Appliance Truck
- Features: Other
-
Supplier: Daemar Inc.
Description: Protect the delicate valves of oxygen cylinders with our inexpensive plastic sleeves. Our sleeves slip easily over the valve and lock into place. Once the sleeve is applied it can only be removed by using the tear-tab. The tear-tab feature provides a tamper/use evident seal ensuring
-
Supplier: Electro Kinetic Technologies
Description: motorized solution for larger diameter gas cylinders, cylinder tanks, oxygen cylinders, oxygen tanks, or medical cylinders please contact our application engineering group for consultation.
- Capacity: 1,500 to 2,000 lbs
- Features: Motorized, Other
- Tires: Solid / Cushion
-
Supplier: Process Sensing Technologies USA
Description: The XZR400 zirconium oxide gas purity analyzer from Michell Instruments is designed to measure oxygen as an impurity in inert gases such as nitrogen, carbon dioxide, helium and argon. A range of trace oxygen analyzers utilizing Michell's Metallic Sealed Reference Sensor (MSRS)
- Operating Temperature: 32 to 131 F
- Operating Humidity: 5 to 90 %
- Instrument Type: Analyzer
- Features: Self Calibration
-
Supplier: OMEGA Engineering, Inc.
Description: Due to condensation, gas is often wasted because it will remain in a liquid state when needed most. Cylinders are then not filled to a full level, wasting money on each fillup. This can be alleviated by using our gas cylinder warmer. The warmer creates a convection current and
- Maximum Operating (Sheath) Temperature: 30 to 129 F
- AC Voltage Required: 120 to 240 volts
- Length: 48 to 51 inch
- Width: 8 to 15 inch
-
Supplier: LS Industries
Description: automated cylinder positioning system, blast pressure pot, lances and replaceable blast nozzles. Standard high-pressure oxygen cylinders 10" -5.5" diameter Blast capacity of this system is 6-15 gas cylinders every hour.
- Power Source: Air / Pneumatic
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: FasTest, Inc.
Description: The FasTest MediMate 870 is a yoke style connector used for medical oxygen applications. MediMate is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the actuator lever and you are ready to
- Pressure Rating: 3,600 psi
- Actuation Method: Lever
-
Supplier: UL Standards & Engagement
Description: Canada (TC). 1.2 Valves covered by these requirements are for use on DOT or TC cylinders used for flow of gas into and out of the cylinder, in applications such as, but not limited to, automotive, medical, or industrial systems, vehicles, facilities, or providing fuel to buildings or
-
Supplier: U.S. Plastic Corporation
Description: PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, toiletries, pharmaceutical, pet products and food. Clear are high clarity and high gloss. The Slim Cylinders feature thick walls for a glass-like look and feel. All are rigid, with a good oxygen and
- Container Type: Bottle / Jar
-
Supplier: ESAB Welding and Cutting Products
Description: Similar in construction to single-stage, heavy-duty cylinder regulators, these regulators are equipped with a "C" size inlet connection Features Models are available for oxygen, acetylene, alternate fuels, and inert gases
- Pressure Rating: 15 to 200 psi
- Media: Gas
- Actuation: Manual / Hand
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
, cylinders, and point-of-use systems. Engineered for reliability and compliance-focused applications, they are widely used in hospitals, laboratories, and medical gas service operations. Their compact design and dependable performance make them a practical solution for routine medical oxygen monitoring and quality assurance. (read more)
Browse Gas Sensors Datasheets for Analytical Industries Inc. -
Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Types of oxygen sensors According to the substance used in their sensitive element, are: Zirconium (zirconium oxide) Titanium (titanium oxide) Wideband According to their design: Single-wire lambda (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
gases • Modular design • Diaphragm type shut-off valves • Suitable for inlet pressure up to 300 bar • Easy installation into safety cabinet for gas cylinders • Tested for use with oxygen Typical Applications • Component (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
corrosive gases • Modular design • Diaphragm type shut-off valves • Suitable for inlet pressure up to 300 bar • Easy installation into safety cabinet for gas cylinders • Tested for use with oxygen Typical Applications (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
.0 • Stainless steel 316L body and bonnet for corrosive gases • Modular design • Diaphragm type shut-off valves • Suitable for inlet pressure up to 300 bar • Easy installation into safety cabinet for gas cylinders • Tested for use with oxygen Typical (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
• Suitable for inlet pressure up to 300 bar • Easy installation into safety cabinet for gas cylinders • Tested for use with oxygen Typical Applications • Component Testing (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Incubation Mixers provide stable and accurate gas mixes for any laboratory or clinical need. You can generate the specific reduced oxygen environments needed for anerobes as well as the enriched oxygen environments needed in a variety of cellular, viral and high density culture (read more)
Browse Mixing and Blending Controllers Datasheets for Environics, Inc. -
, distribution cabinets, VMB cabinets, VDB cabinets, VDP cabinets, BSGS systems, exhaust gas treatment equipment, etc. An Automatic Gas Switchover System, also known as an Automatic Switchover Manifold or Automatic Gas Cylinder Switchover, is a critical setup used to ensure a continuous and (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
vacuum chamber while maintaining system vacuum integrity and insulation performance. Our feedthroughs utilize 95% alumina ceramic as the insulator, combined with high-performance metal materials such as 304 stainless steel, oxygen-free copper (OFC), and Kovar alloy, ensuring long-term stability under (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
An Insight into the Gas Generation Industry
On-site gas generation offers a cost-effective, reliable, and safe alternative to liquid or cylinder supplies of oxygen or nitrogen. With the latest developments in pressure swing absorption (PSA) technology, on-site generation of high-quality oxygen and nitrogen is also possible. Process Sensing
-
Drinking Through a Dirty Straw: Five Myths About Gas Management Systems
This quick, one-time registration gives you access to members-only site benefits. Since many problems in gas chromatography immediately follow a change in cylinders, the gas in the cylinder is often suspected as the source of the problem. Yet, elevated baseline noise, ghost peaks and excessive
More Information Top
-
Federal Register > Wednesday, January 31, 2007 > [72 FR 4442] Hazardous Materials Regulations: Transportation of Compressed Oxygen, Other Oxidizing Gases and C...
Safety Issues Associated with the Air Transportation of Compressed Oxygen Cylinders and Oxygen Generators .
-
Federal Register > Thursday, August 19, 1999 > [64 FR 45388] Hazardous Materials: Chemical Oxidizers and Compressed Oxygen Aboard Aircraft
SUMMARY: RSPA is amending the Hazardous Materials Regulations to: Prohibit the carriage of chemical oxidizers in inaccessible aircraft cargo compartments that do not have a fire or smoke detection and fire suppression system; require oxygen cylinders to be placed in an outer …
-
Federal Register > Thursday, May 6, 2004 > [69 FR 25470] Hazardous Materials Regulations: Transportation of Compressed Oxygen, Other Oxidizing Gases and Chemic...
… amended the HMR to: (1) Allow a limited number of cylinders containing medical-use oxygen to be carried in the cabin of a passenger-carrying aircraft, 49 CFR 175.10(b); (2) limit the number of oxygen cylinders that may be carried …
-
Long-Term Oxygen Therapy
Safe storage of pressurized oxygen cylinders is important to prevent damage and possible explosive release of the oxygen regulator, and care to avoid liq- uid oxygen burns when filling portable devices is also warranted.
Indicates content that may require registration and/or purchase.