Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hi-Tech Seals, Inc.
Description: They are used to retain and locate tubing and casing hangers and connectors. Each ring is molded from Grafoil ribbon pack material with precision dies designed for critical sizing. These die formed Grafoil sets are used in the world's harshest environments.
- Lubrication: Other
- Seal Type: Preformed Ring
-
-
Supplier: VanSeal
Description: Packing ring, additional materials may be available, pressures to 3000 psi
- Shaft O.D. or Seal I.D.: 0.625 inch
- Housing Bore Diameter or Seal O.D.: 1.125 inch
- Axial Cross Section or Thickness: 0.083 inch
- Maximum Operating Pressure: 3,000 psi
-
-
Supplier: John Crane, Inc.
Description: John Crane CVU and CVH sets cover a wide range of fluids, including acids, caustics and solvents at high temperatures and pressures. These automatic packings have superior sealing abilities, making them ideal for critical service applications. They require little or no gland adjustment and
- Operating Pressure: 1,000 psi
- pH Range: 0 to 14
- Operating Temperature: -121 to 449.6 F
- Construction: Multi-Braid or Lattice
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Enhance your sealing applications with our premium PTFE packing rings. Manufactured from high-quality Polytetrafluoroethylene (PTFE), these rings are designed to deliver exceptional performance in demanding environments. With superior chemical resistance, low friction
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Accuris
Description: PACKING, V RING
-
Supplier: Accuris
Description: PACKING, "O" RING HYDRAULIC
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Application Filed Ingiant pneumatic & hydraulic slip rings are widely used in open mixer, internal mixer, calendering machine, cooling roller, pneumatic equipment, sheet film extruder, film blowing machine, molding machine, etc.papermaking, steel, corrugated, textile, printing and dyeing,
- Features: Military Grade
-
Supplier: Newark, An Avnet Company
Description: O-RING PACKING FOR DWT1305
-
Supplier: John Crane, Inc.
Description: John Crane Packings are designed, engineered and constructed for specific services and applications. This is your assurance that John Crane Packings will provide the best sealing with the least amount of maintenance and adjustment. All John Crane mechanical packings are made of
- pH Range: 0 to 14
- Operating Temperature: 550.4 F
- Material Classification: FDA Approved PTFE
- Construction: Multi-Braid or Lattice
-
Supplier: SAE International
Description: This specification controls surface condition, manufacturing defects and inspection requirements, and defines methods of measurement for elastomeric toroidal sealing rings (O-rings) for static (including gasket) applications.
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: a dry version or impregnated according to their intended application. Packing tools such as packing extractors, packing knives and packing cutting equipment. The New Generation of packings: K95 - Made of flexible graphite. Use: up to 300 bar, 450°C and 20 m/s K100
-
Supplier: SAE International
Description: This specification controls surface condition, manufacturing defects and inspection requirements, and defines methods of measurement for elastomeric toroidal sealing rings (O-rings) for static (including gasket) applications.
-
Supplier: Hi-Tech Seals, Inc.
Description: Braided packing is used to seal gaps and to fill gland space. The compressive force generated by tightening of the gland produces a radial pressure providing the sealing effect. Seventy percent of the wear on the braided packing occurs on the outer two packing’s. The inner three
- Shaft Speed: 2,200 rpm
- Operating Pressure: 500 psi
- pH Range: 2 to 12
- Operating Temperature: 500 F
-
Supplier: John Crane, Inc.
Description: John Crane RPS44 is a packing designed for paper refiners. Made from expanded PTFE (with encapsulated graphite) and polyamide yarns, this packing is designed to handle high axial and radial shaft movement. In addition to paper refiners, this packing works extremely well on
- Alternate Shaft or Rubbing Speed: 2,500 ft/min
- Operating Pressure: 500 psi
- pH Range: 0 to 12
- Operating Temperature: 347 F
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: KC Seals, Inc.
Description: We carry a variety of different stem packing, whether it be 100% expanded vigin PTFE, Grafoil Rings, or custom machined stem packing, K.C. Seals is more than capable of taking care of your stuffing box needs. K.C. Seals has been supplying high performance seals to North America
-
Supplier: Palmetto, Inc.
Description: Carbon packing 1580 with graphite coating. Good for high speed boiler feed and condensate pumps. 1585 is often used with alternating rings of 4010AF.
-
Supplier: KC Seals, Inc.
Description: Typically used to fill in gland space, our braided packing is a dense, resilient twisted cord style rope designed for packing applications that have irregular surfaces or openings. Our product is pliable and exhibits exceptional sealing capabilities; we carry a wide variety of options
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Construction Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head
- Maximum Operating Pressure: 10,000 psi
- Operating Temperature: -22 to 266 F
- Action: Double Acting, Single Acting
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: John Crane, Inc.
Description: Styles 1600N, 100CU, 100AL and 124 are flexible metallic or crinkled packings designed for a wide variety of high-speed, temperature, pressure and viscosity applications. These strong, compressible packings demonstrate remarkably good shaft conformability and low friction
- Alternate Shaft or Rubbing Speed: 1,800 ft/min
- Operating Pressure: 2,500 psi
- pH Range: 4 to 10
- Operating Temperature: 1,000.4 F
-
Supplier: Kelco Industries
Description: Western Consolidated Technologies V packing seals are highly adaptive sealing products used in telescoping truck hoists, pumps and valves. V packing seals comprises of a set of “V” shaped components which when pressed together form a complete packing assembly. WCT Product Line
-
Supplier: Palmetto, Inc.
Description: Durable slurry packing with graphite & PTFE. Seals and dissipates heat better than traditional yellow aramid. Often used in plunger pumps with alternating rings of 4010AF.
-
Supplier: KC Seals, Inc.
Description: the world, which include major companies in the Oilfield, Hydraulics, Automotive, and Petrochemical, to even servicing industries ranging from breweries to wind turbines. We carry everything from O-rings, gaskets, oil seals, to complex molded sealing parts, combined with our new
- Features: Hydraulic / Pneumatic Seal
- Seal Type: Vee Packing
-
Supplier: Precision Polymer Engineering Ltd.
Description: Stack sets comprise of one or more rings with a V-shaped profile that are positioned between male and female adapters located top and bottom, to form a multi-lip packing suitable for mechanically challenging conditions in rod and piston locations. Typical applications include mud pump
- Features: All Rubber or Polymer, V-ring
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Petersen Products Co.
Description: Comment 1 3/4" MNPT X 1/2" I.D., Brass With VITON O-Ring Description Packing Gland, 3/4" MNPT X 1/2" ID Sage Subcategory Number W261 Shipping Wt. 0.5 Lb (0.23 Kg)
-
Supplier: FTL Technology
Description: Graphite rings are die formed, heavily compressed rings of graphite, and can be an exceptional substitute for many types of metal O-ring. Applicable in a wide range of industries such as Food, Pharmaceuticals and Steel, Graphite Rings can be custom made to specific
- Lubrication: Graphite
- Seal Type: Preformed Ring
-
Supplier: Daemar Inc.
Description: pH: 0 - 14 except stong oxidizers Pressure: to 3000 psi Speed: 4000 FPM * may require anti-extrusion rings * * Does not contain cotton carrier *
- Cross Sectional Size: 0.1875 inch
- Specialty Application: Pump / Rotating Equipment Packing, Valve Packing
-
Supplier: Phelps Industrial Products
Description: performs exceptionally well. Phelps Style 2046 also works as bull rings with CPL Style 2024 in applications where there are abrasives and/or excessive gland clearances.
- Cross Sectional Size: 0.25 to 1 inch
- Alternate Shaft or Rubbing Speed: 2,500 ft/min
- pH Range: 3 to 11
- Specialty Application: Other Specialty Application, Pump / Rotating Equipment Packing, Valve Packing
-
Supplier: G.L. Huyett
Description: Frequently used in the meat packing industry to seal sausage casings, to join mesh or wire cage, fasten wire or cable to chain link fence, or in the manufacture and repair of upholstered goods, hog rings are u-shaped rings bent during installation to secure two objects together.
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Inch
- Material: Stainless Steel
-
Supplier: Hi-Tech Seals, Inc.
Description: Hi-Tech Seals has a range of different installation tools in inventory. U-cup installation tools are used to help install U-Cups on the inside of machinery. The installation tool bends the seal inward, then you slide the seal into the machine and release it in the gland.
- Tip Type: Permanent Tip
- Tip Style: Pick Tip
- Type: Rigid Shaft Packing Extractor
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining rings and provide
- Design Units: Metric
-
Supplier: ASTM International
Description: die-formed ring. Class 1 is for use where detrimental material content of the packing need not be controlled beyond normal manufacturing limit and Class 2 is for use where detrimental material content must be controlled to the limits specified herein. Grade A is treated with corrosion
Find Suppliers by Category Top
Featured Products Top
-
typical applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing rings (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
# V4XVE6-L, FLOGARD (V4) SERIES, LOW (L) CONE OPENING LEVEL, AND 4 TO 16 INCH OF MERCURY (INHG) PRESSURE VOONER CONICAL PORT LIQUID RING VACUUM PUMP Vooner VG and V4 Series Vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
VOONER CONICAL PORT LIQUID RING VACUUM PUMPS Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
petroleum fluids. Available in other forms for hydraulic seals such as u-cups, vee packings, wipers and back-up rings and special sealing rings. Petrloeum fluids. Water. Silicone fluids. Ehylene glycol. Amines. (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
applications, including gasketing, weather stripping, dust sealing, sound deadening, tubing and O-Ring cord. Rubber-to-Metal Bonding: Atlantic Rubber expertly bonds all elastomers to metals for your applications requiring high-strength elastomeric bonds (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
AgozTech has added the AGOZ AG-330RG Wearable Ring Barcode Scanner to its lineup of enterprise scanning solutions for warehouse, retail, inventory, logistics, fulfillment, and delivery operations (read more)
Browse Barcode Scanners Datasheets for AgozTech LLC -
carbon filled PTFE seat is standard throughout the product line, maximizing durability to the seating surface. In addition, a dual O-ring stem packing design coupled with a stem packing seal is standard on all valves 6 thru 100 mm (1⁄4 thru 4”). This innovative design (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
and back seating capability. A unique carbon filled PTFE seat is standard throughout the line, lending durability to the seating surface. In addition, a dual O-ring stem packing design along with a stem packing seal is standard on all valves 1⁄4” thru 12” (Shut- Off) and (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
bronze stationary faces, neoprene packing rings, steel springs and washers, a steel spacer sleeve, and stainless steel impeller shims. These components are ultimately installed into a brass or stainless steel seal liner pressed into the pump's seal plate. Function The (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
, full port with ISO 5211 pad for actuator. • Pressure rating 600 WOG-150 WSP. • Temperature range -4°F to 366°F. • ANSI B1.20.1 connections. • Blow-out proof stem, chrome plated brass ball and and double O-ring stem packing. • P.T.F.E seats with (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
Conduct Research Top
-
Definition and Applications of Compression Packing
common of these sealing devices is compression packing, so called because of the manner in which it performs the sealing function. Made from relatively soft, pliant materials, compression or jam packings consist of a number of rings which are inserted into the annular space (stuffing box) between
-
New FFKMs Produce Seals That Withstand Chemicals, Fluids and Heat
Seals, gaskets, o-rings and packings take abuse when they are used in enhanced oil recovery techniques like gas injection. New FFKM resins produce components that can withstand these extreme temperatures, pressures and chemicals. These components last far longer, preventing leaks that result
-
SMB Takes On Paclitaxel Purification
were injected onto a single column with the proposed SMB packing and mobile phase composition. It was found that paclitaxel exhibited a counter intuitive behavior in which its retention actually increased with increasing injection mass. This is known as "Anti-Langmuir " behavior [7]. Cephalomannine
-
Beware Thermal Cycling in BioProcessing Part One
is created inside, and if the stem seals in ball valves used for isolation have failed, contaminating microorganisms may be drawn into the system. Generally, ball valve stem seals consist of a ring of polytetrafluoroethylene (PTFE) having a square or rectangular cross-section and are contained
More Information Top
-
Fluid Dynamics of Packed Columns
Another result of this investigation was the fact that the packing density N was reduced by applying a distance collar to the individual packing ring , thus creating additional void space within the packing.
-
Packed Towers
In measurements on an ammonia/air-water system in columns of 0.3, 1.0 and 1.4 m dia- meter, no loss in efficiency was observed in beds of modern reticulated packing, e.g. Nor- pack rings .
-
Distillation Engineering
Fig. 8.12 Plastic packing ring of Fig. 8.11 .
-
Process Plant Equipment: Operation Control and Reliability Complete Document
7.2.2.2 Twisting Yarns and metallic foils can be twisted together or around a core to create a packing ring .
-
Gas‐phase mass transfer characteristics in a counter airflow shear rotating packed bed
The experimental results indicated that the kyae, ae, and ky for counter‐rotation of adjacent packing rings in the CAS‐RPB and SP‐RPB were larger than those for co‐rotation, and the kyae, ae, and ky for counter/co‐rotation in the CAS‐RPB were respectively greater compared…
-
Hydraulic Fracturing Operations: Handbook of Environmental Management Practices
on the packing rings and piston rod.
Indicates content that may require registration and/or purchase.