-
Supplier: Reid Supply
Description: Draw latches use a lift-and-catch design to draw two items together using tension. . Draw Latches & Keepers - Draw Pull is a Non-Padlockable design.
- Latch Types: Draw Latch / Tension Latch
- Features: Other
-
Supplier: Eberhard Mfg. Company
Description: No Description Provided
- Latch Types: Draw Latch / Tension Latch
- Features: Mounting Holes / Slots, Padlockable, Weather Resistant
- Materials: Stainless Steel, Steel, Zinc
-
Supplier: Sugatsune America, Inc.
Description: PS31A and PS30A designed for use with a padlock (not included)
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Stainless Steel, Steel
-
-
Supplier: Sugatsune America, Inc.
Description: PS31A and PS30A designed for use with a padlock (not included).
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Stainless Steel, Steel
-
Supplier: Sugatsune America, Inc.
Description: PS31A and PS30A designed for use with a padlock (not included).
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Stainless Steel, Steel
-
Supplier: Sugatsune America, Inc.
Description: PS31A and PS30A designed for use with a padlock (not included)
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Stainless Steel, Steel
-
Supplier: EMKA Incorporated
Description: Padlocking option Stainless or RoHS coated Versatile - includeing 90 degrees Vibration resistant
- Latch Types: Draw Latch / Tension Latch
- Operation: Lever
- Features: Mounting Holes / Slots, Padlockable
- Materials: Stainless Steel, Steel
-
Supplier: EMKA Incorporated
Description: Toggle latches with low or high opening resistances
- Latch Types: Draw Latch / Tension Latch
- Operation: Lever
- Features: Mounting Holes / Slots, Padlockable
- Materials: Stainless Steel, Steel
-
Supplier: EMKA Incorporated
Description: Compensates for tolerances, resists vibration
- Latch Types: Draw Latch / Tension Latch
- Operation: Lever
- Features: Mounting Holes / Slots, Padlockable
- Materials: Stainless Steel, Steel
-
Supplier: EMKA Incorporated
Description: Heavy Duty - high strength
- Latch Types: Draw Latch / Tension Latch
- Operation: Lever
- Features: Mounting Holes / Slots, Padlockable
- Materials: Stainless Steel, Steel
-
Supplier: U.S. Plastic Corporation
Description: confidence. Steel draw latch snaps tightly closed. Handle provides a comfortable, secure grip. Oversized padlock eye accepts larger padlocks for securing tools in ProBox The 12" toolbox does not have a tray or a padlock eye.
- Features: Tool Box
-
Supplier: Wiegmann
Description: " UNFLANGED, SMALL TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 12.06 INCH 6.13 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE DRAW LATCH COVER TYPE 16 GAUGE MATERIAL
- Length / Height: 12.06 inch
- Width/Diameter: 10 inch
- Depth: 6.13 inch
- Height: 12.06 inch
-
Supplier: Campbell Scientific, Inc.
Description: enclosure includes four press and pull latches, three soft-grip handles, in-line wheels, telescoping handle, and flush hinges. It also has two hasps that can be padlocked, and quick connectors that facilitate intake hose removal. The enclosure has cavity space for two Zero-Pak gel ice packs
- Number of Control Relays: 0
- Features and Functionality: Battery Powered
- Instrument Specific Features: Controller Functionality
- Display Type: Digital Display
-
Supplier: Hammond Manufacturing Company Inc.
Description: punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. 10-32 threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel butterfly type "twist latch" door fasteners. Stainless steel draw
- Length / Height: 12.32 inch
- Width/Diameter: 12.32 inch
- Depth: 6 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Southco
Description: Lever-actuated operation creates over-center action, and the simple, attractive design of this latch incorporates natural tension right into the curved latch-spring mechanism, to prevent accidental opening. Multiple sizes, finishes, keeper designs, and other options satisfy a variety of application
- Latch Types: Draw Latch / Tension Latch
- Operation: Handle
- Features: Other
- Materials: Steel
-
Supplier: bisco industries
Description: Draw Latches
- Latch Types: Draw Latch / Tension Latch
-
Supplier: RS Components, Ltd.
Description: Sliding lock
- Features: Other
- Materials: Plastic
-
Supplier: Heilind Electronics, Inc.
Description: DL-10F-N2W LATCH,NAT
- Materials: Plastic
-
Supplier: DigiKey
Description: Sliding Lock Rectangular - 37.30mm x 25.30mm Cutout Clip In Acrylonitrile Butadiene Styrene (ABS)
- Features: Other
- Materials: Plastic
-
Supplier: Southco
Description: Lever-actuated operation creates over-center action, and the simple, attractive design of this latch incorporates natural tension right into the curved latch-spring mechanism, to prevent accidental opening. Multiple sizes, finishes, keeper designs, and other options satisfy a variety of application
- Latch Types: Draw Latch / Tension Latch
- Operation: Handle
- Features: Other
- Materials: Steel
-
Supplier: RS Components, Ltd.
Description: Side mount grabber door catch,44N pull
- Features: Other
- Materials: Plastic
-
Supplier: Heilind Electronics, Inc.
Description: DL-009-POW LATCH,NAT
- Materials: Plastic
-
Supplier: Southco
Description: Lever-actuated operation creates over-center action, and the simple, attractive design of this latch incorporates natural tension right into the curved latch-spring mechanism, to prevent accidental opening. Multiple sizes, finishes, keeper designs, and other options satisfy a variety of application
- Latch Types: Draw Latch / Tension Latch
- Operation: Handle
- Features: Other
- Materials: Steel
-
Supplier: Heilind Electronics, Inc.
Description: DLS-10A-W STRIKER,NAT
- Materials: Plastic
-
Supplier: Southco
Description: Southco’s Over-Center Series Latches provide a mechanical advantage through lever actuated, over-center action that pulls panels together and holds them secure. Available in multiple sizes, these latches offer design flexibility for a variety of applications
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Steel
-
Supplier: bisco industries
Description: Heavy Duty Drawer Slides
- Latch Types: Draw Latch / Tension Latch
-
Supplier: Elesa U.S.A. Corporation
Description: No Description Provided
- Latch Types: Cam Latch
- Features: Key Lock, Other, Weather Resistant
- Operation: Knob
- Materials: Plastic, Stainless Steel
-
Supplier: Lowy Enterprises, Inc.
Description: Double Bar Buckles
- Latch Types: Compression Latch
- Materials: Plastic
-
Supplier: Reid Supply
Description: Draw latches use a lift-and-catch design to draw two items together using tension. . DTL-110-15
- Latch Types: Draw Latch / Tension Latch
- Features: Other
-
Supplier: Elesa U.S.A. Corporation
Description: No Description Provided
- Latch Types: Cam Latch
- Features: Folding Handle (Drop), Gasket, Key Lock
- Operation: Key
- Materials: Plastic
-
Supplier: Lowy Enterprises, Inc.
Description: Plastic Cam Buckles
- Latch Types: Cam Latch
- Materials: Plastic
-
Supplier: Lowy Enterprises, Inc.
Description: Plastic Side Releases
- Latch Types: Compression Latch
- Materials: Plastic
-
Supplier: TFC Ltd.
Description: Moulded as a one-piece design - reduces the number of inventoried parts Captive latch assembly prevents misplaced parts during installation and usage Low cost alternative to metal latches Feature of material: non-corrosive, non-conductive, non-hygroscopic Rated for 90 lbs tension, 125 lbs
- Materials: Plastic
Find Suppliers by Category Top
Featured Products Top
-
Southco’s K2, K3, K4 and K5 Rotary Draw Latches are designed to deliver strong, secure panel closure in applications where both space and strength are key considerations. Combining high working loads with convenient mechanical advantage, these compact latches are ideal for co (read more)
Browse Latches Datasheets for Southco -
The E9 Quarter-Turn Compression Latch is designed as an easy upgrade solution for enclosure applications that require reliable compression and environmental sealing. With a simple 90° actuation, the cam rotates behind the frame and draws the door in tight, delivering a consistent 4 mm (read more)
Browse Latches Datasheets for Southco -
frame and draws it straight up tight—preventing scraping and ensuring consistent performance. The latch delivers a reliable 6.4 mm (0.25”) compression pull-up, creating a tight seal in gasketed applications to protect against water, dust, and other environmental elements. Its (read more)
Browse Latches Datasheets for Southco
More Information Top
-
LOH161206 - Wiegmann - Wall Mount Enclosures | Galco Industrial Electronics
Padlockable Draw -Pull Latch .
-
Enclosures | Product Catalog Search Results | Galco Industrial Electronics
Composition: Metallic, No. of Doors: 1, Nominal Height: 12 Inches, Nominal Width: 12 Inches, Nominal Depth: 6 Inches, NEMA: 1;3R, Cover Design: Hinged, Latching Mechanism: Padlockable Draw -Pull Latch , Latching Mechanism: Padlockable Draw-Pull Latch, Height: 12.06 Inches, Width: 12 Inches, Depth: 6.13 Inches, Material: Steel, Options Included: Knockouts .
-
RITTAL Disconnect Enclosure,70-29/32 In. H - Enclosures - 6VJU5|TSFM717124XC - Grainger Industrial Supply
• Rittal TSFM717124XC CAD Drawing Feature doors with foam-in-place polyurethane gasket and 4-point latching . Padlockable comfort handle.
-
$25-$30 Hardware - Grainger Industrial Supply
Heavy Duty Barrel Slide Bolt, Operation Type Padlockable -Surface and Universal Strike Only, Zinc Finish,... • Draw LatchDraw Latch .
-
Hardware Latches - Latches, Hasps and Hinges - Grainger Industrial Supply
• Latching Draw Hasp (5 • Padlockable (8 .
Indicates content that may require registration and/or purchase.