-
Supplier: Allied Electronics, Inc.
Description: Features: Large, Easy-to-Read (8.6 mm) LCD Display Count Speed — 20 Hz, 30 Hz, 1 kHz — Up Counting NPN/PNP DC, AC/DC Voltage and No-Voltage Inputs Types Available 4-Digit Tachometer: 1000 RPS (1 Pulse/Rev.), 1000 RPM (60 Pulse/Rev.) Key-Protect Switch Prevents Accidental Reset (Count/Time
-
Supplier: Allied Electronics, Inc.
Description: There are seven splashproof meters, each fitted with a threaded stud which allows mounting of the product through a 7⁄32" hole. A rubber seal (supplied) provides splashproof protection when fitted between the meter and mounting panel. Available formats include Analog Style DC Voltmeter
-
Supplier: Laurel Electronics LLC
Description: machine or across a plant floor. Displays with outdoor brightness LEDs can be read across an industrial yard, parking lot or roadway, for example to display vehicle load. A heater option allows outdoor operation in winter in cold climates. Available mounting options are panel
- Number of Characters: 4 #
- Character Height: 203.2 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
-
Supplier: Laurel Electronics LLC
Description: machine or across a plant floor. Displays with outdoor brightness LEDs can be read across an industrial yard, parking lot or roadway, for example to display vehicle load. A heater option allows outdoor operation in winter in cold climates. Available mounting options are panel
- Number of Characters: 6 #
- Character Height: 101.6 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: machine or across a plant floor. Displays with outdoor brightness LEDs can be read across an industrial yard, parking lot or roadway, for example to display vehicle load. A heater option allows outdoor operation in winter in cold climates. Available mounting options are panel
- Number of Characters: 4 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: machine or across a plant floor. Displays with outdoor brightness LEDs can be read across an industrial yard, parking lot or roadway, for example to display vehicle load. A heater option allows outdoor operation in winter in cold climates. Available mounting options are panel
- Number of Characters: 4 #
- Character Height: 57.15 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: tecsis LP
Description: Programmable meter display, 7-segment, 0.56", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 5
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: TDCollaborative, LLC
Description: rear face where all the data I/O is located. Desk top or panel mount Din/4 format Bright 7-segment displays Viscosity in cp Temperature in degF or degC Water and dustproof front face Outputs for monitoring and control 4-20ma, Viscosity and Temperature Serial port
- Number of Digits: 8
- Analog Input Channels: 1
- Response Time: 200 milliseconds
- Width: 92 mm
-
Supplier: tecsis LP
Description: Programmable meter display, 7-segment, 0.31", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 5
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DIGITAL CONTROLLER, 96X48MM, 2 ALARM, LED DISPLAY, 7 SEGMENT, 100-240VAC, 50/60HZ, RELAY OUTPUT, 1/8 DIN, HORIZONTAL MOUNT, W/O TERMINAL COVER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ROHM Semiconductor GmbH
Description: BU91R64CH-M3BW is a 1/4, 1/3, 1/2 Duty or Static COG type LCD driver that can be used for automotive applications and can drive up to 320 LCD Segments. This driver can be cascaded up-to maximum of 4 drivers for larger LCD panel application. It supports VA LCD displays, which has
- TJ: -40 to 105 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: Visual Sound, Inc.
Description: remain intact. Additional display options include full screen views of the Waveform, Vectorscope, Audio data, and "Quad View" layouts. The OR-181 can de-embed and display up to 16 channels of audio using up to sixteen 64-segment tri-color Audio Meters with user-adjustable
- Features: Flat Panel Monitor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AS-I 7 SEGMENT DISPLAY, NUMERIC PANEL MOUNT LED DISPLAY WITH AS-I BUS INTERFACE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: POWER SUPPLY MODULE, AC TYPE, PANEL/SURFACE/DIN MOUNT, 1 LEVEL PRESET TIMER, 6 DIGIT DISPLAY, 7 SEGMENT LED, 12 VDC, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: ENM's Series T1100 hour meter features a 6-digit, 7-segment LCD display. The accumulated hours are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Hour
-
Supplier: Radwell International
Description: INTEGRATED MULTI-FUNCTION CONTROLLER, EZ ZONE PID, RED/GREEN 7 SEGMENT DISPLAY, 1/4 DIN PANEL MOUNT, UNIVERSAL INPUT, 100-240 VAC, 50/60 HZ, MECH RELAY 1, NO COMMS, STANDARD FACE PLATE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: The E5CSV temperature controller is the enhanced successor to the E5CS series. Large 7- segment LED display, choice of PID or ON/OFF control and alarm indication of deviation from setpoint.
-
Supplier: Automation24, Inc.
Description: The loop-powered process indicator RIA15-AAA1 from Endress+Hauser displays 4-20 mA measured values and has a 5-digit measured value display with 7-segment bar graph and a backlight that can be activated. The display can be parameterised via keys and the
- Width: 96 mm
- Height: 48 mm
- Operating Temperature: -40 to 140 F
- Input Type: DC Current
-
Supplier: OMEGA Engineering, Inc.
Description: Panel: ¼ DIN, ribbed on four sides for panel mounting clip inside panel, silicon gasket (included) Field Mounts: Specified to OMEGA™ field mount junction boxes Weight: 0.63 kg (1.63 lb) DPU91-FLOW Series Display Ranges For conductivity/resistivity version
- Electrical Output: Analog Current
- Features: Digital Display, Digital Front Panel
- Interface Options: Serial / Digital
-
Supplier: Sifam Tinsley UK
Description: Features • 3 or 7- colour bargraph with programmable colour switching over • Recording of 750 measuring segments , released temporary • Universal input • Programmable indication characteristic and bargraph magnifier • Up to 8 programmable alarm outputs • Communication in SCADA s ystems
- Number of Digits: 4
- Analog Input Channels: 1
- Voltage Range: 0.3 to 600 volts
- Current Range: 0.04 amps
-
Supplier: OMRON Automation and Safety
Description: Thyristor-type single-phase power controller that enables precise temperature control Compact and the possibility for side-by-side mounting for multiple units are the basics for this new generation of power controllers. Proces value can be easily monitored via the 7-segment
-
Supplier: Automation24, Inc.
Description: The Digital Ammeter MA501-110-CU from Selec offers various configurations for monitoring electrical realtime conditions. Display Specifications: 7 segment LCD Display 4 Digits Height 0.56" (14.2mm) Display Range 0 - 6200A Auxiliary Supply Specifications: Auxiliary
- Operating Temperature: -10 to 55 C
- Display Digits: 4 Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Other
-
Supplier: Automation24, Inc.
Description: The Digital Ammeter MA12-110-CU from Selec offers various configurations for monitoring electrical realtime conditions. Display Specifications: 7 segment LED Display Digits: 4 Digit Height 0.56" (14.2mm) Display Range 0 - 4960A Auxiliary Supply Specifications:
- Operating Temperature: -10 to 55 C
- Display Digits: 4 Digits
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: user-friendly rugged instrument, it displays the measured variable and has a SSR output. The TX86 has 3 push buttons on its front keyboard & a 4-digit 7-segment bright LED display module that indicates the values of the measured parameters during the Measuring Mode while
- Sensed Temperature: -328 to 3,272 F
- Operating Temperature: -4 to 158 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 200 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
Supplier: RS Components, Ltd.
Description: RS Pro Digital multi function time delay relay has up to 33 standard timing functions and is easily programmable. You can also configure the time delay relay to a custom timing that suits your requirements perfectly. • 2 x 4-digit 7 segment display. • Panel/flush
- Minimum Time Interval: 1 seconds
- Maximum Time Interval: 23,976 hours
- Number of Contacts: 2
- Function Type: Multi Function
-
Supplier: OMEGA Engineering, Inc.
Description: and offset allow current and voltage signals to be converted and displayed in engineering units. Temperature from thermocouples, RTDs, and thermistors can be displayed in °C/°F. In addition, each zone has its own ramp/soak profile, with up to 7 segments. On/off, as well as PID control,
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 4 to 7 zones
- Accuracy: 0.05 ±% FS
- Control Signal: Analog Voltage, Switch / Relay Output
-
Supplier: Industrial Scale Company (ISC)
Description: combined with a tough 3/16 DIN aluminum enclosure and a 6-digit, 7 segment 0.6-inch/15mm tall bright-red LED display ensures years of dependable use. Featuring input control lines for remote activation of zero, acquire tare, gross and print functions; seven weight units;
-
Supplier: OMEGA Engineering, Inc.
Description: function as a batch or a total counter. They feature a 7-segment, 2-line by 6-digit reflective or backlit LCD display. For the backlit versions, the main display line is red and shows the count value or the batch/total value when preset 3 or output 3 is viewed in the
- Operating Temperature: 32 to 122 F
- Features: Audible or Visual Alarms
- Functions: Batch Counter, Controller
- Direction: Bi-directional Counter, Down, Up
-
Supplier: Paragon Industries, L.P.
Description: and 8-segment Ramp-Hold. Features of the Sentry Xpress 3-key Controller on the Paragon Xpress-E-10 Design programs with up to 8 segments (steps) in Ramp-Hold mode. Fire to a single temperature at a single speed in the simplified Single Segment mode. Ramp-Hold mode can store 4
- Temperature Range: 2,000 F
- Capacity: 0.39 cubic feet
- Application: Industrial
-
Supplier: Despatch - ITW EAE
Description: up to eight programs, with eight ramp and soak segments in each program. Other features include a large, bright LED temperature display, a 32 character LCD status panel, and high-limit temperature protection. Easy to Clean and Service Cleaning is easy due to the
- Temperature Range: 104 to 500 F
- Capacity: 18 cubic feet
- Application: Aging, Curing, Drying, Industrial, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Visual Sound, Inc.
Description: Sanyo North America Corporation - 2,500 Lumens SVGA Ultraportable Projector The small DLP PDG-DSU30 contains a DMD panel and 6-segment color wheel with high-contrast optical system that achieves a contrast ratio as high as 2,200:1, exhibiting natural and smooth gradation. This easy set
-
Supplier: Backer Hotwatt Inc.
Description: set time Display: Two 4 digit, 7 segment .30” high LEDs Control Action: Reverse (usually heating) Direct (usually cooling) selectable Proportional Band : 1 to 9999 ̊F, ̊C, or counts Reset Time: (Integral): Off or 0.1 to 99.9 minutes Rate Time: (Derivative): Off or 0.01 to 99.9
- Voltage: 15 to 240 volts
- Thermostat Type: Digital
Find Suppliers by Category Top
Featured Products Top
-
devices with an HTML5 server. It ranges from 4" to 15" in size. The basic modular HMI is a small screen version with a unique pushbutton 22 mm mounting system (the faceless version has DIN rail mounting). It ranges from 4" to 7" in size (read more)
Browse Digital LED Displays Datasheets for DigiKey -
connections for RS232C and RS485. The 4”, 7”, and 10” display as well as a 10” daylight readable version are panel mountable, with the 10” models also VESA mountable. The fan-less design allows them to fit in most industrial control panels and (read more)
Browse Touch Screen Displays Datasheets for WAGO -
More electronics designers are specifying OKW’s tough SOLID-BOX to safeguard sensitive touch screens, control panels and displays in harsh industrial environments. IK 08 (impact) and IP 66/IP 67 (ingress) protection make SOLID-BOX ideal for plant and machine construction, HVAC, Io (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
panels have M4 pillars for earth connections. TECHNOMET-CONTROL can be specified in four sizes from 9.06" x 7.09" x 3.74" to 16.54" x 11.81" x 3.74". In addition to the pole mounting bracket, accessories also include front panels, internal mounting plate kits and wall mounting kits (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
space for connectors. The front panel is recessed in the bezel to protect displays and membrane keypads. At the rear VESA MIS-D 100 mounting points are provided for fitting an off-the-shelf VESA control arm or wall bracket. The base panel on the underside is removable with space for cable (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
systems engineering, security and access control, measurement and control, medical/wellness and laboratory technology. DIATEC’s modern, flat design suits both living and working environments. Its central control panel is recessed to accommodate a keypad, touch screen or display. There is (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
IP66/IP69K* front bezel Shock, vibration, UV, and 7H scratch resistant *Only PCAP displays without optional camera are rated for IP69K with proper installation. (read more)
Browse Panel Computers Datasheets for OnLogic Inc. -
indicators 7-segment LED display options (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
Display: 7-segment LED display shows runtime information and input/output status. Mounting Options: Available in panel-mount and DIN rail/11-pin socket configurations. Protection: IP30 enclosure and IP20 terminal protection. Learn More (read more)
Browse Digital Timers Datasheets for Altech Corp. -
Altech’s low-voltage push-button digital indicators combine clear 7-segment LED displays with compact sizing and multiple color options. Available models support voltage, current, temperature, and frequency monitoring for panel applications where visibility and (read more)
Browse Pushbutton Switches Datasheets for Altech Corp.
More Information Top
-
Herb 2.0: Lessons Learned From Developing a Mobile Manipulator for the Home
The battery packs offer a serial interface for monitoring charge level and current flow, and 7 - segment LED displays mounted on the rear panel give the user a quick indication of battery voltage and current draw.
-
Multimeters / 7
Compact dimensions 6 DIN modules or 96x96 panel mounting with 4 LED?s display with 7 segments for an excellent reading of the measurements .
-
Phase / Modules / Measurement
Compact dimensions 6 DIN modules or 96x96 panel mounting with 4 LED?s display with 7 segments for an excellent reading of the measurements .
-
Phase / Modules
Compact dimensions 6 DIN modules or 96x96 panel mounting with 4 LED?s display with 7 segments for an excellent reading of the measurements .
-
Energy / Modules
Compact dimensions 6 DIN modules or 96x96 panel mounting with 4 LED?s display with 7 segments for an excellent reading of the measurements .
-
Practical Arduino
You could drill holes through the back panel and mount LEDs to display the current status of the item being controlled, or cut a rectangular hole and mount 7 - segment LED or even LCD modules inside the panel.
-
E7 Police Patrol Vehicle
…to-direct-order - 24/ 7 /365 call centre support … lights and directional joystick segment exclusive coach rear doors … front doors and dash panel ) purpose-designed seat for … ventilated seats head-up display reverse backup camera remote … system (FLIR) integrated shotgun mounts optimised storage capability (compartment…
-
Annex E. FASTBUS Segment Interconnect Type S-1
…6 to 0 should specifythe address of an SI CSR register and bit 7 should be loaded .... E.2 Front panel features * The SI type S-1shall have the following front mounted displays , starting at the top of the module and proceeding downward: (a) Crate Segment activity indicators as defined in 13.5 (b) Bus Halted indicator for the…
-
new products
This comprehensive range of products is housed in small panel mounted cases, and they operate from DC 12 volt or AC 115/240 volt supplies. .... High brightness 7 segment L.E.D. displays give readings of the measured variable with up to 8 digits.
-
Energy / Analyzers
96x96 panel mounting or DIN rail mounting (6 modules) versions, featuring equal performance. .... 7 display / 7 segment digits with 4-digit figure each: this allows the electrical plant monitoring "at glance" providing on the display 3 Voltages, 3 Line Currents, plus another selectable parameter on the 7th display .
Indicates content that may require registration and/or purchase.