Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SCRUS PANEL MOUNT SEALED USB CABLE
-
Supplier: Newark, An Avnet Company
Description: SCRUS PANEL MOUNT SEALED USB CABLE ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: Panel Mount Extension USB Cable - Micro B Male to Micro B Female
-
-
Supplier: Newark, An Avnet Company
Description: RECTANGULAR PANEL MOUNT CABLE USB ROHS COMPLIANT: YES
-
Supplier: Acme Chip Technology Co., Limited
Description: PANEL MOUNT USB CABLE
- Cable Length: 1 ft
- Cable Shielding: No Shielding
- Features: Other
- Product Type: USB
-
Supplier: DigiKey
Description: PANEL MOUNT USB CABLE
- Cable Length: 1 ft
- Features: Cable Assembly, USB 2.0
- Cable Shielding: No Shielding
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Allied Electronics, Inc.
Description: USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 3.0m
-
Supplier: Allied Electronics, Inc.
Description: USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 2.0m
-
Supplier: Allied Electronics, Inc.
Description: USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 5.0m
-
Supplier: Tripp Lite by Eaton
Description: This 1-ft Panel Mount USB extension cable is manufactured using USB2.0 cable. It features a panel mount connector that allows you to secure a USB B female port in a fixed location, for custom solutions such as an internally mounted drive. It is
- Cable Length: 1 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Standards / Certifications: RoHS
-
Supplier: Allied Electronics, Inc.
Description: USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 0.5m
-
Supplier: L-com, Inc.
Description: a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof male cable assemblies and covers are available. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features
- Cable Length: 1.6404208333333334 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof male cable assemblies and covers are available. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features
- Cable Length: 0.9842525000000001 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a die cast steel panel mountable female USB A connector and a standard male USB A connector. The steel housing allows for efficient grounding to a
- Cable Length: 9.842525 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a die cast steel panel mountable female USB A connector and a standard male USB A connector. The steel housing allows for efficient grounding to a
- Cable Length: 16.404208333333333 ft
- Product Type: USB
-
Supplier: Heilind Electronics, Inc.
Description: MINI USB BUCCANEER PANEL MOUNT CONNECTOR
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: SFCable.com
Description: 3ft USB A Male to A Female Cable with Panel Mount
- Cable Length: 3 ft
- Features: Cable Assembly
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: SFCable.com
Description: 1ft USB A Male to A Female Cable with Panel Mount
- Cable Length: 1 ft
- Features: Cable Assembly
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: SFCable.com
Description: 6ft USB A Male to A Female Cable with Panel Mount
- Cable Length: 6 ft
- Features: Cable Assembly
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: MilesTek Corporation
Description: a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof male cable assemblies and covers are available. Features • Waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant •
- Cable Length: 3.280841666666667 ft
- Product Type: USB
-
Supplier: MilesTek Corporation
Description: a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof male cable assemblies and covers are available. Features • Waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant •
- Cable Length: 9.842525 ft
- Product Type: USB
-
Supplier: MilesTek Corporation
Description: a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof male cable assemblies and covers are available. Features • Waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant •
- Cable Length: 6.561683333333334 ft
- Product Type: USB
-
Supplier: MilesTek Corporation
Description: a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof male cable assemblies and covers are available. Features • Waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant •
- Cable Length: 16.404208333333333 ft
- Product Type: USB
-
Supplier: Tripp Lite by Eaton
Description: This 6-in. Panel Mount USB extension cable is manufactured using USB2.0 cable. It features a panel mount connector that allows you to secure a USB A female port in a fixed location, such as a motherboard, podium, or kiosk. It is designed for
- Cable Length: 0.5 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Standards / Certifications: RoHS
-
Supplier: Tripp Lite by Eaton
Description: The U024-003-5P-PM USB 2.0 Hi-Speed Panel Mount Cable connects to a computer’s motherboard to add a panel-mounted USB Type-A port. In addition to the front panel of a computer, the USB-A port can be installed in a trade show booth, retail kiosk
- Cable Length: 3 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Standards / Certifications: RoHS
-
Supplier: Tripp Lite by Eaton
Description: The U024-001-5P-PM USB 2.0 Hi-Speed Panel Mount Cable connects to a computer’s motherboard to add a panel-mounted USB Type-A port. In addition to the front panel of a computer, the USB-A port can be installed in a trade show booth, retail kiosk
- Cable Length: 1 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Standards / Certifications: RoHS
-
Supplier: Sealevel Systems, Inc.
Description: With the SeaLATCH USB panel mount adapter, you can use open USB headers on the motherboard to easily add a locking USB Type A connector to your enclosure, faceplate, or bulkhead. This gives you the freedom to add a locking USB port wherever it is needed. The
- Coupling / Adapter: Coupling / Adapter
- Connector Type: USB Connector
- Features: USB Type A
-
Supplier: Weidmuller
Description: throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories
- Number of Ports: 2
- Port Type: USB
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1309214-SCRUS-17-G-00.50-AMS-BC Category: Cable Assemblies>USB Cables Series: AccliMate™ SCRUS Color: Black Features: Data Transfer and Charge, Industrial Environments - IP68, Panel Mount Package: Bulk Wire Gauge: 20 AWG, 25 AWG, 28 AWG
-
Supplier: Advantech
Description: ULI-422C - USB 2.0 Isolator, 4 kV, High Retention Connectors. 2 Ports, Panel Mount Case 4 kV isolation protects equipment and data ESD protection – 15 kV Air USB 2.0, full speed (12 Mbps) Panel mount, heavy-duty case (optional DIN rail adaptor clips) High
- Operating Temperature: 32 to 122 F
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Advantech
Description: ULI-421C - USB 2.0 Isolator, 4 kV, High Retention Connectors. 1 Ports, Panel Mount Case 4 kV isolation protects equipment and data ESD Protection – 15 kV Air USB 2.0, full speed (12 Mbps) Panel mount, heavy-duty case (optional DIN rail adaptor clips) High
- Operating Temperature: 32 to 122 F
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Beckhoff Automation LLC
Description: motherboard with DVI output and the USB port available with every motherboard no additional plug-in card is required in the PC. The CP79xx-xxxx-0010 IP65 Control Panels are equipped with IP65 round connectors for the connection of the USB and DVI signals and the 24 V power
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: panels Beckhoff customers have a comprehensive range of different equipment variants at their disposal: diagonals from 7 to 24 inches 4:3 or widescreen format various connection techniques: DVI/USB for distances of up to 50 m between PC and Control Panel; CP-Link 4 and One
- Panel Type: Operator Console
-
Supplier: TE Connectivity
Description: Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Finger Grounding Options : Panel Ground USB Adapter Type : A USB Connector Type : USB 2.0 Type-A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole -
- Current Rating: 2.5 amps
- Number of Contacts: 8 #
- Contact Pitch: 1.9811989301525779 to 2.489198655832726 mm
- Connector Type: USB Connector, Wire-to-Board Connector
-
Supplier: General Digital Corporation
Description: with black powder coat paint (default) Available in standalone, panel mount and rack mount configurations VESA mounting holes on the rear to support a variety of pedestals and mounting arms Liquid-tight gore vent equalizes internal pressure without allowing water to pass
- Diagonal Screen Size: 19 inch
- Screen Width: 14.82 inch
- Voltage Rating: 12 to 24 volts
- Horizontal Viewing Angle: -80 to 80 Degrees
Find Suppliers by Category Top
Featured Products Top
-
Reliable M12 Connectivity for Demanding Industrial Applications Looking for a compact and reliable M12 panel mount connector for industrial equipment? M12 Socket Connector Of QH,engineered for stable electrical connection in industrial automation (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
tripping. This control panel can be installed quickly and as error-free as possible via a plug-and-play M12, 12 pin connector. With optional covers for masking the plug connection, the BDF40 control panel not only provides manipulation protection for the connection cable, it offers a clean (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
Qualtek's QFWC series wall-mount power supplies range from 5 W to 60 W. Depending on the model, these power supplies are equipped with a USB-A or USB-C port that allows users to connect their devices without (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
includes many new laptops, tablets, and phones from leading manufacturers such as Apple, Dell, HP, Samsung, and many more. QFWC-60 Series 60W Wall Mount USB Type C PD Power Supply, Single Output (read more)
Browse Computer Power Supplies Datasheets for Qualtek Electronics Corp. -
. Omnetics' high-speed USB 3.0 connectors use a halogen-free cable jacket for environmental sustainability and support high IR reflow temperatures while maintaining solder mount compatibility. Omnetics Quick Lock USB 3.0 connectors come standard; in-line, as well as in panel mount configurations. The male (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
supplied 24-inch leads to your 120VAC input. QKRC-10-05’s compact patent pending design allows any system with our existing convenience outlets to add a powered USB C port without requiring any changes to your current panel cutouts, system design, or space constraints. Current (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
a powered USB C port without requiring any changes to your current panel cutouts, system design, or space constraints. Current market solutions require a separate power supply to be mounted within a customer’s enclosure with wiring from the AC input power to the power supply (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
stations. Users can configure taraSMART arms quickly, easily and cost-effectively thanks to their simple design. There is a choice of either round (Ø 48 and 70 mm) or rectangular (40 x 60 mm) profiles. Both offer plenty of space for cables and HDMI, DVI and USB connectors. The (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
, (Cat. No. 953) offers a hybrid mount configuration aiding SMT contact efficiency with strong, durable solder connections to PCBs with THM devices. For standard or custom USB-C cable assemblies, a Type (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
Contacts Options, Front Panel Mounted LED Output Indicator, Temperature monitor, handles, chassis slides, Digital Voltage and Current Meters and more. Linear operation minimizes output noise so these power supplies are ideal for use in test equipment, analog systems, controls, medical (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies
Conduct Research Top
-
Smart Computing Article - Members Of The Board
AT is a replaceable plate for the rear panel of the computer. Because motherboard manufacturers can include a tailored metal plate with each board, they can mount (connectors such as USB [Universal Serial Bus]) and audio jacks on the rear of the board any way they like. ATX boards and power supplies also have
More Information Top
-
Header Exporters, Header Selling Leads
[ Related Keywords : usb panel mount, usb motherboard, panel mount usb cable , usb 2.0panel mount ] .
-
Maintaining and Troubleshooting Your 3D Printer
I used a USB panel mount cable with a male B-type connector on one end and a female B-type panel mount connector on the other.
-
L-com Connectivity - WPUSBAX-1M - Computer/Data Cable Assemblies - USB - Allied Electronics
USB Cable , Waterproof Panel Mount Type A Female - Standard Type A Male, 2.0m .
-
L-com Connectivity - WPUSBAX-05M - Computer/Data Cable Assemblies - USB - Allied Electronics
USB Cable , Waterproof Panel Mount Type A Female - Standard Type A Male, 0.5m .
-
Storm Interface - 2210-220223 - Computers & Peripherals - Keyboards - Allied Electronics
USB Cable , Waterproof Panel Mount Type A Female - Standard Type A Male, 2.0m .
-
TE Connectivity - SSR-240D25R - Sensors, Switches & Relays - Relays - Allied Electronics
USB Cable , Waterproof Panel Mount Type A Female - Standard Type A Male, 2.0m .
-
Souriau - UTS7103S - Circular Connectors - Circular Connectors - Allied Electronics
USB Cable , Waterproof Panel Mount Type A Female - Standard Type A Male, 0.5m .
-
L-com Connectivity - CMC24-2M - Computer/Data Cable Assemblies - GPIB/HPIB - Allied Electronics
USB Cable , Waterproof Panel Mount Type A Female - Standard Type A Male, 2.0m .
-
Aim Cambridge-Cinch Connectivity Solutions - 73-7410-25 - Cable Assemblies - Coaxial/RF - Allied Electronics
USB Cable , Waterproof Panel Mount Type A Female - Standard Type A Male, 3.0m .
-
Lapp USA - S2516 - Cable Management - Liquid Tight Strain Relief - Allied Electronics
USB Cable , Waterproof Panel Mount Type A Female - Standard Type A Male, 0.5m .
Indicates content that may require registration and/or purchase.