-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, TEST POINT TYPE, PANEL TYPE; SINGLE TEST POINT (HOLE MOUNTING, PUSH-FIT), LOW VOLTAGE
-
Supplier: Accuris
Description: Connectors, Electrical, Test Point Type, Panel Type; Single Test Point (Hole Mounting, Push-Fit), Low Voltage
-
Supplier: MBW Calibration AG
Description: Frost/Dew point ≤ ± 0.1 °C Temperature ≤ ± 0.07 °C Reproducibility: Frost/Dew point ≤ ± 0.05 °C Temperature ≤ ± 0.03 °C * To measure -30 °C frost point, the SHX measuring head needs to be in a temperature environment below 10°C * To measure dew points up to 99 °C the SHX
- Dew Point Range: -4 to 158 F
- Dew Point Accuracy: 0.18 to 0.27 F
- Operating Temperature: 32 to 104 F
- Electrical Outputs: Analog Current
-
-
Supplier: Small PC Computers
Description: point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module 20" TFT active matrix LCD Resistive Touch Screen Native resolution 1600 x 1200 (auto sync.) NEMA-4 panel mount
- RAM: 8 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 113 F
- General Features: Integrated BluetoothTM Technology, Touch Screen
-
Supplier: Small PC Computers
Description: point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module (See SC240) 15.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 113 F
- General Features: Integrated BluetoothTM Technology, Touch Screen
-
Supplier: Small PC Computers
Description: point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module 17.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 113 F
- General Features: Integrated BluetoothTM Technology, Touch Screen
-
Supplier: Small PC Computers
Description: point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module 19.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1280 x 1024 (auto sync.) NEMA-4 panel mount
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 113 F
- General Features: Integrated BluetoothTM Technology, Touch Screen
-
Supplier: General Digital Corporation
Description: keyboard to allow additional customization with potential options such as: DVD drive, Smart Card reader, USB ports, pass-thru interfaces and more. There are two styles of connector panels, depending upon the model selected. One version (TV-20U) has a single connector panel that extends
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: keyboard to allow additional customization with potential options such as: DVD drive, Smart Card reader, USB ports, pass-thru interfaces and more. There are two styles of connector panels, depending upon the model selected. One version (TV-20U) has a single connector panel that extends
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: Brooks Instrument
Description: rate, totalize flow, for blending multiple flow streams, and more. This fully RoHS compliant device has a very user-friendly operation and is offered with multiple mounting capabilities such as rack mount, panel mount, and table-top mount. Features Variety of mechanical
- DC Input Voltage: 12 to 24 volts
- DC Input Current: 0.4 amps
- DC Output Voltage: -15 to 15 volts
- Type: DC/DC Converter
-
Supplier: RS Components, Ltd.
Description: Schutzinger 100A terminal post panel mount connectors with 4mm diameter test socket. The POL 102 series terminal post panel mount connectors are available in a range of colours, feature a single pole and are utilised for the transmission and testing of voltages and
- Maximum Current: 100 amps
- Mounting Holes diameter: 0.1574804 inch
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard covers multi-point interconnection power cable assemblies. They may consist of power cable assemblies, male or female power cable fittings, panel-mounted power cable/conductor fittings and feeder-tap power cable fittings, referred to as the device in this standard,
-
Supplier: Haida International Equipment Co., Ltd.
Description: Machine Introduction: Formaldehyde Test Chamber is used to test formaldehyde emission of various wood-based panel, composite wood flooring, carpet, carpet padding, and other interior decoration materials, also other building materials under constant temperature humidity.
- Configuration: Floor Mount
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. High formula memory capacity 2. Color touch panel control system 3. Multiple safety protection device Programmable Thermal Shock Testers The thermal shock tester is divided into three sections: the high temperature chamber, the low temperature chamber and the testing
- Temperature Range: -50 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Laurel Electronics LLC
Description: on the front panel toggles the display between gross weight (total weight on the scale) and net weight (gross weight with tare subtracted). Peak and valley values are automatically captured. These may be displayed via a front panel pushbutton command or control signal at the rear
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Radio Waves, Inc.
Description: The FP Flat Panel Series by RadioWaves offers a full line of high performance flat panel antennas engineered for superior performance within a low profile aesthetically pleasing form factor. Ideal for Point to Point applications where form factor is a concern, RadioWaves
- Primary Frequency Range: 4,400 to 5,000 MHz
- Gain: 25.9 to 27 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Radio Waves, Inc.
Description: The FP Flat Panel Series by RadioWaves offers a full line of high performance flat panel antennas engineered for superior performance within a low profile aesthetically pleasing form factor. Ideal for Point to Point applications where form factor is a concern, RadioWaves
- Primary Frequency Range: 5,150 to 5,850 MHz
- Gain: 23.4 to 24.5 dB
- VSWR: 1.4 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Radio Waves, Inc.
Description: The FP Flat Panel Series by RadioWaves offers a full line of high performance flat panel antennas engineered for superior performance within a low profile aesthetically pleasing form factor. Ideal for Point to Point applications where form factor is a concern, RadioWaves
- Primary Frequency Range: 5,150 to 5,850 MHz
- Gain: 27.6 to 28.7 dB
- VSWR: 1.4 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Radio Waves, Inc.
Description: The FP Flat Panel Series by RadioWaves offers a full line of high performance flat panel antennas engineered for superior performance within a low profile aesthetically pleasing form factor. Ideal for Point to Point applications where form factor is a concern, RadioWaves
- Primary Frequency Range: 4,400 to 5,000 MHz
- Gain: 21.9 to 23 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: SWAN Analytical USA, INC.
Description: Complete monitor for hydrazine or carbohydrazide on stainless steel mounting panel. Features Amperometric three-electrode system with extremely stable zero point. Sample conditioning with highly effective diisopropylamine. Factory tested and calibrated on wet bench.
- pH Range: 7 to 14 pH
- Control Relays: 2
- Process Media Temperature: -22 to 140 F
- Operating Temperature: 14 to 122 F
-
Supplier: Marsh Bellofram Group of Companies
Description: Arc Noise Test Panel Mounting or 8-pin Octal Plug-in mounting Timing Up to or Down From the Set Point
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 999 hours
- Setting Accuracy: 0.1 ±%
- Number of Digits (or Characters): 3
-
Supplier: H.C.C. INTERNATIONAL LIMITED
Description: industries. Through CE/ROHS and other testing and certification, the product is stable and reliable. Sensitive touch The industrial-grade capacitor touch scheme is more resistant to dry and widely used in various complex industrial scenarios. 260,000 true color display, 1024*600 pixels
- Display Size: 7 inch
- Speed: 1,600 MHz
- RAM: 1 GB
- IDE Disks Capacity: 8 GB
-
Supplier: Hammond Manufacturing Company Inc.
Description: Rack Panels Horizontal Hinged Cable Manager Horizontal Steel Finger Cable Manager Horizontal Lacing Strip Universal Rack Shelf Two Post Mounting Clamping Shelf Magnet Panel Cover Rack Unit Label Fan Kits Grounding & Bonding Mounting Hardware PDUs and Outlet Strips
- Type: Rack Enclosures
-
Supplier: Conax Technologies
Description: minimize the installation test time by activating/deactivating each relay independently of the input signal. Mounting / Installation: * Front Panel Mount. * Rubber Gasket mounted between panel cutout hole and display front panel provides IP65 (NEMA4) rating *
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
-
Description: A 15 pin pendant connector with 10 inch cable is standard. Power required is +5 VDC at 170 mA maximum. Standard colors are: black ball, pilot ring and case with a white Teflon seal around the ball. Measures 3.5 inches square by 2 inches deep.
- Number of Buttons: 0
- Electromagnetic Compatibility: EMI/EMC Tested or Rated
- Design: Left and Right Hand
- Applications: Military / Aerospace
-
Supplier: Conax Technologies
Description: signals. * Help text in eight languages selected via front panel keypad. * A menu item allows the user to minimize the installation test time for the relay outputs by activating / deactivating each relay independently of the input signal. Mounting / Installation: * Front Panel
- Number of Control Outputs: 5 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
-
Supplier: Albér
Description: resistance test method that bypasses the limitations of AC based impedance testing. Like an ultrasound for a battery, Albér technology lets you "look inside" and assess the battery’s true state of health. It tests the condition of each module by performing a proactive resistance
- Input Current: 2,000 milliamps
- Input Voltage: 115 volts
- Operating Temperature: 5 to 40 C
- Voltage Test Range: 1 to 16 volts
-
Supplier: Conax Technologies
Description: signal. Mounting / Installation: Front Panel Mount. Rubber Gasket (mounted between panel cutout hole and display front panel provides IP65 (NEMA4) rating Optional splash proof cover available for additional protection in extremely wet environments.
- Sensed Temperature Range: -200 to 2,300 F
- Celsius Display Range: 9,999 C
- Celsius Display: Celsius / Centigrade
- Local Interface: Digital Front Panel
-
Supplier: elobau U.S., Inc.
Description: Molex 5557 connector. The electronic housing for CAN or PWM signals is fitted with an AMP 040 Multi-lock 8-pin connector. Alternatives on request. Forces on request. The static loading capacity (max. 190 mm from the point of rotation) is 2000 N in the x and y axis, and 700 N in the z axis.
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Joystick Application: Heavy Duty Joystick Controller
- Features: Other
-
Supplier: Agilent Technologies - Vacuum Products
Description: Dry Scroll Pump (pumping speed: 15 m3/hr) for fast evacuation of test parts and systems and rapid cleanup of ambient helium between test cycles. Product Highlights: Six different application setup guides help you correctly configure your instrument for the best performance, ensuring
- Output Options: Analog Voltage
- Local Interface: Digital Front Panel
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Features: Self-calibrating
-
Supplier: elobau U.S., Inc.
Description: connector. The electronic housing for CAN or PWM signals is fitted with an AMP 040 Multi-lock 8-pin connector. Alternatives on request. Forces on request. The static loading capacity (max. 190 mm from the point of rotation) is 2000 N in the x and y axis, and 700 N in the z axis. Lifetime of
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Joystick Technology: Hall Effect
- Joystick Application: Heavy Duty Joystick Controller
-
Supplier: Agilent Technologies - Vacuum Products
Description: m3/hr) for very fast evacuation of test parts and systems and rapid cleanup of ambient helium between test cycles. Product Highlights: Six different application setup guides help you correctly configure your instrument for the best performance, ensuring that parameters are properly set
- Output Options: Analog Voltage
- Local Interface: Digital Front Panel
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Features: Self-calibrating
-
Supplier: Hach
Description: The economical PRO-D3 Transmitter is easy to use with its menu-guided user interface. The NEMA 4X enclosure can be panel, wall, pipe, or integral sensor mounted. The interface is identical to GLI's 33-series analyzers. Versatile 2, 3, or 4-wire hookup capability. Isolated 4-20 mA output. The
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Current Loop
-
Supplier: ValueTronics International, Inc.
Description: The HS-8 is a switch card from Associated Research. Additional Features: High Voltage Switching Outputs Rated for up to 5kVAC and 6 kVDC Multi-Point or Multi-Product Testing Capability Front Panel Indicators Rack Mount Style Enclosure Ground Bond Outputs Rated for up to 30A
-
Supplier: Spirax-Sarco
Description: chassis mounted. An automatic cyclic test of the probe, probe cable and controller is carried out every few seconds by internally simulating a fault in the probe. A test button is fitted so that a full test of the probe, controller, and associated circuits can be carried out.
- Control Signal: Analog Voltage, Switch / Relay Output
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
Find Suppliers by Category Top
Featured Products Top
-
New miniature Test Point is the latest addition to their successful line of SMT Test Points. This new cost saving "mini pad" version is another way to (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp. offers rugged PCB Test Points for replacing wire-wrap posts and turret terminals available in 10 colors for enhanced identification. Engineered for high density packaging on .062 and .093 thick PC boards, the parts assure (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
surface mountable test points with a colored insulator base as an addition to their line of rugged test points which replace wire-wrap posts and turret terminals. These new test points are manufactured in Phosphor bronze with a silver plate for superior soldering (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
Product Features • Pressure control panel • JSR-1E / VSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for corrosive (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reliable M12 Connectivity for Demanding Industrial Applications Looking for a compact and reliable M12 panel mount connector for industrial equipment? M12 Socket Connector Of QH,engineered for stable electrical connection in industrial automation (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
sensitive micro-switch to indicate when the material reaches the high or low level of the switch in the bin. Typically, it is wired to a light, horn, or alarm panel. The switch has a silicone diaphragm and is enclosed in a nylon housing, designed to increase (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
19” rack cabinet. Depending on height, panels include 4 or 8 mounting points and rounded edges. Available powder coat finishes are matte black, semi-gloss black, smooth light gray and dark gray, and matte white. PBPA panels have a solid face and can serve a range of uses such as improving (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
standard 19” rack cabinet. Depending on height, panels include 4 or 8 mounting points and rounded edges. Available powder coat finishes are matte black, semi-gloss black, smooth light gray and dark gray, matte white, and unfinished. PBPA panels have a solid face and can serve a range of (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
displays, panel PCs and HMI enclosures weighing up to 100 lbs (45 kg). The range offers advanced technical features but at an attractive price point. Applications include smart factory automation, modern machine control systems, robotics, process automation, medical/laboratory technology and information (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
Contacts Options, Front Panel Mounted LED Output Indicator, Temperature monitor, handles, chassis slides, Digital Voltage and Current Meters and more. Linear operation minimizes output noise so these power supplies are ideal for use in test equipment, analog systems, controls, medical (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies
More Information Top
-
Maintainability: A Key to Effective Serviceability and Maintenance Management
4.1.10 Front panel mounted test points shall be provided. as a minimum for the following functions: a.
Indicates content that may require registration and/or purchase.