-
Supplier: L-com, Inc.
Description: HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the
- Technology Type: Dish / Reflector
-
Supplier: L-com, Inc.
Description: HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the
- Technology Type: Dish / Reflector
-
Supplier: L-com, Inc.
Description: HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the
- Technology Type: Dish / Reflector
-
-
Supplier: KP Performance Antennas
Description: This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic
- Primary Frequency Range: 4,900 to 6,400 MHz
- Gain: 29 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: L-com, Inc.
Description: Degree Tilt and Swivel Mast Mountkit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Radome Cover for Parabolic Dish Antennas HyperGain Radome Covers are an ideal way to provide additional protection to our
- Primary Frequency Range: 5,800 MHz
- Gain: 24 dB
- Technology Type: Dish / Reflector
-
Supplier: KP Performance Antennas
Description: This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic
- Primary Frequency Range: 4,900 to 6,400 MHz
- Gain: 24 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, PARABOLIC DISH, 5.8GHZ; Antenna Type:Parabolic; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Horizontal / Vertical RoHS Compliant: Yes
-
Supplier: KP Performance Antennas
Description: The KP-5PDR-2 is our 2-foot radome designed for our KP-5PDN-2 or KP-5PDC5C-2 two-foot parabolic antennas. This radome reduces wind loading and provides a streamlined visual appearance. This radome is sold separately as a single unit. Antenna not included.
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, PARABOLIC DISH, 5.1-5.8GHZ; Antenna Type:Parabolic; Frequency Min:4.9GHz; Frequency Max:5.8GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Product Range:-; Bandwidth:700MHz RoHS Compliant: Yes
-
Supplier: KP Performance Antennas
Description: This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic
- Primary Frequency Range: 4,900 to 6,400 MHz
- Gain: 22.5 to 24.5 dB
- VSWR: 1.3 to 1.7 :1
- Operating Temperature: -40 to 140 F
-
Supplier: TACO Communications Inc.
Description: These 5.8 GHz solid parabolic dishes include a tilt mount for ease of installation. The solid aluminum provides a high frontback ratio (30 dB or more). These solid dishes are also available in 2.4 GHz and 3.4 GHz frequency bands.
- Primary Frequency Range: 5,700 to 5,850 MHz
- Gain: 30 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: TACO Communications Inc.
Description: This WiMax Parabolic Antenna is designed for the licensed 3.5 GHz frequency band. The tilt mount provides vertical tilt for ease of installation. The solid aluminum dish provides a high front-back ratio (28 dB).
- Primary Frequency Range: 3,400 to 3,600 MHz
- Gain: 23 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: TACO Communications Inc.
Description: These Broadband UHF parabolic receive antennas cover the entire UHF TV spectrum. Narrow beam and high gain make these antennas ideally suited for minimizing interference from co-channel and multipath signals. The light-weight grid design minimizes wind loading on the tower.
- Primary Frequency Range: 470 to 890 MHz
- Gain: 25 dB
- VSWR: 1.6 :1
- Pattern Type: Directional
-
Supplier: TACO Communications Inc.
Description: This rugged high gain parabolic antenna is constructed from welded steel rod for maximum rigidity and minimum wind loading. The narrow beam minimizes signal interference. The antenna can be mounted horizontally or vertically.
- Primary Frequency Range: 2,450 to 2,485 MHz
- Gain: 27 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: Radio Waves, Inc.
Description: The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget”
- Primary Frequency Range: 37,000 to 40,000 MHz
- Gain: 47.5 to 48.2 dB
- VSWR: 1.37 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Radio Waves, Inc.
Description: The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget”
- Primary Frequency Range: 37,000 to 40,000 MHz
- Gain: 44 to 44.7 dB
- VSWR: 1.37 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Radio Waves, Inc.
Description: The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget”
- Primary Frequency Range: 71,000 to 86,000 MHz
- Gain: 50 to 52 dB
- VSWR: 1.37 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Radio Waves, Inc.
Description: The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget”
- Primary Frequency Range: 37,000 to 40,000 MHz
- Gain: 38.8 to 39.5 dB
- VSWR: 1.37 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Richardson RFPD
Description: Radome Kit for DA3x-28 Parabolic Dish Antenna.
-
Supplier: Andax Industries
Description: Streamlight Super Tac X has three modes and a deep dish parabolic reflector which produces a long range targeting beam with optimum peripheral illumination.
- Lumen: 200 lm
- Battery Size: AA
-
Supplier: Richardson RFPD
Description: The MPRC prime focus parabolic reflector antenna series suppresses extraneous sidelobe and cross-polarized energy. The antennas feature a micro fine elevation and azimuth adjustment kit. The MPRC series is provided with a radome as a standard feature.
- Primary Frequency Range: 2,300 to 2,700 MHz
- Gain: 24.5 dB
- VSWR: 1.5 :1
- Technology Type: Dish / Reflector
-
Description: central receiver, parabolic-trough collector, parabolic-dish or linear Fresnel concentrator), some terms are not applicable to all types of STE plants and notes have been introduced in their definitions for clarification.
-
Supplier: CSA Group
Description: central receiver, parabolic-trough collector, parabolic-dish or linear Fresnel concentrator), some terms are not applicable to all types of STE plants and notes have been introduced in their definitions for clarification.
-
Supplier: Streamlight, Inc.
Description: cord Powered by 4 "C" batteries (not included) or 12V DC power cord (included)High impact polycarbonate housingDeep-dish parabolic reflector produces a long-range targeting beam with optimum peripheral illuminationIncludes lanyard Integrated stand for scene lightingAvailable in Yellow
- # of Batteries: 4
- Length: 6.75 inch
- Diameter: 3.5 inch
- Lumen: 20 to 210 lm
-
Supplier: Streamlight, Inc.
Description: C4 LED, shock-proof with a 50,000 hr lifetime, is 3X brighter than a super high-flux LEDUp to 30,000 candela (peak beam intensity); 160 lumens measured system output. Deep-dish parabolic reflector produces a long range targeting beam with optimum peripheral illumination to aid in
- # of Batteries: 2
- Length: 6.62 inch
- Diameter: 0.9 to 2.2 inch
- Lumen: 160 lm
-
Supplier: Streamlight, Inc.
Description: 3 C4 LEDs and deep dish parabolic reflectors to produce a large spot patternLEDs are impervious to shock with a 50,000 hour lifetimeOptimized electronics provide regulated intensity2 levels of lighting:High 55,000 candela peak beam intensity; 540 lumensLow 32,000 candela peak beam
- # of Batteries: 1
- Length: 11.5 inch
- Lumen: 330 to 540 lm
- Power Source: Battery, Re-Chargeable
-
Supplier: IRISS, Inc.
Description: headset compatible for use with hardhats Streamline Planning Collect baseline and trend information on mechanical asset performance to streamline maintenance planning With the optional Parabolic Dish sensor, look for signs of Corona on outdoor utility switchyard equipment including: •
-
Supplier: Streamlight, Inc.
Description: disorienting or signaling your location; runs 5.5 hoursDeep-dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationC4 LED technology, impervious to shock with a 50,000 hour lifetimeRegulated run time provides consistent performance throughout battery
- # of Batteries: 3
- Length: 8.41 inch
- Diameter: 1.17 to 1.62 inch
- Lumen: 85 to 350 lm
-
Supplier: Larson Electronics LLC
Description: USA FEATURES OF THIS HID SPOTLIGHT: Deep-dish parabolic reflector produces a long range high intensity focused, 3200 lumen beam Optimum peripheral illumination for scene lighting Fully articulating head can be aimed precisely at target Two White Navigation LEDs - White 5mm LED (x2): 9
-
Supplier: Advance Security Products
Description: to record the sounds for playback later, archival, or emailing incriminating audio to authorities. To protect your hearing, sounds will momentarily shutoff at 95 decibels. Further pinpoint sounds and reduce background noise with the Booster. The 12" diameter parabolic dish (Booster) is
Find Suppliers by Category Top
More Information Top
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
To simplify my life and yours for the next half hour, let me select the primary systems that have been developed for electricity generation: parabolic dishes , parabolic troughs, and central receivers (Figure 1).
-
CR4 - Thread: Wanted: Large Parabolic dish solar collector
Wanted: Large Parabolic dish solar collector .
-
Design criterion for tubed solar-heated cavity receivers
A typical solar power plant consists of a parabolic dish , cavity receiver and gas turbine.
-
Manufacturing Technology
With the parabolic dish as the object of research, we analyzed its structure,material and forming method.
-
The Square Kilometre Array: An Engineering Perspective
Pre-loaded parabolic dish (PPD) (India) Large N may yield very good imaging Good high- frequency sensitivity Highly versatile array Wide frequency coverage No multi-fielding Poor low-frequency sensitivity Allen Telescope Array (ATA .
-
Experimental Study Of Electromagnetic Missiles
The first launcher is a parabolic dish fed by a point source at the focus, as shown in Fig. 2.
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/4480/LellioTT.pdf?sequence=1
256 9.2.7 Satellite/ Parabolic Dish ...................................................................................
-
High Concentrator Photovoltaics
Different optical concentrators are currently being used ( parabolic dishes , Fresnel lenses, linear parabolic reflectors, etc.), but most of the CPV systems use optical devices based on Fresnel lenses [7].
-
The 11th IFToMM International Symposium on Science of Mechanisms and Machines
Innovative Tracking System for Parabolic Dish Solar Collector . . . . .
-
Electromagnetic Foundations of Solar Radiation Collection
Parabolic Dish System. . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.