-
Supplier: Accuris
Description: Mineral insulating oils - Characterization of paraffinic/naphthenic nature - Low temperature differential scanning calorimetry (DSC) test method
-
Supplier: CSA Group
Description: temperature range can be extended, depending upon the instrumentation used. The method is applicable to mineral insulating oils obtained from petroleum crudes. It may be also applied to mineral oils containing pour point depressants, as these additives do not prevent the
-
Description: temperature range can be extended, depending upon the instrumentation used. The method is applicable to mineral insulating oils obtained from petroleum crudes. It may be also applied to mineral oils containing pour point depressants, as these additives do not prevent the
-
-
Supplier: Accuris
Description: Mineral insulating oils \x96 Characterization of paraffinic/naphthenic nature \x96 Low temperature differential scanning calorimetry (DSC) test method
-
Supplier: CITGO Petroleum Corporation
Description: CITGO 's Mineral Seal Oil is a highly refined paraffinic light oil that is odorless and water-white in appearance.
- Flash Point: 270 F
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral based, solvent extracted, high viscosity index, paraffinic process oil. Primarily used in the rubber and plastics industries.
- Type / Function: Base Oil / Base Stock
- Composition / Chemistry: Mineral Oil, Paraffinic / Alkane
- Features: Petroleum / Mineral Oil
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Compressor Oil 35LP is a high-quality non-foaming, non-detergent compressor cylinder lubricant engineered for the requirements of air and gas compressors and older gas engines that utilize activated clay filtration. CITGO Compressor Oil 35LP employs high VI paraffinic base
- Applications: Compressors / Piston Pumps
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGEAR XCO Oils are premium lubricants that provide excellent bearing and gear lubrication performance in steel industry applications such as high speed rod mills. CITGO CITGO CITGEAR XCO Oils are formulated with high quality paraffinic base oils and contain
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
- Applications: Machine / Gears
-
Supplier: Parent Petroleum Co.
Description: cleanliness. Hydroclear EP Gear Oil is available in six viscosity grades ranging from ISO 68 to ISO 460 (AGMA 2 EP to AGMA 7 EP). It is formulated with high-quality, hydrocracked paraffinic base oils and select additives that provide extreme-pressure and antiwear properties,
- Kinematic Viscosity (@ 40°C): 14.4 cSt
- Viscosity Index: 97
- Pour Point: -5.8 F
- Flash Point: 469.4 F
-
Supplier: Parent Petroleum Co.
Description: cleanliness. Hydroclear EP Gear Oil is available in six viscosity grades ranging from ISO 68 to ISO 460 (AGMA 2 EP to AGMA 7 EP). It is formulated with high-quality, hydrocracked paraffinic base oils and select additives that provide extreme-pressure and antiwear properties,
- Kinematic Viscosity (@ 40°C): 8.7 cSt
- Viscosity Index: 99
- Pour Point: -22 F
- Flash Point: 455 F
-
Supplier: Parent Petroleum Co.
Description: cleanliness. Hydroclear EP Gear Oil is available in six viscosity grades ranging from ISO 68 to ISO 460 (AGMA 2 EP to AGMA 7 EP). It is formulated with high-quality, hydrocracked paraffinic base oils and select additives that provide extreme-pressure and antiwear properties,
- Kinematic Viscosity (@ 40°C): 23.7 cSt
- Viscosity Index: 96
- Pour Point: 0.4 F
- Flash Point: 489.2 F
-
Supplier: Parent Petroleum Co.
Description: cleanliness. Hydroclear EP Gear Oil is available in six viscosity grades ranging from ISO 68 to ISO 460 (AGMA 2 EP to AGMA 7 EP). It is formulated with high-quality, hydrocracked paraffinic base oils and select additives that provide extreme-pressure and antiwear properties,
- Kinematic Viscosity (@ 40°C): 18.4 cSt
- Viscosity Index: 98
- Pour Point: 0.4 F
- Flash Point: 480.2 F
-
Supplier: CIMCOOL
Description: MILPRO® 6000 is designed for grinding drill flutes, end mills, gears, and other hardened steels.
- Viscosity Index: 230
- Flash Point: 455 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.867 specific gravity
- Features: Fluid / Oil, Petroleum / Mineral Oil
-
Supplier: CITGO Petroleum Corporation
Description: CITGO SynDurance High-Efficiency Hydraulic Oil is formulated with premium paraffinic base oils and antiwear additives to provide outstanding protection for demanding systems. This oil offers outstanding resistance to sludge formation, are chemically stable, and exhibit
- Kinematic Viscosity: 48 cSt
- Viscosity Index: 170
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Houghton International, Inc.
Description: low-viscosity cold quenching oil based on paraffinic mineral oils formulated with an additive package that provides uniform rapid quenching.
- Type / Function: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
- Features: Specialty
-
Supplier: AENOR
Description: Mineral insulating oils - Characterization of paraffinic/naphthenic nature - Low temperature differential scanning calorimetry (DSC) test method.
-
Supplier: BP Lubricants North America
Description: Gearep™ J oils are high-quality, extreme pressure gear oils formulated with specially selected high viscosity index paraffinic base stocks. They are specifically designed to meet or exceed Joy Technologies, Inc. transmission oil performance requirements within the mining
- Kinematic Viscosity: 331 to 496 cSt
- Viscosity Index: 100 to 101
- Composition / Chemistry: Petroleum / Mineral Oil
- Features: Specialty Oil / Fluid
-
Supplier: ASTM International
Description: 1.1 This test method may be used to determine the carbon-type composition of mineral insulating oils by correlation with basic physical properties. For routine analytical purposes it eliminates the necessity for complex fractional separation and purification procedures. The test method
-
Supplier: ASTM International
Description: 1.1 This practice may be used to determine the carbon-type composition of mineral insulating oils by correlation with basic physical properties. For routine analytical purposes it eliminates the necessity for complex fractional separation and purification procedures. The practice is
-
Supplier: Gusher Pumps
Description: Additives Salt Water Distilled Water Deionized Water Alkaline Solutions Photography and Developing Solutions Fuels Mineral Acids and Lyes at High Temperature Liquid Foodstuffs Thermal Oils
-
Supplier: Cole-Parmer
Description: mineral oil based cutting fluids and solvents. The nitrile mats are for use in areas with petrochemicals such as hydrocarbons, naphthenes, paraffins, and petroleum distillates. Choose the solid design for dry applications or the open design when drainage is needed. Select the GritWorks
- Thickness: 0.625 inch
-
Supplier: Cole-Parmer
Description: mineral oil based cutting fluids and solvents. The nitrile mats are for use in areas with petrochemicals such as hydrocarbons, naphthenes, paraffins, and petroleum distillates. Choose the solid design for dry applications or the open design when drainage is needed. Select the GritWorks
- Thickness: 0.625 inch
Find Suppliers by Category Top
More Information Top
-
Mechanical & Manufacturing Engineering
For each load, the tribological properties of RBD palm olein were compared with the properties of additive-free paraffinic mineral oil .
-
Advances in Thermofluids
The result produced by RBD palm olein was compared with the result by additive free paraffinic mineral oil .
-
Prediction of pressure–viscosity coefficient of lubricating oils based on sound velocity
This study proposes two equations to predict the pressure–viscosity coefficient from the adiabatic bulk modulus based on sound velocity, one for the traction oil, and another for the paraffinic mineral oil and the polyalphaolefin oil.
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
At low temperatures, the discrepancy is high for paraffinic mineral oils .
-
Encyclopedia of Lubricants and Lubrication
Paraffinic mineral oils are used widely in lubricants and are in most cases the preferred base stock as they are chemically stable, resistant to oxidation, have good base viscosity index (VI), and are relatively cheap.
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
While the turbine oil market used to be almost exclusively the domain of solvent-refined paraffinic mineral oils , the changing technical requirements have resulted in a move to other types of lubricants, both hydrocarbon-based and sjrnthetic.
-
The characteristics of mineral oils in relation to their inhibitory activity on the aphid transmission of potato virus Y
In greenhouse trials paraffinic mineral oils , characterized by a viscosity gravity constant (VGC) of 0.790 0.819, and with viscosities between 12 and 30 cSt at 37~ (66-150 SUS) proved to have the best aphid transmission inhibiting activity of potato …
-
Chemistry and Technology of Lubricants
With chlorofluorocarbons, CFCs, now phased out of use due to their ozone- depleting effects, traditional naphthenic and paraffinic mineral oils used in refrig- eration lubricants are being replaced by polyol ester oils.
-
ASTM MONO2 - Engineering Dielectrics Volume III Electrical Insulating Liquids
Many liquids, including paraffinic mineral oils , polydimethyl siloxanes, and askarels, have high discharge inception voltages (DIV).
-
NASA Five-Ball Fatigue Tester—Over 20 Years of Research
Rolling element fatigue tests were run in the five-ball fatigue tester with two traction fluids, a tetraester with and without additives, a synthetic paraf- finic oil, and a paraffinic mineral oil [32,33].
Indicates content that may require registration and/or purchase.