-
Supplier: Black Box
Description: Async RS232 to Parallel Converter DB9 to DB25 Interface Powered. Built-in 6-foot (1.8-m) cable eliminates the need for extension cables. It includes a DB9 female socket for serial ports and a DB25 male plug on the other end.
- Data Rate: 38.4 kbps
- Serial Protocol: RS232
-
Supplier: Black Box
Description: Async 232 to Parallel Converter DB25 to DB25 Interface Powered HP JetDirect Print Server. Supports both software and hardware flow control Connects to DB25 serial or parallel ports.
- Serial Protocol: RS232
-
Supplier: Black Box
Description: Async RS232 to Parallel Converter DB25 to DB25 Interface Powered. Supports both software and hardware flow control Connects to DB25 serial or parallel ports. Select eight different data rates from 300 bps to 38.4 kbps by flipping a DIP switch.
- Serial Protocol: RS232
-
-
Digital Parallel and Serial Converters - RS-232 to RS-422, RS-485 Serial Interface Converter -- 1102Supplier: Sealevel Systems, Inc.
Description: The 1102 serial interface converter includes our Auto baud feature and allows a standard RS-232 port to communicate with an individual RS-422 device or with multiple devices within an RS-485 network. The IC485+ supports RS-422 full duplex mode as well as RS-485 full or half duplex
-
Supplier: Advantech
Description: Serial Converter, RS-232 DB-25 M to RS-422 DB25 F Converts unbalanced RS-232 signals to balanced RS-422 signals Extends RS-232 line up to 1200 m (4000 ft) Data rates up to 90 Kbps RS-422 driver can drive 10 RS-422 receivers in parallel ( use in multi-drop
- Features: Other, Serial Data Converter
- Output Interface: RS232, RS422
-
Supplier: Advantech
Description: RS-232 to RS-485 Converter, DB25M to DB25F Convert unbalanced, full-duplex RS-232 to balanced, full-duplex or half-duplex RS-485 Extend RS-232 data signals up to 1.2 km (4000 ft) 240 kbps baud rate (typical) Quick, easy inline installation Power supply required
-
Supplier: Sealevel Systems, Inc.
Description: Autobaud, Send Data, and RTS modes are supported, offering maximum flexibility to all of your application requirements. Connection to external devices is provided by a six position screw terminal block. To simplify installation and configuration, a printed copy of the Interface
-
Supplier: Sealevel Systems, Inc.
Description: The 1103 serial interface converter provides Isolation and Auto baud capabilities, truly making it a no compromise interface converter. Isolation is important in installations where the equipment connected to the PC is either located far from the host system, or on a different
-
Supplier: Sealevel Systems, Inc.
Description: modes. Autobaud, Send Data, and RTS modes are supported, offering maximum flexibility to all of your application requirements. To simplify installation and configuration, a printed copy of the Interface Converter QuickStart Guide is included with all DIN rail mountable interface
-
Supplier: BEI Sensors
Description: The serial to parallel converter takes serial data from either a SSI or RS-422 source and converts it to a 15 bit parallel output. This replaces the high cost and noise susceptibility of long, parallel cable runs with the simplicity of a low cost twisted
-
Supplier: Patton Electronics Co.
Description: cable. And both models use microprocessor technology to automatically orient themselves for serial-to-parallel or parallel-to-serial data conversion. A single LED indicator monitors five modes, including transmit status.
- Data Rate: 38.4 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
-
Supplier: Data Connect Enterprise, Inc.
Description: cable. And both models use microprocessor technology to automatically orient themselves for serial-to-parallel or parallel-to-serial data conversion. A single LED indicator monitors five modes, including transmit status.
- Data Rate: 38.4 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
-
Supplier: Sensata Technologies
Description: This serial-to-parallel converter module takes serial data from either an SSI (S3) or RS-422 Interface (S1) encoder and converts it to a 15 Bit parallel output. This eliminates the high cost and noise susceptibility of long, parallel cable runs, enabling the
- Features: Other, Serial Data Converter
- Output Interface: RS422
-
Supplier: Advantech
Description: ULI-223D - RS-232 to RS-422 Converter, Port Powered, DB9 Female Connectors Converts RS-232 (DB9F) to RS-422 converter (DB9F) Extends RS-232 data signals up to 1200 m (4000 ft) Data rates up to 115.2 Kbps Quick, inline installation Powered from RS-232
-
Supplier: Advantech
Description: ULI-223T - RS-232 (DB9 Female) to RS-422 (Terminal Block) Converter, Port Powered Converts RS-232 (DB9F) to RS-422 (DB9F), bidirectional Extends RS-232 data signals up to 1200 m (4000 ft) Data rates up to 115.2 Kbps Quick, inline installation Powered from RS-232
-
Supplier: Black Box
Description: Async RS232 to Parallel Converter DB25 to 36 pin Centronics Interface Powered. DCE/DTE switch selectable. Supports both X-ON/X-OFF and hardware flow control.Converts serial data to parallel data. Includes 6 ft connector cable for quick installation.
- Data Rate: 38.4 kbps
- Serial Protocol: RS232
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2030 RS-232/423 to IEEE-1284 Bi-Directional Parallel Converter lets you connect asynchronous RS-232/423 serial hardware to a printer or other device equipped with an IEEE-1284 bi-directional parallel interface. Able to work in either Level 1
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
-
Supplier: SFCable.com
Description: The USB/Parallel Converter is the easiest way to connect your parallel device to the USB port on your PC. This product operates as a bridge between one USB port and a standard Parallel port. Newer PCs are no longer equipped with parallel (LPT) port.
- Features: Cable Assembly
- Application: Computer Cable
- Connector Type: DB25
- Product Type: Parallel, Printer / Plotter Cable, Serial / RS-232/422/485, USB
-
Supplier: DigiKey
Description: ADS4225 - 12 Bit 125M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
- Ports: Parallel Ports, RS232/RS422/RS485
- Manufacturer: Texas Instruments
-
Supplier: DigiKey
Description: DAC2932 12 Bit 40M Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
- Ports: Parallel Ports, RS232/RS422/RS485
- Manufacturer: Texas Instruments
-
Supplier: Laurel Electronics LLC
Description: Features Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote displays Connects host meter to a computer via USB 2.0 and to a bus with up to 31 Laureate instruments Includes USB Type-B connector to PC plus RJ11 jack to RS485 bus Selectable baud rates
- Connector: RJ-11
- Serial Protocol: RS485
- Network / Bus: USB
-
Supplier: OMEGA Engineering, Inc.
Description: user selected output current spans of either 4 to 20 mA or 0 to 20 mA. One parallel and two serial ports are available. The parallel input port receives an asynchronous 15 bit bus composed of a 3 bit output channel address and 12 bits of data representing the output
- Resolution: 12 bits
- Features: Current Loop Converter
- Outputs: Current Output
- Form Factor: DIN Rail
-
Supplier: Laurel Electronics LLC
Description: cannot only be used to read meters remotely, but also to change setup parameters like setpoints. Conversion to form Modbus RTU to Modbus TCP is transparent so that an Ethernet application can use the Modbus RTU protocol. Laurel's LNET Ethernet board can be used as an
- Form Factor: Board
- Connector: RJ-45
-
Supplier: RFID, Inc.
Description: There are a multitude of Interfaces, some of which incorporate their own Reader in a single pcb or housing. Each incorporate just about every protocol specification available including protocols of RS232, RS422, RS485, hex or bcd parallel outputs, all baud rates to 9600, modes
-
Supplier: Data Connect Enterprise, Inc.
Description: Patton's high speed, miniature serial to parallel converters take the capabilities of our Model 2025 Series and boost them to serial data rates of 115.2 kbps! These tiny converters support auto-directional data conversion and can handle either hardware or
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
-
Supplier: Laurel Electronics LLC
Description: Features Includes dual RJ45 connectors for daisy chaining of meters without a hub Not recommended for new designs, but fully supported for existing designs Allows up to 247 meters to be addressed using the Modbus RTU protocol Allows up to 31 meters to be addressed using
- Connector: RJ-11, RJ-45
- Serial Protocol: RS485
-
Supplier: Richardson RFPD
Description: The AD7396/AD7397 series of dual, pin-compatible, 12- and 10-bit voltage-output digital-to-analog converters save power while operating from +3 V to +5 V supplies. A unique feature of the high-input-resistance, reference inputs is the ability to tie VREF to VDD
- Resolution: 10 bits
-
Supplier: PREMIUM S.A.
Description: allows: Up to 10kW during 40s 6kW average 500Vdc output (up to 700V under request) High input-output isolation (5000 Vrms) O-ring output diode up to 2000V 24Vdc, 48Vdc, 72Vdc, 110Vdc input voltage models Parallelizable Remote control via RS232 Optional CAN BUS High power
- DC Input Voltage: 24 to 110 volts
- DC Output Voltage: 500 volts
- DC Output Current: 7 to 12 amps
- DC Output Power: 3,500.0000000000005 to 6,000 watts
-
Supplier: Acromag, Inc.
Description: reliable, high speed communication across distances of up to 4000 feet, even through noisy environments. Differential transmission nullifies the effects of ground shifts and noise signals which appear as common-mode voltages on the line. Benefits All channels programmable as inputs or
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Digital-to-Analog Converter
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: Transcat, Inc.
Description: generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to provide Ah rating of
- Resistive Capacity: 1,199.999999999997 watts
- Power Rating: 1,199.999999999997 watts
- Features: DC, Programmable
-
Supplier: Transcat, Inc.
Description: generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to provide Ah rating of
- Resistive Capacity: 2,400.000000000002 watts
- Power Rating: 2,400.000000000002 watts
- Features: DC, Programmable
-
Supplier: Transcat, Inc.
Description: generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to provide Ah rating of
- Resistive Capacity: 5,000.000000000001 watts
- Power Rating: 5,000.000000000001 watts
- Features: DC, Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Remote Data Acquisition Pod The RA1216 is an intelligent 16 channel analog-to-digital converter. It also contains three digital-to-analog converters and parallel digital input/output ports. RA1216 communicatres with a host computer via opto-isolated asynchronous
- Analog Input Channels: 16 #
- Digital I/O Channels: 7 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
-
Supplier: Astrodyne Corporation
Description: screw terminal connections. From the high density PMK and MK series to the low cost AS and RS series, product selections are available in single, dual, triple and quad outputs from 3.3VDC to 48VDC. Some models, such as the PSP series and SP series offer active power factor correction
- DC Input Voltage: 12 to 48 volts
- DC Output Voltage: 12 volts
- DC Output Current: 4.2 amps
- DC Output Power: 50 watts
-
Supplier: ValueTronics International, Inc.
Description: Amplifier System Amplifier slots: 4 A/D board configuration: SUB-D-15 Parallel outputs ±5 V: Standard to 4x BNC A/D Converter: external RS-232/485 interface: Standard Standard power supply: 15 VDC (±3 %), incl. 230 VAC Signal conditioning for all systems using DAQx modules
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2821 consist (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
The LUCI-M couples directly to the D-Sub interface of many FEMTO amplifiers and photoreceivers. It has a variety of input and output ports so it can be used with lots of other Analog to Digital (read more)
Browse Signal Converters Datasheets for Electro Optical Components, Inc. -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels. S.I. Tech 2817 is miniature version of its table top, standalone product and works from very low data speed up (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
Technological Developments in Networking, Education and Automation
Knowing the communication protocol for serial transfer, how to transfer data using PC parallel port and the structure and functioning of a 89S52 Intel microcontroller we designed and achieve a parallel to RS232 communication converter .
-
A new actigraph for long-term registration of the duration and intensity of tremor and movement
• The parallel to serial converter for communication via the RS232 port with a host computer.
-
$4500-$5000 Test Instruments - Grainger Industrial Supply
…/-1% + 0.1% FS, 100W to Max Power = +/-1% + 0.1% FS, Special Features Constant Current, Constant Voltage or Constant Resistance Modes, Save Up to 400 Measurements, Parallel or Series Operation, Includes RS232 to TTL Serial Converter , Software and Instructions .
-
A fedbatch strategy for optimal red pigment production by monascus ruber
A two Way Converter /Buffer SXP-320 allowing parallel to serial interface conversion was used to interface the printing parallel output of the Datacolor microcomputer with the RS232 line of the monitoring one.
-
On-line evaluation of fermentation broth colour
A TwoWay Converter /Buffer SXP-320 allowing parallel to serial inter&e conversion was used to interface the printing parallel output of the Datacolor micro- computer with the RS232 line of the monitoring computer.
-
Phenol degradation by Ralstonia eutropha : Colorimetric determination of 2‐hydroxymuconate semialdehyde accumulation to control feed strategy in fed‐batch ferm...
A two-way Converter /Buffer SXP-320 allowing parallel - to - serial-interface conversion was used to interface the printing parallel output of the Datacolor microcomputer with the RS232 line of the monitoring computer.
-
Low noise synthesiser is quiet performer for Microwave market
The MLSE units are easily connected to a standard PC or laptop via a parallel port using a 5-wire serial command structure, for simple operation using the computer display and keyboard now with RS232 , RS422 and RS485 converters available.
-
Control of an electrohydraulic steering system using a PID controller with a nonlinear compensation algorithm
…of (1) receiving real time steering command from the tractor navigation system through a RS232 serial communication port; (2 … an encoder and A/D converter through an IEEE 1284 parallel port; (3) implementing the … sending steering control signal to a D/A converter and…
-
Introduction to Embedded System Design Using Field Programmable Gate Arrays
The Xilinx SPARTAN-3ETM prototyping board consists of two RS232 serial ports, four DIP switches, four push buttons … a push-button rotary encoder, a SPI analog to digital converter , a SPI digital to … a 16-MB of parallel NOR flash and a…
-
2004 Product Selector Guide
…External Memory Addressing PLVD = Programmable Low-Voltage Detection ULPW = Ultra Low-Power Wake-Up CAN = Controller Area Network EUSART = External Memory Addressing ( RS232 , RS485, LIN) PSP = Parallel Slave Port USART = Universal … Voltage Reference DAC = Digital- to -Analog Converter ICD = In-Circuit Debug…
Indicates content that may require registration and/or purchase.