-
Supplier: Ross Optical Industries
Description: These glass filters are used to selectively transmit certain wavelength range and block others or to reduce the amount of heat transmitted through the system. They are categorized into long pass filters, short pass filters, band pass filters,
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Thickness: 3 mm
- RG-: 780
- Filter Shape: Circular
-
Supplier: Ross Optical Industries
Description: These glass filters are used to selectively transmit certain wavelength range and block others or to reduce the amount of heat transmitted through the system. They are categorized into long pass filters, short pass filters, band pass filters,
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Thickness: 3 mm
- BG-: 18
- Features: Bandpass / Interference Filters, Color Filters
-
Supplier: Richardson RFPD
Description: The RLF Series Low Pass Filter from CTS has been optimized to support 3GPP standards that require harmonic suppression through 5th order harmonics. The RLF family of products offers the industry’s lowest insertion loss and superior close-in rejection/attenuation while providing
- Bandwidth: 3,300,000 to 3,800,000 kHz
- Insertion Loss: 0.5 dB
- VSWR: 1.377 :1
- Filter Design: Ceramic Filter
-
-
Supplier: Anatech Electronics, Inc.
Description: 2400 MHz High Pass Filter
- Frequency (Fc): 2,400 MHz
- Insertion Loss: 1 dB
- Package Type: Connectorized, Through Hole Technology (THT)
- Filter Type: High Pass
-
Supplier: Anatech Electronics, Inc.
Description: 3460 MHz Band Pass Filter
- Frequency (Fc): 3,460 MHz
- Bandwidth: 60,000 kHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 5555 MHz Band Pass Filter
- Frequency (Fc): 5,555 MHz
- Bandwidth: 250,000 kHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 5575 MHz Band Pass Filter
- Frequency (Fc): 5,575 MHz
- Bandwidth: 50,000 kHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
-
Supplier: Terra Universal, Inc.
Description: filter/blower module Easy to install Shutting the Door on Contamination These Pass-Through Chambers cut down significantly on traffic and contamination by providing a better, safer way to transfer equipment and paperwork. 304 Stainless steel or powder-coated steel
- Inside Width: 18 inch
- Inside Depth: 18 inch
- Inside Height: 18 inch
- Features: Interlock, Shelves, Vented, Wall Mounted, Windows
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ BFHK-1432+ Band Pass Filter delivers precision filtering for Ku-band uplinks in a compact, rugged ceramic package. Leveraging proprietary materials science and a distributed design topology ensures highly repeatable performance for mission- critical operation. The
- Insertion Loss: 14.3 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
- Insertion Loss: 1,060 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: All our coaxial-ceramic resonator filters are built with rugged contruction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
- Insertion Loss: 1,870 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: All our coaxial-ceramic resonator filters are built with rugged contruction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
- Insertion Loss: 1,490 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: DigiKey
Description: LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 1000pF 1A 0805 (2012 Metric)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -55 to 125 C
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
-
Supplier: Clean Air Products
Description: interior obstruction issue found in other pass thrus Stainless steel continuous flush-mount hinges Formed type 304 #4 finish stainless steel door frames provide exceptional durability Clear tempered safety glass viewing windows Chrome plated lever compression door latches Closed-cell PVC foam
- Inside Width: 36 inch
- Inside Depth: 36 inch
- Inside Height: 48 inch
- Features: Floor Mounted, Interlock, Vented, Windows
-
Supplier: Andover Corporation
Description: optical bandpass filter. All of these bandpass filters are provided with spectral data scans with exact measurements. You can also search our entire product line, both surplus and standard, by going to the search page and entering the appropriate criteria. And if there is something you
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 3 mm
- Center Wavelength: 1,262.5 nm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Clean Air Products
Description: interior obstruction issue found in other pass thrus Stainless steel continuous flush-mount hinges Formed type 304 #4 finish stainless steel door frames provide exceptional durability Clear tempered safety glass viewing windows Chrome plated lever compression door latches Closed-cell PVC foam
- Inside Width: 30 inch
- Inside Depth: 30 inch
- Inside Height: 30 inch
- Features: Interlock, Vented, Wall Mounted, Windows
-
Supplier: QuartzCom AG
Description: Nominal Frequency: 21.4000 MHz Pole No.: 2 Pass Band: 3 dB / ±3.75 kHz Attenuation Band: 20 dB / ±18 kHz Loss: 1.5 dB
- Cutoff or Center Frequency (Fc): 21,400 kHz
- Filter Category: Quartz / Crystal Filter
-
Supplier: Shanghai Optics
Description: Dichroic Filters for Every Application A dichroic filter is thin optical filter crafted to transmit light in only one narrowly defined wavelength band, while reflecting all other wavelengths. These optical filters are also known as thin-film or interference
- Features: Cold Mirrors, Dichroic Filters, Hot Mirrors, UV grade Fused Silica, Ultra-Violet (UV), Visible (VIS)
- Filter Type: Long Pass Filters, Short Pass Filters
-
Supplier: Deposition Sciences, Inc.
Description: Product Overview Edge filters, also sometimes called dichroic filters, are coatings that include short wave pass and long wave pass filters. Specifically, these coatings transmit one range of wavelengths while blocking others. However, they are distinct from
- Diameter, Square Side, or Rectangular Length: 100 mm
- Filter Shape: Circular
- Features: Color Filters, Dichroic Filters, Fused Silica, Germanium, Infrared (IR), Other, Sapphire, Ultra-Violet (UV), Visible (VIS), Zinc Selenide
- Filter Type: Long Pass Filters, Short Pass Filters
-
Supplier: ValueTronics International, Inc.
Description: active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: 1200 MHz Low Pass Filter Cut-off frequency: 1200 Mc Rejection: 50 db or more attenuation
- Filter Type: Low Pass
-
Supplier: DigiKey
Description: RF FILTER LOW PASS 2.5MHZ 8DIP
- Insertion Loss: 1 dB
- Filter Type: Low Pass
- Filter Technology: Passive Filter
- Package Type: Through Hole Technology (THT)
-
Supplier: Materion Corporation
Description: increasing primarily due to the use of uncooled microbolometers, which are less expensive. As a result, IR camera prices have significantly dropped in the thermography business allowing the use of IR cameras to expand. IR camera cost reduction is expected to continue through 2015 in
- Features: Bandpass / Interference Filters, Infrared (IR)
- Filter Type: Long Pass Filters, Short Pass Filters
-
Supplier: SCHOTT AG
Description: SCHOTT’s optical filter glasses include the following filter types in the wavelength range above 200 nm: Bandpass filters - Light of a certain range of wavelengths can pass through these filters Longpass filters - Light of long wavelength can
-
Supplier: Deposition Sciences, Inc.
Description: Product Overview Edge filters, also sometimes called dichroic filters, are coatings that include short wave pass and long wave pass filters. Specifically, these coatings transmit one range of wavelengths while blocking others. However, they are distinct from
-
Supplier: DigiKey
Description: 10.7MHz Center Band Pass Ceramic Filter 180kHz 3-SIP, 2.50mm pitch
- Frequency (Fc): 10.7 MHz
- Insertion Loss: 7 dB
- Filter Type: Bandpass
- Filter Technology: Passive Filter
-
Supplier: icotek Corp
Description: Brush plates KEL-BES for routing cables into server racks, control panels and electrical enclosures. KEL-BES is also an ideal solution for entry and exit of cables that are routed inside raised floors, e.g. in computer centres. The brush plates can either be mounted via screws or via expanding
- Width: 2.2834658 inch
- Operating Temperature: -4 to 194 F
- Features: Other
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: Bandpass filter is a device that passes frequencies within a certain range and rejects (attenuates) frequencies outside that range. As one of the best optical bandpass filter manufacturers, we can provide ideal bandpass filters. Bandpass filters are widely used in
- Center Wavelength: 220 to 460 nm
- Filter Type: Bandpass / Interference Filters
- Filter Shape: Rectangular
-
Supplier: SCHOTT AG
Description: Contrast enhancement filters allow only certain wavelengths of light from a display device to pass through and filter out irrelevant wavelengths. The displays are thus able to achieve a higher level of contrast. Furthermore, full color displays are capable of reproducing
-
Supplier: LTG Incorporated
Description: The LTG Compact Drum Filter (CDF) is for fine filtration of dust from the primary airstream. A stream of air passes through fixed filter drums from the inside to the outside, and stripper nozzles touching the filter surface continually remove the dust. In order to extract
- Width / Ring Size: 17.72 to 21.65 inch
- Ply: 1-ply
- Construction: Cartridge Filter
- Features: Other
-
Supplier: LTG Incorporated
Description: LTG's TFB drum filter is for fine filtration of dust from large volumes of air. When a TFB drum filter is combined with a TVM pre-filter, the unit is called a TFC. Besides dust, the TFC removes coarser particles such as fibres from the primary air flow. Unlike the LTG Compact
- Width / Ring Size: 59 to 118 inch
- Ply: 1-ply
- Construction: Cartridge Filter
- Features: Other
-
Supplier: icotek Corp
Description: Split brush plates KEL-BES-S for routing cables into server racks, control panels and electrical enclosures. KEL-BES-S is also an ideal solution for entry and exit of cables that are routed inside raised floors, e.g. in computer centres. The brush plates can either be mounted via screws or via
- Width: 2.2834658 inch
- Operating Temperature: -4 to 194 F
- Features: Other
-
Supplier: IDEX Health & Science
Description: Our Inlet Solvent Filter is made from inert, biocompatible UHMWPE. This solvent filter allow you to pass tubing through to the bottom of the filter cup which enables the filter the to efficiently withdraw solvent from within 0.10 inches of the bottom of the
- Filter Type: Pre-Filter
-
Supplier: Champion
Description: Filters CFG Series Champion CFG Series Spin On filters are leading the way in compressed air treatment innovation! Airborne contaminants from the atmosphere, such as dust, water vapor, and hydrocarbons enter the air system through the compressor intake. These contaminants,
- Maximum Air Volume: 20 to 350 SCFM
- Maximum Inlet Pressure: 230 psi
- Operating Temperature: 140 F
-
Supplier: IDEX Health & Science
Description: Our Inlet Solvent Filter is made from inert, biocompatible UHMWPE. This solvent filter allow you to pass tubing through to the bottom of the filter cup which enables the filter the to efficiently withdraw solvent from within 0.10 inches of the bottom of the
- Pore Size: 10 µm
- Housing Material: Other
- Filter Type: Pre-Filter
Find Suppliers by Category Top
Featured Products Top
-
, V·cos(ωt)). By adjusting the DC and RF voltages, ions with a specific mass-to-charge ratio (m/z) can be selected to pass through, while other ions are filtered out. Picture 2: The (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
through multiple filters prior to reaching the detector, all flow cytometry filters should be specified to produce minimal transmitted wavefront error (TWE) to prevent signal distortion. And all filters in these systems should have a high laser damage threshold (LDT). SIRRUS™ High (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
similar oleophilic media. The fibers attract oil and oil-based contaminants while allowing water to pass through. This selective absorption makes the bag highly effective in applications where oil must be removed without absorbing large volumes of water. (read more)
Browse Filter Media Datasheets for Harbory Filtration -
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
industry standards require suppression through 5th order harmonics. As such, RF designers need “clean-up filters” with minimal insertion loss to suppress not merely for the 2nd and 3rd order harmonics, but also 4th and 5th order harmonics. CTS low pass filters provide higher order harmonic (read more)
Browse RF Low Pass Filters Datasheets for Richardson RFPD -
where hydrophobic PTFE would otherwise struggle to filter water or aqueous solutions effectively. Faster Flow Rates: The hydrophilic nature allows for higher flow rates compared to untreated PTFE, as water can pass through the filter media more easily, reducing the risk of clogging or flow (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
the housing through the side inlet. Filtration: The liquid is forced to pass through the filter bag. Solid contaminants are captured on the surface or within the depth of the filter bag material. Clean Fluid Exit: The filtered liquid passes through the bag and exits the housing (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
requirements. Reduced Product Loss: Ensures no contaminants pass through, safeguarding product integrity. Why Choose Absolute Accuracy Filter Bags? These filter bags are essential in industries where even minor impurities can lead to costly defects (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
ensure a secure fit within the filtration system. The pleats themselves are carefully sealed and secured to prevent bypass and ensure that all fluid passes through the filter media. Wide Compatibility Suitable for Various Fluids : High flow pleated (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
light makes its way through the optical filter, its direction changes as it passes from one layer to the next, resulting in internal interference. This is due to the differences between the refractive indices of the materials in the dielectric thin-film coating. The configuration of the layers results (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
Using Digital Potentiometers to Design Low-Pass Adjustable Filters
The most common filter found in a data acquisition system signal path is a low-pass filter. This type of filter is usually used to reduce A/D Converter (ADC) aliasing errors. If there is more than one signal that is applied to the A/D converter through a multiplexer, each signal source may have its
-
Optical Narrow-band Filter
The so-called narrow-band filter is subdivided from the band-pass filter and has the same definition as the band-pass filter, that is, the filter allows the light signal to pass through in a specific band, and deviates from this band. The optical signals on both sides are blocked, and the passband
-
Colored Glass Filters
Shanghai Optics colored glass filters are high quality absorption filters made of colored glass. They allow certain wavelengths of light to pass unimpeded, while blocking other wavelength ranges to a designated extent. Rather than using thin film coatings to achieve filtering effects, these filters
-
What are the Technical Terms for Optical Filters?
The optical filter is made of plastic or glass, added with special dyes. The red filter can only pass the red light and so on. The transmittance of the glass sheet is originally similar to the air, and all colored lights can pass through, so it is transparent. While after adding dye to the glass
-
Oil Removal from Produced Water with Organoclay on a Platform Near China (.pdf)
An onsite pilot test was conducted to determine the effectiveness of an organoclay system in meeting the produced water effluent discharge goals for oil at a platform in the China Sea. The produced water was passed through a filter system that included an absorber vessel filled with a granular
-
Oil removal with organoclay on a platform in Chinese Sea (.pdf)
An onsite pilot test was conducted to determine the effectiveness of an organoclay systems in meeting the produced water effluent discharge for oil at a platform n the China Sea. The produced water was passed through a filter system that included an absorber vessel filled with a granular organoclay
-
Handling, Installation and Burn-off Procedure for HEPA Filters
through a filter,. if it is to be rated as HEPA grade. Typically the paper passes fewer than 1 in 10,000. None of these is larger than 5 microns, unless there is a leak in the filter.
-
Biodiesel filtration with MaxFlo case study Filter Press
. There was initial particle bleeding through in the filtrate. Circulation of filtrate was conducted to help initial cake layer formation inside the filter press to prevent further particle bleed through. After 5 minutes circulation, the filtrate became clear visually. A filtrate sample was sent to the lab
-
the desired information. Some applications that use spectral filtering are: identifying places in a scene that have been marked with a fluorescent dye, by using a spectral filter in front of the camera that allows only light of the wavelength of the fluorescence to pass through the filter.
-
Smart Computing Article - fill to Fireworks
Film recorders produce high-resolution slides and prints. A film recorder re-creates images with the use of a built-in CRT. Next, the light passes through a color filter wheel. A lens focuses the images and directs the light on to 35mm camera negative film or slide film. A film recorder, sometimes
-
Smart Computing Article - Encryption & Secure Data Transmission
that is basically the opposite of encrypting. Decrypting data means to filter an encrypted, or coded, file through a reverse algorithm to restore the original message. Q: What is asymmetric encryption? In asymmetric, or public key, encryption, users generate a set of keys, one public and one private
-
Smart Computing Article - Friendly Firewalls: No Trespassing Allowed
. Firewall technology can be as simple as a set of rules designed to filter requests, or as elaborate as a specially configured, multi-computer gateway. In theory, both types of firewalls operate the same way. They function as portals through which all traffic must flow. Firewalls screen and filter any
-
BioProcess Control: What the Next 15 Years Will Bring
]. The EP IR analyzer is a non-dispersive measurement where the radiation beam is dispersed according to wavelength after it has passed through a sample. The energy is converted into spectral components and distributed according to frequency over a spinning disk; the encoder. The encoder disk contains
-
Tangential Flow Filtration Explores New Niches
the product, and relies upon two filtration skids. Product slurry in the harvest tank passes through the first TFF skid, isolating the product fragments. This isolation step can use either a microfiltration membrane or ultrafiltration membrane with a high-molecular-weight cutoff to filter out
-
Semiconductor: Dissolved Ozone Measurement in Semiconductor Ultrapure Water Systems
Ozonation is used to disinfect and sanitize ultrapure water as it passes through final filtering and distribution equipment. The goal is to control bacteria levels of the ultrapure water transported to the fab. Biological growth would generate organics or particles that would detrimentally affect
-
A Serial Bootloader for PIC24F Devices
to bootload from a computer through itsthe bootloader. Data is received through the UART standard serial interface. The following defaultmodule and passed through the transmit/receive communication settings are used:engine. The engine filters and parses the data, storing the information into a data